Stand Alone Signal Filters

21 Results
LVDT Signal Conditioner -- LDX-3A
from OMEGA Engineering, Inc.

The LDX-3A is a compact oscillator/ demodulator unit with adjustable span, zero and phase controls for use with any OMEGA ® (as well as most other manufacturers) ac LVDT transducers. The unit is housed in a die-cast aluminum box providing a high degree of mechanical and environmental protection. [See More]

  • Form Factor: Stand-alone
  • Function: LowPass
  • Architecture: Analog
  • LP Freq: 0.1100 to 0.2500
0.03Hz to 1MHz, Dual Channel Butterworth/Bessel Programmable Filter -- Model 3988
from Krohn-Hite Corporation

The Krohn-Hite 3988 Butterworth/Bessel dual channelfilter is one of a family of filters carefully designed with the user in mind, providing ease of operation, reliability and price competitiveness. The 3988 provides a tunable frequency range from 0.03Hz to 1MHz in the low-pass mode and 0.03Hz to... [See More]

  • Form Factor: Rack Mount (optional feature); Stand-alone
  • Differential Channels: Yes
  • Input Channels: 2
  • Architecture: Analog
Dual Channel Programmable Filter -- 3624/3625/3627/3628
from Wayne Kerr Electronics

The 3624/3625/3627/3628 Dual channel Programmable filter has an extremely wide frequency range with cutoff frequency 0.01Hz to 1.59MHz (max.) for LPF, HPF, BPF and BEF. The use of the 3624/3625/3627/3628 is not limited to electronics; it also covers a wide field of physical experiments, studies on... [See More]

  • Form Factor: Stand-alone
  • User Interface: Front Panel
Data Acquisition Module -- SDRlab 122-16 External Clock Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Input Channels: 6
  • Architecture: Analog (optional feature); Digital (optional feature)
Streampix 5 with DAQ Module
from NorPix, Inc.

StreamPix is Norpix ’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for... [See More]

  • Form Factor: Panel / Chassis Mount; Rack Mount; Stand-alone
  • Differential Channels: Yes
  • Input Channels: 32
  • DC Current: 0
0.1Hz to 200kHz Dual Channel 4-Pole Filter -- Model 3362
from Krohn-Hite Corporation

The Krohn-Hite 3362 Dual Channel Filter provides ease of operation and the reliability Krohn-Hite has been known for since 1949; along with a price that will fit any budget. The 3362 two independent channels provide a tunable frequency range from 0.1Hz to 200kHz; and with the 002 option, the range... [See More]

  • Form Factor: Rack Mount (optional feature); Stand-alone
  • Differential Channels: Yes
  • Input Channels: 2
  • Architecture: Analog
HF Programmable Low-pass Filter -- 3660A
from Wayne Kerr Electronics

The 3660A is a programmable cut-off frequency lowpass filter with very high frequency range, max.100MHz. Since the roll-off of the lowpass filter is as steep as 48dB/oct, cut-off frequency can be set to required frequency with 2-digits resolution. Variable cut-off frequency : 1MHz to 100MHz Max... [See More]

  • Form Factor: Stand-alone
  • User Interface: Front Panel
Data Acquisition Module -- SDRlab 122-16 Standard Kit
from Red Pitaya, d.o.o.

SDRlab 122-16 was developed specifically for software-defined radio and more demanding RF applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Input Channels: 6
  • Architecture: Analog (optional feature); Digital (optional feature)
170Hz to 25.6MHz, Dual Low-Pass Butterworth/Bessel Programmable Filter -- Model 3955
from Krohn-Hite Corporation

The Krohn-Hite Model 3955 programmable, dual channel, low-pass filter is the first dual low-pass programmable filter of its kind, covering the wide cutoff frequency range from 170Hz to 25.6MHz with 2 digits of resolution. The 3955 is a 4-pole, maximally flat (Butterworth) filter, with an attenuation... [See More]

  • Form Factor: Rack Mount (optional feature); Stand-alone
  • Architecture: Analog
  • Input Channels: 2
  • Number of Poles: 4
Multifunction Filter -- 3611
from Wayne Kerr Electronics

The 3611 is easy to use Multifunction filter. Its attenuation slope is 24dB/oct (lowpass filter and high pass filter) and 1/3oct bandwidth (bandpass filter). 2-digit setting of cutoff frequency (0.1Hz to 21.8kHz). LPF, HPF, BPF, BEF, THRU. Selectable frequency response. 0dB or 20dB selectable... [See More]

  • Form Factor: Stand-alone
  • User Interface: None
Data Acquisition Module -- SIGNALlab 250-12 OEM
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Input Channels: 6
  • Architecture: Analog (optional feature); Digital (optional feature)
1Hz to 99kHz Dual Channel Low-Pass Elliptical Programmable Filter -- Model 3900
from Krohn-Hite Corporation

The Krohn-Hite 3900 programmable, dual channel Elliptical filter/voltage gain amplifier is one of a family of new programmable filters from Krohn-Hite. It was carefully designed with the user in mind, providing ease of operation, reliability and price competitiveness. All backed with the quality... [See More]

  • Form Factor: Rack Mount (optional feature); Stand-alone
  • Differential Channels: Yes
  • Input Channels: 2
  • Architecture: Analog
Data Acquisition Module -- SIGNALlab 250-12 Standard Kit
from Red Pitaya, d.o.o.

SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Input Channels: 6
  • Architecture: Analog (optional feature); Digital (optional feature)
1Hz to 99kHz Dual Channel Low-Pass/High-Pass Elliptical Programmable Filter -- Model 3901
from Krohn-Hite Corporation

The Krohn-Hite 3901 programmable, two channel. Elliptical filter/voltage gain amplifier is one of a family of new programmable filters from Krohn-Hite. It was carefully designed with the user in mind, providing ease of operation, reliability and price competitiveness. All backed with the quality... [See More]

  • Form Factor: Rack Mount (optional feature); Stand-alone
  • Differential Channels: Yes
  • Input Channels: 2
  • Architecture: Analog
Data Acquisition Module -- STEMlab 125-14 4-Input Starter Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Input Channels: 8
  • Architecture: Analog (optional feature); Digital (optional feature)
3Hz to 25.6MHz, High-Pass/Low-Pass Butterworth/Bessel Programmable Filter -- Model 3945
from Krohn-Hite Corporation

The Krohn-Hite 3945 programmable filter provides one Butterworth channel of low-pass, tunable over the range from 170Hz to 25.6MHz; and two independent Butterworth or Bessel channels of low-pass, high-pass or bypass, one channel of band-pass or band-reject, tunable over the range from 3Hz to 2MHz. [See More]

  • Form Factor: Rack Mount (optional feature); Stand-alone
  • Architecture: Analog
  • Input Channels: 3
  • Number of Poles: 4
Data Acquisition Module -- STEMlab 125-14 Calibrated Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in a wide variety of contexts, from hobbyists and ham radio operators to industry, research, and space applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Input Channels: 6
  • Architecture: Analog (optional feature); Digital (optional feature)
3Hz to 2MHz, High-Pass/Low-Pass Butterworth/Bessel Programmable Filter -- Model 3940
from Krohn-Hite Corporation

The Krohn-Hite 3940 programmable, dual channel, Butterworth/Bessel filter offers a programmable or benchtop filter covering a cutoff frequency range from 3Hz to 2MHz. It has a frequency response characteristic of maximally flat (Butterworth) for clean filtering in the frequency domain, or linear... [See More]

  • Form Factor: Rack Mount (optional feature); Stand-alone
  • Architecture: Analog
  • Input Channels: 2
  • Number of Poles: 4
Data Acquisition Module -- STEMlab 125-14 Diagnostic Kit
from Red Pitaya, d.o.o.

STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Input Channels: 6
  • Architecture: Analog (optional feature); Digital (optional feature)
3Hz to 2MHz, High-Pass/Low-Pass Butterworth/Bessel Programmable Filter -- Model 3944
from Krohn-Hite Corporation

The Krohn-Hite Model 3944 is a 4-channel, Butterworth/Bessel filter offers a programmable or bench top filter covering a cutoff frequency range from 3Hz to 2MHz, with a frequency response characteristic of maximally flat (Butterworth) for clean filtering in the frequency domain, or linear phase... [See More]

  • Form Factor: Rack Mount (optional feature); Stand-alone
  • Architecture: Analog
  • Input Channels: 4
  • Number of Poles: 4
Data Acquisition Module -- STEMlab 125-14 Edu Pack
from Red Pitaya, d.o.o.

STEMlab 125-14 Edu Pack is based on Red Pitaya's best-selling DAQ platform and with the chosen accessories a perfect fit for educational purposes. [See More]

  • Form Factor: PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
  • Differential Channels: Yes (optional feature)
  • Input Channels: 6
  • Architecture: Analog (optional feature); Digital (optional feature)