Indicators Serial Communications Computer Boards
from Moxa Inc.
The CA-104 PC/104 module is a reliable, high performance, multiport serial communication solution that has 4 RS-232 ports, and can be used with PC/104 CPU boards that accept the PC/104 expansion interface. Optional DB9 and DB25 connection cables are available for connecting to serial devices, and... [See More]
- Features: ESD Protection; Indicators
- Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
- Serial Protocol: RS232
- Operating System: Windows, Linux, FreeBSD, DOS
from VersaLogic Corporation
The PCM-3640 is a high-speed four-port RS-232 serial interface module. It provides four independent COM-compatible serial interfaces. The module's industry-standard 16C550 UART is fully programmable with standard PC software drivers [See More]
- Features: Indicators
- Network / Bus: PC/104 (PC/104-Plus, EBX, ETX)
- Serial Protocol: RS232
- Data Rate: 115
from Opto 22
The PCI-AC5 adapter card provides an interface between personal computers with a 33 MHz PCI bus and Opto 22 digital I/O mounting racks, for direct connection to input/output points. The PCI-AC5 is about 100 times as fast as the AC5 and can control up to 48 I/O points. [See More]
- Features: Indicators
- Operating Temperature: 0.0 to 70
- Network / Bus: PCI
from Radicom Research, Inc.
Radicom's RB8762 embedded Bluetooth module series use as simple as a Serial interface to add state of the art data Bluetooth V4.2 wireless operation to any system. The R88762 Bluetooth Module integrates an ARM processor, RF, baseband, ADC, and 256KB embedded flash memory. Featuring a self-contained... [See More]
- Features: Indicators
- Agency Approvals: FCC; CE Conformity; RoHS
- Network / Bus: Bluetooth
- Operating Temperature: 0.0 to 70