Type 3S Industrial Enclosures

15 Results
Multipurpose Wall Mount Enclosure -- CL1109HW
from Plasti-Bond/Perma-Cote/Korkap

ONE DOOR TYPE. HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL. GLACIER GRAY COLOR. 9-7/32 INCH. 11-7/32 INCH. 6-3/32 INCH. UL 50, CUL 50, CSA C22.2 APPROVAL. WALL MOUNTING. NEMA 1/3/3S/3R/4X/12 ENCLOSURE. HINGED, POLYURETHANE GASKETED, SCREW-ON COVER TYPE. BP108 BACK PANEL. EXTERNAL... [See More]

  • NEMA Rating: NEMA Enclosures; Type 1; Type 3; Type 3R; Type 3S; Type 4X; Type 12
  • Width: 9.22
  • Length: 11.22
  • Depth: 6.09
DiamondShield™ Junction Enclosure -- 60604
from Stahlin Enclosures

Over 50 configurations available in 10 sizes. Size range from 6 x 6 to 20 x 16. Opaque cover. 5 cover securement methods available. Field interchangeable covers and hardware. No penetrable hardware. Unobstructed walls for ease of conduit or component placement. Panel mounting capability in the cover [See More]

  • NEMA Rating: NEMA Enclosures; Type 1; Type 3; Type 3S; Type 4X; Type 12; Type 13
  • Shape: Rectangular
  • Type: Electronic and Instrument Enclosures
  • Length: 7.41
Circuit Safe® JIC Hinged Cover -- CJ665
from Carlon

Nonmetallic mounting feet and all mounting hardware included [See More]

  • NEMA Rating: NEMA Enclosures; Type 1; Type 3; Type 3S; Type 4; Type 4X; Type 12; Type 13
  • Length: 6.5
  • Shape: Rectangular; Square
  • Width: 6.5
Multipurpose Wall Mount Enclosure -- CL1513HL
from Plasti-Bond/Perma-Cote/Korkap

ONE DOOR TYPE. HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL. GLACIER GRAY COLOR. 13-7/32 INCH. 15-7/32 INCH. 7-3/32 INCH. UL 50, CUL 50, CSA C22.2 APPROVAL. WALL MOUNTING. NEMA 1/3/3S/3R/4X/12 ENCLOSURE. HINGED, POLYURETHANE GASKETED, LATCH COVER TYPE. BP1412 BACK PANEL. EXTERNAL... [See More]

  • NEMA Rating: NEMA Enclosures; Type 1; Type 3; Type 3R; Type 3S; Type 4X; Type 12
  • Width: 13.22
  • Length: 15.22
  • Depth: 7.09
DuraBoxx™ Shallow Depth Junction Enclosure -- D554W
from Stahlin Enclosures

Solid construction fiberglass reinforced polyester with a screw held cover and base. Mated cover and base with small raised edge to center a mating groove in the cover. Foamed-in channel polyurethane gasket. Smooth edged mating of cover to base. No cover overhang, no sidewall obstruction. All cover... [See More]

  • NEMA Rating: NEMA Enclosures; Type 1; Type 3; Type 3S; Type 4X; Type 6; Type 6P; Type 12
  • Shape: Rectangular
  • Type: Electronic and Instrument Enclosures
  • Length: 4.72
Multipurpose Wall Mount Enclosure -- CL1513HPL
from Plasti-Bond/Perma-Cote/Korkap

ONE DOOR TYPE. HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL. GLACIER GRAY COLOR. 13-7/32 INCH. 15-7/32 INCH. 7-3/32 INCH. UL 50, CUL 50, CSA C22.2 APPROVAL. WALL MOUNTING. NEMA 1/3/3S/3R/4X/12 ENCLOSURE. HINGED, POLYURETHANE GASKETED, PADLOCK LATCH COVER TYPE. BP1412 BACK PANEL. [See More]

  • NEMA Rating: NEMA Enclosures; Type 1; Type 3; Type 3R; Type 3S; Type 4X; Type 12
  • Width: 13.22
  • Length: 15.22
  • Depth: 7.09
Multipurpose Wall Mount Enclosure -- D10105W
from Plasti-Bond/Perma-Cote/Korkap

ONE DOOR TYPE. FIBERGLASS REINFORCED POLYESTER MATERIAL. GLACIER GRAY COLOR. 10.04 INCH. 10.04 WIDTH IN INCH. 9.84 INCH. 9.84 HEIGHT IN INCH. 4.76 INCH. 4.76 DEPTH IN INCH. UL 50, UL 508, CUL 50, CUL 508 APPROVAL. WALL MOUNTING. NEMA 1/3/3S/4X/6/6P12, IP66/67/68 ENCLOSURE. SCREW ON COVER TYPE. [See More]

  • NEMA Rating: NEMA Enclosures; Type 1; Type 3; Type 3S; Type 4X; Type 6; Type 6P; Type 12
  • Width: 10.04
  • Length: 9.84
  • Depth: 4.76
Multipurpose Wall Mount Enclosure -- DS100806HLL
from Plasti-Bond/Perma-Cote/Korkap

ONE DOOR TYPE. FIBERGLASS REINFORCED POLYESTER, PVC MATERIAL. 9.79 INCH. 9.79 WIDTH IN INCH. 11.42 INCH. 11.42 HEIGHT IN INCH. 6.31 INCH. 6.31 DEPTH IN INCH. UL 50, UL 508, CUL 50, CUL 508, CSA C22.2 APPROVAL. NEMA 1/3/3S/4X/12/13, IP66 ENCLOSURE. HINGED, LINK LOCK LATCH COVER TYPE. BP-1008 NOT... [See More]

  • NEMA Rating: NEMA Enclosures; Type 1; Type 3; Type 3S; Type 4X; Type 12; Type 13
  • Width: 9.79
  • Length: 11.42
  • Depth: 6.31
Multipurpose Wall Mount Enclosure -- DS100806HPL
from Plasti-Bond/Perma-Cote/Korkap

ONE DOOR TYPE. HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER, POLYCARBONATE COVER MATERIAL. GLACIER GRAY, CLEAR COLOR. 9-13/16 INCH. 11-13/32 INCH. 6-5/16 INCH. UL 50, CUL 50, CSA C22.2 APPROVAL. WALL MOUNTING. NEMA 1/3/3S/4X/12/13, IP66 ENCLOSURE. HINGED, POLYURETHANE GASKETED, (2)... [See More]

  • NEMA Rating: NEMA Enclosures; Type 1; Type 3; Type 3S; Type 4X; Type 12; Type 13
  • Width: 9.81
  • Length: 11.41
  • Depth: 6.31
Multipurpose Wall Mount Enclosure -- DS100806HW
from Plasti-Bond/Perma-Cote/Korkap

ONE DOOR TYPE. HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL. GLACIER GRAY COLOR. 9-25/32 INCH. 11-13/32 INCH. 6-5/16 INCH. UL 50, CUL 50, CSA C22.2 APPROVAL. WALL MOUNTING. NEMA 1/3/3S/4X/12/13, IP66 ENCLOSURE. HINGED, POLYURETHANE GASKETED, SCREW-ON COVER TYPE. INDOOR/OUTDOOR... [See More]

  • NEMA Rating: NEMA Enclosures; Type 1; Type 3; Type 3S; Type 4X; Type 12; Type 13
  • Width: 9.78
  • Length: 11.41
  • Depth: 6.31
Multipurpose Wall Mount Enclosure -- DS100806W
from Plasti-Bond/Perma-Cote/Korkap

ONE DOOR TYPE. FIBERGLASS REINFORCED POLYESTER, PVC MATERIAL. 9.79 INCH. 9.79 WIDTH IN INCH. 11.42 INCH. 11.42 HEIGHT IN INCH. 6.31 INCH. 6.31 DEPTH IN INCH. UL 50, UL 508, CUL 50, CUL 508, CSA C22.2 APPROVAL. NEMA 1/3/3S/4X/12/13, IP66 ENCLOSURE. SCREW ON COVER TYPE. BP-1008 NOT INCLUDED BACK... [See More]

  • NEMA Rating: NEMA Enclosures; Type 1; Type 3; Type 3S; Type 4X; Type 12; Type 13
  • Width: 9.79
  • Length: 11.42
  • Depth: 6.31
Multipurpose Wall Mount Enclosure -- DSCC121006HPL
from Plasti-Bond/Perma-Cote/Korkap

HOT COMPRESSION MOLDED FIBERGLASS REINFORCED POLYESTER MATERIAL. GLACIER GRAY COLOR. 11-27/32 INCH. 13-15/32 INCH. 6-5/16 INCH. UL 50, CUL 50, CSA C22.2 APPROVAL. WALL MOUNTING. NEMA 1/3/3S/4X/12/13, IP66 ENCLOSURE. HINGED, POLYURETHANE GASKETED, (2) LOCKABLE QUICK RELEASE PULL LATCH COVER TYPE. [See More]

  • NEMA Rating: NEMA Enclosures; Type 1; Type 3; Type 3S; Type 4X; Type 12; Type 13
  • Width: 11.84
  • Length: 13.47
  • Depth: 6.31
Multipurpose Wall Mount Enclosure -- DSCC60604HLL
from Plasti-Bond/Perma-Cote/Korkap

ONE DOOR TYPE. FIBERGLASS REINFORCED POLYESTER, PVC. POLYCARBONATE COVER MATERIAL. 7.79 INCH. 7.79 WIDTH IN INCH. 7.41 INCH. 7.41 HEIGHT IN INCH. 4.31 INCH. 4.31 DEPTH IN INCH. UL 50, UL 508, CUL 50, CUL 508, CSA C22.2 APPROVAL. NEMA 1/3/3S/4X/12/13, IP66 ENCLOSURE. HINGED, LINK LOCK LATCH COVER... [See More]

  • NEMA Rating: NEMA Enclosures; Type 1; Type 3; Type 3S; Type 4X; Type 12; Type 13
  • Width: 7.79
  • Length: 7.41
  • Depth: 4.31
Multipurpose Wall Mount Enclosure -- DSW100806HLL
from Plasti-Bond/Perma-Cote/Korkap

ONE DOOR TYPE. FIBERGLASS REINFORCED POLYESTER, PVC MATERIAL. 9.79 INCH. 9.79 WIDTH IN INCH. 11.42 INCH. 11.42 HEIGHT IN INCH. 6.31 INCH. 6.31 DEPTH IN INCH. UL 50, UL 508, CUL 50, CUL 508, CSA C22.2 APPROVAL. NEMA 1/3/3S/4X/12/13, IP66 ENCLOSURE. HINGED, LINK LOCK LATCH COVER TYPE. BP-1008 NOT... [See More]

  • NEMA Rating: NEMA Enclosures; Type 1; Type 3; Type 3S; Type 4X; Type 12; Type 13
  • Width: 9.79
  • Length: 11.42
  • Depth: 6.31
Multipurpose Wall Mount Enclosure -- DSW100806HPL
from Plasti-Bond/Perma-Cote/Korkap

ONE DOOR TYPE. FIBERGLASS REINFORCED POLYESTER, PVC MATERIAL. 9.79 INCH. 9.79 WIDTH IN INCH. 11.42 INCH. 11.42 HEIGHT IN INCH. 6.31 INCH. 6.31 DEPTH IN INCH. UL 50, UL 508, CUL 50, CUL 508, CSA C22.2 APPROVAL. NEMA 1/3/3S/4X/12/13, IP66 ENCLOSURE. HINGED, PULL LATCH COVER TYPE. BP-1008 NOT INCLUDED... [See More]

  • NEMA Rating: NEMA Enclosures; Type 1; Type 3; Type 3S; Type 4X; Type 12; Type 13
  • Width: 9.79
  • Length: 11.42
  • Depth: 6.31