Glue or Snap Together Industrial Enclosures

3 Results
JIC Lift Off Cover -- IBOR-060404
from Ralston Metal Products Limited

Application. Ralston ’s IBOR series, JIC enclosures, are designed to provide protection against dust, dirt and oil for items such as: pneumatic or hydraulic instruments, transformers, and junction wiring. Construction. All IBOR enclosures are made from 14 ga. hot rolled steel. All seams are... [See More]

  • Features: Glue or Snap Together
  • Shape: Rectangular
  • Type: Junction Box
  • Length: 6
JIC Lift Off Cover -- IBWR-060403
from Ralston Metal Products Limited

Application. Ralston ’s IBWR Series, JIC enclosures, are designed to provide protection, indoors and outdoors, against dust, dirt, oil, and water for items such as: pneumatic or hydraulic instruments, transformers, and junction wiring. These enclosures are for use in areas such as dairies and... [See More]

  • Features: Glue or Snap Together
  • Shape: Rectangular
  • Type: Junction Box
  • Length: 6
JIC Type Lift Off Cover -- RAL-JB-1313-C
from Ralston Metal Products Limited

Non Metallic Fiberglas Reinforced Polyester Enclosures with Opaque Covers. Application. Ralston's RAL-JB Series is made up of modular boxes which may be coupled to each other to form groups or compact switchboards, whilst maintaining the double insulation properties and high protection level. The... [See More]

  • Features: Glue or Snap Together; Hinged Cover (optional feature); Viewing Door / Window (optional feature)
  • Length: 5.31
  • Shape: Rectangular
  • Width: 5.31