EMI/RFI Coating Industrial Enclosures
from Hammond Manufacturing Company Inc.
Key Features: Material - Aluminum die-cast: G AI SI 12 / DIN 1775. Shallow lid, deep body. Captive stainless steel lid screws. Neoprene oil and petrol resistant gasket standard. (-40 ºC up to +80 ºC). EMI/RFI gasket is NOT required as lid to box connection is INSIDE the gasket seal. A... [See More]
- Features: EMI/RFI
- Length: 3.31
- Type: Electronic and Instrument Enclosures
- Width: 3.11
from Rolec Enclosures Inc.
IP 66, Optional: IP 67. conFORM is a highly versatile and economic range of RFI/EMI shielded aluminum enclosures with in-built shielding. The design does not require expensive and delicate conductive gaskets – continuous contact is created by means of a patented tooth system which is pre-cast... [See More]
- Features: EMI/RFI; RoHS Compliant
- Shape: Rectangular; Square
- Type: Electronic and Instrument Enclosures; Operator Station; Junction Box
- Length: 3.11 to 10.55
from Takachi Electronics Enclosure Co., Ltd.
Tough diecast aluminum box. Conductivity can be achieved by utilization of the contact between the unfinished inner surfaces (only applicable to "N" type). Popular in electric guitar effect pedals. (Stomp box). 13 different sizes and 2 color types in black painted and unfinished are available. [See More]
- Features: EMI/RFI
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 2.36 to 7.09
from DigiKey
"Component Storage Plastic, Non Specified Black, Clear Cover/Door Hinged Door, Lid 1.260"" L x 0.984"" W (32.00mm x 25.00mm) X 0.866"" (22.00mm)" [See More]
- Features: Hinged Cover; EMI/RFI
- Material: Plastic, Non Specified
- Type: Junction Box
from Hammond Manufacturing Company Inc.
Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a... [See More]
- Features: EMI/RFI
- Length: 4.73
- Type: Electronic and Instrument Enclosures
- Width: 2.32
from Rolec Enclosures Inc.
IP 66, Optional: IP 67. conTROL is a robust and versatile range of RFI/EMI shielded aluminum enclosures which is ideal for machine control equipment. The enclosures feature in-built shielding that does not require expensive and delicate conductive gaskets. Continuous contact is created by means of a... [See More]
- Features: EMI/RFI; RoHS Compliant
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box
- Length: 5.11 to 7.07
from Takachi Electronics Enclosure Co., Ltd.
EMC shielded 19 ” enclosure with handles. Detachable front/rear panels and Captive screws allow for easy maintenance as there is little risk of the screws dropping out and getting lost. Suitable for use as audio/visual equipment, communication equipment, rack mount computers, measuring... [See More]
- Features: EMI/RFI
- Width: 430
- Length: 88 to 177
- Depth: 160 to 500
from DigiKey
"Box Metal, Aluminum Unpainted Cover Included 3.000"" L x 2.630"" W (76.20mm x 66.80mm) X 1.650"" (41.91mm)" [See More]
- Features: EMI/RFI
- Material: Aluminum
- Type: Junction Box
from Hammond Manufacturing Company Inc.
Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a... [See More]
- Features: EMI/RFI
- Length: 4.73
- Type: Electronic and Instrument Enclosures
- Width: 2.32
from Takachi Electronics Enclosure Co., Ltd.
19 ” Rack Mount Enclosure with 4 extruded aluminum frames. Flat and rugged design rack mounting aluminum case with handles. Suitable for use as audio/visual equipment, communication equipment, rack mount computers, measuring instruments and more. A wide selection of 35 different sizes in 4... [See More]
- Features: EMI/RFI
- Width: 430
- Length: 44 to 177
- Depth: 160 to 500
from DigiKey
"Box Metal, Aluminum Natural Cover Included 3.787"" L x 3.787"" W (96.19mm x 96.19mm) X 1.772"" (45.00mm)" [See More]
- Features: EMI/RFI
- Material: Aluminum
- Type: Junction Box
- NEMA Rating: NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
from Hammond Manufacturing Company Inc.
Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a... [See More]
- Features: EMI/RFI
- Length: 4.73
- Type: Electronic and Instrument Enclosures
- Width: 2.32
from Takachi Electronics Enclosure Co., Ltd.
EMC shielded desktop enclosure. Corner guards are designed to be both aesthetically pleasing and impact resistant. EMC shielding is achieved by having the unfinished inner sides of the top/bottom covers and panels, as well as the fabric-over-foam gasket in contact with one another. Available in 73... [See More]
- Features: EMI/RFI
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Operator Station; PC Enclosures
- Length: 1.34 to 4.69
from DigiKey
"Box Metal, Aluminum Black Cover Included 3.787"" L x 3.787"" W (96.19mm x 96.19mm) X 1.772"" (45.00mm)" [See More]
- Features: EMI/RFI
- Material: Aluminum
- Type: Junction Box
- NEMA Rating: NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
from Hammond Manufacturing Company Inc.
Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a... [See More]
- Features: EMI/RFI
- Length: 4.73
- Type: Electronic and Instrument Enclosures
- Width: 2.32
from Takachi Electronics Enclosure Co., Ltd.
EMC shielding is achieved by having the unfinished inner sides of the top/bottom covers and panels, as well as. the fabric-over-foam gasket in contact with one another. Equipped with flanged frame for easy wall mounting. Suitable for access points, IoT network devices, controllers, data loggers,... [See More]
- Features: EMI/RFI
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Operator Station; PC Enclosures
- Length: 1.34 to 4.72
from DigiKey
"Box Metal, Aluminum Natural Cover Included 3.787"" L x 3.787"" W (96.19mm x 96.19mm) X 2.638"" (67.00mm)" [See More]
- Features: EMI/RFI
- Material: Aluminum
- Type: Junction Box
- NEMA Rating: NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
from Hammond Manufacturing Company Inc.
Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a... [See More]
- Features: EMI/RFI
- Length: 3.15
- Type: Electronic and Instrument Enclosures
- Width: 2.32
from Takachi Electronics Enclosure Co., Ltd.
IP67 waterproof diecast aluminum enclosure. Tough and robust for heavy-duty use. O-ring gasket is good for maintaining both waterproof and dustproof functionality. Shock resistant diecast aluminum enclosure. Conductivity can be achieved by utilization of the contact between the unfinished inner... [See More]
- Features: Screw-on Cover; EMI/RFI
- Shape: Rectangular
- Type: Junction Box
- Length: 3.15 to 10.24
from DigiKey
"Box Metal, Aluminum Black Cover Included 3.787"" L x 3.787"" W (96.19mm x 96.19mm) X 2.638"" (67.00mm)" [See More]
- Features: EMI/RFI
- Material: Aluminum
- Type: Junction Box
- NEMA Rating: NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
from Hammond Manufacturing Company Inc.
Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a... [See More]
- Features: EMI/RFI
- Length: 3.15
- Type: Electronic and Instrument Enclosures
- Width: 2.32
from Takachi Electronics Enclosure Co., Ltd.
A double gasket construction allows both IP67 protection and EMC shielding to be possible. Suitable for CATV terminal, Fiber optic transmitter, Access point, FA controller, and more. 8 different sizes available in powder coated and unfinished models. Protection class : IP67. Operating temperature :... [See More]
- Features: Screw-on Cover; EMI/RFI
- Shape: Rectangular
- Type: Junction Box
- Length: 1.97 to 6.38
from DigiKey
"Box Metal, Aluminum Natural Cover Included 7.559"" L x 3.780"" W (192.00mm x 96.01mm) X 1.772"" (45.00mm)" [See More]
- Features: EMI/RFI
- Material: Aluminum
- Type: Junction Box
- NEMA Rating: NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
from Hammond Manufacturing Company Inc.
Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a... [See More]
- Features: EMI/RFI
- Length: 3.15
- Type: Electronic and Instrument Enclosures
- Width: 2.32
from Takachi Electronics Enclosure Co., Ltd.
Strong impact resistant enclosure with tough silicone boot protectors. Specifically designed with heat dissipation effect, EMC shielding and IP68 rating. PCB or chassis can be horizontally mounted by sliding into an inner grooved body frame. Suitable for measuring instruments, outdoor datalogger,... [See More]
- Features: EMI/RFI
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Operator Station
- Length: 4.09 to 13.46
from DigiKey
"Box Metal, Aluminum Black Cover Included 7.559"" L x 3.780"" W (192.00mm x 96.01mm) X 1.772"" (45.00mm)" [See More]
- Features: EMI/RFI
- Material: Aluminum
- Type: Junction Box
- NEMA Rating: NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
from Hammond Manufacturing Company Inc.
Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a... [See More]
- Features: EMI/RFI
- Length: 3.15
- Type: Electronic and Instrument Enclosures
- Width: 2.32
from Takachi Electronics Enclosure Co., Ltd.
IP68 waterproof and heat dissipation extruded aluminum enclosure. Designed with flanged end panels. Tough and robust construction. PCB or chassis is mounted by sliding it horizontally into an inner-grooved body frame. Designed for a tough environment where waterproof and heat countermeasures are... [See More]
- Features: EMI/RFI
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Operator Station; Junction Box
- Length: 2.56 to 12.2
from DigiKey
"Box Metal, Aluminum Natural Cover Included 7.559"" L x 3.780"" W (192.00mm x 96.01mm) X 2.638"" (67.00mm)" [See More]
- Features: EMI/RFI
- Material: Aluminum
- Type: Junction Box
- NEMA Rating: NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
from Hammond Manufacturing Company Inc.
Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a... [See More]
- Features: EMI/RFI
- Type: Electronic and Instrument Enclosures
from Takachi Electronics Enclosure Co., Ltd.
IP68 waterproof and heat dissipation enclosure design. Selectable in both Normal or EMC Shielded type. The extruded aluminum frame and diecast aluminum panels makes it extremely suitable to be used in harsh environments where waterproofing and heat dissipation is essential. PCB or chassis can be... [See More]
- Features: EMI/RFI
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 2.56 to 12.2
from DigiKey
"Box Metal, Aluminum Black Cover Included 7.559"" L x 3.780"" W (192.00mm x 96.01mm) X 2.638"" (67.00mm)" [See More]
- Features: EMI/RFI
- Material: Aluminum
- Type: Junction Box
- NEMA Rating: NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
from Hammond Manufacturing Company Inc.
Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a... [See More]
- Features: EMI/RFI
- Material: Aluminum; Aluminum (Die-Cast Alloy)
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA Enclosures
from Takachi Electronics Enclosure Co., Ltd.
IP65 hinged stainless steel enclosure with key lock latch. Made of SUS304 stainless steel for superior weather and corrosion resistance. Conductive box for EMC shielding. Surface finish : Polished finish. Protection class : IP65. Operating temperature : -40 ℃ ~ +90 ℃. 9 different sizes... [See More]
- Features: Hinged Cover; EMI/RFI; Locking
- Shape: Rectangular
- Type: Junction Box
- Length: 5.91 to 15.75
from DigiKey
"Box Metal, Aluminum Natural Cover Included 10.787"" L x 6.811"" W (273.99mm x 172.99mm) X 2.598"" (66.00mm)" [See More]
- Features: EMI/RFI
- Material: Aluminum
- Type: Junction Box
- NEMA Rating: NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
from Hammond Manufacturing Company Inc.
Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a... [See More]
- Features: EMI/RFI
- Material: Aluminum; Aluminum (Die-Cast Alloy)
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA Enclosures
from Takachi Electronics Enclosure Co., Ltd.
IP65 enclosure with screw fixing front door. Made of SUS304 stainless steel for superior weather and corrosion resistance. Conductive box for EMC shielding. 9 different sizes are available. Surface finish : Polished finish. Protection class : IP65. Operating temperature : -40 ℃ ~ +90 ℃ [See More]
- Features: Screw-on Cover; EMI/RFI
- Shape: Rectangular
- Type: Junction Box
- Length: 5.91 to 15.75
from DigiKey
"Box Metal, Aluminum Black Cover Included 10.787"" L x 6.811"" W (273.99mm x 172.99mm) X 2.598"" (66.00mm)" [See More]
- Features: EMI/RFI
- Material: Aluminum
- Type: Junction Box
- NEMA Rating: NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
from Hammond Manufacturing Company Inc.
Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a... [See More]
- Features: EMI/RFI
- Material: Aluminum; Aluminum (Die-Cast Alloy)
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA Enclosures
from Takachi Electronics Enclosure Co., Ltd.
IP65 hinged stainless steel enclosure with key lock latch. Equipped with wall mounting brackets. Made of SUS304 stainless steel for superior weather and corrosion resistance. Conductive box for EMC shielding. 9 different sizes are available. Surface finish : Polished finish. Protection class : IP65. [See More]
- Features: Hinged Cover; EMI/RFI; Locking
- Shape: Rectangular
- Type: Junction Box
- Length: 5.91 to 15.75
from DigiKey
"Box Metal, Aluminum Natural Cover Included 10.787"" L x 6.811"" W (273.99mm x 172.99mm) X 3.937"" (100.00mm)" [See More]
- Features: EMI/RFI
- Material: Aluminum
- Type: Junction Box
- NEMA Rating: NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
from Hammond Manufacturing Company Inc.
Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a... [See More]
- Features: EMI/RFI
- Material: Aluminum; Aluminum (Die-Cast Alloy)
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA Enclosures
from Takachi Electronics Enclosure Co., Ltd.
IP65 stainless steel enclosure with screw fixing cover. Equipped with wall mounting bracket. Made of SUS304 stainless steel for superior weather and corrosion resistance. Conductive box for EMC shielding. Key latch for tamper-proof purposes. 9 different sizes are available. Surface finish : Polished... [See More]
- Features: Screw-on Cover; EMI/RFI
- Shape: Rectangular
- Type: Junction Box
- Length: 5.91 to 15.75
from DigiKey
"Box Metal, Aluminum Black Cover Included 10.787"" L x 6.811"" W (273.99mm x 172.99mm) X 3.937"" (100.00mm)" [See More]
- Features: EMI/RFI
- Material: Aluminum
- Type: Junction Box
- NEMA Rating: NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
from Hammond Manufacturing Company Inc.
Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a... [See More]
- Features: EMI/RFI
- Length: 4.73
- Type: Electronic and Instrument Enclosures
- Width: 3.3
from DigiKey
"Box Metal, Aluminum Natural Cover Included 5.906"" L x 3.937"" W (150.01mm x 100.00mm) X 1.969"" (50.00mm)" [See More]
- Features: EMI/RFI
- Material: Aluminum
- Type: Junction Box
- NEMA Rating: NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
from Hammond Manufacturing Company Inc.
Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a... [See More]
- Features: EMI/RFI
- Length: 4.73
- Type: Electronic and Instrument Enclosures
- Width: 3.3
from DigiKey
"Box Metal, Aluminum Black Cover Included 5.906"" L x 3.937"" W (150.01mm x 100.00mm) X 1.969"" (50.00mm)" [See More]
- Features: EMI/RFI
- Material: Aluminum
- Type: Junction Box
- NEMA Rating: NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
from Hammond Manufacturing Company Inc.
Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a... [See More]
- Features: EMI/RFI
- Length: 4.73
- Type: Electronic and Instrument Enclosures
- Width: 3.3
from DigiKey
"Box Metal, Aluminum Natural Cover Included 5.906"" L x 3.937"" W (150.01mm x 100.00mm) X 2.953"" (75.00mm)" [See More]
- Features: EMI/RFI
- Material: Aluminum
- Type: Junction Box
- NEMA Rating: NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
from Hammond Manufacturing Company Inc.
Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a... [See More]
- Features: EMI/RFI
- Length: 4.73
- Type: Electronic and Instrument Enclosures
- Width: 3.3
from DigiKey
"Box Metal, Aluminum Black Cover Included 5.906"" L x 3.937"" W (150.01mm x 100.00mm) X 2.953"" (75.00mm)" [See More]
- Features: EMI/RFI
- Material: Aluminum
- Type: Junction Box
- NEMA Rating: NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
from Hammond Manufacturing Company Inc.
Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a... [See More]
- Features: EMI/RFI
- Length: 6.3
- Type: Electronic and Instrument Enclosures
- Width: 3.3
from DigiKey
"Box Metal, Aluminum Natural Cover Included 7.874"" L x 5.906"" W (200.00mm x 150.00mm) X 1.969"" (50.00mm)" [See More]
- Features: EMI/RFI
- Material: Aluminum
- Type: Junction Box
- NEMA Rating: NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
from Hammond Manufacturing Company Inc.
Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a... [See More]
- Features: EMI/RFI
- Length: 6.3
- Type: Electronic and Instrument Enclosures
- Width: 3.3
from DigiKey
"Box Metal, Aluminum Natural Cover Included 7.874"" L x 5.906"" W (200.00mm x 150.00mm) X 2.953"" (75.00mm)" [See More]
- Features: EMI/RFI
- Material: Aluminum
- Type: Junction Box
- NEMA Rating: NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
from Hammond Manufacturing Company Inc.
Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a... [See More]
- Features: EMI/RFI
- Length: 6.3
- Type: Electronic and Instrument Enclosures
- Width: 3.3
from DigiKey
"Box Metal, Aluminum Black Cover Included 7.874"" L x 5.906"" W (200.00mm x 150.00mm) X 2.953"" (75.00mm)" [See More]
- Features: EMI/RFI
- Material: Aluminum
- Type: Junction Box
- NEMA Rating: NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
from Hammond Manufacturing Company Inc.
Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a... [See More]
- Features: EMI/RFI
- Length: 6.3
- Type: Electronic and Instrument Enclosures
- Width: 3.3
from DigiKey
"Box Metal, Aluminum Natural Cover Included 7.874"" L x 5.906"" W (200.00mm x 150.00mm) X 1.096"" (27.83mm)" [See More]
- Features: EMI/RFI
- Material: Aluminum
- Type: Junction Box
- NEMA Rating: NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
from Hammond Manufacturing Company Inc.
Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a... [See More]
- Features: EMI/RFI
- Type: Electronic and Instrument Enclosures
from DigiKey
"Box Metal, Aluminum Natural Cover Included 5.984"" L x 4.409"" W (152.00mm x 112.00mm) X 1.181"" (30.00mm)" [See More]
- Features: EMI/RFI
- Material: Aluminum
- Type: Junction Box
- NEMA Rating: NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
from Hammond Manufacturing Company Inc.
Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a... [See More]
- Features: EMI/RFI
- Material: Aluminum; Aluminum (Die-Cast Alloy)
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA Enclosures
from DigiKey
"Box Metal, Aluminum Natural Cover Included 5.984"" L x 4.409"" W (152.00mm x 112.00mm) X 2.165"" (55.00mm)" [See More]
- Features: EMI/RFI
- Material: Aluminum
- Type: Junction Box
- NEMA Rating: NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
from Hammond Manufacturing Company Inc.
Key Features: Heavy duty extruded enclosures designed to house P.C. boards or for equipment interfacing. Sized for standard Eurocards. P.C. boards mount horizontally by sliding into internal slots extruded into the enclosure body. Rugged body constructed from one piece, extruded aluminum with a... [See More]
- Features: EMI/RFI
- Material: Aluminum; Aluminum (Die-Cast Alloy)
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA Enclosures
from DigiKey
"Box Metal, Aluminum Natural Cover Included 6.378"" L x 6.378"" W (162.00mm x 162.00mm) X 2.165"" (55.00mm)" [See More]
- Features: EMI/RFI
- Material: Aluminum
- Type: Junction Box
- NEMA Rating: NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13
from Equipto Electronics Corporation
Custom designed NEMA enclosures, fast turnaround and industry-leading quality will maximize the potential of your products. The National Electrical Manufacturers Association developed the system of labeling NEMA enclosure performance to better match enclosures to the application. But, why settle for... [See More]
- Features: EMI/RFI; Carrying Handle
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Material: Aluminum; Steel; Steel - Stainless
from JRE Test, LLC
Containing all the capability of the larger JRE enclosures, the compact 0709 is ideal for small wireless devices such as; cell phones, pagers, WiFi dongles and other small RF devices. Featuring rugged welded aluminum construction, you can be assured of its tight RF shielding effectiveness. Long life... [See More]
- Features: Hinged Cover; EMI/RFI
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 5
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- Features: Screw-on Cover; EMI/RFI; Viewing Door / Window; RoHS Compliant
- Shape: Rectangular
- Type: Junction Box
- Length: 6.05
from Phoenix Mecano Inc.
The new ALUBOS enclosure line offers custom sizing options for robust hand-held applications. The basis for the ALUBOS system is a series of aluminum extrusions, sold in meter lengths. The standard ALUBOS profiles are available in 9 sizes: 57mm x 32mm; 82mm x 32mm; 82mm x 22mm; 106mm x 32mm; 106mm x... [See More]
- Features: Screw-on Cover; EMI/RFI
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 39.37
from SIE Computing Solutions, Inc.
Carlo Gavazzi Computing Solutions 633 Series of 13U AdvancedTCA Systems meets the high-reliability, robust power requirements, thermal management demands, and NEBs needs of the Telecommunications, Enterprise, and Datacom marketplace. The 633 Series of 13U AdvancedTCA systems is designed to the PICMG... [See More]
- Features: Screw-on Cover; EMI/RFI; Ventilated
- Shape: Rectangular
- Type: Rack Enclosures
- Length: 22.75
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature)
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Junction Box
- Length: 5.12
from Emcor Enclosures - Crenlo
Emcor's complete line of modular EMI/RFI Level Shielded Enclosures and accessories were engineered with performance in mind. This line is a perfect combination of quality and styling that shields your system effectively and presents it in an attractive package of which you can be proud. Tested to... [See More]
- Features: Hinged Cover (optional feature); Screw-on Cover (optional feature); Rear Access Cover / Door (optional feature); EMI/RFI; Locking
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Rack Enclosures; Modular enclosure
- Length: 29.88
from Equipto Electronics Corporation
The EMI & FCC Heavy Duty product lines come in both vertical racks and sloped front consoles (15 & 30 degree). It is designed with double ledge, double plane corner construction which make it the strongest cabinet in the industry, capable of carrying 3000 pounds of equipment. Shielded... [See More]
- Features: Hinged Cover; EMI/RFI
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Rack Enclosures
- Length: 21 to 84
from JRE Test, LLC
Containing all the capability of the larger JRE enclosures, the compact JRE 0709-P is ideal for small wireless devices such as; cell phones, pagers, WiFi dongles and other small RF devices. [See More]
- Features: Hinged Cover; EMI/RFI
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 5.25
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- Features: Screw-on Cover; EMI/RFI; Viewing Door / Window; RoHS Compliant
- Shape: Rectangular
- Type: Junction Box
- Length: 6.05
from Phoenix Mecano Inc.
Profitronic 19 is the enclosure system for 19" components, and with an IP65 rating, is ideal for use in an industrial environment. These enclosures are made of robust aluminum extrusions and are designed in a modular fashion. With 40 different variations, the Profitronic enclosure system offers... [See More]
- Features: Screw-on Cover; Explosion Resistant; EMI/RFI; Locking (optional feature); Viewing Door / Window (optional feature)
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 9.49
from SIE Computing Solutions, Inc.
Carlo Gavazzi Computing Solutions 643 Series includes compact 2U and 5U horizontal rackmount/benchtop PICMG ® 3.0 Switch Fabric shelves. The 643 Series consists of 3.5 ” (2U) and 8.75 ” (5U) high by 17 ” wide by 15.2 ” deep 19-inch rackmountable/bechtop horizontal... [See More]
- Features: Screw-on Cover; EMI/RFI; Ventilated
- Shape: Rectangular
- Type: Rack Enclosures
- Length: 3.5
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Junction Box
- Length: 5.91
from Equipto Electronics Corporation
Our FCC/VDE cabinets provide high attenuation at low cost. These cabinets can ensure your equipment meets FCC/VDE or other EMI requirements for a variety of commercial and industrial applications. Modular construction ensures compatibility with our Heavy Duty and RFI Cabinets. Of course, all the... [See More]
- Features: EMI/RFI
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Rack Enclosures
- Length: 21 to 84
from JRE Test, LLC
Testing tall devices? The 0814 stands up to any test up to 18 GHz! Featuring a wide swing open door with durable latch handle, this enclosure finds wide use in the WiFi test environment. Two shielded vents provide excellent cooling and optional fan(s) are available for those hot products. Tough... [See More]
- Features: Hinged Cover; EMI/RFI; Ventilated (optional feature)
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 11
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- Features: Screw-on Cover; EMI/RFI; RoHS Compliant
- Shape: Rectangular
- Type: Junction Box
- Length: 6.05
from Phoenix Mecano Inc.
The Profitronic 19 Universal enclosure family is designed for electrical and/or mechanical components that are not made for 19" design technology. As standard, there are guide grooves on the sides of the Profitronic 19 Universal for mounting plates or main frames. These enclosures consist of robust... [See More]
- Features: Screw-on Cover; Explosion Resistant; EMI/RFI; Locking (optional feature); Viewing Door / Window (optional feature)
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 5.87
from SIE Computing Solutions, Inc.
Carlo Gavazzi Computing Solutions 643 Series includes compact 2U and 5U horizontal rackmount/benchtop PICMG ® 3.0 Switch Fabric shelves. The 643 Series consists of 3.5 ” (2U) and 8.75 ” (5U) high by 17 ” wide by 15.2 ” deep 19-inch rackmountable/bechtop horizontal... [See More]
- Features: Screw-on Cover; EMI/RFI; Ventilated
- Shape: Rectangular
- Type: Rack Enclosures
- Length: 8.75
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Junction Box
- Length: 7.87
from Equipto Electronics Corporation
The US National Defense Authorization Bill H.R 1540 now passed the house and the senate. The bill requires our nation's Defense and infrastructure to sustain an EMP attack both natural and man-made. The threats that the bill mainly focuses on are the following. EMP weapons: These weapons on a large... [See More]
- Features: Hinged Cover; EMI/RFI; RoHS Compliant
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Rack Enclosures
- Mounting Type: Free Standing
from JRE Test, LLC
Developed expressly for high volume testing of larger RF devices, the 1812 is roomy enough for holding both TX and RX devices for actual on-air tests. Top loading keeps door swing out of the way on congested benchtops. Featuring rugged welded aluminum construction, you can be assured of its tight RF... [See More]
- Features: Hinged Cover; EMI/RFI; Carrying Handle
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 9.75
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- Features: Hinged Cover; EMI/RFI; Locking; RoHS Compliant
- Shape: Rectangular
- Type: Junction Box
- Length: 6.05
from SIE Computing Solutions, Inc.
Carlo Gavazzi Computing Solutions 644 Series of 5U AdvancedTCA Systems meets the high-reliability, robust power requirements, thermal management demands, and NEBs needs of the Telecommunications, Enterprise, and Datacom marketplace. The 644 Series of 5U AdvancedTCA systems is designed to the PICMG... [See More]
- Features: Screw-on Cover; EMI/RFI; Ventilated
- Shape: Rectangular
- Type: Rack Enclosures
- Length: 8.75
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Junction Box
- Length: 10.63
from Equipto Electronics Corporation
Equipto's high end shielded NEMA cabinets are designed and constructed to protect valuable electronics that are deployed in harsh environments such as military shipboard applications. The N6 goes well beyond the basic NEMA rating and handles the most strenuous shock and vibration conditions, equal... [See More]
- Features: Hinged Cover; EMI/RFI
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Rack Enclosures
- Material: Steel
from JRE Test, LLC
Breeze through laptop RFI and wireless tests with the 'bigger than-a-breadbox' 2218!. Like its other brothers in the JRE test line, it features rugged welded aluminum construction with superb RF shielding effectiveness. Long life door gasket material along with double edge engagement not only... [See More]
- Features: Hinged Cover; EMI/RFI; Carrying Handle; Ventilated (optional feature)
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 15
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- Features: Hinged Cover; EMI/RFI; Locking; RoHS Compliant
- Shape: Rectangular
- Type: Junction Box
- Length: 6.05
from SIE Computing Solutions, Inc.
Physical. 8.75" 5 (U) High. 17.2" Wide. 17.7" Deep. Weight is approximately 50 lbs. Structure. Pre-plated Steel. Black medium texture finish. EMI gasketing and hardware spacing to support FCC B. Card Cage. Formed sheet metal card cage with integral slot ESD clip. (6) 8U x 280mm front slots. (5) 8U x... [See More]
- Features: Screw-on Cover; EMI/RFI; Ventilated
- Shape: Rectangular
- Type: Rack Enclosures
- Length: 8.75
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Shape: Rectangular; Square
- Type: Electronic and Instrument Enclosures; Junction Box
- Length: 5.91
from Equipto Electronics Corporation
Equipto Electronics is now offering Ka-Shield enclosures that protect your Ka Band Communications and Data from EMI/RFI and EMP. With shielding effectiveness of over 75 dB up to 40 GHz, you can be assured that your equipment is protected against any threat. Whether your application involves... [See More]
- Features: Hinged Cover; EMI/RFI; RoHS Compliant
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Mounting Type: Free Standing
from JRE Test, LLC
RF Sensing equipment, the roomy JRE 2525 is ideal for large wireless devices such as; Rack Mount Mesh Network AP's, Cellular/LTE/4G Base Stations, Wireless Laptops, Test Fixtures for testing Large RF Modules, and other large RF devices. [See More]
- Features: Hinged Cover; EMI/RFI; Carrying Handle; Ventilated (optional feature)
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 19.5
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- Features: Screw-on Cover; EMI/RFI; Viewing Door / Window; RoHS Compliant
- Shape: Rectangular
- Type: Junction Box
- Length: 6.05
from SIE Computing Solutions, Inc.
The FabricPac 2.16 Packet Switch Fabric Ready Platform is a 19 inch rackmountable/benchtop chassis that can be configured to meet your CompactPCI Packet Switch Fabric needs. This system comes complete with an Intel Pentium III CompactPCI SBC, Layer 2 or 3 Switch Card, EIDE hard drive, CD, floppy... [See More]
- Features: Screw-on Cover; EMI/RFI
- Shape: Rectangular
- Type: Rack Enclosures
- Length: 7
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Junction Box
- Length: 8.66
from JRE Test, LLC
Containing all the capability of the larger JRE enclosures, the compact 0709-A is ideal for small wireless devices such as; 802.11a,b,g WLAN access points, VoIP devices and other small RF devices. Featuring rugged welded aluminum construction, you can be assured of its tight RF shielding... [See More]
- Features: Hinged Cover; EMI/RFI
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 4.5
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- Features: Screw-on Cover; EMI/RFI; RoHS Compliant
- Shape: Rectangular
- Type: Junction Box
- Length: 6.05
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Junction Box
- Length: 10.63
from JRE Test, LLC
Containing all the capability of the larger JRE enclosures, the compact 0709-B is ideal for small wireless devices such as; 802.11n MIMO WLAN access points, VoIP devices and other small RF devices. Featuring rugged welded aluminum construction, you can be assured of its tight RF shielding... [See More]
- Features: Hinged Cover; EMI/RFI
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 4.5
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- Features: Hinged Cover; EMI/RFI; Locking; RoHS Compliant
- Shape: Rectangular
- Type: Junction Box
- Length: 6.05
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Junction Box
- Length: 11.42
from JRE Test, LLC
Containing all the capability of the larger JRE enclosures, the compact 0709-C is ideal for small wireless devices such as; RFID tags (Active and Passive) and other small RF devices. Featuring rugged welded aluminum construction, you can be assured of its tight RF shielding effectiveness. Long life... [See More]
- Features: Hinged Cover; EMI/RFI
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 4.5
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- Features: Hinged Cover; EMI/RFI; Locking; RoHS Compliant
- Shape: Rectangular
- Type: Junction Box
- Length: 6.05
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Junction Box
- Length: 11.42
from JRE Test, LLC
Containing all the capability of the larger JRE enclosures, the compact 0709-D is ideal for small wireless devices such as; Bluetooth, Zigbee, dongles, headsets and other small RF devices. Featuring rugged welded aluminum construction, you can be assured of its tight RF shielding effectiveness. Long... [See More]
- Features: Hinged Cover; EMI/RFI
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 4.5
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- Features: Hinged Cover; EMI/RFI; Locking; RoHS Compliant
- Shape: Rectangular
- Type: Junction Box
- Length: 6.05
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Junction Box
- Length: 11.81
from JRE Test, LLC
Containing all the capability of the larger JRE enclosures, the compact 0709-E is ideal for small wireless devices such as; cell phones, pagers, WiFi dongles other small RF devices. Featuring rugged welded aluminum construction, you can be assured of its tight RF shielding effectiveness. Long life... [See More]
- Features: Hinged Cover; EMI/RFI
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 4.5
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- Features: Hinged Cover; EMI/RFI; Locking; RoHS Compliant
- Shape: Rectangular
- Type: Junction Box
- Length: 6.05
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Junction Box
- Length: 13.78
from JRE Test, LLC
Containing all the capability of the larger JRE enclosures, the rack mounted 0814-2R is ideal for testing devices with a tall form factor. Two independent 0814 series enclosures are mounted in one 19 inch rack. Two shielded vents provide excellent cooling and optional fan(s) are available for those... [See More]
- Features: Hinged Cover; EMI/RFI; Ventilated
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 11
from Allied Moulded Products, Inc.
Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For... [See More]
- Features: Hinged Cover; EMI/RFI; Viewing Door / Window; RoHS Compliant
- Shape: Rectangular
- Type: Junction Box
- Length: 6.05
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Junction Box
- Length: 7.48
from JRE Test, LLC
Originally designed for testing wide screen laptops, the rack-mountable JRE1724 is ideal for large wireless devices such as; Mesh Network AP's, Cellular/LTE/4G Base Stations, and other large RF devices. Featuring rugged welded aluminum construction, you can be assured of its tight RF shielding... [See More]
- Features: Hinged Cover; EMI/RFI
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 13
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Junction Box
- Length: 7.48
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Junction Box
- Length: 15.35
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Junction Box
- Length: 15.35
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Junction Box
- Length: 15.35
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Shape: Rectangular; Square
- Type: Electronic and Instrument Enclosures; Junction Box
- Length: 11.81
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Shape: Rectangular; Square
- Type: Electronic and Instrument Enclosures; Junction Box
- Length: 11.81
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Junction Box
- Length: 18.31
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Junction Box
- Length: 18.31
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Junction Box
- Length: 20.87
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Junction Box
- Length: 20.87
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). Convenient to use for console-alternative rail and button... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Junction Box
- Length: 23.62
from DSE HI-BOX
rarr; 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation. → Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66). → Convenient to use for console-alternative rail and... [See More]
- Features: Hinged Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Junction Box
- Length: 23.62
from DSE HI-BOX
rarr; Terminal Box (draw latch type) can be customized by custom order. → The most excellent box in function and performance among the plastic boxes currently in sale. With its reasonable price comparable to metal box, it strengthens competitiveness. → Containing blocking/protection... [See More]
- Features: Screw-on Cover; Flame Retardant; EMI/RFI; Locking (optional feature); Ventilated (optional feature)
- Shape: Rectangular; Square
- Type: Electronic and Instrument Enclosures; Junction Box
- Length: 7.48