Type 10 Industrial Enclosures

25 Results
Base Console Enclosure -- MPC063R5
from Eldon Enclosures

This mild steel combinable console system, MPC, has a IP 55/56 protection degree. It includes three interchangeable sections, top, desk and bottom. The system is very flexible and the various possible combinations can meet many design requirements. The ergonomic design of the top and desk units... [See More]

  • NEMA Rating: NEMA Enclosures; Type 10; Type 12; Type 13
  • Length: 27.56
  • Type: Console Enclosures
  • Width: 23.62
Base Console Enclosure -- MPC163R5
from Eldon Enclosures

This mild steel combinable console system, MPC, has a IP 55/56 protection degree. It includes three interchangeable sections, top, desk and bottom. The system is very flexible and the various possible combinations can meet many design requirements. The ergonomic design of the top and desk units... [See More]

  • NEMA Rating: NEMA Enclosures; Type 10; Type 12; Type 13
  • Length: 27.56
  • Type: Console Enclosures
  • Width: 62.99
Base Console Enclosure -- MPCS063
from Eldon Enclosures

This stainless steel combinable console system, MPCS, has a IP 55/56 protection degree. It includes three interchangeable sections, top, desk and bottom. The system is very flexible and the various possible combinations can meet many design requirements. The ergonomic design of the top and desk... [See More]

  • NEMA Rating: NEMA Enclosures; Type 4X; Type 10; Type 12; Type 13
  • Length: 27.56
  • Type: Console Enclosures
  • Width: 23.62
Base Console Enclosure -- MPCS123
from Eldon Enclosures

This stainless steel combinable console system, MPCS, has a IP 55/56 protection degree. It includes three interchangeable sections, top, desk and bottom. The system is very flexible and the various possible combinations can meet many design requirements. The ergonomic design of the top and desk... [See More]

  • NEMA Rating: NEMA Enclosures; Type 4X; Type 10; Type 12; Type 13
  • Length: 27.56
  • Type: Console Enclosures
  • Width: 47.24
Console Ecnlsoure -- MPG06R5
from Eldon Enclosures

The mild steel compact console, MPG, in a IP 55/56 protection degree is available off the shelf. It has a hinged desk panel, and the ergonomic design allows for easy installation and access to HMI-equipment. It also increases the mounting space available. Stainless steel top panels may be used as an... [See More]

  • NEMA Rating: NEMA Enclosures; Type 10; Type 12; Type 13
  • Length: 38.78
  • Type: Console Enclosures
  • Width: 23.62
Console Ecnlsoure -- MPG16R5
from Eldon Enclosures

The mild steel compact console, MPG, in a IP 55/56 protection degree is available off the shelf. It has a hinged desk panel, and the ergonomic design allows for easy installation and access to HMI-equipment. It also increases the mounting space available. Stainless steel top panels may be used as an... [See More]

  • NEMA Rating: NEMA Enclosures; Type 10; Type 12; Type 13
  • Length: 38.78
  • Type: Console Enclosures
  • Width: 62.99
Console Ecnlsoure -- MPGS06
from Eldon Enclosures

The stainless steel compact console, MPGS, in a IP 55/56 protection degree is available off the shelf. It has a hinged desk panel, and the ergonomic design allows for easy installation and access to HMI-equipment- It also increases the mounting space available. This console can be installed in... [See More]

  • NEMA Rating: NEMA Enclosures; Type 4X; Type 10; Type 12; Type 13
  • Length: 38.78
  • Type: Console Enclosures
  • Width: 23.62
Console Ecnlsoure -- MPGS12
from Eldon Enclosures

The stainless steel compact console, MPGS, in a IP 55/56 protection degree is available off the shelf. It has a hinged desk panel, and the ergonomic design allows for easy installation and access to HMI-equipment- It also increases the mounting space available. This console can be installed in... [See More]

  • NEMA Rating: NEMA Enclosures; Type 4X; Type 10; Type 12; Type 13
  • Length: 38.78
  • Type: Console Enclosures
  • Width: 47.24
Floor Standing Enclosure -- ECOM16066
from Eldon Enclosures

This aluminium double wall, single door combinable enclosure, ECOM, is designed for outdoor use. It is available off the shelf in many several dimensions, and allows for the creation of many different configurations, since it is combinable. With a high IP 66 protection degree, anti-vandalism... [See More]

  • NEMA Rating: NEMA Enclosures; Type 4X; Type 10; Type 12; Type 13
  • Length: 62.99
  • Type: Modular enclosure
  • Width: 23.62
Floor Standing Enclosure -- EKDS12124
from Eldon Enclosures

The stainless steel double door compact floor standing enclosure range, EKDS, with a IP 55 protection degree is ideal for installation in confined spaces where a single door. when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is... [See More]

  • NEMA Rating: NEMA Enclosures; Type 4X; Type 10; Type 12; Type 13
  • Length: 47.24
  • Type: Modular enclosure
  • Width: 47.24
Floor Standing Enclosure -- EKDS12124-4X
from Eldon Enclosures

The stainless steel double door compact floor standing enclosure range, EKDS, with a IP 55 protection degree is ideal for installation in confined spaces where a single door. when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is... [See More]

  • NEMA Rating: NEMA Enclosures; Type 4X; Type 10; Type 12; Type 13
  • Length: 47.24
  • Type: Modular enclosure
  • Width: 47.24
Floor Standing Enclosure -- EKOM12064-SW
from Eldon Enclosures

The aluminium single wall compact floor standing enclosure range, EKOM-SW, with a IP 66 protection degree for outdoor use, is available off the shelf in many different sizes. Components inside the enclosure are well protected through the high protection degree, but also by anti-vandalism features... [See More]

  • NEMA Rating: NEMA Enclosures; Type 4X; Type 10; Type 12; Type 13
  • Length: 47.24
  • Type: Modular enclosure
  • Width: 23.62
Floor Standing Enclosure -- EKOM12066
from Eldon Enclosures

The aluminium double wall compact floor standing enclosure range, EKOM, with IP 66 protection degree for outdoor use, is available off the shelf in many different sizes. Components inside the enclosure are well protected through the high protection degree, but also by anti-vandalism features and... [See More]

  • NEMA Rating: NEMA Enclosures; Type 4X; Type 10; Type 12; Type 13
  • Length: 47.24
  • Type: Modular enclosure
  • Width: 23.62
Floor Standing Enclosure -- EKSS14084
from Eldon Enclosures

The stainless steel single door compact floor standing enclosure range, EKSS, with a IP 66 protection degree, is available off the shelf in many different sizes. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the... [See More]

  • NEMA Rating: NEMA Enclosures; Type 4X; Type 10; Type 12; Type 13
  • Length: 55.12
  • Type: Modular enclosure
  • Width: 31.5
Floor Standing Enclosure -- MCD18085PER5
from Eldon Enclosures

The mild steel double door combinable floor standing enclosure range, MCD, is ideal for installation in confined spaces where a single door, when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is divided over two doors. With a IP 55... [See More]

  • NEMA Rating: NEMA Enclosures; Type 10; Type 12; Type 13
  • Length: 70.87
  • Type: Modular enclosure
  • Width: 31.5
Floor Standing Enclosure -- MCDS18105
from Eldon Enclosures

The stainless steel double door combinable floor standing enclosure range, MCDS, is ideal for installation in confined spaces where a single door, when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is divided over two doors. With a... [See More]

  • NEMA Rating: NEMA Enclosures; Type 10; Type 12; Type 13
  • Length: 70.87
  • Type: Modular enclosure
  • Width: 39.37
Floor Standing Enclosure -- MCF18084R5
from Eldon Enclosures

The mild steel flange mount disconnect floor standing enclosure range, MCF, is available off the shelf in various sizes. It is equipped with a predefined cut-out, which reduces machining time, on the right hand door, that can be matched with most of the common switches in the market. The enclosure... [See More]

  • NEMA Rating: NEMA Enclosures; Type 10; Type 12; Type 13
  • Length: 70.87
  • Type: Modular enclosure
  • Width: 31.5
Floor Standing Enclosure -- MCI11066R5
from Eldon Enclosures

The mild steel combinable floor standing ICT enclosure range, MCI, is made up of integrated 19 " profiles and a rear door. It is an ideal solution for ICT applications, and requires only limited assembly time, since the profiles are pre-mounted. Procurement is made easy with only one single... [See More]

  • NEMA Rating: NEMA Enclosures; Type 10; Type 12; Type 13
  • Length: 43.31
  • Type: Modular enclosure
  • Width: 23.62
Floor Standing Enclosure -- MCM16066
from Eldon Enclosures

This mild steel floor standing enclosure, MCM, is pre-configured with integrated accessories to ease mounting of industrial computers and peripherals. It can be ordered with one single item number, with all relevant accessories included, which simplifies procurement. [See More]

  • NEMA Rating: NEMA Enclosures; Type 10
  • Width: 23.62
  • Length: 62.99
  • Depth: 23.62
Floor Standing Enclosure -- MCS18044R5
from Eldon Enclosures

The mild steel single door combinable floor standing enclosure range, MCS, with a IP 56 protection degree, is available off the shelf in many different sizes. This enclosure range is well suited for many different applications. The risk for component failure, and with that unnecessary downtime, is... [See More]

  • NEMA Rating: NEMA Enclosures; Type 10; Type 12; Type 13
  • Length: 70.87
  • Type: Modular enclosure
  • Width: 15.75
Floor Standing Enclosure -- MCSE20086R5
from Eldon Enclosures

The galvanised steel single door floor standing enclosure range, MCSE, is available off the shelf in different sizes. It is designed to meet EMC requirements. An excellent Faraday effect is created, since electrical conductivity between the enclosure body an door is guaranteed. The risk for... [See More]

  • NEMA Rating: NEMA Enclosures; Type 10; Type 12
  • Length: 78.74
  • Type: Modular enclosure
  • Width: 31.5
Floor Standing Enclosure -- MCSS18065
from Eldon Enclosures

The stainless steel single door combinable floor standing enclosure range, MCSS, with a IP 56 protection degree, is available off the shelf in many different sizes. The risk for component failure, and with that unnecessary downtime, is eliminated as water and dust are prevented from entering the... [See More]

  • NEMA Rating: NEMA Enclosures; Type 4X; Type 10; Type 12; Type 13
  • Length: 70.87
  • Type: Modular enclosure
  • Width: 23.62
Floor Standing Enclosure -- MKD12124PER5
from Eldon Enclosures

The mild steel double door compact floor standing enclosure range, MKD, is ideal for installation in confined spaces where a single door, when opened, would take up too much space in front of the enclosure. The doors' loading capacity also increases as it is divided over two doors. With a IP 55... [See More]

  • NEMA Rating: NEMA Enclosures; Type 10; Type 12; Type 13
  • Length: 47.24
  • Type: Modular enclosure
  • Width: 47.24
Floor Standing Enclosure -- MKS12064PER5
from Eldon Enclosures

The mild steel single door compact floor standing enclosure range, MKS, with a IP 66 protection degree, is available off the shelf in many different sizes. This enclosure range is well suited for many different applications. The risk for component failure, and with that unnecessary downtime, is... [See More]

  • NEMA Rating: NEMA Enclosures; Type 10; Type 12; Type 13
  • Length: 47.24
  • Type: Modular enclosure
  • Width: 23.62
HMI Enclosure -- OICE303015
from Eldon Enclosures

The mild steel operator interface control enclosure, OICE, has a pre-machined hole pattern to allow for the desired fixation to a swing arm, plus a removable front plate at a IP 55 protection degree. Components can be easily fitted thanks to the removable front plate, but will also be easily... [See More]

  • NEMA Rating: NEMA Enclosures; Type 10
  • Width: 11.81
  • Length: 11.81
  • Depth: 6.1