Rear Access Cover / Door Industrial Enclosures
from Rolec Enclosures Inc.
Up to IP 65. Thanks to the option of combining the three basic profile depths, profiPANEL enables a total of eight mounting depths to be provided for (PPD 150 is available, as required, as a basic profile or as a profile combination consisting of a 90 mm and a 60 mm basic profile). The connection of... [See More]
- Features: Hinged Cover; Rear Access Cover / Door; Locking; RoHS Compliant
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Operator Station
- Length: 5.91 to 31.5
from Paxton Products, an ITW company
Air Delivery Device Enclosures, made of 304 stainless steel, provide water, air, and sound containment in your drying processes. These enclosures keep the water contained inside the enclosure, then drained, eliminating mess on your factory floor - and eliminating any safety issues due to wet,... [See More]
- Features: Rear Access Cover / Door; Locking
- Material: Steel - Stainless
- Shape: Rectangular
- Mounting Type: Free Standing
from DigiKey
RACK STEEL 42.7X31.5X80.5 BLACK [See More]
- Features: Rear Access Cover / Door; RoHS Compliant
- Material: Steel
- Type: Rack Enclosures
from Rolec Enclosures Inc.
Up to IP 65. The economical version of the HMI/control enclosure range with a depth of 90 mm. For everyone in a rush, who requires only a small batch size or who does not need millimetre-precise dimensions: “We have developed the “profiPANEL Standard ” for these customers. Four... [See More]
- Features: Hinged Cover; Rear Access Cover / Door; Carrying Handle (optional feature); Locking; RoHS Compliant
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Operator Station
- Length: 15.75
from Paxton Products, an ITW company
Blower enclosures, available in polypropylene, are used to protect the centrifugal blower against harsh washdown detergents, dirt, water, and other environmental factors - while significantly reducing noise level. With Paxton's blower enclosures, blower installation is simplified and maintenance is... [See More]
- Features: Rear Access Cover / Door; Locking; Viewing Door / Window
- Material: Polypropylene
- Shape: Rectangular
- Mounting Type: Free Standing
from DigiKey
RACK STEEL 50.6X31.5X91.1 WHITE [See More]
- Features: Rear Access Cover / Door; RoHS Compliant
- Material: Steel
- Type: Rack Enclosures
from Rolec Enclosures Inc.
IP 65. multiPANEL offers the option of integrating every conceivable application. The enclosure front of the »multiPANEL DISPLAY « facilitates the permanent installation of a front plate or glass front, e.g. for touch applications. Almost borderless, with flush installation and permanently... [See More]
- Features: Hinged Cover; Rear Access Cover / Door; Carrying Handle (optional feature); Locking; RoHS Compliant
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Operator Station
- Length: 31.49
from DigiKey
"Metal, Steel Cabinet Rack Enclosed, Bottom, Front, Sides, Top 15.750"" L x 23.620"" W x 25.000"" H (400.05mm x 599.95mm x 635.00mm) Black" [See More]
- Features: Rear Access Cover / Door; Ventilated
- Material: Steel
- Type: Rack Enclosures
- Mounting Type: Wall Mount
from DigiKey
19PANLW,44SP,31DP DRKW/DC [See More]
- Features: Rear Access Cover / Door
- Material: Steel
- Type: Rack Enclosures
from DigiKey
19,44SP,31DP DRK W/CAGERL [See More]
- Features: Rear Access Cover / Door
- Material: Steel
- Type: Rack Enclosures
from DigiKey
19,44SP,36DP DRK 10-32RAI [See More]
- Features: Rear Access Cover / Door
- Material: Steel
- Type: Rack Enclosures
from DigiKey
19,44SP,36DP DRK W/CAGERA [See More]
- Features: Rear Access Cover / Door
- Material: Steel
- Type: Rack Enclosures
from DigiKey
"19PNLW,44SP,42""DP DRK" [See More]
- Features: Rear Access Cover / Door
- Material: Steel
- Type: Rack Enclosures
from DigiKey
"19PANLW,44SP,42""DP DRK" [See More]
- Features: Rear Access Cover / Door
- Material: Steel
- Type: Rack Enclosures
from DigiKey
RACK STEEL 23.6X23.6X14.6 BLK [See More]
- Features: Rear Access Cover / Door
- Type: Rack Enclosures
from DigiKey
RACK STEEL 23.6X23.6X19.8 BLK [See More]
- Features: Rear Access Cover / Door
- Type: Rack Enclosures
from DigiKey
RACK STEEL 17.7X23.6X14.5 BLK [See More]
- Features: Rear Access Cover / Door
- Type: Rack Enclosures
from DigiKey
RACK STEEL 17.7X23.6X19.8 BLK [See More]
- Features: Rear Access Cover / Door
- Type: Rack Enclosures
from DigiKey
RACK STEEL 17.7X23.6X25.0 BLK [See More]
- Features: Rear Access Cover / Door
- Type: Rack Enclosures
from DigiKey
RACK STEEL 21.6X23.6X14.5 BLK [See More]
- Features: Rear Access Cover / Door
- Type: Rack Enclosures
from DigiKey
RACK STEEL 21.6X23.6X14.6 BLK [See More]
- Features: Rear Access Cover / Door
- Type: Rack Enclosures
from DigiKey
RACK STEEL 21.6X23.6X19.8 BLK [See More]
- Features: Rear Access Cover / Door
- Type: Rack Enclosures
from DigiKey
RACK STEEL 21.6X23.6X19.8 BLK [See More]
- Features: Rear Access Cover / Door
- Type: Rack Enclosures
from DigiKey
RACK STEEL 21.6X23.6X25.0 BLK [See More]
- Features: Rear Access Cover / Door
- Type: Rack Enclosures
from DigiKey
RACK STEEL 25.6X23.6X14.5 BLK [See More]
- Features: Rear Access Cover / Door
- Type: Rack Enclosures
from OMEGA Engineering, Inc.
The OMB-DBK10 is an all-metal expansion-card enclosure that accommodates up to three expansion cards for OMEGA ’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems. This enclosure allows three expansion cards to easily slide into it without requiring removal of the signal... [See More]
- Features: Rear Access Cover / Door
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 8.5
from Ameripack Corporation
The 11RU Excalibur Series shock mount rack cases by Ameripack offers top of the line convenience and portability. It has our industry leading lifetime warranty. With its compact outside dimensions this high quality Mil Spec case is designed for toughness. Standard Features. Shock tested to 200lbs. [See More]
- Features: Rear Access Cover / Door; Carrying Handle; Locking
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Rack Enclosures
- Length: 38.5
from Great Lakes Case & Cabinet Co., Inc.
EIA 310-D, 2 pair of rails, top panel, 16 position power strip [See More]
- Features: Hinged Cover; Rear Access Cover / Door; Locking; Ventilated; Viewing Door / Window
- Shape: Rectangular
- Type: Rack Enclosures
- Length: 72
from Stahlin Enclosures
Unique dual side door design for front and rear access. Wall mount configuration. Rigid body construction and environmentally sealed as designated. Memory retaining polyurethane gasketing. Strut mounted rail for adjustable panel mounting. Built in padlock hasp. Window availability [See More]
- Features: Hinged Cover; Screw-on Cover; Rear Access Cover / Door; EMI/RFI (optional feature); Locking (optional feature); Knockouts (optional feature); Viewing Door / Window (optional feature)
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 23.19
from Ralston Metal Products Limited
Application. Ralston ’s N12 Free Standing enclosures are designed to provide protection against dust, dirt, and oil for such items as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, and machine tool controls. Construction. All N12 Free Standing Double Door... [See More]
- Features: Hinged Cover; Rear Access Cover / Door; Locking
- Shape: Rectangular
- Type: Junction Box
- Length: 72
from Serpac Electronic Enclosures
Four-piece design (top, bottom, two end panels). Interchangeable end panels. Circuit board mounting bosses. Assembly with four screw [See More]
- Features: Screw-on Cover; Rear Access Cover / Door
- Shape: Trapezoidal
- Type: Electronic and Instrument Enclosures
- Length: 4.25
from Phoenix Mecano Inc.
The BOS-Ecoline enclosure system combines the custom sizing advantages of aluminum profiles with the cost effectiveness of ABS plastic end lids to create a robust enclosure that can be used for a wide range of electronic applications. These clear anodized aluminum profiles are available in three... [See More]
- Features: Screw-on Cover; Rear Access Cover / Door
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 39.37
from Hubbell Incorporated
CABINET WITH SIDES TYPE. WELDED STEEL MATERIAL. 30 INCH W X 32 INCH D X 80 INCH H SIZE. BLACK COLOR. NETWORK EQUIPMENT, TELECOMMUNICATION ROOM, DATA CENTER, COMPUTER ROOM APPLICATION. RACK MOUNTING. FRONT/REAR DOOR. 43 RACK(S). H2 MODEL [See More]
- Features: Rear Access Cover / Door
- Material: Steel
- Type: Electronic and Instrument Enclosures
from Eaton | Power Quality
The Vantage S2 enclosure system features a modular design that addresses air volume, air direction and heat exhaust within the enclosure. As your applications grow or you consolidate equipment, cooling capacity can easily be increased, simply by modifying the doors, side panels and tops, lowering... [See More]
- Features: Hinged Cover; Rear Access Cover / Door; Ventilated; Viewing Door / Window
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Rack Enclosures; Modular enclosure
- Length: 50 to 84.79
from Ameripack Corporation
When you require easy access to equipment, RADE (Rapid Access Dual Entry) Cases are designed to open and close from either end – even while securely stacked. New, patented latches result in the most accessible and user-friendly cases to date with the added advantage of upgraded handles for... [See More]
- Features: Rear Access Cover / Door
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Rack Enclosures
- Material: Polyethylene
from Ralston Metal Products Limited
Application. Ralston ’s N12 Free Standing enclosures are designed to provide protection against dust, dirt, and oil for such items as: electronic and electrical controls, instrumentation systems, pneumatic, hydraulic, and machine tool controls. Construction. All N12 Free Standing enclosures... [See More]
- Features: Hinged Cover; Rear Access Cover / Door; Locking
- Shape: Rectangular
- Type: Junction Box
- Length: 72
from Serpac Electronic Enclosures
Four-piece design (top, bottom, two end panels). Interchangeable end panels. Circuit board mounting bosses. Assembly with four screw [See More]
- Features: Screw-on Cover; Rear Access Cover / Door
- Shape: Trapezoidal
- Type: Electronic and Instrument Enclosures
- Length: 4.25
from Phoenix Mecano Inc.
Fast-changing requirements for plant automation and control applications necessitate a total integration of portable electronic devices. Rose+Bopla has responded to this trend by developing new and innovative products for industrial use. The Pilot 250 is the forerunner of a new generation of mobile... [See More]
- Features: Screw-on Cover; Rear Access Cover / Door
- Shape: T-Shaped
- Type: Electronic and Instrument Enclosures
- Length: 11.02
from Hubbell Incorporated
CABINET WITH SIDES TYPE. WELDED STEEL MATERIAL. 24 INCH W X 42 INCH D X 80 INCH H SIZE. BLACK COLOR. DATA CENTER, DATA STORAGE, COMPUTER ROOM, ENTRANCE FACILITIES, SERVER FARMS, SECURED ENVIRONMENT APPLICATION. RACK MOUNTING. FRONT/REAR DOOR. 43 RACK(S). H2 MODEL [See More]
- Features: Rear Access Cover / Door
- Material: Steel
- Type: Electronic and Instrument Enclosures
from Eaton | Power Quality
Paramount, the industry leading enclosure system, is compatible with virtually all major servers, switches and other networking equipment that provides unparalleled levels of storage, cooling, power integration, cable management and a broad range of rack accessories. Multi-vendor server... [See More]
- Features: Hinged Cover; Rear Access Cover / Door; Locking; Ventilated; Viewing Door / Window
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Rack Enclosures
- Length: 77 to 96
from Ameripack Corporation
When you require easy access to equipment, RADE (Rapid Access Dual Entry) Cases are designed to open and close from either end – even while securely stacked. New, patented latches result in the most accessible and user-friendly cases to date with the added advantage of upgraded handles for... [See More]
- Features: Rear Access Cover / Door
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Rack Enclosures
- Material: Polyethylene
from Serpac Electronic Enclosures
Four-piece design (top, bottom, two end panels). Interchangeable end panels. Circuit board mounting bosses. Assembly with four screw [See More]
- Features: Screw-on Cover; Rear Access Cover / Door
- Shape: Trapezoidal
- Type: Electronic and Instrument Enclosures
- Length: 5.31
from Hubbell Incorporated
CABINET WITH SIDE COVER TYPE. 16 GAUGE WELDED STEEL MATERIAL. 27 INCH W X 31.75 INCH D X 85 INCH H SIZE. TEXTURED OFFICE WHITE COLOR. COMMERCIAL/LAN NETWORKING EQUIPMENT, LIGHT FACTORY, WAREHOUSE APPLICATION. 19 INCH RAIL MOUNTING. (4) LOCKING SIDE COVER CLIPS, (4) ADJUSTABLE LEVELING FEET, SCREW... [See More]
- Features: Rear Access Cover / Door; Locking; Knockouts
- Material: Steel
- Type: Electronic and Instrument Enclosures
- Mounting Type: DIN Rail Mounting
from Eaton | Power Quality
There are applications that primarily require durability, but flexibility in form, fit and function are also important. Vantage, offered in two widths and several heights, provides maximum vertical space for a broad range of equipment (servers, routers, hubs, etc.). Multi-vendor server... [See More]
- Features: Hinged Cover; Rear Access Cover / Door; Locking; Ventilated; Viewing Door / Window
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Rack Enclosures
- Length: 27.5 to 96.25
from Ameripack Corporation
The 3RU Excalibur Series shock mount rack cases by Ameripack offers top of the line convenience and portability. It has our industry leading lifetime warranty. With its compact outside dimensions this high quality Mil Spec case is designed for toughness. Standard Features. Shock tested to 200lbs. [See More]
- Features: Rear Access Cover / Door; Carrying Handle; Locking
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Rack Enclosures
- Length: 37.5
from Serpac Electronic Enclosures
Four-piece design (top, bottom, two end panels). Interchangeable end panels. Circuit board mounting bosses. Assembly with four screw [See More]
- Features: Screw-on Cover; Rear Access Cover / Door
- Shape: Trapezoidal
- Type: Electronic and Instrument Enclosures
- Length: 5.31
from Ameripack Corporation
The 4RU Excalibur Series shock mount rack cases by Ameripack offers top of the line convenience and portability. It has our industry leading lifetime warranty. With its compact outside dimensions this high quality Mil Spec case is designed for toughness. Standard Features. Shock tested to 200lbs. [See More]
- Features: Rear Access Cover / Door; Carrying Handle; Locking
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Rack Enclosures
- Length: 37.5
from Serpac Electronic Enclosures
Four-piece design (top, bottom, two end panels). Interchangeable end panels. Circuit board mounting bosses. Assembly with six screw [See More]
- Features: Screw-on Cover; Rear Access Cover / Door
- Shape: Trapezoidal
- Type: Electronic and Instrument Enclosures
- Length: 7.12
from Ameripack Corporation
The 5RU Excalibur Series shock mount rack cases by Ameripack offers top of the line convenience and portability. It has our industry leading lifetime warranty. With its compact outside dimensions this high quality Mil Spec case is designed for toughness. Standard Features. Shock tested to 200lbs. [See More]
- Features: Rear Access Cover / Door; Carrying Handle; Locking
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Rack Enclosures
- Length: 38.5
from Serpac Electronic Enclosures
Four-piece design (top, bottom, two end panels). Interchangeable end panels. Circuit board mounting bosses. Assembly with six screw [See More]
- Features: Screw-on Cover; Rear Access Cover / Door
- Shape: Trapezoidal
- Type: Electronic and Instrument Enclosures
- Length: 7.12
from Ameripack Corporation
When you require easy access to equipment, RADE (Rapid Access Dual Entry) Cases are designed to open and close from either end – even while securely stacked. New, patented latches result in the most accessible and user-friendly cases to date with the added advantage of upgraded handles for... [See More]
- Features: Rear Access Cover / Door
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Rack Enclosures
- Material: Polyethylene
from Ameripack Corporation
The 7RU Excalibur Series shock mount rack cases by Ameripack offers top of the line convenience and portability. It has our industry leading lifetime warranty. With its compact outside dimensions this high quality Mil Spec case is designed for toughness. Standard Features. Shock tested to 200lbs. [See More]
- Features: Rear Access Cover / Door; Carrying Handle; Locking
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Rack Enclosures
- Length: 38.5
from Ameripack Corporation
When you require easy access to equipment, RADE (Rapid Access Dual Entry) Cases are designed to open and close from either end – even while securely stacked. New, patented latches result in the most accessible and user-friendly cases to date with the added advantage of upgraded handles for... [See More]
- Features: Rear Access Cover / Door
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Rack Enclosures
- Material: Polyethylene
from Ameripack Corporation
Keep your equipment cool and safe with this new exclusive design. It ’s the first rack of it ’s kind. Designed as a solution for mobile network operation centers, you no longer have to worry about your equipment overheating due to the confined space that is commonly associated with rack... [See More]
- Features: Rear Access Cover / Door
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Rack Enclosures
- Material: Polyethylene
from Ameripack Corporation
The new US Series is the ultimate in American technology with its roto molded tuff shell, front and rear lids, recessed heavy-duty twist latches, molded in handles, shock absorbing rubber feet and the recognizable patented deep Roto-X pattern for solid stackability. The unique molded-in unbendable... [See More]
- Features: Rear Access Cover / Door
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Rack Enclosures
- Length: 23.75
from Ameripack Corporation
The new US Series is the ultimate in American technology with its roto molded tuff shell, front and rear lids, recessed heavy-duty twist latches, molded in handles, shock absorbing rubber feet and the recognizable patented deep Roto-X pattern for solid stackability. The unique molded-in unbendable... [See More]
- Features: Rear Access Cover / Door
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Rack Enclosures
- Length: 23.75
from Ameripack Corporation
The new US Series is the ultimate in American technology with its roto molded tuff shell, front and rear lids, recessed heavy-duty twist latches, molded in handles, shock absorbing rubber feet and the recognizable patented deep Roto-X pattern for solid stackability. The unique molded-in unbendable... [See More]
- Features: Rear Access Cover / Door
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Rack Enclosures
- Length: 23.75
from Ameripack Corporation
The new US Series is the ultimate in American technology with its roto molded tuff shell, front and rear lids, recessed heavy-duty twist latches, molded in handles, shock absorbing rubber feet and the recognizable patented deep Roto-X pattern for solid stackability. The unique molded-in unbendable... [See More]
- Features: Rear Access Cover / Door
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Rack Enclosures
- Length: 23.75
from Ameripack Corporation
The new US Series is the ultimate in American technology with its roto molded tuff shell, front and rear lids, recessed heavy-duty twist latches, molded in handles, shock absorbing rubber feet and the recognizable patented deep Roto-X pattern for solid stackability. The unique molded-in unbendable... [See More]
- Features: Rear Access Cover / Door
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Rack Enclosures
- Length: 23.75
from Ameripack Corporation
Two Cases in One. Heavy Duty ATA Fabricated transport case houses and protects your internal, ATA Fabricated rackmount case. This design allows for a smaller, easily configurable internal case for when you are at the shop or in the field while the external transport case provides the shock... [See More]
- Features: Rear Access Cover / Door
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Rack Enclosures
- Material: Polyethylene
from Ameripack Corporation
One of the most conveinient series in Ameripack ’s line of rack solutions is the double wide rack. There are a variety of configurations. Shown is a shockmounted doublewide with a mixermount on the top. What a great way to keep everything together and wired. All you have to do is take off the... [See More]
- Features: Rear Access Cover / Door
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Rack Enclosures
- Material: Polyethylene
from Ameripack Corporation
An internal frame mounted on adjustable elastomer shock absorbers on all eight corners. These revolutionary shocks are designed to control the effects of shock and vibration on three axes. The "sway" space around the internal frame provides natural air conditioning -- very important for delicate... [See More]
- Features: Rear Access Cover / Door
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Rack Enclosures
- Length: 29
from Ameripack Corporation
New 10.5" depth on 2, 3 and 4 space X-racks will accommodate a wider variety of components such as: effect processors (Line 6, Digitech, etc.), signal processors (DBX Comp, Rack Rider eq), power conditioners (Furman, Samson), bass amps (SWR, Galien, Krueger), line mixers, wireless microphone systems... [See More]
- Features: Rear Access Cover / Door
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Rack Enclosures
- Length: 22.12
from Ameripack Corporation
This line of 19" stackable racks has received worldwide acclaim for durability, convenience and easy handling. Made of ultra high molecular weight polyethylene, they are less than half the weight of old fashioned wood racks and provide maximum protection. Includes Gasketed Front and Rear Lids. Heavy... [See More]
- Features: Rear Access Cover / Door
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures; Rack Enclosures
- Length: 21