Explosion Proof Industrial Enclosures
from BARTEC
Explosion proof and flameproof enclosures BARTEC B or EJB-UL series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. These areas are either classified as zone 1 and 2 or as zone 21 and 22. These enclosures are designed to contain regular industrial... [See More]
- Features: Hinged Cover; Explosion Proof; Flame Retardant
- NEMA Rating: NEMA Enclosures; Type 1; Type 4; Type 4X
- Material: Aluminum; Steel - Stainless
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from BARTEC
Explosion proof and flameproof enclosures BARTEC B or EJB-UL series are designed to be installed in industrial plants, where potential hazardous atmos-pheres occur. These areas are either classified as zone 1 and 2 or as zone 21 and 22. These enclosures are designed to contain regular industrial... [See More]
- Features: Hinged Cover; Explosion Proof; Flame Retardant
- NEMA Rating: NEMA Enclosures; Type 1; Type 4; Type 4X
- Material: Aluminum; Steel - Stainless
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from BARTEC
Explosion proof and flameproof enclosures BARTEC B or EJB-ULX series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. These areas are either classified as zone 1 and 2 or as zone 21 and 22. These enclosures are designed to contain regular industrial... [See More]
- Features: Hinged Cover; Explosion Proof; Flame Retardant
- NEMA Rating: NEMA Enclosures; Type 1; Type 4; Type 4X
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from BARTEC
Explosion proof and flameproof enclosures BARTEC B or EJB-ULX series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. These areas are either classified as zone 1 and 2 or as zone 21 and 22. These enclosures are designed to contain regular industrial... [See More]
- Features: Hinged Cover; Explosion Proof; Flame Retardant
- NEMA Rating: NEMA Enclosures; Type 1; Type 4; Type 4X
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from BARTEC
Aluminum boxes have been of great advantage in many industrial plants. They offer safe protection even when they are exposed to extreme environmental conditions, aggressive chemical media or high mechanical stress. The narrow sides within the enclosure hold threaded bushings for the fixing of... [See More]
- Features: Explosion Proof
- NEMA Rating: NEMA Enclosures
- Material: Aluminum
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from BARTEC
Polyester enclosures have been of great advantage in many industrial plants. They offer safe protection even when they are exposed to extreme environmental conditions, aggressive chemical media or high mechanical stress. The narrow sides within the enclosure hold threaded bushings for the fixing of... [See More]
- Features: Explosion Proof
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- NEMA Rating: NEMA Enclosures
- Ingress Protection(IP) Rating Against Moisture: 6
from BARTEC
Polyester junction boxes have been of great advantage in many industrial plants. They offer safe protection even when they are exposed to extreme environmental conditions, aggressive chemical media or high mechanical stress. The narrow sides within the enclosure hold threaded bushings for the fixing... [See More]
- Features: Explosion Proof
- NEMA Rating: NEMA Enclosures
- Type: Junction Box
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from BARTEC
Stainless steel boxes have been of great advantage in many industrial plants. They offer safe protection even when they are exposed to extreme environmental conditions, aggressive chemical media or high mechanical stress. The narrow sides within the enclosure hold threaded bushings for the fixing of... [See More]
- Features: Explosion Proof
- NEMA Rating: NEMA Enclosures
- Material: Steel - Stainless
- Ingress Protection(IP) Rating Against Foreign Objects: 6
from BARTEC
Explosion proof enclosures GUB UL series are designed to be installed in industrial plants, where potential hazardous atmospheres occur. The GUB UL explosion proof enclosures are intented to be used in hazardous locations, Class I Groups B, C, and D; Class II Group E, F, G. [See More]
- Features: Explosion Proof
- NEMA Rating: NEMA Enclosures; Type 1; Type 4; Type 4X
- Material: Aluminum; Steel - Stainless
from BARTEC
Glass fiber reinforced polyester have been of great advantage in many industrial plants. GRP offera safe protection even when they are exposed to extreme environmental conditions, aggressive chemical media or high mechanical stress. The narrow sides within the enclosure hold threaded bushings for... [See More]
- Features: Explosion Proof
- Ingress Protection(IP) Rating Against Foreign Objects: 6
- NEMA Rating: NEMA Enclosures
- Ingress Protection(IP) Rating Against Moisture: 6
from Rittal North America LLC
Ex enclosure with hinged door, plastic [See More]
- Features: Hinged Cover; Explosion Proof; Locking
- Material: Fiberglass; Housing: fiber-glass reinforced unsaturated polyester
from DSE HI-BOX
rarr; Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industrial environment conditions. → Gasket Discharging is treated to prevent from... [See More]
- Features: Screw-on Cover; Explosion Proof
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 2.56
from O-Z/Gedney
9-1/4 INCH L X 9-1/4 INCH W X 8-5/16 INCH H OVERALL SIZE. 7-3/4 INCH W X 6 INCH D X 7-3/4 INCH H INNER SIZE. 2-1/2 INCH (END/SIDE) HUB SIZE. UL 886, CSA C22.2 APPROVAL. LUG MOUNTING. CLASS I DIV 1 AND 2 GROUP D, CLASS I ZONE 1 AND 2 GROUP IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA... [See More]
- Features: Screw-on Cover; Explosion Proof
- Length: 9.25
- Type: Junction Box
- Width: 9.25
from R. STAHL, Inc.
Features. Copper Free Aluminum - High Strength, light weight and corrosion resistant. Stainless Steel - Best material solution for challenging enviornmental conditions. Gasketed Flange - "O" ring gasket is located inside the cover bolts. Flat Cover - Provides space for operator installations. [See More]
- Features: Explosion Proof
- Shape: Rectangular
- Type: Junction Box
- Length: 9.25 to 28.74
from Hi-Tech Controls, Inc.
Suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]
- Features: Screw-on Cover; Explosion Proof; Flame Retardant; Knockouts
- Shape: Rectangular; Square
- Type: Junction Box
- Length: 3.86
from BERNSTEIN AG
Thanks to its robust design and high corrosive resistance, the CA aluminium enclosure range delivers high mechanical strength and are particularly suitable for potentially explosive atmospheres. They can also be used as terminal boxes or control enclosures for connection of electrical components. [See More]
- Features: Explosion Proof
- Shape: Rectangular
- Type: Junction Box
- Length: 2.28 to 23.62
from Alpha Moisture Systems
GUBH Flameproof Enclosure (type “d ”) Ex II 2 G D. Designed for installation in Ex Hazardous areas. Flameproof to ATEX and IECEx certification for use in potentially explosive atmospheres. Offered with either DS4000 or DS1200 Indicators and AMT-Ex Intrinsically Safe Dewpoint Transmitter. [See More]
- Features: Explosion Proof; Flame Retardant; Locking; Viewing Door / Window
- Shape: Square
- Type: Junction Box
- Length: 2.6
from Rittal North America LLC
Ex Housing with Hinged Door, Stainless Steel [See More]
- Features: Hinged Cover; Explosion Proof; Locking
- Material: Steel; Steel - Stainless; Housing: Stainless steel 1.4301 (AISI 304) Door: Stainless steel 1.4301 (AISI 304), all-round foamed-in silicone seal Mounting plate: Carbon steel
from DSE HI-BOX
rarr; Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industrial environment conditions. → Gasket Discharging is treated to prevent from... [See More]
- Features: Screw-on Cover; Explosion Proof
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 3.54
from O-Z/Gedney
5-3/8 INCH L X 5-3/8 INCH W X 5 INCH D INNER SIZE. 3/4 INCH HUB SIZE. UL, CSA APPROVAL. LUG MOUNTING. CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB+H2, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE. COPPER FREE ALUMINUM BODY MATERIAL. COPPER... [See More]
- Features: Explosion Proof
- Material: Aluminum
- Type: Junction Box
- NEMA Rating: NEMA Enclosures; Type 4; Type 4X; Type 7; Type 9
from Hi-Tech Controls, Inc.
Suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]
- Features: Screw-on Cover; Explosion Proof; Flame Retardant; Knockouts
- Shape: Rectangular; Square
- Type: Junction Box
- Length: 3.86
from Rittal North America LLC
Ex Housings with Screw-Fastened Cover, Stainless Steel [See More]
- Features: Explosion Proof
- Material: Steel; Steel - Stainless; Housing: Stainless steel 1.4301 (AISI 304) Cover: Stainless steel 1.4301 (AISI 304), all-round foamed-in silicone seal
from DSE HI-BOX
rarr; Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industrial environment conditions. → Gasket Discharging is treated to prevent from... [See More]
- Features: Screw-on Cover; Explosion Proof
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 4.53
from O-Z/Gedney
13.5 INCH L X 8.94 INCH W X 6.13 INCH D OVERALL SIZE. 9.5 INCH L X 5.06 INCH W X 3.5 INCH D INNER SIZE. 1.5 INCH HUB SIZE. UL 886, CSA C22.2 APPROVAL. HORIZONTAL/VERTICAL WITH SLOTTED FEET MOUNTING. CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB +H2, CLASS II DIV 1 AND 2 GROUP E... [See More]
- Features: Screw-on Cover; Explosion Proof
- Length: 13.5
- Type: Junction Box
- Width: 8.94
from Hi-Tech Controls, Inc.
Suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]
- Features: Screw-on Cover; Explosion Proof; Flame Retardant; Knockouts
- Shape: Rectangular
- Type: Junction Box
- Length: 5.47
from DSE HI-BOX
rarr; Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industrial environment conditions. → Gasket Discharging is treated to prevent from... [See More]
- Features: Screw-on Cover; Explosion Proof
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 4.53
from O-Z/Gedney
6-5/8 INCH L X 6-5/8 INCH W X 5-1/2 INCH D OVERALL SIZE. 4 INCH L X 4 INCH W X 4 INCH D INNER SIZE. 2 INCH HUB SIZE. UL 886, CSA APPROVAL. SURFACE MOUNTING. CLASS I GROUP D, CLASS II GROUP E F G, CLASS III, NEMA 7/9 ENCLOSURE. SCREW ON COVER TYPE. CAST IRON BODY MATERIAL. CAST IRON COVER MATERIAL. [See More]
- Features: Screw-on Cover; Explosion Proof
- Length: 6.62
- Type: Junction Box
- Width: 6.62
from Hi-Tech Controls, Inc.
Suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]
- Features: Screw-on Cover; Explosion Proof; Flame Retardant; Knockouts
- Shape: Rectangular
- Type: Junction Box
- Length: 6.57
from DSE HI-BOX
rarr; Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industrial environment conditions. → Gasket Discharging is treated to prevent from... [See More]
- Features: Screw-on Cover; Explosion Proof
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 4.53
from O-Z/Gedney
DEAD END TYPE. 1NO-1NC, MOMENTARY, UNIVERSAL CONTACT CONFIGURATION. (1) 3/4 INCH HUB SIZE. COPPER FREE ALUMINUM ENCLOSURE MATERIAL. UL 508/698/1203 APPROVAL. 600 VAC VOLTAGE RATING. CLASS I DIV 1 GROUP C D, CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G... [See More]
- Features: Explosion Proof
- NEMA Rating: NEMA Enclosures; Type 3; Type 7; Type 9
- Type: Pushbutton Enclosures
from Hi-Tech Controls, Inc.
Suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]
- Features: Screw-on Cover; Explosion Proof; Flame Retardant; Knockouts
- Shape: Rectangular
- Type: Junction Box
- Length: 6.57
from DSE HI-BOX
rarr; Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industrial environment conditions. → Gasket Discharging is treated to prevent from... [See More]
- Features: Screw-on Cover; Explosion Proof
- Shape: Rectangular; Square
- Type: Electronic and Instrument Enclosures
- Length: 4.72
from Hi-Tech Controls, Inc.
Suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]
- Features: Screw-on Cover; Explosion Proof; Flame Retardant; Knockouts
- Shape: Rectangular; Square
- Type: Junction Box
- Length: 3.46
from DSE HI-BOX
rarr; Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industrial environment conditions. → Gasket Discharging is treated to prevent from... [See More]
- Features: Screw-on Cover; Explosion Proof
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 5.91
from Hi-Tech Controls, Inc.
Suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]
- Features: Screw-on Cover; Explosion Proof; Flame Retardant; Knockouts
- Shape: Rectangular; Square
- Type: Junction Box
- Length: 3.46
from DSE HI-BOX
rarr; Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industrial environment conditions. → Gasket Discharging is treated to prevent from... [See More]
- Features: Screw-on Cover; Explosion Proof
- Shape: Rectangular; Square
- Type: Electronic and Instrument Enclosures
- Length: 6.3
from Hi-Tech Controls, Inc.
Suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]
- Features: Screw-on Cover; Explosion Proof; Flame Retardant; Knockouts
- Shape: Rectangular; Square
- Type: Junction Box
- Length: 3.46
from DSE HI-BOX
rarr; Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industrial environment conditions. → Gasket Discharging is treated to prevent from... [See More]
- Features: Screw-on Cover; Explosion Proof
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 6.69
from Hi-Tech Controls, Inc.
Suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]
- Features: Screw-on Cover; Explosion Proof; Flame Retardant; Knockouts
- Shape: Rectangular
- Type: Junction Box
- Length: 7.87
from DSE HI-BOX
rarr; Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industrial environment conditions. → Gasket Discharging is treated to prevent from... [See More]
- Features: Screw-on Cover; Explosion Proof
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 8.86
from Hi-Tech Controls, Inc.
Suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. [See More]
- Features: Screw-on Cover; Explosion Proof; Flame Retardant; Knockouts
- Shape: Rectangular
- Type: Junction Box
- Length: 10.24
from DSE HI-BOX
rarr; Worry-free product about corrosion. Even it is used in air/water, corrosion is prevented. → Ideal box for electric assemble parts or bodies of electric devices that are sensitive under the commercial/industrial environment conditions. → Gasket Discharging is treated to prevent from... [See More]
- Features: Screw-on Cover; Explosion Proof
- Shape: Rectangular
- Type: Electronic and Instrument Enclosures
- Length: 8.86
from DSE HI-BOX
rarr; Thermosetting resin box that can alternate with aluminum box. → Ideal for the working places where high heat is used or flame is generated. → New concept plastic box obtained explosion-proof approval. (Exell T4). → Fully protects containing subjects from water and dust due to... [See More]
- Features: Screw-on Cover; Explosion Proof; Flame Retardant
- Length: 7.87
- Shape: Rectangular
- Width: 5.51