Insulated Industrial Enclosures

11 Results
General Purpose Enclosures -- 235390 [002209 CI23X-125-NA from Eaton Corporation]
from RS Components, Ltd.

CI23X-125-NA. Insulated enclosure [See More]

  • Features: Insulated
  • Width: 7.38
  • Length: 5.91
  • Depth: 9.84
General Purpose Enclosures -- 243637 [090147 CI44E-200-T from Eaton Corporation]
from RS Components, Ltd.

CI44E-200-T. Insulated enclosure [See More]

  • Features: Insulated
  • Width: 14.76
  • Length: 8.86
  • Depth: 14.76
General Purpose Enclosures -- 243921 [027019 CI43-200 from Eaton Corporation]
from RS Components, Ltd.

CI43-200. Insulated enclosure [See More]

  • Features: Insulated
  • Width: 14.76
  • Length: 8.86
  • Depth: 9.84
Enclosures
from Schneider Electric

Industrial Boxes. ABS industrial boxes. Polycarbonate industrial boxes. Spacial SBM. Steel safety boxes. Steel derivation boxes. Steel wall-mounting enclosures. Steel wall-mounting enclosures. Steel command enclosures for human-machine interface. Reinforced EMC wall-mounting enclosures. Steel... [See More]

  • Features: Screw-on Cover; Insulated
  • Shape: Rectangular; Square
  • Type: Electronic and Instrument Enclosures; Junction Box
  • Material: Steel; Steel - Stainless; Polycarbonate; ABS
Universal Enclosures
from Schneider Electric, Automation & Control

Steel, stainless steel and high performance plastic boxes, wall-mounting, floor-standing models, plus specific solutions for HMI, Seismic, EMC, ATEX etc. A Complete offer for all environmental conditions. Schneider Electric is a leading name in enclosure design. We have been protecting your... [See More]

  • Features: Insulated
  • Shape: Rectangular
  • Type: Electronic and Instrument Enclosures
  • Material: Steel - Stainless
14x12x7 Inch 48VDC PoE Powered Weatherproof & Insulated Enclosure with Heating System -- NB141207-4H0N
from L-com, Inc.

Start with the Box... The box is a rugged weatherproof NEMA Type 4X insulated enclosure that is ideal for both indoor and outdoor applications. Constructed from molded fiberglass reinforced polyester, it is well suited for hot or cold temperatures. The mounting flange allows it to be wall mounted as... [See More]

  • Features: Insulated
  • Width: 12
  • Length: 14
  • Depth: 7
Insulated Backflow Enclosures -- 0888600
from Watts

Series WattsBox Backflow Preventer Insulated Enclosures protect backflow prevention assemblies, such as PVBs, double checks, and RPZs, that are subjected to freezing conditions. Series WattsBox enclosure consists of reinforced aluminum or fiberglass construction, providing access through lockable... [See More]

  • Features: Hinged Cover (optional feature); Insulated; Locking (optional feature); Grounding Strap
  • Length: 18 to 172
  • Shape: Rectangular
  • Width: 9 to 67
PK Polycarbonate Housings without knockouts -- PK 9523.000
from Rittal North America LLC

Wall-mounted enclosure of fiberglass-reinforced polycarbonate. Protection category IP 66. Covers feature quick-release fasteners for speedy maintenance. Self-extinguishing material for safety. [See More]

  • Features: Insulated; Knockouts
  • NEMA Rating: NEMA Enclosures; Type 4X
  • Material: Fiberglass; Polycarbonate; Housing: Fiber-glass reinforced polycarbonate Cover gray: Fiberglass-reinforced polycarbonate
  • Ingress Protection(IP) Rating Against Foreign Objects: 6
Flush Mount Enclosure -- SE131312FM
from Signature Enclosures

Safe Haven Series fiberglass instrument enclosures are designed specifically for recorders and controllers of all sizes. Available in portable, wall mount, & center mount styles. Manufactured to NEMA 4X standards. Constructed with fire retardant resin, marine grade gelcoat w/UV inhibitors. Featuring... [See More]

  • Features: Glue or Snap Together (optional feature); Hinged Cover; Screw-on Cover (optional feature); Flame Retardant; Insulated; Viewing Door / Window
  • Shape: Rectangular; Square
  • Type: Electronic and Instrument Enclosures
  • Length: 12.75
Insulated Enclosure -- SE402418SDI
from Signature Enclosures

Our Safe Haven Series and our Signature Series of NEMA 4X fiberglass enclosures ensure the protection and safety of your equipment. The industries we serve include, but are not limited to chemical plants, refineries, water and sewage treatment plants, electrical systems, panel shops and mass... [See More]

  • Features: Glue or Snap Together (optional feature); Hinged Cover; Screw-on Cover (optional feature); Flame Retardant; Insulated
  • Length: 40
  • Shape: Rectangular
  • Width: 24
Portable Enclosure -- SE101015P
from Signature Enclosures

Safe Haven Series fiberglass instrument enclosures are designed specifically for recorders and controllers of all sizes. Available in portable, wall mount, & center mount styles. Manufactured to NEMA 4X standards. Constructed with fire retardant resin, marine grade gelcoat w/UV inhibitors. Featuring... [See More]

  • Features: Glue or Snap Together (optional feature); Hinged Cover; Screw-on Cover (optional feature); Flame Retardant; Insulated; Viewing Door / Window
  • Shape: Rectangular; Square
  • Type: Electronic and Instrument Enclosures
  • Length: 10