-
Supplier: Liberty Pumps
Description: Assembled sump pump system with 1/3 or 1/2 hp sump pump. Molded pump platform helps to secure pump and reduce potential jamming from debris. Features: • 1/3 or 1/2 hp sump pump • 18" x 22" polyethylene sump pit and cover
- Discharge Size: 1.5 inch
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: Crane Pumps & Systems
Description: Barnes residential sump pumps feature low cost, high performance benefits from a rugged, heavy duty design. All of our sump pumps feature dual ball bearing design and thermoplastic or cast iron impeller options. Barnes sump pumps feature a variety of switch
- Maximum Discharge Flow: 80 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: Princess Auto Limited
Description: 1/2 HP Submersible Sump Pump
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 55 GPM
- Pump Type: Submersible Pumps
-
-
Supplier: Princess Auto Limited
Description: 1/2 HP Sump Pump
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 81.33 GPM
- Power Source: AC Powered
-
Supplier: Liberty Pumps
Description: 1/3 or 1/2 hp. 1 1/2" Discharge 3/8" Solids Handling p.MsoNormal, li.MsoNormal, div.MsoNormal { margin: 0in 0in 0.0001pt; font-size: 10pt; font-family: Arial; letter-spacing: -0.25pt; }div.Section1 { page: Section1; } Unassembled sump pump kit features a compact
- Discharge Size: 1.25 inch
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: ARGAL s.r.l.
Description: components of the pumps wetted by the liquid pumped deliver excellent chemical resistance and are manufactured in PP or PVDF: PP polypropylene , thermoplastic U.V. stabilised.; PVDF Vynilidene polyfluoride. TECHNICAL CHARACTERISTICS HME
- Maximum Discharge Flow: 30.82 to 220 GPM
- Media Temperature: -4 to 194 F
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: ARGAL s.r.l.
Description: components of the pumps wetted by the liquid pumped deliver excellent chemical resistance and are manufactured in PP or PVDF . PP polypropylene , thermoplastic U.V. stabilised PVDF Vynilidene polyfluoride TECHNICAL CHARACTERISTICS KME
- Maximum Discharge Flow: 30.82 to 220 GPM
- Media Temperature: -4 to 194 F
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: Liberty Pumps
Description: With a shut-off head of 37 feet and 3/4" solids-handling capability, the 280-series by Liberty covers a wide-range of low-head to mid-range pump applications. Designed for STEP systems, mound systems, liquid waste transfer and high output sump applications, you can count on the
- Discharge Size: 1.5 inch
- Media Temperature: 140 F
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: Liberty Pumps
Description: Cool running and efficient, the 450-Series features a deep-finned powder coated aluminum motor housing, polypropylene base and vortex style impeller. Topped-off with a quick-disconnect power cord and Liberty's VMF switch (model 457) the 450-Series offers a superior value in a 1/2 hp
- Discharge Size: 1.5 inch
- Media Temperature: 140 F
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Filtered Effluent Submersible Sump Pumps LSP03/LSP07 Applications: -Basement Draining -Water Transfer -Dewatering Features and Benefits Corrosion-resistant construction Stainless Steel motor casing and fasteners Glass
- Pump Type: Centrifugal Pumps
-
Supplier: Princess Auto Limited
Description: 1/2 HP Cast Iron Sump Pump
- Discharge Size: 1.5 inch
- Power Source: AC Powered
-
Supplier: ARGAL s.r.l.
Description: components of the pumps wetted by the liquid pumped deliver excellent chemical resistance and are manufactured in PP or PVDF. PP polypropylene , thermoplastic U.V. stabilised PVDF Vynilidene polyfluoride Pumps can be constructed also with composite material as
- Discharge Size: 1.57 to 3.94 inch
- Maximum Discharge Flow: 264 to 1321 GPM
- Media Temperature: -4 to 194 F
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: Hydromatic by Pentair
Description: remodeling (i.e. cutting concrete to install a basin). The 118 Basin System is a solution for immediate installation as well as a great idea for retro- fitting. The compact polyethylene water box with outside dimensions of approximately 17” x 12” x 14” is ideal for small places. Although
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 22 to 48 GPM
- Media Temperature: 120 to 140 F
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: ARGAL s.r.l.
Description: All components of the pumps wetted by the liquid pumped deliver excellent chemical resistance and are manufactured in PP or PVDF: PP polypropylene , thermoplastic U.V. stabilised PVDF Vynilidene polyfluoride Pumps can be constructed also with
- Discharge Size: 0.9843 to 1.97 inch
- Maximum Discharge Flow: 35.22 to 440 GPM
- Media Temperature: -4 to 194 F
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: Simer Pumps
Description: Side discharge, oil cooled motor, vertical float switch, min. sump dia. 12"
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 66 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps, Submersible Pumps, Utility Pumps
-
Supplier: FLSmidth
Description: Key Benefits Large solids passing size Extended wear life No sump level control required Easy to operate, easy to maintain Reliable pump operation in the most extreme conditions The vMAX™ Vertical Cantilever Pump
-
Supplier: Yeomans Chicago Corporation
Description: Series 8000 - Open-suction type for pumping sewage and wastewater containing large solids or abrasives Ideal for handling various process wastewater solutions containing chemicals, acids or abrasives
- Discharge Size: 4 inch
- Maximum Discharge Flow: 6500 GPM
- Media Temperature: 150 F
- Power Source: None, Pump Only
-
Supplier: STA-RITE by Pentair
Description: The S.T.E.P. Plus D Series 4" submersible pump series in 10, 20, 30 and 50 GPM models dominates with superior draw-down capability. Sold & proven in aerobic & filtered effluent service applications. Features 1/2, 1 or 1-1/2 HP Available in 115 Volt or 230
- Maximum Discharge Flow: 10 to 50 GPM
- Power Source: AC Powered
- Pump Type: Submersible Pumps
-
Supplier: Versa-Matic Pump Co.
Description: When you need to dewater fast, keep the Porta-Matic™ nearby to pump everything on your job site from ditches to manholes. This portable pump delivers up to 43 gpm and a head pressure of 25'. Powered by any 12-volt truck or auto battery, the Porta-Matic weighs just 33 lbs and
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 43 GPM
- Power Source: DC Powered
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: Princess Auto Limited
Description: 1/2 HP Stainless Steel Submersible Pump
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 50 GPM
- Power Source: AC Powered
- Pump Type: Submersible Pumps
-
Description: Continuous duty, thermally protected - split capacitor motor Rugged cast iron construction Capacities up to 60 gallons per minute Cast aluminum, non-clogging Vortex impeller Handles 5/8" solids Pump will lift water up to 25' of vertical height 1 -1/2" discharge for high capacity
- Type of Pump: Sump Pumps
-
Description: Continuous duty, thermally protected - split capacitor motor Rugged cast iron construction Capacities up to 70 gallons per minute Cast aluminum, non-clogging Vortex impeller Handles 5/8" solids Pump will lift water up to 25' of vertical height 1 -1/2" discharge for high capacity
- Type of Pump: Sump Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: 1DW (1 1/2?) Submersible Dewatering Pumps Applications: Draining Ditches and Pits Industrial Water Drainage/Transfer Handling Dirty Waters Water Transfer Excavating Drainage in Building Trade Features and Benefits Impeller: AISI 304 SS
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Description: the same control panel and installation piping / rail system. Some of the other G2-21SE series pump features: 2 year warranty Interchangeable into competitor installations Strong, 2 HP, 208/230 volt motor 12.8 AMPS Single Phase @ 60 Hz
- Pump Type: Grinder Pumps
-
Supplier: KSB AG
Description: Design Vertical, single-stage centrifugal pump with discharge to the top and parallel with the pump shaft, pump foot designed as suction strainer. Pump and motor are rigidly connected by a support pipe, ready to be plugged in, with 1.5 m power cable and level switch
- Maximum Discharge Flow: 106 GPM
- Media Temperature: 194 F
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: Xylem Applied Water Systems
Description: 110 Volt Pump Designed to remove water from basements, garages, stairwells, utility rooms, and other utility applications. Available in non-automatic and automatic versions utilizing standard 110 V AC current. UL listed. Compact, efficient long-life motors Totally submersible Rust and
- Maximum Discharge Flow: 30 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: Versa-Matic Pump Co.
Description: For a pump that handles mud, leaves, sand, and any solid up to 1.5" without clogging, get the SludgeMaster™ air-driven high-flow pump. This trash pump operates at up to 300 gpm—our highest flow rate— runs on compressed air for continuous power supply. Weighing just 59 lbs, the
- Discharge Size: 3 inch
- Maximum Discharge Pressure: 28 psi
- Maximum Discharge Flow: 300 GPM
- Power Source: Air / Pneumatic
-
Supplier: KSB AG
Description: Design Vertical, fully floodable submersible motor pump in close-coupled design, IP 68, single-stage, with or without level control, max. immersion depth 10 m. Applications Automatic drainage of pits, shafts, yards and cellars subject to a flooding risk, lowering
- Maximum Discharge Flow: 572 GPM
- Media Temperature: 122 F
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: KSB AG
Description: Design Vertical submersible pump with three-channel impeller, volute casing designed as suction strainer. Applications Handling of condensate and heat transfer liquids below the boiling point, condensate return systems, primary and secondary heating circuits
- Maximum Discharge Pressure: 87.02 psi
- Maximum Discharge Flow: 159 GPM
- Media Temperature: 392 F
- Power Source: AC Powered
-
Supplier: KSB AG
Description: Fully floodable, vertical, close-coupled single-stage submersible motor pumps, IP 68, with or without level control, for a maximum immersion depth of 10 m. Applications: automatic drainage of sumps, pits, yards and basements subject to a flooding risk, lowering of surface water levels,
- Maximum Discharge Flow: 72.65 GPM
- Media Temperature: 122 F
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: Watson McDaniel Company
Description: The PMPSP Sump Drainer uses the identical internal mechanism as the standard PMP models. The piping configuration is such that the liquid is discharged vertical upwards as opposed to horizontally out the side. This allows the unit to be easily positioned inside of a sump area.
- Discharge Size: 1.5 inch
- Housing Material: Stainless Steel
- Media Temperature: 366 F
- Power Source: None, Pump Only, Steam / Pressure Powered
-
Supplier: CECOR
Description: easily be lifted and moved from one drum tank to another. Collect spent coolant from machine tool sumps using high-suction lift. (See our Sump Shark sump cleaner product line for pump out and filter capabilities.) Ideal for removal of solids entrained in fluids such as
- Airflow: 5.35 SCFM
- Applications: General Cleaning
- Capacity: 55 gallons
- Media: Wet
-
Supplier: Simer Pumps
Description: Heavy duty PSC motor, tethered float switch, easy cleaning
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 85 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps, Utility Pumps
-
Supplier: ZCL Composites, Inc.
Description: OUR SUMP/DRAIN TANKS ARE THE PREFERRED SOLUTION FOR COMPRESSOR STATIONS ZCL | Xerxes aboveground sump/drain tanks offer a virtually maintenance-free storage solution for compressor stations. Made of 100% premium fiberglass and resin, they are corrosion-resistant and outlast steel tanks
- Features: Double Wall, Outdoor Use, Underground Use
- Material: Composite/Fiberglass
- Type: Other Tank
- Volume Capacity: 10000 to 40000 gallons
-
Supplier: Simer Pumps
Description: Side discharge, 12" min. dia., tethered float switch, anti-clog impeller
- Discharge Size: 1.25 inch
- Maximum Discharge Flow: 43 GPM
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps, Submersible Pumps, Utility Pumps
-
Supplier: U.S. Plastic Corporation
Description: For residential and light commercial use, the Model 6 Series sump pumps provide efficient and reliable service. Pumps feature a 1 1/2" discharge with a maximum lift of 18/. Polycarbonate cover and polypropylene volute-base. Fluid systems design parameters include the
- Type Of Pump: Submersible Pumps
-
Supplier: U.S. Plastic Corporation
Description: For residential and light commercial use, the Model 6 Series sump pumps provide efficient and reliable service. Pumps feature a 1 1/2" discharge with a maximum lift of 18/. Polycarbonate cover and polypropylene volute-base. Fluid systems design parameters include the
- Type Of Pump: Submersible Pumps
-
Supplier: CECOR
Description: lobe type, positive displacement pump. The 250 gallon dispenser tank is for topping off or refilling the sump with fresh or recycled coolant. CECOR’s CP50 Propane sump cleaner/dispenser units have the same power, deep vacuum and filtering capabilities as the SP50 Sump
-
Supplier: CECOR
Description: CECOR’s Drum Top Sump Cleaner Air Operated is for companies on a tight budget that want to remove fluid & sludge from their sump. This unit has suction lift of 12? hg (Mecury) or 163? of water. This drum top has overflow protection and comes with a 20' oil resistant
-
Supplier: CECOR
Description: in a matter of minutes. CECOR’s small propane-powered sump cleaner (model SP50-175pt) delivers powerful pumping without electric outlets or air drops. High suction lift removes coolant, chips and sludge from the sump. Sump contents pass through filter which separates
- Application / Industry Use: Heat Transfer Fluids, Other
- Clarifiers: Suction Clarifier
-
Supplier: Serfilco, Ltd.
Description: atmosphere • Runs dry • Chemical duty motor (1.0 - 7.5 HP) • Centrifugal - quiet, vibration-free • In or out-of-tank installation • Choice of 12" or 18" column • NPT or BSP connections Specifications The Series 'EH' Sump
- Type Of Pump: Centrifugal Pumps
-
Supplier: SEC America, LLC
Description: Occupy Sump Pit Space Can Be Easily Installed Silent and Clean Operation Pump Compatibility Designed to operate certain 1/2 Hp. sump pumps manufactured by: Hydromatic Jacuzzi Stevens Zoeller Tecumseh Wayne Most column pumps
Find Suppliers by Category Top
Featured Products Top
-
into the storm sewer. The next would be a sump pump arrangement and the last choice is a “french” drain or drain field. What happens to the lift if the pit floods? All new Advance loading dock lift platforms are equipped with (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc.