-
Supplier: G.I.E. Inc.
Description: FEATURES1. Face to Face dimensions as per as perANSI B16.10150# Narrow / EN558-2 Series 20.2. Suitable for mounting onANSI B16.5 150# flanges3. Testing as perAPI 598 / EN12266-14. Stem connection and integrated actuator mountingflange as perISO5211.5. Spring loaded stem seal.6. Elastomeric
- Actuation: Manual / Hand, Pneumatic
- Agency / Standard: API, ISO
- Connection: Bolt Flange
- Material of Construction: Cast Iron
-
Supplier: G.I.E. Inc.
Description: FEATURES1. Face to Face dimensions as per as perANSI B16.10150# Narrow / EN558-2 Series 20.2. Suitable for mounting betweenANSI B16.5 150#flanges3. Testing as perAPI 598 / EN12266-14. Stem connection and integrated actuator mountingflange as perISO5211.5. Spring loaded stem seal.6.
- Actuation: Manual / Hand, Pneumatic
- Agency / Standard: API, ISO
- Material of Construction: Cast Iron
- Media Description: Water
-
Supplier: Asahi/America, Inc.
Description: -57P butterfly valve is well suited for a wide variety of fluid flow applications. New Design Features Molded tag holes for valve identification and labeling Redesigned indicator plate for lever handle models 0° closed to 90° open legend with 10° intervals Increased internal
- Actuation: Manual / Hand
- Media Description: Powder / Solids
-
-
Supplier: Zurn Industries LLC
Description: Zurn Model 1-F49BR Fire Powerball Butterfly sprinkler control valve (1") provides for easy system shutoff to facilitate repair and maintenance. To view all options, see the Specification Sheet Features And Benefits 1" Fire Powerball Butterfly Valve Threaded
- Media Description: Water
- Valve Size: 1 inch
-
Supplier: Zurn Industries LLC
Description: Zurn Model 2-F49BR Fire Powerball Butterfly sprinkler control valve (2-1/2") provides for easy system shutoff to facilitate repair and maintenance. Features And Benefits 2-1/2" Fire Powerball Butterfly Valve Threaded end connections Valves feature low torque
- Media Description: Water
- Valve Size: 2.5 inch
-
Supplier: Zurn Industries LLC
Description: Zurn Model 2-F49BR Fire Powerball Butterfly sprinkler control valve (2") provides for easy system shutoff to facilitate repair and maintenance. Features And Benefits 2" Fire Powerball Butterfly Valve Threaded end connections Valves feature low torque
- Media Description: Water
- Valve Size: 2 inch
-
Supplier: Zurn Industries LLC
Description: Zurn Model 114-F49BR Fire Powerball Butterfly sprinkler control valve (1-1/4") provides for easy system shutoff to facilitate repair and maintenance. Features And Benefits 1-1/4" Fire Powerball Butterfly Valve Threaded end connections Valves feature low
- Media Description: Water
- Valve Size: 1.25 inch
-
Supplier: Watts
Description: Series BF-03 Full Lug Style Butterfly Valves are used in HVAC, irrigation, OEM, commercial, and institutional applications and wherever positive shutoff is required to control the flow of liquids, gases, and slurries. It features iron body construction, a stainless steel shaft,
- Media Description: Water
- Valve Size: 2 to 24 inch
-
Supplier: DynaQuip Controls
Description: The DynaFly 70 Wafer and 72 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MP series pneumatic actuators, these valves come standard with ductile iron body and disc and abrasion-resistant Buna-N Phenolic Backed Seat for stretch
- Actuation: Pneumatic
- Connection: Bolt Flange
- Material of Construction: Ductile Iron
- Media Description: Air, Water
-
Supplier: DynaQuip Controls
Description: The DynaFly 70 Wafer and 72 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MA series electric actuators, these valves come standard with ductile iron body and disc and abrasion-resistant Buna-N Phenolic Backed Seat for stretch
- Actuation: Electric
- Connection: Bolt Flange
- Material of Construction: Ductile Iron
- Media Description: Air, Water
-
Supplier: Media Valve, Inc.
Description: The Mosites C10 Butterfly Valve, which is fully elastomer lined, is in use throughout the world in a wide range of critical service applications. The control of water, chemicals, air, slurries, and vapors to 150 psi bubble-tight shut off can be achieved with the Mosites
- Flow (Cv): 105 to 10200
- Valve Size: 12.69 inch
- Valve Type: Butterfly Valves
-
Supplier: Belimo Americas
Description: Butterfly Valve,8",2-Way,1911 Cv,Gear Operators
- Flow (Cv): 1911
- Pressure Rating: 740 psi
- Valve Size: 8 inch
- Valve Type: Butterfly Valves
-
Supplier: Belimo Americas
Description: Butterfly Valve,14",2-Way,1191 7 Cv,Gear Operators
- Flow (Cv): 11917
- Pressure Rating: 200 psi
- Valve Size: 14 inch
- Valve Type: Butterfly Valves
-
Supplier: Assured Automation
Description: Description: The XLD Series are PFA (up to 12") or PTFE (14" and up) lined, Ductile Iron, butterfly valves. They are available with Wafer style or Lug style 150# ANSI flange connections. They can be equipped with a manual lever or can be actuated with electric or pneumatic
- Actuation: Manual / Hand, Electric, Pneumatic
- Connection: Bolt Flange
- Flow (Cv): 175 to 5674
- Material of Construction: Ductile Iron, Other
-
Supplier: Media Valve, Inc.
Description: The Mosites C10 Butterfly Valve, which is fully elastomer lined, is in use throughout the world in a wide range of critical service applications. The control of water, chemicals, air, slurries, and vapors to 150 psi bubble-tight shut off can be achieved with the Mosites
- Flow (Cv): 105 to 10200
- Valve Size: 12.72 inch
- Valve Type: Butterfly Valves
-
Supplier: Victaulic Co. of America
Description: Two-piece stem permits narrow disc design for low pressure drop performance Supplied standard with aluminum bronze disc, 316 stainless steel optional Sizes from 1½ - 6? | DN40 - DN150 Pressures up to 200 psi | 1379 kPa | 14 bar
- Actuation: Manual / Hand
- Material of Construction: Ductile Iron
- Pressure Rating: 200 psi
- Valve Size: 1.5 to 6 inch
-
Supplier: Belimo Americas
Description: Butterfly Valve,14",2-Way,6857 Cv,Gear Operators
- Flow (Cv): 6857
- Pressure Rating: 285 psi
- Valve Size: 14 inch
- Valve Type: Butterfly Valves
-
Supplier: Belimo Americas
Description: Butterfly Valve,14",2-Way,5702 Cv,w/ Gear Operators
- Flow (Cv): 5702
- Pressure Rating: 0.0 psi
- Valve Size: 14 inch
- Valve Type: Butterfly Valves
-
Supplier: XOMOX (A Crane Co. Company)
Description: XOMOX offers a broad range of high performance butterfly valves to handle virtually any process application. Available to fit ASME (ANSI) or DIN piping systems in pressure classes 150, 300 and 600 (PN 10/16, PN 25/40, and PN63/100). Standard valves are offered with soft (PTFE)
- Actuation: Manual / Hand, Electric, Electro-hydraulic, Pneumatic
- Connection: Bolt Flange
- Cryogenic Valves: Yes
- Flow (Cv): 4495
-
Supplier: Clark Solutions
Description: Clark offers a complete line of Butterfly valves for both commercial and industrial applications. The valves are designed for hot and chilled water, as well as steam applications up to 10 PSI saturated steam inlet. The valves can be used for on/off or throttling control,
- Actuation: Electric
- Connection: Bolt Flange
- Material of Construction: Aluminum, Cast Iron, Ductile Iron, Steel
- Media Description: Water, Hot Water, Cold Water, Steam
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: China Double Eccentric Butterfly Valve Manufacturer Landee Provides GJS500.7 Butterfly Valves, Double Eccentric, DN700, PN16, EPDM Seat, SS420 Shaft.
- Connection: Bolt Flange
- Material of Construction: Cast Iron, Ductile Iron
- Valve Size: 27.56 inch
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Double Flange Butterfly Valve with Gear Box, Available in Size Range of 1 1/4 to 192 Inches. Model Number: LD 018-BT5 Key Specifications/Speci al Features: Body materials: carbon, stainless and alloy steels Connections: wafer, lug, flanged and BW
- Actuation: Manual / Hand, Electric, Electro-hydraulic, Pneumatic
- Agency / Standard: API, DIN
- Connection: Bolt Flange, Butt Weld
- Material of Construction: Stainless Steel, Steel
-
Supplier: KSB AG
Description: Design Double-offset butterfly valve with plastomer or metal seat ring (firesafe design); without gland packing, maintenance-free. With lever or gearbox, pneumatic, electric or hydraulic actuator. Body made of cast steel or stainless steel. With wafer type body (T1), full-lug type
- Actuation: Manual / Hand, Electric, Electro-hydraulic, Pneumatic
- Agency / Standard: API, ASME, ISO
- Connection: Threaded, Bolt Flange
- Material of Construction: Stainless Steel, Steel
-
Supplier: Victaulic Co. of America
Description: Offers an easily installed choice to cumbersome, multi-bolt wafer or lug-type flanged valves Sizes from 14 – 24? | DN350 -DN600 Pressures up to 300 psi | 2068 kPa | 21 bar
- Actuation: Manual / Hand
- Material of Construction: Ductile Iron
- Pressure Rating: 300 psi
- Valve Size: 14 to 24 inch
-
Supplier: Bonomi North America, Inc.
Description: 4" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T1 Configuration
- Actuation: Other
- Media Temperature: -4 to 302 F
- Pressure Rating: 600 psi
- Valve Size: 4 inch
-
Supplier: Bonomi North America, Inc.
Description: 4" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Double Acting Actuator in T1 Configuration
- Actuation: Other
- Media Temperature: -4 to 302 F
- Pressure Rating: 600 psi
- Valve Size: 4 inch
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: . Depending on the intended service, valves and fittings are made of alloyed or unalloyed materials and may be used for pressure ranges starting at 200 up to 14,000 bar (3,000 - 200,000 psi) and temperatures from -250°C (-418°F) to + 550°C (1,022°F), e.g. for: High
- Media Description: Air, Water, Gas
-
Standards and Technical Documents - Metallic butterfly valves for general purposes -- ISO 10631:2013Supplier: CSA Group
Description: :2013 covers butterfly valves of the following nominal sizes, DN and NPS: DN 40; 50; 65; 80; 100; 125; 150; 200; 250; 300; 350; 400; 450; 500 (550); 600 (650); 700; 750; 800; 900; 1 000; 1 200; 1 400; 1 600; 1 800; 2 000; 2 200; 2 400; NPS 1 1/2; 2; 2 1/2; 3; 4; 5; 6; 8; 10; 12;
-
Supplier: NIBCO INC.
Description: PVC Schedule 80 Valves for use with hot corrosive liquids, chemical processing, industrial plating, chilled water service, deionized water lines, vacuum service, and waste treatment systems. Valve pressure rating 250 psi at 73°F water non-shock, Full port, Maximum service
- Actuation: Manual / Hand
- Agency / Standard: NSF
- Connection: Threaded, Bolt Flange, Union, Socket Weld / Solder
- Material of Construction: PVC
-
Supplier: NIBCO INC.
Description: Corzan® CPVC 80 valves for use with hot corrosive liquids, chemical processing, industrial plating, chilled water distribution, deionized water lines, chemical drainage and waste water treatment systems. Valve pressure rating 250 psi at 73°F water non-shock full
- Actuation: Manual / Hand
- Agency / Standard: NSF
- Connection: Threaded, Union, Socket Weld / Solder
- Material of Construction: CPVC
-
Supplier: American Water Works Association (AWWA)
Description: This standard establishes minimum requirements for rubber-seated butterfly valve assemblies, 78 in. (2,000 mm) diameter and larger with flanged ends for fresh and reclaimed water having a pH range from 6–12 and a temperature range from 33°–125°F (0.6°–52°C)
-
Supplier: Velan, Inc.
Description: quality metal-seated knife gate valves with ground knife gates and lapped seating faces have maximum leakage rate 4-10 times less than the permissible rates shown in TAPPI 405-8 & MSS SP-81. • Needle bearings on NPS 14 - 24 (DN 350-600) valves. • Available with actuation.
- Connection: Bolt Flange
- Media Description: Water
- Pressure Rating: 150 psi
- Valve Size: 2 to 24 inch
-
Supplier: Velan, Inc.
Description: . • 150 psig (10.3 bar) maximim working pressure. 150°F (65°C) maximum working temperature. Applications outside of these conditions require special design considerations. • Needle bearings on NPS 14 - 24 (DN 350-600) valves. • Available with air actuation. • Lug bolt pattern matches
- Connection: Bolt Flange
- Media Description: Water
- Pressure Rating: 150 psi
- Valve Size: 2 to 24 inch
-
Supplier: American Cast Iron Pipe Company
Description: Product Description AMERICANs 14"-24" Series 2500 ductile iron resilient wedge gate valves are suitable for use in potable water, sewage and fire protection systems. These valves have a rated working pressure of 250 psig with zero leakage. The waterway is clear and unobstructed
- Media Description: Water (General)
- Pressure Rating: 250 psi
- Valve Size: 14 to 24 inch
- Valve Type: Gate / Knife Valves
-
Supplier: American Cast Iron Pipe Company
Description: Product Description AMERICANs 14"-16" Series 2500 ductile iron resilient wedge gate valves are suitable for use in potable water, sewage and fire protection systems. These valves have a rated working pressure of 250 psig with zero leakage. The waterway is clear and unobstructed
- Media Description: Water (General)
- Pressure Rating: 250 psi
- Valve Size: 14 to 16 inch
- Valve Type: Gate / Knife Valves
Find Suppliers by Category Top
Featured Products Top
-
-duty bearings, multiple separate shaft seals, and a blow-out proof shaft. The On-Center Resilient Seated Butterfly Valve can handle pressures up to 175 psi (1210 kPa) in 2-12” sizes and to 150 psi (1030 kPa) in 14-48” sizes. (read more)
Browse Butterfly Valves Datasheets for DeZURIK, Inc. -
DynaFly Series - Butterfly Valve with Electric Actuator - 700/722 Series The DynaFly 70 Wafer and 72 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MA series electric actuators, these valves come standard with (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
protection against seat corrosion that can cause plug face damage and leakage. The raised seat provides an area for solids to be pushed away, ensuring positive closure. Cast iron valves are pressure rated to 175 psi CWP as standard in .5 to 12 inch sizes; cast iron valves 14 inch and larger are rated (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
Customer Metroval specified Rotork intelligent IQ3 multi-turn electric actuators, as well as CP and GP pneumatic actuators, to control plug and butterfly valves on an FPSO, which will operate in the LIBRA oil fields in the Atlantic Ocean’s Santos Basin. The FPSO operating at the site is (read more)
Browse Electric Valve Actuators Datasheets for Rotork plc
More Information Top
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/1599/1/Mohamed%20Sebzali%20Thesis.pdf
14 Butterfly valves .
-
Generalized drying curves for porous solids
14 butterfly valve .
-
Aging assessment of Westinghouse PWR and General Electric BWR containment isolation functions
The other types are check valves (IS%),gate valves (15%), and butterfly valves ( 14 %).
-
Thermal Conductivity 31/Thermal Expansion 19
14 ) Butterfly valve .
-
The Multi-Function Waste Tank Facility (MWTF) surplus equipment report
14 " Butterfly Valve 12" Butterfly Valve 10" Butterfly Valve .
-
Analysis of the hydrodynamic torque effects on large size butterfly valves and comparing results with AWWA C504 standard recommendations
Danbon and Solliec investigated the effect of an elbow on the aerodynamic torque for a butterfly valve [ 14 ].
-
Valve Handbook, Third Edition > Control Valves
The other body style is the flanged body, which is used with larger butterfly valves [ 14 in (DN 350) and larger] that require a longer face-to-face (Fig. 4.21) when a higher degree of thermal expansion is expected or when …
-
Valve Handbook, Third Edition > Manual Valves
The flanged body (Fig. 3.10) is used with larger butterfly valves [ 14 in (DN 350) and larger] that have larger face-to-face dimensions, which are more apt to leak from thermal expansion.
-
Effects of the deposition temperature on the resistivity of copper films produced by low-pressure metal-organic chemical vapour deposition on a TiN barrier lay...
… bellows valve; 3, mass flow controller; 4, Bourdon gauge; 5, empty trap; 6, precur- sor container; 7, manual bellows valve; 8, fine metering bellows valve; 9, heating part; 10, capacitance manometer; 11, reaction chamber; 12, susceptor; 13, butterfly valve ; 14 , pumping system.
-
Application of low temperature plasmas for restoration/conservation of archaeological objects
… 4 – on/off valves; 5, 6 – mass flow controllers; 7 – needle valve; 8 – capacitance gauge; 9, 10, 11 – on/off valves; 12 – liquid nitrogen trap filled by aluminum wires; 13 – butterfly valve , 14 – rotary oil pump …