-
Supplier: U.S. Plastic Corporation
Description: These are Schedule 80 PVC threaded fittings. Schedule 80 is also NSF listed, has a 33 F - 140 F working temperature, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. All Schedule 80 threaded
- Category: Flange
- Connection: Flange
- Material: PVC/CPVC
-
Supplier: LASCO Fittings, Inc.
Description: These flanges are threaded pipe fittings in schedule 80 pvc
- Category: Flange
- English Size: 1 inch
- Material: PVC/CPVC
- Size: English
-
Supplier: Grinnell
Description: The GRINNELL Figure 72916 G-MINE Flange Adapter provides a direct transition from flanged components to G-MINE PVC piping components.
- Category: Adapter
- Connection: Flange
- English Size: 2 to 12 inch
- Material: PVC/CPVC
-
-
Supplier: Accuris
Description: POLYVINYL CHLORIDE (PVC) PRESSURE PIPE AND FABRICATED FITTINGS, 4 IN. THROUGH 60 IN. (100 MM THROUGH 1,500 MM)
-
Supplier: Accuris
Description: POLYVINYL CHLORIDE (PVC) PRESSURE PIPE AND FABRICATED FITTINGS, 14 IN. THROUGH 48 IN. (350 MM THROUGH 1,200 MM), FOR WATER TRANSMISSION AND DISTRIBUTION
-
Supplier: Accuris
Description: UNPLASTICIZED PVC SOIL AND VENTILATING PIPES OF 82.4 MM MINIMUM MEAN OUTSIDE DIAMETER, AND FITTINGS AND ACCESSORIES OF 82.4 MM ANDOF OTHER SIZES - SPECIFICATION
-
Supplier: American Water Works Association (AWWA)
Description: This standard covers 4-in. through 48-in. (100 mm through 1,500 mm) polyvinyl chloride (PVC) pressure pipe and fabricated fittings. Standard pipe outside diameters (ODs) conform to the ductile iron and cast iron sizing system, referred to as cast iron or
-
Supplier: LASCO Fittings, Inc.
Description: It is NSF approved, but is not UV stabilized
- Category: Flange
- English Size: 1.5 inch
- Material: PVC/CPVC
- Size: English
-
Supplier: LASCO Fittings, Inc.
Description: It is NSF approved, but is not UV stabilized
- Category: Flange
- English Size: 3 inch
- Material: PVC/CPVC
- Size: English
-
Supplier: LASCO Fittings, Inc.
Description: It is NSF approved, but is not UV stabilized
- Category: Flange
- English Size: 1.5 inch
- Material: PVC/CPVC
- Size: English
-
Supplier: Allied Electronics, Inc.
Description: 1.0 MPa (Max.) Operating Pressure, -5 to +60 °C Ambient Temperature, Series KQ2 Elbow Used to pipe at right angle to female threaded portion.
- Application: Pneumatic Fitting
- English Size: 0.1562 inch
- Metric Size: 3.97 mm
- Size: English, Metric
-
Supplier: RS Components, Ltd.
Description: PVC-C FITTING right female diam 25mm - Pipe Fittings & Accessories - PVC & ABS Cement Fittings
- Connection: Weld
- Material: PVC/CPVC
- Size: Metric
-
Supplier: RS Components, Ltd.
Description: PVC-C FITTING right female diam 40mm - Pipe Fittings & Accessories - PVC & ABS Cement Fittings
- Connection: Weld
- Material: PVC/CPVC
- Size: Metric
-
Supplier: RS Components, Ltd.
Description: PVC-C FITTING right female diam 63mm - Pipe Fittings & Accessories - PVC & ABS Cement Fittings
- Connection: Weld
- Material: PVC/CPVC
- Size: Metric
-
Supplier: RS Components, Ltd.
Description: PVC-C FITTING right female diam 32mm - Pipe Fittings & Accessories - PVC & ABS Cement Fittings
- Connection: Weld
- Material: PVC/CPVC
- Size: Metric
-
Supplier: Total Plastics, Inc.
Description: available in a wide range of colors as well as transparent variations. We handle rigid industrial PVC in sheet, slab, tube, pipe, profiles, fittings and rod. Available Sizes HOLLOW BAR Lengths: O.D. Min. / I.D. Max. 5’ length +/- 1”
- Chemical / Polymer System Type: Polyvinyl Chloride (PVC)
- Form / Shape: Flat / Bar Stock
- Hollow / Tubular Stock: Yes
- Thermoplastic: Yes
-
Supplier: NIBCO INC.
Description: The Chemtrol® Class 150 blind flange is an injection molded Corzan® CPVC Schedule 80 thermoplastic fitting for use with chemical processing, industrial plating, chilled water distribution, deionized water lines, chemical drainage and waste water treatment systems. The light grey
- Category: Flange
- English Size: 2 to 6 inch
- Material: PVC/CPVC
- Size: English
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Bag Port (RF) with 1.50 inch OD Cap, 1.42 inch ID Opening. Get fast shipping and volume discounts on Bag Ports parts.
- Category: Flange
- Connection: Flange
- English Size: 1.5 inch
- Material: PVC/CPVC
-
Supplier: Victaulic Co. of America
Description: For use where corrosive conditions exist Designed for use on reverse osmosis systems For use on roll/cut grooved PVC Sizes from 1½ - 4? | 40 - 100 mm Pressures up to 150 psi | 1034 kPa | 10 bar For stainless steel and FRP applications, contact Victaulic
- Category: Coupling
- English Size: 1.5 to 4 inch
- Material: Composite (Carbon/Fiberglass/Graphite)
- Size: English
-
Supplier: ASTM International
Description: 1.1 This specification covers requirements and test methods for 6 in. (150 mm) through 60 in. (1500 mm) fabricated or molded solid wall poly(vinyl chloride) (PVC) gasketed sanitary sewer fittings to be used with piping manufactured to Specifications F2763, F2764,
-
Supplier: Kuriyama of America, Inc.
Description: turns. Requires fewer fittings than rigid pipe. Phthalate Free Custom Molded Cuff - 1 1/2" Molded cuff (shown above) is designed for use with Tigerflex® Series MH150 marine hose. Drain lines Marine bilge discharge Marine plumbing Recreational vehicle (RV) plumbing
- Application: Marine, Suction / Vacuum
- Inside Diameter: 1.5 inch
- Material: Thermoplastics
- Maximum Vacuum: 24 in Hg vac
-
Supplier: Polyguard Products, Inc.
Description: Zero-Perm® vapor barrier membrane from polyguard Products is an absolute “zero perm” barrier that provides maximum protection for all types of insulations used in below ambient, subfreezing and cryogenic applications on duct, pipe, or vessel systems. • Meets ASTM E84
- Applications: Ducting, Piping
- Form: Membrane/Sheeting
- Material: Aluminum, Other
- Thickness: 0.0787 inch
-
Supplier: NIBCO INC.
Description: The Chemtrol® Class 150 thread flange is an injection molded Corzan® CPVC Schedule 80 thermoplastic fitting for use with chemical processing, industrial plating, chilled water distribution, deionized water lines, chemical drainage and waste water treatment systems. The light grey
- English Size: 2 to 4 inch
- Material: PVC/CPVC
- Size: English
-
Description: Includes recommendations concerning installation of PVC-U-pipes and fittings up to 630 mm diameter, trenchwork, pipe laying and backfilling, maintenance and repair, as well as transport, storage and handling of pipes. Reference is made to International Standards
-
Supplier: Zotefoams, Inc.
Description: components are produced by adding nitrogen to pure PVDF resin (rated USP Class VI), and has significantly higher chemical resistance than PVC and other conventional polymer and elastomeric insulation foam materials. The unique Zotefoams manufacturing process, and high-grade polymer, enables a
- Application: Insulation Cover
- Service Temperature: -112 to 320 F
- Type: Pipe and Fitting Jacketing
-
Supplier: WellMate
Description: . Outer shell is a composite of continuous fiberglass strands sealed with high-grade epoxy resin. Inlet/Outlet PVC pipe connections allow straight through T connection on bottom of tank for ease of piping. Blowdown Valve allows easy removal of sludge from tank bottom
-
Supplier: GF Piping Systems
Description: 400°F. The VFA Butterfly Valve is an economical solution for medium to light duty butterfly valve applications. The valve is made of durable PVC and its light weight is a good fit for systems already incorporating plastic pipe and fittings. Application: Water
- Actuation: Manual / Hand
- Pressure Rating: 150 psi
- Primary Material of Construction: CPVC, Polypropylene (PP), PVC, PVDF
- Valve Size: 2 to 24 inch
-
Supplier: Cole-Parmer
Description: These PVC valves have EPDM O-rings and seats made of PTFE. Connections are true union NPT(F) pipe thread. True union design allows you to separate the valve body without removing pipe connectors—simplif ies cleaning and maintenance. Maximum pressure is 150 psi (10.3 bar
- Flow (Cv): 8
- Valve Type: Ball Valves
-
Supplier: Dura Plastic Products, Inc.
Description: Schedule 80 CPVC:Van Stone Flange:Slip x Hub
- Category: Flange
- Connection: Weld, Flange
- English Size: 2.5 inch
- Material: PVC/CPVC
-
Supplier: Bow Plastics Ltd.
Description: PVC DWV ST VENT 90 ELBOW 1-1/2
- Category: Elbow
- English Size: 1.5 inch
- Material: PVC/CPVC
- Size: English
-
Supplier: Cole-Parmer
Description: Bulkhead Fitting
- Category: Bulkhead Fitting
- Connection: Threaded
- Material: PVC/CPVC
-
Supplier: International Polymer Solutions Inc.
Description: Our IPS PTFE Body Gauge Isolator protects (Isolates) a pressure gauge or other pressure sensor from the effects of corrosives aggressive media and prevents contamination of ultra-pure liquids. The Gauge Isolator consists of an All-PTFE body, containing a close tolerance machined cavity and a PTFE
- Category: Adapter
- Connection: Threaded
- English Size: 0.1250 to 0.2500 inch
- Material: PVC/CPVC, Fluororesin (PFA/PTFE/PVDF), Polyethylene (PE), Polypropylene (PP)
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: FRP/PVC Laminate and Stainless Steel 304 Reducers
- Category: Flange, Reducer
- Connection: Flange
- English Size: 2 to 16 inch
- Material: Composite (Carbon/Fiberglass/Graphite), PVC/CPVC, Stainless Steel
-
Supplier: GF Piping Systems
Description: Manufacturer of PVC, CPVC, PP, PVDF pipe fittings to complement GF's piping systems. These pipe fittings are used for hot and cold water, corrosive waste and general liquid transfer.
- Category: Elbow, Flange, Wye
- Connection: Weld, Flange
- English Size: 0.2500 to 12 inch
- Material: PVC/CPVC, Polypropylene (PP)
-
Supplier: Mid-America Fittings, Inc.
Description: Choice of pipe size
- Category: Coupling
- English Size: 0.5000 to 0.7500 inch
- Material: PVC/CPVC
- Size: English
Find Suppliers by Category Top
Featured Products Top
-
and liquids and resist element movement under pressure. Element diameters range from 0.040" (1.0 mm) to 1.50" (47.5 mm) pipe. HPG high-performance seal fittings High (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
Vardex® combines the most desirable properties of PVC — resistance to corrosion and abrasion, clarity, rubber-like flexibility, and outstanding flow characteristics — with the strength of steel. The wire reinforcement allows the hose to resist kinking, crushing, and collapse (read more)
Browse Industrial Hose Datasheets for NewAge Industries -
WATER TRANSPORTATION Flexible, soft and rigid durable solutions for water transportation. Typical applications are hot water tubes, pipes, fitting and seals for floor heating systems, hot (read more)
Browse Polymers and Plastic Resins Datasheets for MCG - Performance Polymers Division -
. The fittings work by attaching the coupler component to the end of a hose and the adapter to another, then mating the two parts. These couplings work best with heavy-wall hose made from materials such as flexible PVC, polyurethane or silicone. The couplings come with barbed or National Pipe Thread ends. (read more)
Browse Hose Fittings Datasheets for NewAge Industries -
configuration is MNPT (Male national pipe thread) ends for flow section up to 2 1/2” ; flow section of 3” and larger are assembled with the appropriate size of ANSI 150# class flanges. If required, optional end mounting styles may be specific such as tube ends, tube end fittings, butt weld (read more)
Browse Flow Meters Datasheets for Eldridge Products, Inc. -
compact toolbox comes with what you’ll need to fuse socket adapters and fittings for a specific size range. These kits are designed to help install fittings for pipe diameters from 16mm to 125mm. They come complete with a Microprocessor-controlled heater, Teflon-coated heater adapters (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
flexible PVC drain hose (included) to channel liquid to floor drain or collection container 3/4" drain fitting accepts longer hoses if necessary Flow rate of 3.33 gallons per minute when used with a 1/2" ID hose Need a custom size or solution? Just call 1-800-HOT-HOGS (468-4647) (read more)
Browse Spill Containment Systems Datasheets for New Pig Corporation -
Coated sheath option PVC, Teflon, fiberglass, or armored cable Special shapes, cable, and fittings Matching and calibration available RTD sensors Thermistor sensors Semiconductor sensors Thermocouple sensors Large selections (read more)
Browse Temperature Sensors Datasheets for Thermalogic Corporation -
Water and wastewater treatment plants using PVC pipe for their chemical systems often experience leaks at the joints. This is because the harsh chemicals in the system attack the solvent cement used to connect the pipe. Many plants have accepted the leaks as normal and continually (read more)
Browse Piping Systems Datasheets for Asahi/America, Inc. -
to 610 mm]. It is easily connected into the pipe via a 1/2 inch or 3/4 inch NPT compression fitting. The ST50 electronics are housed in rugged, IP67 rated enclosure with dual conduit ports in either NPT or M20 threading. The instrument comes standard with dual (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI)
More Information Top
-
Measuring Methane Production From Ruminants
The homogenizers are made out of 150 mm PVC pipe and end caps fitted with 6 mm barbed air fittings at each end.
-
Countries > Canada > Province of Quebec > Regulations > Building Act > [CANADA Que Reg b1-1/2] Regulation 2 - Construction Code
(i) NQ 3624-130, Unplasticized Poly(Vinyl Chloride) ( PVC ) Rigid Pipe and Fittings , 150 mm in Diameter or Smaller, for Underground Sewage Applications, or .
-
Surviving floods: leaf gas films improve O 2 and CO 2 exchange, root aeration, and growth of completely submerged rice
Four-week-old plants were transferred into a horizontal chamber (length 0.8 m) made from 150 mm diameter PVC pipe sliced lengthways in half, with caps at each end and a divider fitted 300 mm from one end (Colmer and Pedersen …
-
Water Distribution System Handbook > SYSTEM DESIGN: AN OVERVIEW
AWWA C907 covers PVC pressure pipe fittings for pipe sizes 100–200 mm (4–8 in.) in pressure classes 100 and 150 .
-
Early emergence and resource availability can competitively favour natives over a functionally similar invader
The pots ( 150 mm in diameter PVC pipe ) were 1.2 m high to allow unrestricted root growth and development, with a PVC cap fitted to the bottom and several drilled holes to ensure water drainage.