Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Reid Supply
Description: of pulling forces when connecting two structural units. Our assortment of clevis pins is sure to have the right size and type for your application. We carry both metric and standard sizes, as well as a variety of types such as quick release, hollow, and solid. Materials also play an
- Diameter / Size: 0.1880 inch
- Length: 2 inch
- Material: Stainless Steel, Other
- Pin Type: Clevis Pin
-
Supplier: Allied Electronics, Inc.
Description: PIN CONTACT, 20 DF
- Terminal Type: Connector Pin
-
Supplier: Allied Electronics, Inc.
Description: Pin Diameter: 0.040". Materials: Pins — brass; Sockets — phosphor bronze.
- Terminal Type: Connector Pin
-
-
Supplier: FCI
Description: Compliant Press-Fit Pin Terminal, 5.08 mm (0.2 in) Centerline
- Contact Plating: Gold Plating
- Mounting: Press-fit
- Product Type: PCB Pins
-
Supplier: Allied Electronics, Inc.
Description: 20DF PIN CONT. LP
- Terminal Type: Connector Pin
-
Supplier: Allied Electronics, Inc.
Description: connector component,stamped and formed crimp pin contact,size 20,22-20awg wire
- Terminal Type: Connector Pin
-
Supplier: Mencom Corporation
Description: MC series connectors, sometimes referred to as M16, M23, or M27 connectors, provide rugged plug and play solutions for demanding industrial applications. Mencom offers molded cable, field wired connectors, and panel mount receptacles to meet your specific requirements.
- Terminal Type: Connector Pin
-
Supplier: Mencom Corporation
Description: MC series connectors, sometimes referred to as M16, M23, or M27 connectors, provide rugged plug and play solutions for demanding industrial applications. Mencom offers molded cable, field wired connectors, and panel mount receptacles to meet your specific requirements.
- Terminal Type: Connector Pin
-
Supplier: Mencom Corporation
Description: MC series connectors, sometimes referred to as M16, M23, or M27 connectors, provide rugged plug and play solutions for demanding industrial applications. Mencom offers molded cable, field wired connectors, and panel mount receptacles to meet your specific requirements.
- Terminal Type: Connector Pin
-
Supplier: Mencom Corporation
Description: MC series connectors, sometimes referred to as M16, M23, or M27 connectors, provide rugged plug and play solutions for demanding industrial applications. Mencom offers molded cable, field wired connectors, and panel mount receptacles to meet your specific requirements.
- Terminal Type: Connector Pin
-
Supplier: Computer Network Accessories, Inc.
Description: 20 pin IDS socket connector.
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing EIAJ 20 Pin Rectangular Connector
- Connector Type: Audio / Video Connector
-
Supplier: Harwin Plc
Description: Straight Crimp, suitable for 20 AWG cable. Specified as 329 in a Mix-Tek connector part number. Use with any female Datamate Mix-Tek housing in a power/coax cavity. Gold finish on contact area and termination.
- Contact / Pin Type: Straight Pins
- Contact Plating: Gold Plating
- Product Type: PCB Pins
- RoHS Compliant: Yes
-
Supplier: Harwin Plc
Description: Straight Crimp, suitable for 20 AWG cable. Specified as 339 in a Mix-Tek connector part number. Use with any male Datamate Mix-Tek housing in a power/coax cavity. Gold finish on contact area and termination.
- Contact / Pin Type: Straight Pins
- Contact Plating: Gold Plating
- Product Type: PCB Pins
- RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: Terminals PIN 20-14 AWG .156
- Features: RoHS
- Terminal Type: Connector Pin
-
Supplier: Acme Chip Technology Co., Limited
Description: CONN SIL HDR POST 20POS TIN
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: Acme Chip Technology Co., Limited
Description: CONN HDR STRIP POST 20POS TIN
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: Acme Chip Technology Co., Limited
Description: CONN HDR DIP POST 20POS TIN
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: Harwin Plc
Description: Polarizing Key, for 2.54mm (0.1?) pitch female cable connectors. Suitable for use in all products in the M20-106 and M20-107 product families. Remove the equivalent pin from the mating connector.
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing EIAJ Rectangular 20 Pin Male Connector.
- Connector Type: Audio / Video Connector
-
Supplier: Acme Chip Technology Co., Limited
Description: 3M PIN STRIP HEADER, 929 SERIES,
- Connector Type: Board-to-Board Connector, Rectangular Connectors, Heavy Duty
- Current Rating: 2.5 amps
-
Description: CONN HDR DIP FORK 20POS TIN
- Connector Type: Rectangular Connectors, Heavy Duty
-
Description: CONN HEADER VERT 20POS 2.54MM
- Connector Type: Header Connector, Other
- Contact Pitch: 2.54 mm
- Current Rating: 3 amps
-
Supplier: VAST STOCK CO., LIMITED
Description: Pin & Socket Connectors PIN 20-14 AWG
- Contact Plating: Other
- Current Rating: 19 amps
- Product Type: IC Socket
- RoHS Compliant: Yes
-
Supplier: VAST STOCK CO., LIMITED
Description: Pin & Socket Connectors PIN CONTACT 20-14
- Contact Plating: Silver Plating
- Current Rating: 19 amps
- Product Type: IC Socket
- RoHS Compliant: Yes
-
Supplier: RS Components, Ltd.
Description: Z-PACK HM-Zd Universal Power Module guide pins are made from passivated stainless steel. Stock number 864-3393 has an M4 x 0.7-6G thread size and a 6.20mm thread length. Stock number 865-5440 has an M4 x 0.7-6G thread size and a 7.5mm thread length. Stock number 864-3908 has an 8-32
-
Supplier: DigiKey
Description: 20 Position Header Connector Solder Cup Gold
- Connector Type: Board Mount Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Number of Positions: 20 Connector Type: Header Contact Type: Male Pin Number of Rows: 2 Package: Tube Pitch - Mating: 0.087"
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: DigiKey
Description: 20 Position Header Connector Solder Cup Gold
- Connector Type: Header Connector, Other
- Contact Pitch: 2.54 mm
- Number of Contacts: 20 #
-
Supplier: Automation24, Inc.
Description: CR-20D is a coding pin for rectangular connectors.
-
Supplier: DigiKey
Description: CONN WIRE PIN TERM 16-20AWG
- Features: RoHS, Insulated
- Material: Copper
- North American (AWG): 16 to 20 AWG
- Terminal Type: Pin Terminal, Other
-
Supplier: Utmel Electronic Limited
Description: Circular MIL Spec Connector 18PX#20 PIN CONTACTS
- Connector Type: Circular / Cylindrical Connector
- Current Rating: 5 amps
- Geometry: Straight, Other
-
Supplier: Advantech
Description: IDC 20-pin socket connector x 2 Flat cable with 20 pin IDC sockets connector Flat Cable Color : Multicolored
-
Electrical Connectors - Connectors Board to Board, PCB Mt Pin Hders & Recept -- 851-44-016-20-001000Supplier: Heilind Electronics, Inc.
Description: Connectors Board to Board, PCB Mt Pin Hders & Recept
- Connector Type: Board-to-Board Connector
-
Supplier: TE Connectivity
Description: Contact Features Barrel Type : Open Contact Shape & Form : Round Crimp Wire Terminal Type : Pin Mating Pin Diameter : 4 MM [.157 INCH
- Features: RoHS
- International (mm2): 0.5000 to 1.5 mm2
- Material: Other
- North American (AWG): 15 to 20 AWG
Find Suppliers by Category Top
Featured Products Top
-
KEY PRODUCT MESSAGING Expanded Portfolio with Broader Range of Pins 20-pin and 24-pin connectors expand the product portfolio, which now has 8, 10, 20, 24, 30, 34 and 40 position connectors available (read more)
Browse Board to Board Connectors Datasheets for TE Connectivity -
orientation Supports super speed up to 20Gb/s Scalable with various I/O connectors Up to 10,000 mating cycle Features and Benefits (read more)
Browse Audio and Video Connectors Datasheets for Amphenol Communications Solutions -
These products are a series of 20 position connectors. Cage combinations are available in single ports and stacked versions rated up to 10 Gbps. Cages are a one-piece construction with enhanced transceiver mating tabs available in press-fit, solder tails and custom options. They are Ro (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
-20°C to 125°C Y SERIES The Y series connectors are used for High voltage applications ranging from 5kV to 70kV. These connectors are single-pin connectors. Requirements in the field of nuclear research have (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
-to-port) versus the existing Mini-SAS 2.0 product (19mm port-to-port). Rego’s Mini-SAS HD product is fully compliant to the SFF-8643 industry specifications. Target Market - Severs, Storage Racks, RAID Systems Mini SAS HD 4i Receptacle Connectors The Mini SAS HD 4i (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
NORTHVALE, New Jersey, USA – New Yorker Electronics has announced the addition of a new series of NEMA 5-20 Snap-In Power Entry Connector Receptacles for use in medical and industrial instrumentation. Available in two sizes, the Ganged Female Sockets are used in power (read more)
Browse Power Connectors Datasheets for New Yorker Electronics Co., Inc. -
to ±0.5mm misalignment in both the X and Y axes, these fine-pitch, high-pin-count board-to-board connectors offer perfect alignment, high-speed data transmission, mixed signal and power options, high contact reliability and multiple mounting options (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
. The DuraMate™ ISOBUS 91 family of connectors are available in Size 24, 9 Position specifications. These multi-pin, environmentally-sealed, connectors use a circular bayonet locking system. This quick-connect system meets ISO 11783 standards, making it an ideal choice for harsh conditions (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
HDMI Connector System - G45 Series, Input Output Connectors, Receptacle, Type A, Upright, 0.75mm Pitch, 19 Position, Dip (Forelock and Through Hole for Shell Peg, Nickel, With additional EMI shell solder Width 2.0mm) Type, 30μin Gold Plating, High Temperature Thermo Plastic, Black, Tray Package (read more)
Browse Audio and Video Connectors Datasheets for Amphenol Communications Solutions -
The BTFW Series is a floating board-to-board connector system consisting of plugs and receptacles with two rows of staggered contacts on 1.00mm (0.039in.) centerlines. This connector system is designed for applications that require high density, and high reliability interconnects with higher pin (read more)
Browse Audio and Video Connectors Datasheets for Amphenol Communications Solutions
Conduct Research Top
-
The Ups and Downs of Taking the Bus
. In contrast, Profibus DP requires that each device be wired in sequence with either a Profibus DP sub-D connector or a Euro type 5-pin connector. The installation of busbased instrumentation and controls resulted in a clean, uncluttered design because fewer wires, interface devices and controls
-
Using C18 and a Timer to Interface PIC18 MCUs with UNI/O(TM) Bus-Compatible Serial EEPROMs
AN1191 Using C18 and a Timer to Interface PIC18 MCUs with UNI/O TM Bus-Compatible Serial EEPROMs The main features of 11XXX serial EEPROMs are: Author: Chris Parris * Single I/O pin used for communication Microchip Technology Inc. * EEPROM densities from 1 Kb to 16 Kb * Extremely small packages
More Information Top
-
Power Mac G4 "Sawtooth" Power Supply Upgrade - MacRumors Forums
I have a sawtooth at work that uses a 20 pin connector .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/95-0000s/95-7722.pdf
20 PIN CONNECTOR (I/O AND POWER MODULES .
-
CR4 - Thread: PC Power Supply Swap?
make sure that the same color wires are in the same positions on the 20 pin connector .
-
Techist - All Things Tech - power source connections
I have checked the continuity at the switch and it checks out ok, I tried back probing the main power molex ( 20 pin connector ) and found no voltages present.
-
CR4 - Thread: Industrial Computer Problem
Step 1, I disconnect power supply 20PIN connector & jump GRN+BLK wire to start power supply & measured all voltages on all terminals which were giving right voltages.
-
Case Fans.. | Techie7 - Free Technical Help
Yea the old PSU is only a 20 pin connector so, that will not work.
-
Computer Hardware - Wikibooks, open books for an open world
The extra pins are in the form of a 'separate' connector, that fits onto the end of the standard 20 pin connector .
-
Digital Beam Position Monitor for the Happex Experiment
Each 20 pin connector provides VXI analog powers (+/-12V, +/-24V).