-
Supplier: KHK USA, Inc.
Description: Suitable for food machinery due to SUS303\'s rust resistant qualities.
- Bore Diameter (if applicable): 10 mm
- Design Units: Metric
- Face Width: 15 mm
- Gear Center: Center Bore
-
Supplier: KHK USA, Inc.
Description: Suitable for food machinery due to SUS303’s rust-resistant quality.
- Bore Diameter (if applicable): 8 mm
- Design Units: Metric
- Face Width: 8 mm
- Gear Center: Center Bore
-
Supplier: KHK USA, Inc.
Description: Suitable for food machinery due to SUS303\'s rust resistant qualities.
- Bore Diameter (if applicable): 6 mm
- Design Units: Metric
- Face Width: 10 mm
- Gear Center: Center Bore
-
-
Supplier: KHK USA, Inc.
Description: Suitable for food machinery due to SUS303\'s rust resistant qualities.
- Bore Diameter (if applicable): 8 mm
- Design Units: Metric
- Face Width: 15 mm
- Gear Center: Center Bore
-
Supplier: AW Company
Description: 303 Stainless steel or 316 Stainless steel
- Liquid Volumetric Flow Rate: 0.0030 to 1 GPM
- Electrical Output: Frequency
- End Fittings: Threaded
- Media Temperature Range: 300 F
-
Description: 32DP, 90 Teeth, 20° Pressure angle, AGMA Q10, 303 Stainless Steel internal gear
- Face Width: 0.1250 inch
- Gear Type: Internal Gear
- Metal: Stainless Steel
- Number of Teeth: 90
-
Supplier: Cole-Parmer
Description: bronze—most common liquids are water, oil, and mild chemicals (pH from 4 to 11). Long service life is achieved through thoughtful design and chosen materials of construction: bronze pump housings and gears, 303|stainless steel shafts, carbon-graphite bearings, and Buna
- Horsepower: 0.2500 HP
- Maximum Discharge Flow: 1 GPM
- Type Of Pump: Gear Pumps
-
Description: Module 0.8, 85 Teeth, 20° Pressure Angle , 303 Stainless Steel Gear
- Bore Diameter (if applicable): 10 mm
- Face Width: 5 mm
- Gear Type: Spur Gear
- Metal: Stainless Steel
-
Supplier: Gear Motions, Inc.
Description: , 303, 316 and 440c Stainless steel, but other materials such as plastic, gray and ductile iron, bronze and steels are common as well. In pump gears, a common issue can be "slip", or the quantity of fluid leaking through internal clearances. Gear Motions
- Gear Type: Other
-
Gear Pumps - Cole-Parmer Bronze Close-Coupled Industrial Gear Pump Head; Relief/1 GPM -- GO-70738-10Supplier: Cole-Parmer
Description: bronze—most common liquids are water, oil, and mild chemicals (pH from 4 to 11). Long service life is achieved through thoughtful design and chosen materials of construction: bronze pump housings and gears, 303|stainless steel shafts, carbon-graphite bearings, and Buna
- Maximum Discharge Flow: 2.1 GPM
-
Description: 72 D.P., 56 Teeth, 20° Pressure Angle,AGMA Q10 Quality, Clamp Type 303 Stainless Steel Gear.
- Bore Diameter (if applicable): 0.1250 inch
- Design Units: English
- Face Width: 0.1250 inch
- Metal: Stainless Steel
-
Supplier: RS Components, Ltd.
Description: Stainless steel spur gears providing a range of gear ratios. All gears are module 1.0 Made from SUS303 (JIS 4051) stainless steel. Tensile strength 510N/mm². Pressure angle 20°. Dimension E 10mm Module = 1 Number of Teeth = 22 Material =
- Bore Diameter (if applicable): 8 mm
- Design Units: Metric
- Face Width: 10 mm
- Gear Type: Spur Gear
-
Description: 72 D.P., 24 Teeth, 0.1875" Face width , 20° Pressure angle, 303 Stainless Steel gear
- Shaft Material: Stainless Steel
-
Supplier: RS Components, Ltd.
Description: Stainless steel spur gears providing a range of gear ratios. All gears are module 1.0 Made from SUS303 (JIS 4051) stainless steel. Tensile strength 510N/mm². Pressure angle 20°. Dimension E 10mm Module = 1 Number of Teeth = 120 Material =
- Bore Diameter (if applicable): 12 mm
- Face Width: 10 mm
- Gear Type: Spur Gear
- Metal: Stainless Steel
-
Description: Specially engineered worm gear shaft for use with wormwheel gear reducers Single (P-X) and double (P-DX) sided gearbox output shafts Precision ground to ± 0.0002” or better 303 stainless steel construction Specialty materials available upon request
- Additional Operations: Chamfered End, Keyed
- Shaft Material: Stainless Steel, Other
-
Supplier: Branham, W.C. Inc.
Description: 2-Way and 3-Way Models. Hollow Bore and Counter Rotating Configurations Too. Sealed, Leak Proof Gearcase Machined Aluminum Construction Anodized Gearcase 303/304 Stainless Steel Shafts 8620 12DP 22T Heat-Treated Case-Hardened Gears Double Sealed Ball Bearings Tapered
- Flange(s): Yes
- Gear Ratio: 1 to 2 (X : 1)
- Maximum Input Speed: 1750 to 1800 rpm
- Output Torque: 82 to 693 In-lbs
-
Supplier: Boston Gear
Description: Boston Gear BK treatment utilizes a two-part epoxy to protect the entire reducer from caustic washdown applications using water, solvents, salt and seasonings. All external hardware is made of SS Available with 303 stainless steel output shafts Can be provided
- Gearing Arrangement: Worm
- Reducer Input: Hollow Shaft
- Reducer Output: Solid Shaft
- Reducer Style: Integral Base
-
Supplier: DeZURIK, Inc.
Description: shutdowns and costly replacement parts. The only replacement parts are the slurry sleeves and the packing. Flexgate Valves of 3"-12" are provided with standard handwheel mechanisms featuring cast handwheels, machined 303 Stainless Steel stems with yoke sleeves and thrust washers
- Media Description: Water
-
Gearboxes and Gearheads - In-Line Gearboxes and Speed Reducers -- In-Line Low Backlash Taper Gearbox
Description: Diameter: 1-1/16” or 1-3/4” Black anodized aluminum housing 303 stainless steel gears and shafts Ball bearings Low Backlash Inline Taper Gearboxes Our taper gearmotors are inline planetary gear reduction boxes with backlash equal to or better
- Backlash: Up to 8 arcmin
- Gear Ratio: 2 to 16 (X : 1)
- Gearing Arrangement: Planetary
- Maximum Input Speed: 3000 rpm
-
Supplier: QTC METRIC GEARS
Description: Module 2, 60 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore
- Bore Diameter (if applicable): 22 mm
- Design Units: Metric
- Face Width: 20 mm
- Gear Type: Spur Gear
-
Supplier: Chengdu Leno Machinery Co., Ltd.
Description: Spur gear is a kind of structure of transmission gear, which has excellent performance in acceleration, braking and control. Spur gears are widely accepted as the most efficient gear transmission solution when power needs to be transferred to another mechanical device.
- Gear Center: Center Bore
- Gear Type: Spur Gear
- Metal: Brass, Bronze, Carbon / Alloy Steel, Stainless Steel
- Number of Teeth: 18
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications, including
- Bore Diameter (if applicable): 10 mm
- Design Units: Metric
- Face Width: 15 mm
- Gear Center: Center Bore
-
Supplier: Davall Gears, an ITW Company
Description: Davall Gears can produce gears with a straight (spur) or helix (helical) tooth, whether a complete gear or as a segment. We can supply gears to varying grades and qualities, from commercial gears, hobbed or shaped, to precision ground gears. Parts are made
- Gear Type: Spur Gear, Helical Gear
- Metal: Aluminum, Brass, Carbon / Alloy Steel, Stainless Steel
- Plastic: Nylon
-
Description: often use material is brass, stainless steel, cast iron, aluminum, Delrin and POM etc. We proudly provide worm and worm gear sets manufactured to customers from all industries. the max diameter of worm gear can 600mm, worms in diameters up to 100mm, module 0.5 to module
- Design Units: Metric
- Gear Type: Worm
- Metal: Aluminum, Brass, Cast Iron, Stainless Steel
- Plastic: Delrin
-
Supplier: Circle Gear & Machine Co., Inc.
Description: As a full service provider of gear manufacturing services, Circle Gear & Machine Co. features full machining capabilities for all types of spur gears. Through nearly any process required for the end application, our spur gears are fabricated based on your needs. Our spur
- Design Units: English
- Gear Type: Spur Gear
- Metal: Aluminum, Brass, Bronze, Cast Iron, Carbon / Alloy Steel, Stainless Steel, Other Metal
- Plastic: Acetal, Delrin, Nylon, Polycarbonate, Other Plastic
-
Supplier: W.M. Berg
Description: Internal Gears have the teeth generated on the I.D. of the blank. They are generally stronger and more efficient than the mating pinion gear. The pitch diameter of the internal gear must be at least 1.5 times the P.D. of the mating pinion. If this condition is not met,
- Metal: Stainless Steel
- Pitch Diameter: 0.8333 inch
- Pressure Angle: 20°
-
Supplier: Linn Gear Co.
Description: 14 1/2° Pressure Angle – Made From Cold Drawn 1018 Steel Bar Stock Steel gear rack in 14 1/2° pressure angle – 20 through 3 Diametral Pitch is stocked. Stock lengths are cut long to allow matching. Racks with 20° P.A., circular, and metric pitches or special
- Design Units: English
- Metal: Stainless Steel
-
Description: Ondrives.US manufactures precision gears for all applications, offering standard and custom metric gears in a variety of styles and configurations. Our metric precision gear options include precision spur gears, pinion gears and shafts, gear racks, helical
- Design Units: Metric
- Gear Center: Center Bore
- Gear Features: Anti-backlash, Ground Teeth
- Gear Type: Helical Gear
-
Supplier: Boston Gear
Description: Overview Boston Gear's stock miter and bevel gears are specifically designed for the efficient transmission of power and motion between intersecting shafts at a right angle (90°). Miter gears are a special type of bevel gear designed to operate in pairs with identical
- Design Units: English
- Gear Type: Miter / Bevel Gear Set
- Metal: Brass, Cast Iron, Carbon / Alloy Steel, Hardened Steel, Stainless Steel
- Plastic: Nylon
Find Suppliers by Category Top
Featured Products Top
-
Stock Drive Products & Sterling Instrument - SDP/SI
Stainless Steel & Anodized Aluminum Internal Gears
-... and S1E64Z-... series, are offered in 303 stainless steel or 2024-T4 anodized aluminum. The metric gears, identified as the (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Hicksville, NY -- Precision gear & dial hubs from SDP/SI are designed to fit gears or dials and eliminate keys or splines. Identified as the S2F06Y-.... series, these 303 stainless steel hubs feature our (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
of the gear train. The mini-lash gears are available in 303 stainless steel, and in 2024 aluminum, anodized before cutting. The torsion spring is of zinc-plated music wire. The hub, which is of stainless steel, can be mounted on a shaft by means of a pin or the supplied set screw (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
during the life of the gear train. These gears are offered in both 303 Stainless Steel and 2024 aluminum and are designed to fit shafts ranging from 1/8" to 1/4" diameter. The suggested clearance between the bore and the shaft is .0001"/.0008". Stocked in 120, 96, 80, 72, 64 and 48 (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
. Many pump gears have a ground tooth profile, offering minimal pulsation and improved life cycle compared to cut gears. Typical materials used are D2, 303, 316 and 440c Stainless steel, but other materials such as plastic, gray and ductile iron, bronze and steels are common as well. In pump (read more)
Browse Gears Datasheets for Gear Motions, Inc. -
Precision 20° pressure angle stainless steel miter gears from QTC Metric Gears are stocked in 10 sizes in modules 1~3 in both 20 and 25 tooth. These gears, identified as the (read more)
Browse Bevel and Miter Gears Datasheets for QTC METRIC GEARS -
, Plastic, Plastic with Steel Core, Ring Gears Gear Racks and CP Racks and Pinions – Hardened Ground, Laser Hardened, Thermal Refined, Steel, Plastic, Round, Molded Flexible, Helical Miter Gears – Ground Spiral, Ground Zerol, Angular, Stainless (read more)
Browse Metric Gears Datasheets for QTC METRIC GEARS -
, Plastic, Plastic with Steel Core, Ring Gears Gear Racks and CP Racks and Pinions – Hardened Ground, Laser Hardened, Thermal Refined, Steel, Plastic, Round, Molded Flexible, Helical Miter Gears – Ground Spiral, Ground Zerol, Angular, Stainless (read more)
Browse Rack and Pinion Gears Datasheets for QTC METRIC GEARS -
Max Rack Length in steel is 2000mm Max Rack Length for Hardened or Plastic Racks is 1000mm Minimum Pitch Height for Racks is 12mm Max Outer diameter for Gleason Bevel Gears is Φ270mm Max Outer diameter for Worms is Φ200mm Minimum Bore (read more)
Browse Gears Datasheets for KHK USA, Inc. -
Steel Core, Ring Gears Gear Racks and CP Racks and Pinions – Hardened Ground, Laser Hardened, Thermal Refined, Steel, Plastic, Round, Molded Flexible, Helical Miter Gears – Ground Spiral, Ground Zerol, Angular, Stainless Steel, Plastic (read more)
Browse Worms and Worm Gears Datasheets for QTC METRIC GEARS
More Information Top
-
Stainless steel 2000
F.M. Kustus, M.S. Misra and W.T. Tack, 'Nitrogen Implantation of Type 303 Stainless Steel Gears for Improved Wear and Fatigue Resistance', Mater.
-
http://dspace.mit.edu/bitstream/handle/1721.1/80629/46925628-MIT.pdf?sequence=2
Third, the standard face for 303 stainless steel gears is 1/8", a good size for a compact gear train.
-
https://www.sdp-si.com/ss/pdf/80501122.pdf
MATERIAL: Core – 303 Stainless Steel Gear – Machined from Cast Nylon Blanks .
-
https://sdp-si.com/ss/PDF/78001105.PDF
MATERIAL: Core - 303 Stainless Steel Gear - Machined from Nylon Overmolded Blanks .
-
Spur Gears From Sterling Instrument Feature the Patented Fairloc® Hub
These 20° pressure angle, AGMA Quality 10 (ISO 7) Class, 303 stainless steel gears are identified as the .
-
High-frequency impedance analysis for NDE of complex precision parts
A total of six 303 stainless steel gears were ordered from Berg Manufacturing.
-
Redesign of a Differential Housing for a Formula Car (FSAE)
The method used to separate the gears from the housing was to place an appropriately sized, non-rotatable shim of 303 stainless steel between gear and the adjacent aluminum bearing surface [2].
-
http://dspace.mit.edu/bitstream/handle/1721.1/78190/830375416-MIT.pdf?sequence=2
The material was 303 stainless steel and the gears were run dry.
-
https://sdp-si.com/ss/PDF/78501101.pdf
MATERIALS: Gear – Acetal Hub – 303 Stainless Steel PIN TYPE HUB GEAR (Fig. 1 .
-
Design of Cryo-mechanisms for Infrared Astronomy
The smallest gear is made of 303 stainless steel and the largest gear of 2024-T4 aluminum.