-
Supplier: Eraser Company, Inc.
Description: Model MMC71 Multi-Material Cutter is capable of cutting a wide range of materials, including flat material up to 3.3” inches wide, tubing up to 3/16” OD, and wire up to 14 AWG stranded or 16 AWG solid. The MMC71 works great on flat material such as heat shrink
- Form Factor: Benchtop Tools
- Pipe and Tube Cutter Type: Other
- Power: Power Tools, Electrical Tools
- Tubing / Pipe Diameter: 0.1875 inch
-
Supplier: Fluoro-Plastics, Inc.
Description: materials which must be protected from potential contaminants, e.g. in environmental or pharmaceutical sampling applications. Fluoro-Plastics offers modified PTFE in skived sheets and rolls from one mil thick up to .125 inches thick, up to 48 inches wide, or slit to order. All
- Dielectric Strength: 1.97E7
- Material Form: Polymer (Plastic / Elastomer), Tape
-
Supplier: TE Connectivity
Description: ] Product Width : 2 MM [.079 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.9:1
- Applications: Broadband Network / WLAN, Other
- Gain: 0.0 to 3 dB
- Pattern Type: Directional
- Primary Frequency Range: 6000 to 8000 MHz
-
-
Supplier: ASTM International
Description: C-16 and E-6. The calibrated hot box method may also be used to investigate the effect of structural members, piping, electrical outlets, or construction defects, such as insulation voids, on the performance of a building section. The calibrated hot box may also be used for nonhomogeneous
-
Supplier: DigiKey
Description: Lead Foil Tape Rubber Adhesive Silver 3.00" (76.20mm) X 15' (4.6m) 5 yds
- Adhesive: Rubber
- Backing: Metal Foil / Sheet
- Temperature Resistance: -51.11 to 107 C
- Thickness: 0.0063 inches
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Introduction: Copper foil tape is a single-conductive copper foil tape coated with acrylic adhesive, based on high-performance copper foil. According to the different conductive properties of the glue, it can be divided into single-conductive copper foil single-sided adhesive
- Backing: Metal Foil / Sheet, Specialty / Other
- Type: Electrical, Single-Sided
- Width: 0.3937 to 9.84 inches
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Introduction: Acetate cloth tape is made from high quality acetate fabric and coated with high performance acrylic adhesive. It is resistant to high temperatures, solvents, ageing, insulation, peeling and flame retardant. Application: 1.For insulation of electronic products
- Backing: Cloth - Woven Fabric, Specialty / Other
- Type: Electrical, Single-Sided
- Width: 1.97 to 7.87 inches
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: , resistance to handprint soiling, anti-oxidation treatment and other characteristics. Application: Conductive cloth tape is suitable for computers, mobile phones, wires, cables and other types of electronic and electrical products, mainly for masking or isolating electromagnetic waves
- Backing: Cloth - Woven Fabric, PET / Polyester, Plastic / Polymer, Specialty / Other
- Performance Features: Electrically Conductive, EMI / RFI Shielding, Transparent
- Type: Electrical, Single-Sided
- Width: 0.3937 to 9.84 inches
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Introduction: Glass cloth tape is made of high-performance glass cloth coated with silicone pressure-sensitive adhesive or acrylate. It has the characteristics of high temperature resistance, high Breakdown Voltage resistance, strong adhesion, high Tensile Strength, and good
- Backing: Cloth - Woven Fabric, Glass / Fiberglass, Specialty / Other
- Performance Features: Permanent
- Type: Electrical, Single-Sided
- Width: 0.3937 to 9.84 inches
-
Supplier: DigiKey
Description: Lead Foil Tape Rubber Adhesive Silver 3.00" (76.20mm) X 15' (4.6m) 5 yds
- Adhesive: Rubber
- Backing: Metal Foil / Sheet
- Temperature Resistance: -51.11 to 107 C
- Thickness: 0.0068 inches
-
Supplier: DigiKey
Description: Fire Retardant Tape Adhesive Black 3.00" (76.20mm) X 20' (6.1m) 6.7 yds
- Thickness: 0.0300 inches
- Type: Cable, Electrical
- Width: 3 inches
-
Supplier: DigiKey
Description: Fire Retardant Tape Adhesive White, Gray 3.00" (76.20mm) X 20' (6.1m) 6.7 yds
- Thickness: 0.0300 inches
- Type: Cable, Electrical
- Width: 3 inches
-
Supplier: DeWAL
Description: tape is used primarily in electrical applications including splicing and positioning in coils and support rings, reinforcing slot insulation and armature coil insulation. It is also used in high temperature applications such as transformers, solenoids, appliances and thermal spray
- Adhesive: Silicone
- Backing: Cloth - Woven Fabric, Glass / Fiberglass, Specialty / Other
- Dielectric Strength: 1.38E8 V/m
- Peel Strength / Adhesion: 2.38 lbs/in
-
Supplier: DeWAL
Description: during bonding or mild acid etching, as electrical insulation, as splicing tape for silicone liners and paper, and in the epoxy bonding of aircraft parts.
- Adhesive: Silicone
- Backing: PET / Polyester, Plastic / Polymer
- Peel Strength / Adhesion: 1.88 lbs/in
- Performance Features: Dielectric / Insulating, Transparent
-
Supplier: DeWAL
Description: DW 704-2 is a pressure sensitive tape made of FEP film that is coated with a high temperature silicone adhesive. The FEP film is optically clear and offers excellent electrical properties and chemical resistance. APPLICATION INFORMATION This tape is used primarily in
- Adhesive: Silicone
- Backing: Fluoropolymer, Plastic / Polymer, Specialty / Other
- Dielectric Strength: 3.35E8 V/m
- Peel Strength / Adhesion: 1.88 lbs/in
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch 2510 yellow insulating tape comes in a 3 in width, 25 yd length, uses a non-adhesive adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +220 F. Provides a tensile strength of 50 lb/in. Many tape products can have either conductive
- Adhesive: Specialty / Other
- Dielectric Strength: 3.15E7 V/m
- Thickness: 0.0070 inches
- Type: Electrical
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 5419 gold static control tape comes in a 3 in width, 36 yd length, uses a silicone adhesive and is packaged 3 rolls per case. Can be used in the following temperature range: -100 F to +500 F. Provides a tensile strength of 33 lb/in. This product is a single-sided
- Adhesive: Silicone, Specialty / Other
- Thickness: 0.0027 inches
- Type: Electrical
- Width: 3 inches
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch 77 Black-3x20 ft black insulating tape comes in a 3 in width and 20 ft length. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 77 Black-3x20 ft insulating tape can be stretched 150 %
- Thickness: 0.0300 inches
- Type: Electrical
- Width: 3 inches
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch 77W white insulating tape comes in a 3 in width, 20 ft length, uses a non-adhesive adhesive and is packaged 10 rolls per case. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 77W insulating tape can
- Adhesive: Specialty / Other
- Thickness: 0.0300 inches
- Type: Electrical
- Width: 3 inches
-
Supplier: DeWAL
Description: This tape consisting of a 5 mil Polyimide Film and silicone adhesive is designed for high temperature masking applications, including the protection of printed circuit board gold finger contacts during wave soldering. This product can also be used in electrical insulation applications
- Adhesive: Silicone
- Backing: Plastic / Polymer, Polyimide (e.g., Kapton®)
- Dielectric Strength: 7.87E8 V/m
- Peel Strength / Adhesion: 1.25 lbs/in
-
Supplier: All-Spec Industries
Description: The Dadas Tapes 1662-10 is a anti-static carton sealing tape that is a pure cellulose, transparent, biodegradable, hand-tearable tape with a solvent based natural rubber adhesive. Dadas Tapes 1662-10 Features: Size: 1" W x 72 yd L Temperature Resistance
- Adhesive: Rubber
- Backing: Specialty / Other
- Performance Features: Other, Electrically Conductive, Anti-static / ESD Control, Removable, Transparent
- Temperature Resistance: 0.0 to 65.56 C
-
Supplier: All-Spec Industries
Description: A three-layer tape with non-sparking surfaces both inside and outside of tape. A conductive grid is buried between two anti-static copolymer layers that cannot shed or rub off and provides an effective static shielding ability. Thickness: 1.5 mils. 3" core. 118 FOOT ROLLS.
- Backing: Plastic / Polymer
- Performance Features: Electrically Conductive, Anti-static / ESD Control, Removable
- Thickness: 0.0015 inches
- Type: Electronics (PCB, Semiconductor), Single-Sided, Specialty / Other
-
Supplier: AVS Industries
Description: AVSil Silica Woven Tapes have selvaged edges to prevent raveling. WT36CH and WT65CH woven tapes have a coating that improves low temperature handling and decomposes at an elevated temperature above 500°F (260°C). AVSil Silica Woven Tapes are int
- Adhesive: None / Non-adhesive
- Backing: Cloth - Woven Fabric, Specialty / Other
- Performance Features: Other, Thermally Insulating / Insulative
- Temperature Resistance: 260 to 982 C
-
Supplier: AVS Industries
Description: AVS Slit Tapes combines the non-raveling properties of a woven tape for installation in various specialized product applications. AVS Slit Tapes are intended for temperature applications between ambient and 1800°F (982°C) for silica and between
- Adhesive: None / Non-adhesive
- Backing: Cloth - Woven Fabric, Rubber, Silicone, Specialty / Other
- Performance Features: Other, Thermally Insulating / Insulative
- Temperature Resistance: 982 C
-
Supplier: AVS Industries
Description: AVS Adhesive-backed Tape combines the non-raveling properties of a woven tape with an adhesive system to facilitate installation for various product applications. The adhesive system will start to decompose at a temperature above 500°F (260°C).
- Adhesive: Pressure Sensitive (PSA)
- Backing: Cloth - Woven Fabric, Specialty / Other
- Performance Features: Other, Thermally Insulating / Insulative
- Temperature Resistance: 260 to 982 C
-
Supplier: Alpha Wire
Description: Alpha Wire has two types of tapes for your wire management needs. Our CST series is a copper EMI tape which provides excellent EMI/RFI shielding by using highly conductive, pressure sensitive adhesive.
- Backing: Specialty / Other
- Performance Features: EMI / RFI Shielding
- Type: Cable, Electrical
- Width: 1 inches
-
Supplier: Budnick Converting, Inc.
Description: 904-1 is a 2.5 mil, polyester film used in masking metal parts during mild acid etching.
- Adhesive: Specialty / Other
- Backing: PET / Polyester, Plastic / Polymer
- Peel Strength / Adhesion: 1.88 lbs/in
- Thickness: 0.0025 inches
-
Description: Polyken 518FR-A Flame-Retardant Wire Harness Tape Flame Retardant wire harness tape with polymeric composite cloth backing and rubber-based adhesive Applications Sealing and waterproofing where flame retardancy is a requirement. Bus seat repair where flame
- Adhesive: Rubber
- Backing: Plastic / Polymer
- Type: Electrical, Single-Sided
-
Supplier: ICO RALLY
Description: TF tape is manufactured from clear FEP Teflon film and bonded with silicone adhesive. This tape offers very high electric strength (V/mil) compared to the other tapes available. Often used for coil and transformer insulation, and for identification labels due to its
- Adhesive: Silicone
- Backing: Fluoropolymer, Plastic / Polymer, Specialty / Other
- Peel Strength / Adhesion: 1.25 lbs/in
- Performance Features: Dielectric / Insulating, Transparent
-
Supplier: Aremco Products, Inc.
Description: Pyro-Tape? 682 is a family of high temperature, high performance tapes used in a wide range of industrial applications for plasma spray masking, heat reflectivity and abrasion, chemical, and electrical resistance. Pyro-Tape? products are availab
- Adhesive: Silicone
- Backing: Plastic / Polymer, Polyimide (e.g., Kapton®)
- Dielectric Strength: 2.76E8 V/m
- Electrical Resistivity: 1.50E17 ohm-cm
-
Supplier: Zippertubing Co. (The)
Description: Z-3250 Tape is a conductive EMI Shielding Tape consisting of Zippertubing’s Z-3250-CN EMI shielding fabric and an electrically conductive transfer adhesive backing. The adhesive eases installation and insures continuous continuity between individual coil winds. This material
- Backing: PET / Polyester, Plastic / Polymer
- Performance Features: Dielectric / Insulating, Electrically Conductive, EMI / RFI Shielding
- Temperature Resistance: -45 to 150 C
- Thickness: 0.0070 inches
-
Supplier: Shurtape Technologies, LLC
Description: Professional grade, 7.0 mil, all-weather vinyl tape used for color-coding and phase identification in electrical applications in temperatures ranging from 0 F to 220 F. UL Listed and CSA Approved, EV 77C colored electrical tape is lead free, flame retardant, and is
- Adhesive: Pressure Sensitive (PSA), Rubber
- Backing: Plastic / Polymer, PVC / Vinyl, Rubber
- Dielectric Strength: 3.94E7 V/m
- Peel Strength / Adhesion: 1.75 lbs/in
-
Supplier: AA Thread Seal Tape, Inc.
Description: We carry a wide variety of colored electrical tapes to meet your needs. Each roll is individually wrapped in cellophane to keep dirt and dust away during transportation and storage. These are also packaged 10 roll sleeves. Our PVC Electrical Tape is suitable for
- Type: Electrical, Single-Sided
-
Supplier: Allied Electronics, Inc.
Description: Scotch Super 33+ Vinyl Electrical Tape is a premium grade, 7 mil thick, all weather insulating tape. It is designed to perform continuously in ambient temperatures up to 105°C down to –18°C. It has excellent resistance to abrasion, moisture, alkalies, acids, corrosion and
- Backing: Plastic / Polymer, PVC / Vinyl
- Peel Strength / Adhesion: 1.75 lbs/in
- Temperature Resistance: 80 C
- Thickness: 0.0070 inches
-
Supplier: NSI Industries LLC
Description: COLOR CODING, INSULATING TYPE VINYL MATERIAL GRAY FINISH 60 FT 0.75 INCH UL, CSA APPROVAL GENERAL PURPOSE, ELECTRICAL, MECHANICAL, CABLE INSULATION, WIRE BUNDLING, REINFORCING APPLICATION 600 V VOLTAGE RATING 0.007 INCH THICKNESS 80 DEG C TEMPERATURE RATING EASY-WRAP[TM] BRAND
- Backing: Plastic / Polymer, PVC / Vinyl
- Temperature Resistance: 80 C
- Thickness: 0.0070 inches
- Type: Electrical
Find Suppliers by Category Top
Featured Products Top
-
of both the substrate (polyimide) and adhesive system (silicone, acrylic, etc.), Kapton tape finds wide applications in high-temperature fields. It is suitable for wave soldering tin shielding of electronic circuit boards, protection and insulation of gold fingers and high-end electrical appliances (read more)
Browse Industrial Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
material possesses characteristics such as high crystallinity, high density, low water absorption, high mechanical strength, excellent dimensional stability, low friction coefficient, excellent electrical properties, and good chemical resistance. These properties enable double-sided PET tape to exhibit (read more)
Browse Adhesive Tapes Datasheets for Shenzhen You-San Technology Co., Ltd. -
Features: Excellent mechanical and thermal robustness, anti-chemical corrosion, electrical insulation Maximum diameter: 6 inches, circular/square and custom shapes available 1000-grade clean room production and 100-grade box/bag package (read more)
Browse Semiconducting Materials Datasheets for Hangzhou Shalom Electro-optics Technology Co., Ltd. -
military standard Mil. C-675 and pass snap tape tests. They can withstand high thermal loads, and are capable of operation at temperatures as high as 600 degrees C. They will also operate and perform well in extreme humidity and abrasive environments. Applications of Cold Mirrors (read more)
Browse Optical Mirrors Datasheets for Shanghai Optics -
Matrix offers superior electrical performance in a single ruggedized package and is the ideal choice for a wide range of applications including antenna array beamforming, Wi-Fi 6 and Wi-Fi 6E, 5G NR (New Radio), mmWave, MIMO testing, multipath simulation and performance evaluation, and many newer (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
bands, from 0.5 to 8.0 GHz, a KRYTAR Butler Matrix offers superior electrical performance in a single ruggedized package and is the ideal choice for a wide range of applications including antenna array beamforming, Wi-Fi 6 and Wi-Fi 6E, 5G NR (New Radio), mmWave, MIMO testing, multipath simulation and (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
Interpower announces a new optional cord clip for all of its U.S.A.-made 3x18 AWG cords, and the 3x18 VCT-F Japanese cords. The new Interpower Cord Clip is constructed of a glass-reinforced Polypropylene compounded resin for molding consistency and retention. The clips are set at an (read more)
Browse AC Power Cords Datasheets for Interpower -
applications that can benefit from our PureSteel® stainless steel metal belts. 3D Printers To construct complex parts quickly and cost effectively, many manufacturers elect to use 3D printers. PureSteel® endless belts and drive tapes improve printing quality (read more)
Browse Industrial Conveyors Datasheets for Belt Technologies, Inc. -
Features: Excellent mechanical and thermal robustness, anti-chemical corrosion, electrical insulation Maximum diameter: 6 inches, circular/square and custom shapes available 1000-grade clean room production and 100-grade box/bag package (read more)
Browse Semiconducting Materials Datasheets for Hangzhou Shalom Electro-optics Technology Co., Ltd. -
Turning Radius - 3’ minimum (approximates pivot about inside rear wheel) ELECTRICAL SPECS Controls - Microprocessor, CAN bus Electrical System - 24-volt power Navigation (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/34967/2-12Fall-2004/NR/rdonlyres/Mechanical-Engineering/2-12Fall-2004/B5F1D55F-E2C4-45E1-82BC-57BC05043889/0/sant...
Task 1 ) The path you will follow will consist of 3 inch wide masking tape with 1 inch electrical tape inside.
-
States > California > State > Regulations > Title 23 - Waters > Division 2 - Department of Water Resources > Chapter 6 - Encroachments
f) For electrical , street lighting, and traffic signal conduit(s), the warning tape shall be a three ( 3 )- inch - wide red detectable tape imprinted with "CAUTION BURIED (type) CONDUIT." .
-
INTRAORAL DENTAL RADIOGRAPHY: EXPERIMENTAL STUDY AND CLINICAL USE IN TWO HORSES AND A LLAMA
In the first group of three horses, intraoral radiography was per- formed using 2 and 3 inch wide strips cut from an 8 by 10 inch sheet of paper enclosed nonscreen x-ray film$; the cut edges sealed with electrical tape .
-
Protection of Strain Gages on Rebar
… flexible fitting attached to accept standard conduit ( 3 )The leads are attached … … gage was coated with electrical grade RTV (DOW 83145 … … the rebar (6)One- inch strips of flexible foam … … wrapped with two-inch wide plastic electrical tape (8)A slot is …
-
Catalytic fabric filtration for simultaneous NO{sub x} and particulate control. Final report
… 40.75" (3/16" 304 SS) plate 46" x 36" (3/16" 304 SS) plate 2 48" x 120" (14GA 304 SS) plate 3 36" x 120" (14GA 304 SS) plate Electrical Heaters (conductive surface heat tapes ): 30 1- inch by 10-foot 208 … … 2" K-Wool high-temperature insulation, 7 rolls of 1" thick insulation, 24" wide by 25 feet …