Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ROHM Semiconductor GmbH
Description: BD63003MUV is a Pre-driver IC for 3-phase brushless motor. It generates a driving signal from the Hall sensor and applies PWM in the input control signal for motor control. It has a built-in booster circuit which allows Nch-Nch MOS transistors to be used as
- Driver Type: Three-phase
- IC Package Type: Other
- Operating Temperature: -40 to 85 C
- Packing Method: Tape Reel
-
Supplier: Allegro MicroSystems Inc.
Description: The A4938 is a complete three-phase brushless DC (BLDC) motor pre-driver, supplying direct, high-current gate drive of an all N-channel power MOSFET three-phase bridge. The device has three Hall-element inputs, a sequencer for commutation control, fixed off-time
- Configuration: IC / PCB-Mounted
- Drive Type: DC Brushless Motor
-
Supplier: ROHM Semiconductor GmbH
Description: BD63007MUV is a Three-Phase Brushless Motor Driver with 33V power supply voltage rating and 3A (5A peak) output current rating. It generates a driving signal from the Hall sensor and drives PWM through the input control signal. In addition, the power supply can use
- Driver Type: Three-phase
- IC Package Type: Other
- Operating Temperature: -25 to 85 C
- Packing Method: Tape Reel
-
-
Supplier: ROHM Semiconductor GmbH
Description: BD63005AMUV is a Three-Phase Brushless Motor Driver with a 33V power supply voltage rating and a 2A (3.5A peak) output current rating. It generates a driving signal from the Hall sensor and drives PWM through the input control signal. In addition, the power supply
- Driver Type: Three-phase
- IC Package Type: Other
- Operating Temperature: -25 to 85 C
- Packing Method: Tape Reel
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD63005AMUV is a Three-Phase Brushless Motor Driver with a 33V power supply voltage rating and a 2A (3.5A peak) output current rating. It generates a driving signal from the Hall sensor and drives PWM through the input control signal. In addition, the power supply
- Driver Type: Three-phase
- IC Package Type: Other
- Number of Output Channels: 1
- Operating Temperature: -25 to 85 C
-
Supplier: ROHM Semiconductor GmbH
Description: This 3-phase Brushless Fan motor driver IC adopts PrestoMOS™ as the output transistor, and put in a small full molding package with the high voltage gate driver chip. The protection circuits for overcurrent, overheating, under voltage lock out and the high
- Driver Type: Other
- IC Package Type: SSOP, Other
- Number of Output Channels: 1
- Packing Method: Tape Reel
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD63005MUV is a 3-phase brushless motor driver with a 33V power supply voltage rating and a 2A (3.5A peak) output current rating. It generates a driving signal from the Hall sensor and drives PWM through the input control signal. In addition, the power
- Driver Type: Other
- IC Package Type: Other
- Operating Temperature: -25 to 85 C
- Packing Method: Tape Reel
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD63002MUV is pre-driver of 3-phase brushless motor. It generates a driving signal from the Hall sensor and drives PWM through the input control signal. Since there is a built-in booster circuit, Nch-Nch MOS transistors can be used on the external power transistor.
- Driver Type: Other
- IC Package Type: Other
- Operating Temperature: -40 to 85 C
- Packing Method: Tape Reel
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD63006MUV is a 3-phase brushless motor driver with a 33V power supply voltage rating and a 1.5A output current rating. It generates a driving signal from the Hall sensor and drives PWM through the input control signal. In addition, the power supply can use 12V or
- Driver Type: Other
- IC Package Type: Other
- Operating Temperature: -40 to 85 C
- Packing Method: Tape Reel
-
Supplier: Texas Instruments
Description: 3Phase Brushless Motor Driver 48-HTQFP -40 to 150
- Configuration: IC / PCB-Mounted
- Operating Temperature: -40 to 150 C
- Supply Voltage (DC): 5.3 to 26.5 volts
-
Supplier: Texas Instruments
Description: 3 Phase Brushless Motor Driver 80-HTQFP -40 to 125
- Configuration: IC / PCB-Mounted
- Operating Temperature: -40 to 125 C
- Supply Voltage (DC): 5.3 to 26.5 volts
-
Supplier: Texas Instruments
Description: 3Phase Brushless Motor Driver 48-HTQFP -40 to 125
- Configuration: IC / PCB-Mounted
- Operating Temperature: -40 to 125 C
- Supply Voltage (DC): 5.3 to 26.5 volts
-
Supplier: Allegro MicroSystems Inc.
Description: Brushless DC Drivers (BLDC)
- Configuration: IC / PCB-Mounted
- Drive Type: DC Brushless Motor
-
Supplier: Allegro MicroSystems Inc.
Description: The A4931 is a complete 3-phase brushless DC motor predriver, supplying up to 38 V output for direct, high-current gate drive of an all N-channel power MOSFET 3-phase bridge. The device has three Hall-element inputs, a sequencer for commutation control,
- Configuration: IC / PCB-Mounted
- Drive Type: DC Brushless Motor
-
Supplier: Acme Chip Technology Co., Limited
Description: 3-PHASE BRUSHLESS MOTOR DRIVER
-
Supplier: Texas Instruments
Description: Automotive 3Phase Brushless Motor Driver 48-HTQFP -40 to 150
- Configuration: IC / PCB-Mounted
- Operating Temperature: -40 to 150 C
- Supply Voltage (DC): 5.3 to 26.5 volts
-
Description: 3 -PHASE BRUSHLESS MOTOR DRIVER
-
Description: 3-PHASE BRUSHLESS MOTOR DRIVER
-
Description: 3-PHASE BRUSHLESS MOTOR CONTROLL
-
Supplier: Allegro MicroSystems Inc.
Description: Brushless DC Drivers (BLDC)
- Configuration: IC / PCB-Mounted
- Drive Type: DC Brushless Motor
-
Supplier: Acme Chip Technology Co., Limited
Description: 3-PHASE BRUSHLESS MOTOR CONTROLL
-
Supplier: Acme Chip Technology Co., Limited
Description: Enhanced Product 3-phase sensored trapezoidal control BLDC gate driver
-
Supplier: Acme Chip Technology Co., Limited
Description: Space-rated (QMLV) 3-phase sensored trapezoidal control BLDC gate driver
-
Supplier: DigiKey
Description: 3-PHASE BRUSHLESS DC MOTOR GATE
- Continuous Output Current: 0.5000 amps
- Drive Type: DC Brushless Motor
- Maximum Output Voltage: 6.25 to 29 volts
- Operating Temperature: -40 to 150 C
-
Description: 3-PHASE BRUSHLESS FAN MOTOR CONT
-
Supplier: DigiKey
Description: 3-PHASE BRUSHLESS FAN MOTOR DRIV
- Configuration: IC / PCB-Mounted
- Continuous Output Current: 2.5 amps
- Drive Type: DC Brushless Motor
- Maximum Output Voltage: 600 volts
-
Supplier: Lingto Electronic Limited
Description: 3-PHASE BRUSHLESS MOTOR DRIVER
- Peak Output Current: 2.5 amps
-
Supplier: Nitto Seiko America
Description: AC Servo Screw Driving Motor - NX Series AC brushless servo driver motor. Reliable design offers superior life and less to maintain. Torque sensor resolver for highly accurate torque / speed / and angle control. Torque repeatability at output shaft of +/- 3%.
- AC Voltage & Frequency: 208-230 / 240V 60 Hz, 50 Hz / International Power
- Continuous Torque: 4.42 to 398 In-lbs
- Diameter / Width: 1.57 to 2.36 inch
- Feedback: Integral Resolver
-
Supplier: Nitto Seiko America
Description: AC Servo Screw Driving Motor - NX Series AC Brushless Servo Screw Driving Motor. Reliable design offers superior life and less to maintain. Torque sensor resolver for highly accurate torque / speed / and angle control. Torque repeatability at output shaft of +/- 3%.
- AC Voltage & Frequency: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, 50 Hz / International Power
- Continuous Torque: 1.77 to 708 In-lbs
- Diameter / Width: 1.42 to 2.36 inch
- Feedback: Integral Resolver
-
Supplier: Transmotec
Description: DB Series is a family of brushless DC motor control s designed to provide commutated power and variable speed control for standard 3 phase brushless DC motors. The controls operate in a basic open loop or closed loop configuration with either 60° or 120°
- Configuration: IC / PCB-Mounted, OEM Module
- Continuous Output Current: 20 amps
- Drive Type: DC Brushless Motor
- Number of Axes / Motors: 1
-
Supplier: Microchip Technology, Inc.
Description: The MTD6501G is a 3-phase full-wave driver for brushless sensorless DC motors. It features 180° sinusoidal drive, high torque output, and silent drive. Due to its adaptive features and wide power-supply range capabilities (2 to 14V), it is intended to cover a wide
- Application Categories: PWM Drive
- Configuration: IC / PCB-Mounted
- Continuous Output Current: 0.8000 amps
-
Supplier: Infineon Technologies AG
Description: , water, etc.) Blower motor Engine cooling fan Sunroof module Transfer case Type - Package - Marking TLE9563-3QX PG-VQFN-48 TLE9563-3QX Type - Package - Marking MOTIX™ TLE956x is ISO26262-ready! How to obtain Safety
- AC Input Phase: Three Phase
- Motor(s) Controlled: DC Brushless Motor
- Operating Temperature: -40 to 150 C
- Supply Voltage (DC): 5.5 to 28 volts
-
Supplier: DigiKey
Description: INTEGRATED 3-PHASE 48-V AUTOMOTI
- Communication Standards: Other
- Configuration: IC / PCB-Mounted
- Continuous Output Current: 2.5 amps
- Maximum Output Voltage: 20 to 90 volts
-
Supplier: Data Device Corporation (DDC)
Description: PW-82336 Radiation Tolerant Smart Power 3-Phase Motor Drive (PWR) The PW-82336 is a 3-phase Motor Drive hybrid that utilizes a rad-tolerant MOSFET output stage with 100 VDC rating to deliver 5 A continuous current to the motor. Packaged in a small
- AC Input Phase: Three Phase
- Application Categories: Motor Speed Controller, Servo Amplifier, PWM Drive
- Configuration: IC / PCB-Mounted
- Continuous Output Current: 5 amps
-
Supplier: Rochester Electronics
Description: LB1980 - 3-Phase Brushless Motor Driver
- Driver Type: Three-phase
Find Suppliers by Category Top
Featured Products Top
-
Special Features This motor driver is designed with a PWM control method to output 3 phase sine wave. This motor driver is designed for exclusive use of our ultra miniaturized linear actuators. Preprogrammed thrust control or position control can be selected by (read more)
Browse Motor Controllers Datasheets for Citizen Chiba Precision Co., Ltd. -
Enhance your motor control applications with the ON Semiconductor STK554U392A-E Motor Driver. This compact SIP-29 package delivers reliable 3-phase AC control, making it ideal for a variety of motor-driven systems. With a DC input of 12 volts and a robust continuous current capability of 15 amps (read more)
Browse AC Motor Drives Datasheets for Utmel Electronic Limited -
controls the electrical connection of the motor coils, with one transistor bridge being needed for each motor phase. A pre-driver is a device that controls the activation of the transistors, providing the required voltage and current. In turn, the pre-driver is controlled (read more)
Browse DC Motors Datasheets for Portescap -
A4992: Automotive Stepper Driver The A4992 is a flexible microstepping motor driver with integrated phase current control and a built-in translator for easy operation. It is a single chip solution designed to operate bipolar stepper motors in full, half, quarter, eighth, and (read more)
Browse Stepper Motor Drives Datasheets for Allegro MicroSystems Inc. -
drivers are Available with AC input (Single-Phase 100-120 VAC or Single / Three-Phase 200-240 VAC) or DC input (24/48 VDC) Works with all AZ Series motors including linear and rotary actuators, compact actuators and grippers Dedicated single axis driver (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
AC Servo Screw Driving Motor - NX Series AC brushless servo driver motor. Reliable design offers superior life and less to maintain. Torque sensor resolver for highly accurate torque / speed / and angle control. Torque repeatability at output shaft of +/- 3 (read more)
Browse Driver Bits Datasheets for Nitto Seiko America -
Oriental Motor USA is pleased to announce the expanded product line-up for the BMU and BLE2 Series brushless motor and driver products. The expanded products include new gears, power output options and IP66 class protection with stainless steel shafts. Cables are standardized in 3 different (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
our latest 5-phase stepper motor technology, allowing for more torque, increased overhung loads, significantly reduced vibration and noise technology. No need for a separate pulse generator or controller as they are both built-in. Available in 3 motor sizes and 2 driver types with 24 VDC power (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
The 3X Motion 42BSA Series brushless DC motor stands out for its exceptional power range, spanning from 8.3W to 100W. With a compact design, motor lengths ranging between 46 and 78mm, and a 4-pole configuration, this motor offers efficiency, low noise, and a unique low cogging design. The rated (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
3X Motion technologies has recently developed a brushless motor with integrated driver, and the motor size can be from 57mm to 90mm. It can realize simple DC control, motor speed regulation (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd
Conduct Research Top
-
Brushless DC Motor Control Using PIC18FXX31 MCUs
A PICDEM TM MC demo board was used to develop, test and debug the motor control code. The PICDEM MC has a single-phase diode bridge rectifier, converting AC input to DC and a power capacitor bank that keeps a stable DC bus. A 3-phase IGBT-based inverter bridge is used to control the output voltage
More Information Top
-
Page 16. Semiconductor parts with 300 in root number
3 Phase Brushless Motor Driver .
-
Videos
3 Phase Brushless Motor Driver demo for General Power Tools Application .
-
3001 datasheet : Datasheets for Electronic Components and Semiconductors
3 Phase Brushless Motor Driver .
-
Data Sheet: Motor and Load Drivers
3 - Phase Brushless Motor Driver .
-
Page 3. Semiconductor parts with 689 in root number
3 - Phase Brushless Motor Driver ?
-
1689 datasheet : Datasheets for Electronic Components and Semiconductors
3 - phase brushless motor driver .
-
1881 datasheet : Datasheets for Electronic Components and Semiconductors
3 - phase brushless motor driver IC .
-
Page 6. Semiconductor parts with 811 in root number
3 - phase Brushless Motor Driver .
-
Page 5. Semiconductor parts with 870 in root number
3 - phase brushless motor driver .
-
Page 5. Semiconductor parts with 951 in root number
3 - Phase Brushless Motor Driver for Portable VCR Capstan Use .