Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Abbott Technologies, Inc.
Description: 400 Hz MIL-PRF-27F Toroid Transformers • Military designation TF5S03ZZ • Standard output voltages 5 to 300 volts • Compact toroidal construction in a convenient printed-circuit mount package. • Low outgassing molded construction for high-altitude operation • Power levels 1. 5,
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 5 to 300 volts
- Mounting / Form Factor: PC / PCB Mount
- Power Rating (VA): 1 to 9 VA
-
Supplier: Eaton Cooper Power Systems
Description: -effective transformers use Envirotemp™ FR3™ fluid. Envirotran transformers are manufactured in 10-167 kVA, in primary voltage classes of 15 kV, 25 kV and 35 kV. They are available in ANSI Type 2 (Shrubline) or Type 1 (MaxiShrub) configurations. FEATURES Fluid conforms
- Cooling Method: Oil Filled
- Mounting / Form Factor: Pad-Mounted
- Other Transformer Types / Applications: High-Voltage Transformer, Power Transformer
- Output Voltage: AC
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: The Single Phase Converter is the solution to your single phase to three phase power conversion needs. Three phase power is scarce in many parts of rural America, but the need for three phase motor control is real. Many solutions exist such as static
- Device Type: Solid State
- Form Factor: Rack Mount
- Input Voltage: 460 to 480 volts
- Operating Temperature: -10 to 50 C
-
-
Supplier: Abbott Technologies, Inc.
Description: 400 Hz 3 Phase MIL-PRF-27F Power Transformers Military Designation No. TF5S03ZZ (Sizes 1 through 6) Military Designation No. TF5S03YY (Sizes 7 through 10) Designed to meet the light weight and high temperature requirements of airborne
- Maximum Primary Voltage Rating: 115 to 200 volts
- Mounting / Form Factor: Other
- Power Rating (VA): 90 to 1000 VA
- Standards: MIL-STD
-
Description: 1000 kVA and meet the requirements of U.S. DOE 10 CFR Part 431 (NEMA TP1) efficiency standards. Non-linear load and harmonic mitigating transformers are designed for electrical systems with high levels of harmonic currents. Acme also offers the C3 POWERWISE energy efficiency
- Cooling Method: Dry-type / Air Cooled
- Features: NEMA Enclosure
- Maximum Primary Voltage Rating: 480 to 600 volts
- Maximum Secondary Voltage Rating: 380 to 480 volts
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The three red terminals on the right side (R,S,T) are used to connected to energized AC power systems up to 600 volts . The other three yellow terminals on the left side (L1, L2, L3) are for connection to de-energized equipment. Do not connect to Live
- Display Type: Analog
- Form Factor: Handheld
-
Description: Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in
- Cooling Method: Dry-type / Air Cooled
- Features: NEMA Enclosure
- Maximum Primary Voltage Rating: 240 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
-
Supplier: Allied Electronics, Inc.
Description: Variable Transformer, Single Phase, 3 Phase (Open Delta) Connection Type Chances are that you can exactly match the requirements of your application from the extensive POWERSTAT® Variable Transformer line. To meet the needs of applications requiring higher
- Maximum Primary Voltage Rating: 240 volts
- Maximum Secondary Voltage Rating: 0.0 to 240 volts
- Operating Frequency Range: 60 Hz
- Power Rating (VA): 5000 to 6200 VA
-
Supplier: Allied Electronics, Inc.
Description: 1 & 3 Phase Connection, 50/60 Hz Frequency, POWERSTAT Variable Transformers Chances are that you can exactly match the requirements of your application from the extensive POWERSTAT® Variable Transformer line. To meet the needs of applications requiring
- Maximum Primary Voltage Rating: 240 volts
- Maximum Secondary Voltage Rating: 0.0 to 280 volts
- Operating Frequency Range: 50 to 60 Hz
- Power Rating (VA): 6200 to 8300 VA
-
Supplier: Allied Electronics, Inc.
Description: 1 & 3 Phase Connection, 50/60 Hz Frequency, POWERSTAT Variable Transformers Chances are that you can exactly match the requirements of your application from the extensive POWERSTAT® Variable Transformer line. To meet the needs of applications requiring
- Maximum Primary Voltage Rating: 240 to 480 volts
- Maximum Secondary Voltage Rating: 0.0 to 560 volts
- Operating Frequency Range: 50 to 60 Hz
- Power Rating (VA): 3200 to 8300 VA
-
Supplier: Allied Electronics, Inc.
Description: 50/60 Hz Frequency, 10C-12C Series 3-Phase POWERSTAT® Variable Transformers Chances are that you can exactly match the requirements of your application from the extensive POWERSTAT® Variable Transformer line. To meet the needs of applications requiring higher
- Maximum Primary Voltage Rating: 120 to 240 volts
- Maximum Secondary Voltage Rating: 0.0 to 264 volts
- Operating Frequency Range: 50 to 60 Hz
- Power Rating (VA): 510 to 720 VA
-
Description: Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in
- Cooling Method: Dry-type / Air Cooled
- Features: NEMA Enclosure
- Maximum Primary Voltage Rating: 208 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
-
Description: Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in
- Cooling Method: Dry-type / Air Cooled
- Features: NEMA Enclosure
- Maximum Primary Voltage Rating: 277 to 480 volts
- Maximum Secondary Voltage Rating: 208 to 277 volts
-
Supplier: SOCOMEC
Description: buildings • Hotels Standard features • IP20 metal enclosure compliant with EN60598-1. • Battery charging: 80% in 12 hours. • Battery protection against the damage due to a polarity inversion. • Battery protection against deep discharge
- Features: LCD or LED Display?
- Protection: Over Voltage, Power Failure, Voltage Sags
- Runtime at Full Load: 60 to 120 minutes
- Standard / Compliance: IEC 62040-3, Other
-
Supplier: SOCOMEC
Description: buildings • Hotels Standard features • IP20 metal enclosure compliant with EN60598-1. • Battery charging: 80% in 12 hours. • Battery protection against the damage due to a polarity inversion. • Battery protection against deep discharge
- Features: LCD or LED Display?
- Interfaces: Ethernet
- Protection: Over Voltage, Power Failure, Voltage Sags
- Standard / Compliance: IEC 62040-3, Other
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features Amplitude Matched to ± 0.1 dB typical Phase Matched to ± 0.5 degrees typical 3dB Frequency of 6.5 GHz typical Applications Differential Signal Conversion for ADC Front Ends Conversion of
- Operating Frequency Range: 4.00E6 to 6.50E9 Hz
- Transformer Category: Signal / RF Transformer
- Type: RF Transformer, Balun Transformer
-
Supplier: Transcat, Inc.
Description: ) ?KW / KVA / KVAR / PF (system) ?KWH / KVAH / KVARH / PFH (system) ?Phase angle Optional 200A, 1200A Current Clamps or 3000A Flexible Current Probes Adjustable Current Transformer CT (1 to 600) and Potential Transformer PT (1 to 1000) ratio for high
-
Supplier: ValueTronics International, Inc.
Description: unmarked motor windings Identifies true phase sequence of energized ac power lines up to 600 volts (Higher voltages can be tested by interposing a step-down transformer.) Accessories: Attached test leads Line, 6 ft [1.8 m] Motor, 4 ft [1
-
Supplier: ValueTronics International, Inc.
Description: unmarked motor windings Identifies true phase sequence of energized ac power lines up to 600 volts (Higher voltages can be tested by interposing a step-down transformer.) Accessories: Attached test leads Line, 6 ft [1.8 m] Motor, 4 ft [1
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel sheet that features low consumption, high output power, high efficiency, low-temperature
- Cooling: Dry-type / Air Cooled, Other
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 5 to 240 volts
- Mounting / Form Factor: Chassis Mount, Other
-
Supplier: Harmonics Limited
Description: The TransMax® integrates its patented HSS® technology with a TP-1 rated transformer to prevent activation of the damaging 3rd harmonic current which wastes usable energy, reduces system capacity, causes excess heat, and costs more to operate. Moreover, there is no
- Cooling: Dry-type / Air Cooled
- Maximum Primary Voltage Rating: 480 volts
- Mounting / Form Factor: Pad-Mounted
- Power Rating (VA): 225000 VA
-
Supplier: Harmonics Limited
Description: The TransMax® integrates its patented HSS® technology with a TP-1 rated transformer to prevent activation of the damaging 3rd harmonic current which wastes usable energy, reduces system capacity, causes excess heat, and costs more to operate. Moreover, there is no
- Cooling: Dry-type / Air Cooled
- Maximum Primary Voltage Rating: 480 volts
- Mounting / Form Factor: Pad-Mounted
- Power Rating (VA): 30000 VA
-
Supplier: Siemens Energy Sector
Description: -substations . Specification Transformer design according to national and international standards (IEC/ANSI) with or without voltage regulation 3-phase or 1-phase Tank-attached radiators or separate radiator bank
- Mounting / Form Factor: Pad-Mounted
- Other Transformer Types / Applications: Power Transformer
- Winding Turns: Step-Up Transformer
-
Supplier: CARLO GAVAZZI Automation Components
Description: and managing escalating energy costs. The EM530 is a Class 0.5S (kWh) analyzer which measures currents up to 10,000A via 5A current transformers, and the EM540 is a Class 1 (kWh) analyzer which measures current up to 65A via direct connection, eliminating the need for
- AC Voltage Range: 120 to 415 volts
- Frequency Ranges: 45 to 65 Hz
- Phase: Three-Phase
-
Supplier: CARLO GAVAZZI Automation Components
Description: Specifications are stated at 25°C unless otherwise stated. Product width ranging from 17.5mm to 70mm Rated operational voltage: up to 759 VAC1 Rated operational current: up to 60 AAC @ 40°C Up to 6600 A²s for I²t and 1600 Vp blocking voltage
- Application Type: General Application Relay
- Dropout Voltage: 1 volts
- Features: Built-in Heat Sink
- Input (Pick-up) Voltage Range: 3.8 to 20 volts
-
Supplier: Crane Aerospace & Electronics
Description: 1. The M-109A Biphase modulator covers the frequency range of 10 to 1000 MHz using broadband ferrite core transformers and specially selected diodes. 2. The M-109A is usable up to 1000 MHz while certain custom units are available for frequency ranges up to 4 GHz.
- Carrier (LO) Frequency Range: 10 to 1000 MHz
- Package Type: Through Hole Technology (THT)
- Product Type: I/Q Modulators
- VSWR: 2 :1
-
Supplier: Airlink Transformers
Description: 3PTS01288 - 3P+N Isolating Delta Star 1kva 3P Delta Star 208v to 400v Hardwired Three Phase Double insulated Isolating safety transformer Three Phase plus Neutral House in wall floor mounting steel case 1kva to 20kva Multitude of
- Core Type: Toroidal Core
- Maximum Primary Voltage Rating: 208 volts
- Maximum Secondary Current Rating: 1.45 amps
- Maximum Secondary Voltage Rating: 400 volts
-
Supplier: Airlink Transformers
Description: 3PTS01258 - 3P+N Isolating Delta Star 1kva 3P Delta Star 415v to 200v Hardwired Three Phase Double insulated Isolating safety transformer Three Phase plus Neutral House in wall floor mounting steel case 1kva to 20kva Multitude of
- Core Type: Toroidal Core
- Maximum Primary Voltage Rating: 415 volts
- Maximum Secondary Current Rating: 2.89 amps
- Maximum Secondary Voltage Rating: 200 volts
-
Supplier: Airlink Transformers
Description: 3PTS01261 - 3P+N Isolating Delta Star 1kva 3P Delta Star 400v to 460v Hardwired Three Phase Double insulated Isolating safety transformer Three Phase plus Neutral House in wall floor mounting steel case 1kva to 20kva Multitude of
- Core Type: Toroidal Core
- Maximum Primary Voltage Rating: 400 volts
- Maximum Secondary Current Rating: 1.26 amps
- Maximum Secondary Voltage Rating: 460 volts
-
Supplier: Airlink Transformers
Description: 3PTS01254 - 3P+N Isolating Delta Star 1kva 3P Delta Star 415v to 380v Hardwired Three Phase Double insulated Isolating safety transformer Three Phase plus Neutral House in wall floor mounting steel case 1kva to 20kva Multitude of
- Core Type: Toroidal Core
- Maximum Primary Voltage Rating: 415 volts
- Maximum Secondary Current Rating: 1.52 amps
- Maximum Secondary Voltage Rating: 380 volts
-
Standards and Technical Documents - Three-phase network distribution transformers -- C199-08 (R2017)Supplier: CSA Group
Description: requirements imposed by the electric inspection authority having jurisdiction. 1.2 This Standard applies only to three-phase distribution transformer units intended for use in a ventilated vault or enclosure below grade level. 1.3 The equipment covered by this
-
Supplier: RoMan Manufacturing, Inc.
Description: Machine Type transformers feature: KVA Range: 20 KVA – 500 KVA (rated at 50% duty cycle) RWMA standard machine pad sizes and hole spacing Primary Voltages: 480 Volts, 60Hz (7 – 1/4? x 9 – 1/4? and 7 – 3/4? x 10
- Cooling Method: Water
- Maximum Primary Voltage Rating: 480 to 575 volts
- Maximum Secondary Voltage Rating: 4 to 18.3 volts
- Mounting / Form Factor: Other
-
Supplier: Time Mark Corporation
Description: The Model 274 3-Phase Current Monitor is designed to monitor all legs of a 3-phase line, and can also be used to monitor three individual single-phase lines. The output relay will energize on an over-current condition on any one of the 3
- Current Type: AC Current
- Frequency Range: 50 to 400 Hz
- Input Voltage: 100 to 130 volts
- Measuring Range: 1 to 5 amps
-
Supplier: Hammond Manufacturing Company Inc.
Description: through the AWA (The Antique Wireless Association). We resurrected the design & are now offering them once again to collectors. Features This is a universal replacement type - it will replace ANY of the 3 audio transformers used (1st audio driver, second audio -
- Standards: RoHS Compliant
- Transformer Category: Signal / RF Transformer
- Type: Electronics Transformer
-
Supplier: Schaffner EMC Inc.
Description: ), wind energy, hydro, bio-fuel and energy storage applications worldwide. Capabilities Phases: 1 and 3 Power range: up to 10 MVA Voltage range: up to 36 kV Lightning impulse: up to 300 kV Fundamental frequency: 16 Hz up to 30 k
- Cooling: Other
- Power Rating (VA): 1.00E7 VA
- Standards: ANSI, CSA, IEC, UL, VDE, Other
- Transformer Category: Power / Power System / Distribution Transformer
Find Suppliers by Category Top
Featured Products Top
-
We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel sheet that features low consumption, high output power, high (read more)
Browse Transformers Datasheets for Dongguan Yili Electronics Co., Ltd. -
We offer a complete line of control transformers for machine tools, electromagnetic devices, and industrial applications, which include multi-tap, step-up, step-down, open core, and encapsulation. Our control transformers are constructed with high-quality silicon steel lamination to minimize (read more)
Browse Industrial Control Transformers Datasheets for Dongguan Yili Electronics Co., Ltd. -
Phase: Single Phase Enclosure: Black powder-coated metal NEMA 3R Enclosure, with the mounting tab at the top Installation: Integrated Junction Box with Multiple Knock-Outs for Easy Installation Power Ratings: from 50VA to 5000VA Transformer (read more)
Browse Transformers Datasheets for Dongguan Yili Electronics Co., Ltd. -
SCHURTER introduces the FMBC EP double-stage filter family for 3 phase systems. The filter packs in high performance in a compact package, ideally suited for today's space constrained machine and industrial plant construction. Versions with high nominal voltages are particularly suited for a (read more)
Browse Power or Line Conditioners Datasheets for SCHURTER Inc -
The Finder 7E Series is a range of single-phase and three-phase energy meters with mechanical or LCD backlit displays. Other features include (according to Type): 1 or 3 phase (read more)
Browse Energy Meters and Optical Power Meters Datasheets for Finder S.p.A. con unico socio -
We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel sheet that features low consumption, high output power, high (read more)
Browse Transformers Datasheets for Dongguan Yili Electronics Co., Ltd. -
Our transformers in this range are all custom built to order and are suitably protected by a sheet metal case. They are normally wall mountable up to 2250VA and floor standing above this rating. Many requirements are for isolation and/or conversion of three phase machines, or creation of a (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
We manufacture low-frequency EI Transformers of all sizes and designs, ranging from EI 28 to EI 162 and wattage from 0.3VA to 5000VA. All the products use high-quality silicon steel sheet that features low consumption, high output power, high efficiency, low-temperature rise, low noise, and (read more)
Browse Transformers Datasheets for Dongguan Yili Electronics Co., Ltd. -
An Autotransformer is a kind of transformer with only one winding wound on a laminated core. An autotransformer is similar to a two-winding transformer but differs in the way that the primary and secondary winding are interrelated. A part of the winding is common to both primary and secondary (read more)
Browse Autotransformers Datasheets for Dongguan Yili Electronics Co., Ltd. -
Stages are Fast and Cost-Effective PI’s new 3-phase motor-powered stages are ideal for scanning, measuring, imaging, and (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P.
Conduct Research Top
-
Transformer Design for Charging Defibrillator Capacitors
several advantages - 1) Simple circuit. 2) High voltage output is not dependent on large turns ratios. 3) Circuit is self limiting. Output can be shorted without damage. 4) Output can be regulated over a large range. 5) Transformer can provide voltage isolation. 6) Multiple isolated outputs
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
total. analysis systems devices for chemical processes [1], including. specific applications such as chemical reactions [2, 3],. and for biological processes [4, 5], such as enzyme reactions. [6-8], DNA or RNA analysis [9-11], and protein folding [12]. Despite the small length scale of microdevices
More Information Top
-
CR4 - Thread: 3 Phase to 1 Phase Transformer
I started a thread about 3 to 1 phases transformer and I got very helpful comments, you can check .
-
CR4 - Thread: Three-Phase to Single-Phase Transformer
Pathfinder Tags: 3 to 1 phase transformer .
-
CR4 - Thread: Serious problem: 3 to 1 phase transformer? hepl me
Serious problem: 3 to 1 phase transformer ? hepl me .
-
CR4 - Thread: CURRENT INJECTION TEST
Next in Forum: Serious problem: 3 to 1 phase transformer ? hepl me .
-
CR4 - Thread: Auto Vs Power Transformer
Previous in Forum: Serious problem: 3 to 1 phase transformer ? hepl me .
-
CR4 - Thread: Generator Bus Duct
Next in Forum: 3 Phase to 1 Phase Transformer .
-
CR4 - Thread: Voltage Unbalance - Alternator
Previous in Forum: 3 Phase to 1 Phase Transformer .
-
CR4 - Thread: Effect On Giving Two Phase 415 Volts Supply Instead of Single Phase and Neutral
Install a 3phase to 1 phase transformer of sufficient capacity.
-
CR4 - Thread: How to Calculate 3 Phase Transformer For 1 Phase Load?
• #2 "Re: How to Calculate 3 Phase Transformer For 1 Phase Load?" by msamad on 04/28/2010 12:06 PM (score 4 .
-
The New Black Start: System Restoration with Help from Voltage-Sourced Converters
Battery Strings 1–4 Filter Circuits 12 × 2-Phase Modules 3 × 1 - Phase Transformers To 138-kV/60-Hz Grid .