-
Supplier: Acme Chip Technology Co., Limited
Description: BATTERY ALKALINE 1.5V C
- Battery Type: Disposable (Primary) Batteries
- Primary Batteries: Alkaline-manganese Dioxide, Other
- Standard Battery Sizes: Other
- Voltage: 1.5 volts
-
Description: BATTERY ALKALINE 1.5V C
- Battery Type: Disposable (Primary) Batteries
- Primary Batteries: Alkaline-manganese Dioxide, Other
- Standard Battery Sizes: Other
- Voltage: 1.5 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: BATTERY ALKALINE 1.5V D
- Battery Type: Disposable (Primary) Batteries
- Primary Batteries: Alkaline-manganese Dioxide, Other
- Standard Battery Sizes: Other
- Voltage: 1.5 volts
-
-
Description: BATTERY ALKALINE 1.5V AA
- Battery Type: Disposable (Primary) Batteries
- Primary Batteries: Alkaline-manganese Dioxide, Other
- Standard Battery Sizes: Other
- Voltage: 1.5 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: BATTERY ALKALINE 1.5V AAA
- Battery Type: Disposable (Primary) Batteries
- Primary Batteries: Alkaline-manganese Dioxide, Other
- Standard Battery Sizes: Other
- Voltage: 1.5 volts
-
Supplier: Computer Network Accessories, Inc.
Description: LR41 / AG3 Alkaline watch battery; 10pcs. Nom. voltage: 1.5V Typ. capacity: 28mAh Dimensions: 0.31" diameter x 0.14" Cross reference: D392, 392, LR41, AG3
-
Supplier: Allied Electronics, Inc.
Description: Alkaline-Manganese Dioxide Battery, 1.5 V Battery Voltage, 0.3 Oz. Weight Batteries are engineered for the way consumers use electronic devices. Original DURACELL Alkaline Batteries are specifically designed to everyday devices/appliances. Duracell®
- Battery Type: Disposable (Primary) Batteries
- Capacity, Amp Hours (AH): 0.8000 ampere-hr
- Operating Temperature: -4 to 129 F
- Primary Batteries: Alkaline-manganese Dioxide
-
Supplier: Acme Chip Technology Co., Limited
Description: BATTERY ALKALINE 9V
- Battery Type: Disposable (Primary) Batteries
- Primary Batteries: Alkaline-manganese Dioxide, Other
- Standard Battery Sizes: Other
- Voltage: 9 volts
-
Supplier: DigiKey
Description: C Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary)
- Applications: General Purpose
- Battery Type: Disposable (Primary) Batteries
- Height: 1.97 inch
- Standard Battery Sizes: C
-
Supplier: Streamlight, Inc.
Description: -resis tant1 meter impact resistance testedUses two AAA alkaline batteries (included)Extended length:14.6" (37.08 cm)Folded length: 7.5" (19.05 cm)Weight: 2.7 oz. (76.5g) with batteriesLimited lifetime warranty
- # of Batteries: 2
- Battery Size: AAA
- Diameter: 0.6000 inch
- Flashlight Type: LED Flashlight, Tube Flashlight
-
Supplier: Computer Network Accessories, Inc.
Description: 4223 Alkaline remote control battery; 5pcs. Nom. voltage: 12V Typ. capacity: 33mAh Dimensions: 3/8" diameter x 1 1/8" Cross reference: GP23A, MN21, E23A, LRV08, 8LR932, 4223, V23A
-
Supplier: DigiKey
Description: D Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary)
- Applications: General Purpose
- Battery Type: Disposable (Primary) Batteries
- Height: 2.42 inch
- Standard Battery Sizes: D
-
Supplier: DigiKey
Description: AAA Alkaline Manganese Dioxide 1.5V Battery Non-Rechargeable (Primary)
- Applications: General Purpose
- Battery Type: Disposable (Primary) Batteries
- Height: 1.75 inch
- Standard Battery Sizes: AAA
-
Supplier: Streamlight, Inc.
Description: Includes extension cable that allows for 14" of "reach"Next generation C4 LED technology, impervious to shock with a 50,000 hour lifetimeUp to 1,600 candela peak central intensity and 85 lumens measured system output. Textured parabolic reflector produces an even, wide beam hotspot
- # of Batteries: 2
- Battery Size: AA
- Diameter: 0.7300 to 0.8000 inch
- Flashlight Type: LED Flashlight, Rechargeable Flashlight, Tube Flashlight
-
Supplier: Sonel Test
Description: A container for the set of batteries for Sonel meters. It enables user to replace the battery pack with four LR14 alkaline batteries. It is suitable as a backup energy bank in situations where the meter cannot be recharged.
-
Supplier: Streamlight, Inc.
Description: High, low and strobe modesC4 LED illumination output and run times:HIGH - 120 lumens/1.75 HourLOW - 14 lumens/21 HoursSTROBE - 4 HoursIncludes 2 AA alkaline batteriesSolid State power regulation provides maximum light output throughout battery lifeRubber push
- # of Batteries: 2
- Battery Size: AA
- Diameter: 0.6500 to 0.9000 inch
- Flashlight Type: LED Flashlight, Tube Flashlight
-
Supplier: Streamlight, Inc.
Description: C4 LED technology, impervious to shock with a 50,000 hour lifetimeLED Solid State power regulation provides maximum light output throughout battery life3 light output levels:High 80 Lumens, 1550 candela peak beam intensity, 80 meter beam distance, 1.5 hours runtimeLow 10 Lumens,
- # of Batteries: 2
- Battery Size: AAA
- Diameter: 0.5000 to 0.7500 inch
- Flashlight Type: LED Flashlight, Tube Flashlight
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1290-79 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: Aluminum Mounting: Rivet Type: Holder For Alkaline 9 Volt cells
- Battery Cell Size: 9V, Other
- Cell Capacity: Single Cell
- Connection / Mounting: Other
- Type of Battery Holder: Metal Holder
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1291-79 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: Aluminum Mounting: THM Type: Holder For Alkaline 9 Volt cells
- Battery Cell Size: 9V, Other
- Cell Capacity: Single Cell
- Connection / Mounting: Other
- Type of Battery Holder: Metal Holder
-
Supplier: Rayovac
Description: Features and Benefits 5 LEDs: 4 white and 1 red for night vision 14 lumens Battery run time: 32 hours Pivoting head Lightweight Comfortable head strap (3) AAA Rayovac alkaline batteries included
- Beam Intensity: 14 lm
- Continuous Runtime: 32 hours
- Features: Adjustable Lamp Color
- Headlamp Type: LED
-
Supplier: Allied Electronics, Inc.
Description: Lithium Technology for Ultimate Power Energizer® Ultimate Lithium® AA batteries provide the longest lasting performance in your high-tech devices, including up to 8 times longer in digital cameras (vs. ordinary alkaline batteries). Great for CD players, 2 way radios
- Battery Type: Disposable (Primary) Batteries
- Standard Battery Sizes: 2/3 AA, AA
-
Supplier: Allied Electronics, Inc.
Description: Lithium Technology for Ultimate Power Energizer® Ultimate Lithium® AA batteries provide the longest lasting performance in your high-tech devices, including up to 8 times longer in digital cameras (vs. ordinary alkaline batteries). Great for CD players, 2 way radios
- Battery Type: Disposable (Primary) Batteries
- Capacity, Amp Hours (AH): 3 ampere-hr
- Standard Battery Sizes: 2/3 AA, AA
- Weight: 0.0320 lbs
-
Supplier: Allied Electronics, Inc.
Description: Lithium Technology for Ultimate Power Energizer® Ultimate Lithium® AA batteries provide the longest lasting performance in your high-tech devices, including up to 8 times longer in digital cameras (vs. ordinary alkaline batteries). Great for CD players, 2 way radios
- Battery Type: Disposable (Primary) Batteries
- Capacity, Amp Hours (AH): 3 ampere-hr
- Standard Battery Sizes: 2/3 AA, AA
- Weight: 0.0320 lbs
-
Supplier: RS Components, Ltd.
Description: A alkaline 3LR12 primary battery complete with positive and negative spring terminal tags Nominal voltage 4.5V . Nominal capacity 4.4Ah . Temperature range -18 °C to +55 °C . Shelf life 5 years . IEC designation I.E.C-3LR12 Size
- Capacity, Amp Hours (AH): 4.4 ampere-hr
- Depth: 0.8661 inch
- Height: 2.64 inch
- Primary Batteries: Alkaline-manganese Dioxide
-
Supplier: ASTM International
Description: 1.1 This test method covers the pretreatment, test conditions, apparatus, and procedure to determine the ionic resistivity, commonly referred to in the battery industry as electrical resistance (ER) of an alkaline battery separator immersed in an electrolyte of 40 % potassium
-
Supplier: ValueTronics International, Inc.
Description: 70 °C Relative Humidity: up to 80 % Dimension (W×H×D): 9.25” x 4.1” x 14.17” (235 x 104 x 360 mm) The BA6010 Series battery analyzers measure voltage and resistance of modern battery technologies with high accuracy, resolution, and
- Form Factor: Portable / Handheld Tester
- Test Capability: Charge, Voltage, Resistance
-
Supplier: ValueTronics International, Inc.
Description: 70 °C Relative Humidity: up to 80 % Dimension (W×H×D): 9.25” x 4.1” x 14.17” (235 x 104 x 360 mm) The BA6011 battery analyzer measures voltage and resistance of modern battery technologies with high accuracy, resolution, and speed
- Form Factor: Portable / Handheld Tester
- Test Capability: Charge, Voltage
-
Supplier: Rayovac
Description: Features and Benefits 18-Watt fluorescent U-Tube Bulb 3 modes: high, low and a nightlight 300 lumens Lights up to a 50 foot radius Battery run time: 14 hours with twin tube; 30 hours with single tube Easy battery replacement system Extra durable rubber base and handle
- # of Batteries: 8
- Battery Size: D
- Flashlight Type: Lantern, LED Flashlight
- Lumen: 300 lm
-
Supplier: Rayovac
Description: Features and Benefits 18 Lumens Super bright 14 LED light Beam Distance: 59 feet (18.5 meters) Battery Run Time: 19 hours on Rayovac Alkaline batteries, 9 hours on Rayovac Heavy Duty batteries Impact resistant to 3 feet (1 meter) Glow
- # of Batteries: 3
- Battery Size: AAA
- Flashlight Type: LED Flashlight, Tube Flashlight
- Lamp Type: LED
-
Supplier: Rayovac
Description: Features and Benefits 23 Lumens Beam Distance: 46 meters Battery Run Time: 14 hours on Rayovac Alkaline batteries, 4.5 hours on Rayovac Heavy Duty Impact Resistant to 3 feet (1 meter) Durable rubber and aluminum construction Lifetime warranty (2) D Rayovac Heavy
- # of Batteries: 2
- Battery Size: D
- Lumen: 23 lm
- Power Source: Battery
-
Supplier: Microchip Technology, Inc.
Description: The MIC23099 is a high-efficiency, low-noise, dual-output, integrated power-management solution for single-cell alkaline or NiMH battery applications. The synchronous boost output voltage (VOUT1) is enabled first and is powered from the battery. Next the synchronous buck output
- IC Package Type: Other
-
Supplier: Greenlee Textron, Inc.
Description: RUGGED, WATERPROOF TYPE UL/CSA APPROVAL ABS PLASTIC BODY MATERIAL LED LAMP TYPE AA ALKALINE BATTERY SIZE 4 BATTERY(S) YES BATTERY INCLUDED OVERALL DIMENSION 6.3 INCH W X 1.4 INCH D X 1.6 INCH H BATTERY LIFE 4 TO 5 HR INCLUDES RUBBER COVERED PUSHBUTTON
- # of Batteries: 4
- Battery Size: AA
- Lamp Type: LED
- Power Source: Battery
-
Supplier: Transcat, Inc.
Description: when pressure exceeds 120% of FS Stainless wetted surface construction IP67 (submersible in 1 meter of water) Drop-tested from 1 meter 2 AA alkaline batteries CE R&TTE, FCC ID, IC ID Certificates NIST traceable calibration with data(included)
- Type: Gauge
- Working Pressure Range: 2901 psi
-
Supplier: Transcat, Inc.
Description: when pressure exceeds 120% of FS Stainless wetted surface construction IP67 (submersible in 1 meter of water) Drop-tested from 1 meter 2 AA alkaline batteries CE R&TTE, FCC ID, IC ID Certificates NIST traceable calibration with data(included)
- Type: Gauge
- Working Pressure Range: 2901 psi
-
Supplier: Transcat, Inc.
Description: when pressure exceeds 120% of FS Stainless wetted surface construction IP67 (submersible in 1 meter of water) Drop-tested from 1 meter 2 AA alkaline batteries CE R&TTE, FCC ID, IC ID Certificates NIST traceable calibration with data(included)
- Type: Gauge
- Working Pressure Range: 3000 psi
-
Supplier: Transcat, Inc.
Description: accuracy of ±0.35°C (0.5°) for Type K EZ-Dial™ knob easily adjust output by 0.1°C or 0.1°F Three position EZ-Check™ switch for 0% and 100% span adjustments Uses standard "AA" Alkaline Batteries Superior battery life of 45 hours
-
Supplier: RS Components, Ltd.
Description: Intelligent charger for charging 1-4 NiMH or NiCd rechargeable cells of AAA, AA, C and D sizes and also one 9V block Automatically detects when round cells are fully charged. Detects faulty cells and alkaline cells (for round cells). Capacity quick test for approx 5 seconds
- Battery / Chemistry Type: Nickel-Cadmium, Nickel-Metal Hydride
- Cell Size (if applicable): AAA, AA, C, D, 9V
-
Supplier: RS Components, Ltd.
Description: Ansmann Powerline 4 Light is a charger for 1-4 Micro AAA / Mignon AA rechargeable batteries OR a USB device (e.g. smartphone), LCD indication Suitable for NiMH/NiCd rechargeable batteries. USB charging socket included (output: 5V / 1A) . Indication of battery voltage and
- Battery / Chemistry Type: Nickel-Cadmium, Nickel-Metal Hydride
- Cell Size (if applicable): AAA, AA, C, D, 9V
-
Supplier: RS Components, Ltd.
Description: charging for a minimum of 1 hour before the charger disconnects itself from the mains power. Faulty cell detection and alkaline cell detection for round cells. Wide range 100-240V AC input for worldwide use Battery Sizes Charged = 9V, AA, AAA, C, D Number of Batteries
- Battery / Chemistry Type: Nickel-Cadmium, Nickel-Metal Hydride
- Cell Size (if applicable): AAA, AA, C, D, 9V
-
Supplier: ASTM International
Description: 1.1 This test method evaluates an important characteristic of polyolefin or other fibrous nonwoven sheet material intended for use in alkaline battery separator applications. The hydrophilic properties of the material are enhanced by grafting a functional group onto the polyolefin, and
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1290 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: Aluminum Mounting: Rivet Type: Holder For Low Profile Alkaline 9 Volt Cells
- Battery Cell Size: 9V, Other
- Cell Capacity: Single Cell
- Connection / Mounting: Other
- Type of Battery Holder: Metal Holder
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1291 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: Aluminum Mounting: Rivet Type: Holder For Low Profile Alkaline 9 Volt Cells
- Battery Cell Size: 9V, Other
- Cell Capacity: Single Cell
- Connection / Mounting: Other
- Type of Battery Holder: Metal Holder
-
Supplier: Traceable® Products
Description: laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Size is 8.9 x 14 x 3.2 cm. Weight is 226.8 g. Supplied with probe, 9-volt alkaline battery, plastic carrying case, and Traceable®
- Celsius Scale: -50 to 150 C
- Digital: Battery Powered
- Fahrenheit Scale: -58 to 302 F
- Local Interface: Digital Front Panel
-
Supplier: State Safety & Compliance
Description: "Provides a concentrated close-quarter beam and up to 50,000 hours of usage. Features a polycarbonate resin body and lens with a Xenoy« polymer shroud and breakaway safety lanyard. Tail switch operates with one hand. Four replaceable LR 44 alkaline coin cells (included) offer up to 130
-
Supplier: REED-Direct
Description: : 90 seconds Power Supply: 4 x 1.5V AA alkaline batteries Battery Life: Approx. 40 hours continuous use Probe Length: 400mm (15.5") Dimensions: 21.7 x 6.6 x 5.6cm (8.5 x 2.6 x 2.2") Weight: 400 g (14 oz)
- Display: Analog
- Features: Audible or Visual Alarms
- General Gas Types: Combustible Gas
- Instrument Type: Detector
-
Supplier: REED-Direct
Description: LED bar indicator Sensor: Advanced ionization detection Response Time: Less than 1 second Warm-up Time: 10 seconds Power Supply: Single 9V alkaline battery Battery Life: Approx. 16 hours continuous use Probe: 390mm (15") flexible stainless probe Dimensions: 7.3" x
- Display: Analog
- Features: Audible or Visual Alarms
- Instrument Type: Detector
- Measurement Type: Leakage
-
Supplier: Maxim Integrated
Description: The single MAX4036/MAX4037 and dual MAX4038/MAX4039 operational amplifiers operate from a single +1.4V to +3.6V (without reference) or +1.8V to +3.6V (with reference) supply and consume only 800nA of supply current per amplifier, and 1.1µA for the optional reference. The
- CMRR: 70 dB
- Gain-Bandwidth Product (GBW): 0.0040 MHz
- Input Bias Current (IBIAS): 1.00E-5 µA
- Input Offset Voltage (VOS): Up to 2 millivolts
-
Supplier: Klein Tools, Inc.
Description: CONTINUITY TESTER TYPE 2.3 INCH W X 1.1 INCH D X 4.6 INCH H SIZE LCD DISPLAY TYPE CE APPROVAL RJ45 CONNECTOR TYPE (4) LR44 ALKALINE BATTERY TYPE 6 V BATTERY VOLTAGE SCOUT[TM] BRAND
-
Supplier: TSI Incorporated
Description: Internal sample pump Glove friendly, glow-in-the-dark buttons Light weight, small, rugged IP-67 designs Interchangeable battery packs Li-ion/alkaline Operates up to 14 hours on Li-ion batter pack, fully charges in 3 hours Field replaceable sensors, batteries and
- Instrument Type: Monitor
-
Supplier: Clark Solutions
Description: AISI316 stainless steel, PTFE and fluoroelastomer seals. UPX-C is resistant to most acid and alkaline solutions. Suitable also for transfer of battery acid. The UPX-C measures a mere 5 3/8” in length and fits easily in the tightest of spaces. Specifications: Ports:
- Discharge Size: 0.3750 inch
- Housing Material: Stainless Steel
- Maximum Discharge Flow: 2 to 3.9 GPM
- Media Temperature: 104 F
Find Suppliers by Category Top
Featured Products Top
-
Fueling Innovation: The 14.6V Smart Li-ion Battery In the dynamic realm of technology, power is the heartbeat of innovation. Our 14.6V Smart Li-ion Battery, equipped with 6400mAh capacity (94.72Wh) and the intelligence of SMBus technology, is here to infuse your projects with energy (read more)
Browse Lithium Batteries Datasheets for Zhuhai Jinwo Electronic Technology Co., Ltd. -
Battery type: rechargeable lithium-ion battery Nominal voltage: 14.4V Capacity: 6600mAh 95WH Charging voltage: 16.8V Cell: 18650 Sanyo Samsung, LG, Panasonic Certificate: UN38.3 MSDS IEC62133 CE , CB JINWO smart Li (read more)
Browse Batteries Datasheets for Zhuhai Jinwo Electronic Technology Co., Ltd. -
Experience the pinnacle of energy efficiency with our rechargeable lithium-ion battery designed for Medical PCs, Tablet PCs, and Medical Devices. This intelligent 4S3P battery boasts a nominal voltage of 14.4V and a substantial 6600mAh (95WH) capacity. Key Features: (read more)
Browse Lithium Batteries Datasheets for Zhuhai Jinwo Electronic Technology Co., Ltd. -
Elevate Your Power Solution with the 14.6V Smart Li-ion Battery In today's ever-evolving tech landscape, a reliable and adaptable power source is crucial. Our 14.6V Smart Li-ion Battery, with its impressive 6600mAh capacity (95WH), is engineered to meet the rigorous demands of medical (read more)
Browse Lithium Batteries Datasheets for Zhuhai Jinwo Electronic Technology Co., Ltd. -
Battery boxes, battery holders, and battery cases are available at TAKACHI and is available from purchase from just 1 piece. Coin cell holders for SR621, LR44, CR1220, CR1632, CR2032, CR2430, and CR2450 are available both in SMT (Surface Mount Technology ) and through (read more)
Browse Battery Holders Datasheets for Takachi Electronics Enclosure Co., Ltd. -
2 MHz. The ultra-low standby current of 21 μA per side is ideal for battery-operated systems. The devices provide a disturbance-free bus connection for hot-plug connections on side two by pre-charging the bus pins and monitoring the bus state for an idle bus or an I2C stop (read more)
Browse Power Supplies Datasheets for DigiKey -
" • "AA" • "AAA" • "AAAA" • "N" • "C" • "D" • 18650 • CR2 • CR123A •"9 Volt" • "Button" and "Coin Cell" sizes and more, in complete range of energy systems - Alkaline, Lithium, NiCd, NiMH and Zinc type batteries. RoHS and REACH complaint, Keystone (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
/ 1.94 oz. (without soaker cap) Case Material: Anodized Aircraft Aluminum with Protective Coating Battery Type: One N type, Alkaline, 1.5V Calibration Standard Solutions: 1, 10, 100, or 1000 ppm NO3-N Enclosure Ratings: IP67 and NEMA 6 (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Disk and Winbond. The following is a partial deep dive into the Galaxy Book 3 notebook conducted by TechInsights. Summary 14 inch AMOLED 2880 x 1800-pixel display16 GB mobile LPDDR5 SDRAM2 megapixel BSI CMOS Released: February 2023 Price: $1 (read more)
Browse Product Development Services Datasheets for TechInsights Inc. -
degree of protection for foot pedal (Transmitter) IPX1 degree of protection for Receiver 50 foot range typical Typical Latency: <47ms Uses industry standard AA alkaline batteries Eliminates the need for cords Retrofits most existing (read more)
Browse Datasheets for Linemaster Switch Corporation
More Information Top
-
Shopping In Flashlights & Lanterns - Big Bruin
… 50 x 2.10 x 1.90 (19.05cm x 5.33cm x 4.83cm) Weight: 13.50oz (382.72g) Runs on: 3 x C Alkaline / LR14 Batteries (Batteries not included) Beam … … I Div 1 UK 3C eLED CPO - AT AMERICAN …
-
Encyclopedia of Applied Electrochemistry
the underlying molecular interactions can be obtained (Fig. 3c ) [7, 8]. Alkali and Alkaline Earth Metal Production by Molten Salt Electrolysis Alkali metals are excellent battery materials, and batteries are likely to become more important. LR14 .
-
Electrochemical Power Sources: primary and secondary batteries
16 3C … used, if so overall height 86-83mm (6) The modern construction of this battery uses only 6 … 3.4.1 Cylindrical Leclanchi and alkaline manganese batteries … are for a gelled anode which is the type usually used in LR20, LR14 and LR6 batteries …
-
LED Lamp Retail Price Tracker - February 2015 D2
… low light settings for any needs::* The Pivoting head allows for directional light anywhere::* Convenient adjustable elastic head strap allows for hands free use everywhere::* ANSI FL1::* 23 Lumens::* 18 Hour run time::* Weather resistant::* INCLUDES:::* Spare bulb::* 3 AAA alkaline batteries BAUHAUS Taschenlampe Stab 3C Type de pile LR14 .
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 52] Approval and Promulgation of Impleme...
Jun. 1988, LR14 :348 … emission license A-416-72-B-A, conditions (l) 1, 2, 3a, 3b, 3c , 3e, and (m … … as “consecutively observed trips”; (c) the word “trips” is defined as “trips per battery ” or “trips … (vii) Missouri Rule 10 CSR 10-5.140 for determining settlable acid and alkaline mists is rescinded.
-
Reactor safety study. An assessment of accident risks in U. S. commercial nuclear power plants. Appendices VII, VIII, IX, and X. [PWR and BWR]
lCJCSR*V(1)/ 3C .48) C A L L ALCEMY DO 4 8 ICO!4= lr14 C1LKP=CYL