-
Supplier: ABB Measurement & Analytics
Description: The C1900 is a general purpose circular chart recorder with up to 4 pen recording providing full application flexibility. Pen ranges can be individually set to give the best resolution for each signal and the time per revolution can be selected from between one hour and
- Accuracy: 0.1000 % FS
- Analog Input Channels: 4 #
- Application: General Lab and Industrial
- Application Software Included: Yes
-
Supplier: OMEGA Engineering, Inc.
Description: The CTXL Series circular chart recorders from OMEGA combine form and function in an easy to use two-channel circular chart recorder with a large, 200 mm (8") diameter chart, and dual channel LCD readout. Depending on your application, the CTXL is
- Accuracy: 0.1000 % FS
- Analog Input Channels: 2 #
- Application: General Lab and Industrial
- Auxiliary Outputs: Voltage Output, Relay Output
-
Supplier: OMEGA Engineering, Inc.
Description: The CT6100 Series microprocessorbased circular chart recorders are available in 1-, 2-, or 3-channel variants. They combine the simplicity and clarity of pen drawing with the versatility of microprocessor control. Each channel is compatible with all industry-standard
- Accuracy: 0.2000 % FS
- Analog Input Channels: 3 #
- Application: General Lab and Industrial
- Auxiliary Outputs: Current Output
-
-
Supplier: ABB Measurement & Analytics
Description: The C1300 is an advanced, programmable circular chart recorder for up to 4 process signals. Building on ABB’s successful Commander recorder range, and based on customer feedback, the C1300 features a host of new developments to provide a powerful and flexible data
- Accuracy: 0.1000 % FS
- Analog Input Channels: 4 #
- Application: General Lab and Industrial
- Application Software Included: Yes
-
Supplier: OMEGA Engineering, Inc.
Description: The RD100B 100 mm (4") and RD1800B 180 mm (7") Series programmable chart recorders are easy to use. They feature universal thermocouple, RTD, and DC voltage (mV or V) inputs, as well as an analog bar graph and a digital display. Each recorder can print out—at programmed
- Accuracy: 0.1000 % FS
- Analog Input Channels: 6 #
- Application: General Lab and Industrial
- Auxiliary Outputs: Relay Output
-
Supplier: Tempco Electric Heater Corporation
Description: Design Features 6-Channel dotting recorder 100 mm chart paper size 144 × 144 mm metal housing Weighs only 3.3 lb. (1.5 Kg) NEMA 4 / IP65 Dustproof water resistant housing Universal settable input and range Optional 6 alarm-relay outputs Optional 3 digital inputs Optional
- Analog Input Channels: 6 #
- Datalogger / Recorder: Yes
- Operating Temperature: 32 to 122 F
- User Interface: Front Panel and Display
-
Supplier: Transcat, Inc.
Description: ) Battery Life (Avg) 1 Year Calibration Options N100, N300 Channels CH1: Pressure Chart Rotation Speed 7 Day or 24 Hour Switchable Dimensions 6.25 x 6 x 2.9in Enclosure Velox PBT NEMA 4X with Polycarbonate Door Window (Weather/Water Resistant
-
Supplier: Monarch Instrument
Description: If you demand: Higher reliability Increased flexibility Optimum efficiency Lower costs DataChart 2000 Series Paperless Recorders are the instruments for you!
- Accuracy: 0.0600 % FS
- Analog Input Channels: 12 #
- Application: General Lab and Industrial
- Auxiliary Outputs: Relay Output
-
Supplier: Transcat, Inc.
Description: Product Highlights Recording Points 2 channel continuous recording Input Signal for Channel 1 K-type thermocouple Input Signal for Channel 2 4-20mA with shunt resistor Power Supply/Units 100V/120V AC, 50/60Hz Inkjet printing Low
-
Supplier: ABB Measurement & Analytics
Description: The C1900 is a fully programmable circular chart recorder/controller combining two PID control loops with 4-pen recording. Analog, heat/cool, time proportioning or on/off control can all be selected as standard. Motorized valve operation, with or without feedback, is available
- Accuracy: 0.1000 % FS
- Analog Input Channels: 4 #
- Application: General Lab and Industrial
- Application Software Included: Yes
-
Supplier: Transcat, Inc.
Description: Conditions -22 to 122F (-30 to 50C) Battery Life (Avg) 1 Year Calibration Options N100, N300 Channels CH1: Pressure Chart Rotation Speed 7 Day or 24 Hour Switchable Dimensions 6.25 x 6 x 2.9in Enclosure Velox PBT NEMA 4X with Polycarbonate Door Window
-
Supplier: Transcat, Inc.
Description: to 50C) Battery Life (Avg) 1 Year Calibration Options N100, N300 Channels CH1: Pressure Chart Rotation Speed 7 Day Dimensions 3.6 x 10.3 x 9.5in Enclosure Plastic NEMA-4 Case with Window in Door. Fitting 1/4" NPT Thread, 5/8" Hex
-
Supplier: Linseis Inc.
Description: 4 Pen Flatbed Recorder (250mm chart width), Features: Chart width 250 mm, 4 channel version, mV/V ranges, 1mV-50V ranges, 16 chart speeds 0,1 mm/sec or mm/min, Paper advance/rewind knob
- Analog Input Channels: 4 #
- Application: General Lab and Industrial
- Number of Plots: 4 #
- Recorder Data Format: Strip Chart
-
Supplier: RS Components, Ltd.
Description: The SM500F is a field-mountable paperless recorder. Its unique enclosure design enables wall, pipe or panel mounting of the unit. Process data is displayed clearly to the local operator through various display formats, including chart, bar graph and digital indicator displays. Also,
-
Supplier: ABB Measurement & Analytics
Description: A fully sealed IP66 and NEMA 4X enclosure ensures full protection against water and dust ingress, making the SM500F ideal for hose-down and dirty applications in even the most hostile environments. A choice of mounting options together with an ultra-slim design means the recorder can
- Accuracy: 0.2000 % FS
- Analog Input Channels: 4 #
- Application: General Lab and Industrial
- Auxiliary Outputs: Relay Output
-
Supplier: Linseis Inc.
Description: The Linseis videographic recorders are available in 2 - 18 channels with brilliant color displays for measuring mV/V, mA, temperature. Datagraph VX Touchscreen: The VX series videographic and data acquisition recorder is available in monochrome or 5.6" color display
- Analog Input Channels: 15 #
- Application: General Lab and Industrial
- Connection to Host: Ethernet, RS232/422/485
- Data Storage: 200 MB
-
Supplier: CAS DataLoggers
Description: The PR10 is a low-cost paperless chart recorder with a built-in high resolution 4.3" touchscreen display, 6 channels, plug & play IO cards, and internal Flash memory storage. Its compact size makes it a portable solution for laboratories, factories and classrooms alike.
-
Supplier: Cole-Parmer
Description: Chart Recorder Pen
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-CP-QUADSTATE is a four channel, battery powered, stand alone state recorder. This is an all- in-one compact, portable, easy to use device that will measure and record up to 52,428 state changes. The OM-CP-QUADSTATE senses input transitions or contact closures from external
- Analog Input Channels: 4 #
- Application: General Lab and Industrial
- Application Software Included: Yes
- Form Factor: Stand Alone
-
Supplier: Monarch Instrument
Description: paperless recorder available. We listened carefully to our product users and developed a device with the unique features they demanded. Features 6 or 12 universal inputs Up to 4 pulse/frequency inputs 6 or 12 relay outputs Net-workable using
- Accuracy: 0.1000 % FS
- Analog Input Channels: 12 #
- Application: General Lab and Industrial
- Auxiliary Outputs: Relay Output
-
Supplier: ValueTronics International, Inc.
Description: The DASH 16U is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: 16 universal input channels Sample rates to 200 kHz per channel 10.4" display for real-time signals
- Data Acquisition Device Type: Datalogger / Recorder
-
Supplier: ValueTronics International, Inc.
Description: Dimensions: 8½" wide by 150' long; 216mm x 46m Number of Channels: 8 channels, maximum. User selectable 6-, 4-, 2-, and 1-channel modes Chart Formats: standard: 8-, 6-, 4-, 2-, 1-channel & User Grid. Measurement Range: 50mV full scale to 500V peak
- Data Acquisition Device Type: Datalogger / Recorder
-
Supplier: ValueTronics International, Inc.
Description: The DASH 8HF-HS is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: 8 channels of isolated inputs Capture continuously to 250 GByte hard drive at 2 MHz sample rate per
- Data Acquisition Device Type: Datalogger / Recorder
-
Supplier: Endress+Hauser, Inc.
Description: Visual: 7" TFT display as onsite display for optimum readability Fast: 100 msec scan rate for all channels, high-speed memory cycle 100 msec for up to 8 channels Secure: Security package with person-specific access authorization and electronic signature (FDA 21 CFR 11
- Analog Input Channels: 20 #
- Application: General Lab and Industrial
- Connection to Host: USB, Ethernet, RS232/422/485
- Digital I/O Channels: 14 #
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance.
- Accuracy: 0.2000 % FS
- Analog Input Channels: 8 #
- Application: General Lab and Industrial, Environmental, Vehicular, Marine, Aerospace / Military, Seismic / Geotechnical, Weather / Meteorology, Medical / Biomedical
- Application Software Included: Yes
-
Supplier: RS Components, Ltd.
Description: The 6100A Chart Recorder offers unrivalled input accuracy with a 125ms total sample rate for up to 18 input channels. Input channels are freely configurable to suit your process requirements. Each instrument has an intuitive, touch screen display to enable operators to
- Analog Input Channels: 12 #
-
Supplier: RS Components, Ltd.
Description: The 6100A Chart Recorder offers unrivalled input accuracy with a 125ms total sample rate for up to 18 input channels. Input channels are freely configurable to suit your process requirements. Each instrument has an intuitive, touch screen display to enable operators to
- Analog Input Channels: 18 #
-
Supplier: RS Components, Ltd.
Description: The 6100A Chart Recorder offers unrivalled input accuracy with a 125ms total sample rate for up to 18 input channels. Input channels are freely configurable to suit your process requirements. Each instrument has an intuitive, touch screen display to enable operators to
- Analog Input Channels: 18 #
-
Supplier: Prosig USA, Inc.
Description: , frequency domain processing (FFT, power spectra, etc), digital filtering and much more. Complex multi-channel analysis applications can be easily created using Prosig’s unique Visual Scripting environment. System includes... - P8004 4-channel data acquisition system - DATS
- Application: Vehicular, Aerospace / Military
- Application Software Included: Yes
- Datalogger / Recorder: Yes
- User Interface: Computer Programmable
-
Supplier: Parameter Generation & Control, Inc.
Description: -4500 Trueline 3 channels Thermal printing (all 3 channels are same color) Self-printing chart Temperature and RH Chart plus Light Intensity Recorder Future Design Controls VR06-4500-121-610 FDA 21 CFR Part 11 compliant data file
- Chamber Capacity: 30 cubic feet
- Configuration: Reach-In, Laboratory / Room
- Features: Chart Recorder, Humidity Control, Lights, Programmable, Shelves, Windows
- Humidity Range: 35 to 70 % RH
-
Supplier: ValueTronics International, Inc.
Description: , DC I, thermocouple, PRT (2, 3, 4 w), thermistor, resistance (2-4 w), frequency Multi-channel real-time data display 6.5-digit bench DMM function for front-panel inputs Monitor function for real-time viewing and charting between scans 20 on-board math channels
- Data Acquisition Device Type: Datalogger / Recorder
-
Supplier: Vaisala
Description: For wide-range temperature monitoring Vaisala's multi-application temperature data loggers monitor temperatures in up to four applications with one logger – ultra-low temperature freezers, freezer/refrigerator s and incubators. A superior alternative to chart recorders and
- Application: General Lab and Industrial
- Application Software Included: Yes
- Connection to Host: USB, Ethernet, Other, RS232/422/485
- Form Factor: Panel / Chassis Mount
-
Supplier: ALMiG USA Corporation
Description: -on/switch-off time for compressors 7 channels for the pressure reduction The illuminated LCD Display (monitor in the format 2.5 x 4.5 inch, 240 x 128 Pixels) offers a continuous plaintext display of all important parameters of operation: System in
- Form Factor: Panel / Chassis Mount
- General: Rate Indication / Control, Totalizer, Datalogger, Chart Recorder
- User Interface: Digital Front Panel
-
Supplier: Lake Shore Cryotronics, Inc.
Description: instrument offers extraordinary capability and flexibility, often eliminating the need for additional instrumentation in a refrigeration control system. Its four input channels and four independent control outputs are configurable to support a broad range of I/O requirements, including the
- Control Technique: PID Control
- Form Factor: Rack Mount, Stand-Alone
- General: Chart Recorder
- Number of Zones (if applicable): 10 zones
-
Supplier: CAS DataLoggers
Description: of sampling. Measurement data can be accurately acquired, independently stored and transmitted to the internet or a PC for evaluation via USB, LAN, WLAN or LTE. Operation made simple Sensors are connected via plug-in screw terminals and a chart clearly shows how channels are arranged
- Analog Input Channels: 32 #
- Application: General Lab and Industrial, Environmental
- Application Software Included: Yes
- Connection to Host: USB, RS232/422/485
-
Supplier: CAS DataLoggers
Description: rates of sampling. Measurement data can be accurately acquired, independently stored and transmitted to the internet or a PC for evaluation via USB, LAN, WLAN or LTE. Operation made simple Sensors are connected via plug-in screw terminals and a chart clearly shows how channels are
- Analog Input Channels: 16 #
- Application: General Lab and Industrial, Environmental
- Application Software Included: Yes
- Connection to Host: USB, RS232/422/485
-
Supplier: CAS DataLoggers
Description: of sampling. Measurement data can be accurately acquired, independently stored and transmitted to the internet or a PC for evaluation via USB, LAN, WLAN or LTE. Operation Made Simple Sensors are connected via plug-in screw terminals and a chart clearly shows how channels are arranged
- Analog Input Channels: 16 #
- Application: General Lab and Industrial, Environmental
- Application Software Included: Yes
- Connection to Host: USB, Modem, RS232/422/485
-
Supplier: Russells Technical Products
Description: steps Each step can be programmed for guaranteed soak 4 channels of control and deviation alarms Running profiles are highlighted in yellow and display all segment information TRENDING: Automatic 30 day trending of up to 64
- Control Technique: Limit / Set Point Control
- Form Factor: Stand-Alone
- General: Rate Indication / Control, Totalizer, Datalogger, Chart Recorder
- Number of Control Outputs: 64 outputs
-
Supplier: Russells Technical Products
Description: would not find on other touch controllers. BlueStar™ features: 8.9” WSVGA TFT touch panel PC Intuitive touch functionality High performance 32 bit dual core microprocessor 4 channels of control Product temperature control Graphical
- Control Signal Output: Analog Voltage, Current Loop, Serial / Digital
- Control Technique: Limit / Set Point Control
- Controller Inputs: DC Voltage Input, Current Loop (Transmitter) Input, Switch / Relay Input, Network / Fieldbus Input
- Form Factor: Stand-Alone
Find Suppliers by Category Top
Featured Products Top
-
: window and NIST calibration certificate. Temperature range: -20/-70 to 150°C Humidity range: 30% to 95%RH Reach-ins Platinous temperature & humidity chambers with easy touch-screen operation. Included options: window, chart recorder, second shelf (read more)
Browse Environmental Test Chambers and Rooms Datasheets for ESPEC North America Inc | Qualmark Products and Services -
900 Series Monitor/Controllers include everything you need to simplify water quality management in industrial, municipal, and commercial operations in one compact (1/4 DIN) user-intuitive instrument. Configuration is simple with easy-to-follow on-screen prompts. (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
data "Scope Preview" feature for data playback Single and double integration for velocity and displacement calculation User defined filters for each individual channel FFT and octave analysis Multi–channel overlays One click export of (read more)
Browse Accelerometers Datasheets for Dytran by HBK
More Information Top
-
Chart Recorders | Surplus, New, and Used Chart Recorders | LabX Classifieds
Gould RS-3400 4 Channel Chart Recorder .
-
Control of interval‐force relation in canine ventricular myocardium studied with ryanodine
Contractions and stimuli were stored on a Hewlett-Packard model 3960 instrumentation tape recorder and were simulta- neously displayed on a waveform analyser (Data Precision; Model Data 6000) and a 4 channel chart recorder (Grass Model 7; Gould Brush; Model 440) and…
-
Feasibility of transoesophageal echocardiography for evaluation of left ventricular performance in anaesthetised horses
The output from each high gain amplifier was recorded simultaneously by 1 channel of a 4 channel chart recorder and a data acquisition system on a Macintosh 11VI microcomputer.
-
Haemodynamic effects of a sixty minute infusion of dopamine hydrochloride in horses anaesthetised with halothane
The output from each high gain amplifier was recorded simultaneouslyby one channel of a 4 channel chart recorder and a data acquisition system on a microcomputer (Macintosh llVl)lo.
-
Directionally specific changes in arterial pressure induce differential patterns of Fos expression in discrete areas of the rat brainstem: A double‐labeling st...
The arterial catheter was connected to a Transpac transducer linked to a Tektronixoscilloscopeand an Astra- Med 4 Channel Chart Recorder to provide a permanent record of pulsatile blood pressure.
-
Direct evidence of active sympathetic vasodilatation in the skin of the human foot.
The outputs from the flowmeters were recorded on a 4 channel chart recorder (Kipp & Zonen BD 101, Holland) at a speed of 2 mm s-1.
-
Activation of enteric nerve pathways in the guinea‐pig duodenum by cholecystokinin octapeptide and pentagastrin.
Tension was measured using a force displacement transducer (Grass FTO 3C) coupled to a polygraph (Grass Model 7 D or Neomedix 4 channel chart recorder ).
-
Functional characteristics of slowly adapting pulmonary stretch receptors in the turtle (Chrysemys picta).
All measurements, pressures, flow and volume were continuously recorded on magnetic tape and displayed on a Sanborn 4 channel chart recorder writing on rectilinear co-ordinates.
-
Geothermal heating retrofit at the Utah State Prison Minimum Security Facility. Final report, March 1979-January 1986
The data used for performance evaluation was recorded by a 4 channel chart recorder .
-
Functional organization of the vestibular input to the anterior and posterior cerebellar vermis of cat
The instantaneous fre- quency, RC-integrated spike activity and a potentiometer-derived table position signal were dis- played on a 4 channel chart recorder .