-
Supplier: Gelest, Inc.
Description: /mol ?Hvap: 14.7 kcal/mol Metal content: 16.6-16.9% Ti Vapor pressure, 50 °C: 0.9 mm Vapor pressure, 100 °C: 19 mm Soluble: heptane, isopropanol Molecular complexity: 1.4 Vapor phase pyrolysis gives oxide Yields
- Boiling Point: 136 F
- Flash Point: 77 F
- Viscosity: 2 cps
-
Supplier: ATI Industrial Automation
Description: values are 4.9 to 19.6 times rated capacities. High Signal-to-Noise Ratio: Silicon strain gages provide a signal 75 times stronger than conventional foil gages. This signal is amplified, resulting in near-zero noise distortion.
- Category of Device: Sensor / Transducer
- Maximum Torque: 1770 In-lbs
- Technology: Strain Gauge
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:1050 TiOSO4•xH2O CAS#:13825-74-6 F.W.:159.96 + XH2O NFPA#:2-0-0 Specific Gravity: DOT:NR Descriptions: Titanyl Sulfate Specification TEST 1. Assay (as TiOSO4) 65% min. 2. Free sulfuric acid 10% max. Properties No properties.
- Function: Reagent
-
-
Supplier: ASTM International
Description: -Titanium alloy (6% aluminum, 4% vanadium), 1.1.6 Grade 6 -Titanium alloy (5% aluminum, 2.5% tin), 1.1.7 Grade 7 -Unalloyed titanium plus 0.12 to 0.25% palladium, 1.1.8 Grade 9 -Titanium alloy (3.0% aluminum, 2.5% vanadium), 1.1.9
-
Supplier: ASTM International
Description: oxygen, 1.1.5 Grade 5 -Titanium alloy (6% aluminum, 4% vanadium), 1.1.6 Grade 6 -Titanium alloy (5% aluminum, 2.5% tin), 1.1.7 Grade 7 -Unalloyed titanium plus 0.12% to 0.25% palladium, standard oxygen, 1.1.8 Grade 9 -Titanium alloy (3%
-
Supplier: ASTM International
Description: F-5 -Titanium alloy (6% aluminum, 4% vanadium), 1.1.6 Grade F-6 -Titanium alloy (5% aluminum, 2.5% tin), 1.1.7 Grade F-7 -Unalloyed titanium plus 0.12 to 0.25% palladium, 1.1.8 Grade F-9 -Titanium alloy (3% aluminum, 2.5% vanadium),
-
Supplier: ASTM International
Description: alloy (6% aluminum, 4% vanadium). 1.1.6 Grade 6 -Titanium alloy (5% aluminum, 2.5% tin). 1.1.7 Grade 7 -Unalloyed titanium plus 0.12 to 0.25% palladium. 1.1.8 Grade 9 -Titanium alloy (3% aluminum, 2.5% vanadium). 1.1.9 Grade 11
-
Supplier: Accuris
Description: PIN-RIVET, THREADED, TYPE I (PROTRUDING TENSION HEAD), CLASS 2 (6AL-4V TITANIUM, 95 KSI FSU AND 160 KSI FTU)
-
Supplier: SAE International
Description: This specification covers a titanium alloy in the form of forgings 3.000 inches (76.20 mm) and under in nominal diameter or least distance between parallel sides and 9 square inches (58 cm 2x) and under in cross-sectional area and forging stock of any size (see 8.6 ).
-
Supplier: Xoxide
Description: Material: 5mm Aluminum Dimensions: 18.9" x 17.7" x 8.7" Side Panel: Ventilated Fan Window Drive Bays: External: 4 x 5.25", 1 x 3.5" Internal: 6 x 3.5"
-
Supplier: Gelest, Inc.
Description: incorporate the bulk properties of different phases into a uniform composite structure. The general formula has two classes of functionality. The hydrolyzable group forms stable condensation products with siliceous surfaces and other oxides such as those of aluminum, zirconium, tin, titanium,
- Purity: 96 %
-
Supplier: Gelest, Inc.
Description: partition characteristics, and significantly effects the covalent bond between organic and inorganic materials. 9-Trimethoxysilyl-3, 3,4,4,5,5,6,6,7,7,8, 8-dodecafluorodecene ; Dodecafluorodec-9-en e-1-yltrimethoxysila ne Forms self
- Ionic Component: Metalloids (B, Si, Ge, etc.), Non-Metals (C, N, O, P, S)
- Purity: 97 %
-
Supplier: Gelest, Inc.
Description: stable condensation products with siliceous surfaces and other oxides such as those of aluminum, zirconium, tin, titanium, and nickel. The organofunctional group alters the wetting or adhesion characteristics of the substrate, utilizes the substrate to catalyze chemical transformations at the
- Flash Point: 253 F
- Ionic Component: Metalloids (B, Si, Ge, etc.), Non-Metals (C, N, O, P, S)
- Purity: 96 %
-
Speakers - EVH Single 15-inch Two-Way Coaxial Full-Range High Efficiency Loudspeaker -- EVH-1152S/96Supplier: Visual Sound, Inc.
Description: reinforcement, wide bandwidth directivity control, and high efficiency are required in a compact package. The EVH-1152S/96 utilizes an ND2B and an SMX2151. The ND2B is a high output 2" titanium compression driver, coupled to a rotatable 12" x 12" Constant Directivity? 90° x 60°
-
Supplier: Process Technology
Description: exchange area. SPECIFICATIONS 100 PSI working pressure (steam or water). 4.6 square foot to 89.9 square foot of exchange area. NOTE: Inlet and outlet connections must be sized to adequately handle water and steam volume requirements. Generally
- Applications: Chemical Processing, Electronics / Power Supply Cooling, Other
- Connection Type: Other
- Liquid Flow Rate: 1 to 80 GPM
- Maximum Working Pressure: 100 psi
-
Supplier: TE Connectivity
Description: Body Features Product Weight : 2.3 G [.0811 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Base Material : Nickel-Titanium
-
Supplier: TE Connectivity
Description: ] Product Width : 7.4 MM [.29 INCH ] Width Class (Mechanical) (MM) : 6 - 8 Electrical Characteristics Actuating System : AC, DC Coil Magnetic System
-
Supplier: TE Connectivity
Description: Signal Relay Contact Arrangement : 2 Form C (CO) Signal Relay Contact Current Rating (AMP) : 2 Signal Relay Terminal Type : PCB-THT Dimensions Height : 6.9 MM [.272
-
Supplier: Dytran by HBK
Description: -to-medium frequency applications that require extended frequency ranges, from 0 to 7,000 Hz. The hermetically sealed titanium case has an integral 5/16-32 9-pin receptacle, and is easily mounted using any of the following: two M4 screws (6687A1), two 8-32 screws (6753A1), a
-
Supplier: TE Connectivity
Description: Body Features Weight : 25 G [.883 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel-Titanium Contact Number of
-
Supplier: MISCO
Description: Key Features: 6 X 9" (156 X 230 Mm), 4 Ohm Extended Range Music And Voice, 60 Watts Ferrite Magnet, Titanium Electroplated Polypropylene Cone With Santoprene Rubber Surround;
- Frequency Response: 50 to 20000 Hz
- Impedance: 4 ohms
- Nominal Input Power: 60 watts
- Sensitivity: 89 dB
-
Supplier: TMP Pro Distribution
Description: - 20000 Hz Sensitivity: 1 W/1 m 87 dB LF Transducer: 4 inch with 4 inch passive radiator HF Transducer: 1 inch Titanium dome tweeter Enclosure Material: Zinc Plated Metal Height: 350 mm (13.78") Width: 188.3 mm (7.41") Depth: 95.6 mm (3.76") Weight Net: 2.9 kg
- Application: Music / Audio Systems
- Speaker Size: 4 inch
-
Supplier: Advantech
Description: 2U 4 Node Hybrid Server, High Density & Flexible Storage, Dual 10GbE and 2 x PCIe Gen3 x16 Slots Cutting edge technology, support 2nd Generation Intel® Xeon® ScalableProcessors up to 24 DIMMs per node Flexible IO options. Easily enrich IO options via IO boards
- Operating Temperature: 0.0 to 35 C
- Processor / CPU Type: Other
- Server Type: Network Server
-
Supplier: National Bolt & Nut Corporation
Description: Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four
- Drive Type: 12-Point, Hex Socket / Allen, Philips / Frearson, Slotted, Square / Robertson, Torx®, Other
- Fastener Standards: ASME / ANSI, DIN, ISO, Other
- Head Type: Binding Head , Button Head, Fillister Head, Flat Head, Hexagon Head, Oval Head, Pan Head, Round Head, Socket Head Cap, Square Head, Truss Head, Other
- Inch: # 4, # 5, # 6, # 7, # 8, # 9, # 10, # 12, # 14, 1/4", # 16, # 18, 5/16", # 20, # 24, 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4", 2", 2 1/4", 2 1/2", 2 3/4", 3", Other
-
Supplier: Umicore Metal Deposition Solutions
Description: Coating material Titanium (III)-oxide Purity 99.9% Form Granulate Dimensions 0.7 - 3.5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 4.6 Melting point in °C ~ 2130
- Purity: 99.9 %
- State of Matter: Bulk Solid / Granules, Other
-
Supplier: Umicore Metal Deposition Solutions
Description: Coating material Titanium (III)-oxide Purity 99.9% Form Tablet Dimensions Ø 8.6 x 6.3 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 4.6 Melting point in °C ~ 2130
- Overall Length: 0.2480 inch
- Shape / Form: Other
-
Supplier: Morgan Advanced Materials
Description: High-purity Active Braze Alloy of gold, nickel and titanium, developed for direct application to ceramic surfaces. Nominal composition by weight: 96.4% Au, 3.0% Ni and 0.6% Ti.
- Brazing Filler Alloys: Gold Alloy Braze
- Melting Range: 1837 to 1886 F
-
Supplier: Sandvik AB
Description: MATERIAL INCONEL, PH STAINLESS STEEL, TITANIUM PACKAGE 6 PER ENVELOPE COATING BRONZE OXIDE FINISH DRILL DIAMETER 9.4 MM DRILL DIAMETER IN MM 9.4 DRILL DIAMETER IN MM - UOM MM POINT ANGLE - UOM DEG 2ACO MODEL "
- Coating / Finish: Coated
- Cutting Diameter: 0.3701 inch
- Drill Type: Jobber Length Drill
- Material: High Speed Steel
-
Description: : 0.250'(6mm)-120'(304 8mm) Cross section Range: 1/32'(0.9mm)-1/2'(12 .7mm) Common product shapes: round rectangular or racetrack (Customized product shapes also available) 2. Available for internal, external and axial pressure 3: Functional
- Application / Industry: Aerospace, Chemical & Processing, Power Generation, Oil & Gas, MIL-SPEC, Nuclear, Semiconductor, Specialized
- Cryogenic Application: Yes
- Material: Aluminum, Copper, Nickel / Nickel-Based Alloy, Stainless Steel, Steel, Titanium, Specialized or Other
- Material Features: Heat-Treated, Plated / Coated
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Titanium Weight: 6 Product Name: One Light Outdoor Fixture UPC: 640665202038 Category: Outdoor Glass: Inside-White Etched Shipped Via: Parcel Safety
- Application: Residential, Outdoor
- Lamp Type: Fluorescent
- Light Fixture Wattage: 26 watts
-
Supplier: Streamlight, Inc.
Description: Easily attaches/detaches to just about anything with convenient pocket clip or key ringUp to 96 hrs. run timeIncludes neck lanyardO-ring sealed for water-resistancePowe red by 4 alkaline button cells (included)100,000 hr. lifetime high-intensity LED with reflector opticsLED available in white
- # of Batteries: 4
- Diameter: 0.5700 to 0.7400 inch
- Flashlight Type: LED Flashlight, Pocket Flashlight, Tube Flashlight
- Lamp Type: LED
-
Supplier: Process Technology
Description: Excellent for laboratory and small tank applications. FEATURES 304 stainless steel, 316 stainless steel or titanium provide protection from most chemistries. Low watt densities up to 40 watts/square inch (6.5 w/cm²). Vapor resistant
- AC Voltage Required: 120 to 480 volts
- Applications: Process Waters, Mild Corrosive Solutions, Severe Corrosive Solutions, Other
- Flange or Thread Diameter: 1.25 to 11.5 inch
- Heater Type: Screw Plug Heater
-
Supplier: Kistler Group
Description: signal is scaled as a voltage which is proportional to the applied acceleration. The output signal format is available as bipolar 0±4 V, single ended 2.5±2 V and 0±4 V or 0±8 V differential. The accelerometer is powered by a single regulated supply between 6 and 50 VDC
- Acceleration: 2 to 200 g
- Device Type: Sensor / Transducer
- Frequency Range: 0.0 to 7000 Hz
- Maximum Shock: 6000 g
-
Supplier: GFS Chemicals, Inc.
Description: . Boron 100 +/- 1 ug/mL 3. Hafnium 100 +/- 1 ug/mL 4. Molybdenum 100 +/- 1 ug/mL 5. Niobium 100 +/- 1 ug/mL 6. Phosphorous 100 +/- 1 ug/mL 7. Silicon 100 +/- 1 ug/mL 8. Tantalum 100 +/- 1 ug/mL 9. Titanium 100 +/- 1 ug/mL 10. Tungsten 100 +/- 1 ug/mL 11. Zirconium 100 +/-
- Function: Reagent
-
Supplier: GFS Chemicals, Inc.
Description: ug/mL 3. Chromium 100 +/- 1 ug/mL 4. Hafnium 100 +/- 1 ug/mL 5. Molybdenum 100 +/- 1 ug/mL 6. Niobium 100 +/- 1 ug/mL 7. Silicon 100 +/- 1 ug/mL 8. Tantalum 100 +/- 1 ug/mL 9. Titanium 100 +/- 1 ug/mL 10. Tungsten 100 +/- 1 ug/mL 11. Vanadium 100 +/- 1 ug/mL 12. Zirconium
Find Suppliers by Category Top
Featured Products Top
-
-to-weight ratio and are about 40% lighter than steel screws. Designed with a knurled head featuring a hexagonal drive socket, these screws are available in metric and imperial threads: M3, M4, M5 and M6 threads and in lengths of 10, 16, 20, 30 and 40mm. 2 (read more)
Browse Screws Datasheets for Keystone Electronics Corp. -
makeup Model 5384 include: 6DoF accelerometer model 7586A2, 4-pin to USB cable 6330A15 and software toolkit 9013. Accelerometer model 7586A2 is a 6 degrees of freedom sensor that combines a 3-axis MEMS accelerometer, 3-axis gyro sensor, with a microcontroller to create a smart sensor. The software (read more)
Browse Accelerometers Datasheets for Dytran by HBK -
Hoosier WaterJet, a division of High Performance Alloys Inc., has added a Dynamic Flow waterjet to our shop with a bed size of 6' 6" x 13'. We will specialize in semi finished 2D parts with tight tolerances and (read more)
Browse Cutting Services Datasheets for High Performance Alloys, Inc. -
patented dynamic wet scrubbers which include the UW-3 & UW-4 Dynamic Wet Scrubbers. The Ducon UW-4 Dynamic Wet Scrubber is for use in applications involving heavy dust loads, and abrasive materials.Where heavy dust loads and large particulate have to be removed The Multivane (read more)
Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
1451.4) capabilities are also available for larger channel count applications (3263AT series). Click here to visit the 3263A series on the Dytran website. Features: 5.6 (read more)
Browse Accelerometers Datasheets for Dytran by HBK -
Weather Steels (to –100ºF), Grade 80 and 100 HSLA, PVQ Steels Hastelloy Including: C-22, C-263, C-276, C-2000 Incoloy Including: 800, 825 Inconel Including: 600, 617, 625, 690, 718, X-750 Monel Including: 400 Stainless Steel Including: 17-4, 304, 316, 316h, 2205 Duplex, Al6xn Ferralium 255 Titanium Grade 7 (read more)
Browse Fans and Blowers (industrial) Datasheets for IB International -
Precision Processing 6 Sendzimer Mills 3-4 hi Mills 8 Atmosphere Controlled Annealing Lines Tension Leveling Precision Slitting Edge Options Oscillate Winding Coil Cleaning Ulbrich Advantage (read more)
Browse Metal Strip Datasheets for Ulbrich Stainless Steels & Special Metals, Inc. -
°F; 20.1 K) LOx Oxidizer | −183 °C (−297.4 °F; 90.1 K) Xenon Coolant | -271 °C (-456 °F; 1.8 K) , Methane, etc. Boil-off / Leakage less than 1.00×10-9 standard cubic centimeters per second (sccs (read more)
Browse Rupture Discs and Burst Discs Datasheets for Technetics Group -
aperture of a device from electromagnetic interference, or to provide electrodes through which light can pass. The resistivity of a transparent conductive coating is specified in ohms per square, and may be anywhere from 4-1,000 ohms per square depending on application. ITO (indium titanium oxide) and AZO (read more)
Browse Optical Coating Services Datasheets for Shanghai Optics -
Capabilities 4 Axis Multi-Spindle 5 Axis Multi-Spindle 6 Axis Multi-Spindle Bar Feeding Computer Numerical Control (CNC) Control Capabilities Computer-Aided Design (CAD) Design Services Computer-Aided Manufacturing (CAM (read more)
Browse Production Machining Datasheets for Impro Industries USA, Inc.
More Information Top
-
ZASMHBA0005687
… ISO 5832-3 Commercially pure titanium, UNS R50250, US R50400, UNS R50550, UNS R50700, Grade 1, Grade 2, Grade 3, Grade 4, Grade F-1, Grade F-2, Grade F-3, Grade F- 4 Titanium Grade 9 6 -4, Grade 5 titanium …
-
Posters
Material and methods: Titanium grade 4 threaded implants (3.75 9 6 mm) were hydroxylated by a solution of sulfuric acid and hydrogen peroxide for 1 h at room temperature and immediately amino-functionalized using 3-aminopropyltriethoxysilane (AP- TES).
-
Lithium–Titanium Exchange of Tertiary α‐Sulfonyl Carbanions: Synthesis, Structure, Dynamics and Reactivity of Bis(1‐sulfonylalkyl)titaniums
which suffer disproportionation and furnish the bis(1-sulf- onylalkyl) titaniums 9 ( 6 ) and Ti(OiPr) 4 .
-
Degradation of cement pastes by organic acids
However, TiO2 is known to be a stable oxide for pH between 4 and 9 [ 6 ] and the quantity of titanium was therefore used to correct the microprobe analysis results in the altered zone so that the absolute variation of each element …