Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: BioMicrobics Inc.
Description: LIXOR® is a remarkably effective submerged aeration and mixing system. Extremely low-maintenance and surprisingly efficient, LIXOR’s non-clogging, Venturi-type diffuser supplies air for simultaneous aeration and mixing in a variety of wastewater applications. Low-cost pre-
-
Supplier: Accuris
Description: AERATION SYSTEMS FOR BIOLOGICAL WASTEWATER TREATMENT
-
Supplier: Sulzer Ltd.
Description: The reliable disk diffuser system is one of the world’s most widely-installed fine-bubble aeration systems. Preassembled diffuser elements enable fast and easy installation. Retrofits are available to increase aeration efficiency. Main applications Aeration of
-
-
Supplier: Fortrans Inc.
Description: Poli-Cut pH Control System pH Control Systems for Industrial and Municipal Uses Fortrans® designs CO2 pH-control and neutralization systems for industrial process water. Our most popular water treatment pH control systems can effectively manage up to
-
Supplier: Fortrans Inc.
Description: Model 5000B Package pH Control System Fortrans Inc.® manufactures a self-contained pH control, neutralization, and monitoring system that uses CO2 gas to neutralize high-pH process water and lower total suspended solids in process water produced at ready
-
Supplier: Fortrans Inc.
Description: Model 5000SP Portable pH Control System Over our ten years in providing pH control, neutralization, monitoring, and management systems to concrete manufacturing plants and many other customers, our team has received a great deal of praise for our systems. We also had a few
-
Supplier: Accuris
Description: DESIGNING AERATION SYSTEMS USING BASELINE MASS TRANSFER COEFFICIENTS FOR WATER AND WASTEWATER TREATMENT
-
Supplier: Smith & Loveless, Inc.
Description: Fully tested in the field, the key development of DI-SEP® SX-DAF centers on the inclusion of robust dissolved air flotation incorporated into the filtration process. The addition of this step not only improves the filtration of organic material, but allows for less backwashing, no concern for
-
Supplier: Accuris
Description: German Language - EMISSION CONTROL - LANDFILL GAS - SYSTEMS FOR LANDFILL GAS COLLECTION AND AERATION
-
Supplier: Accuris
Description: ON-SITE DOMESTIC WASTEWATER TREATMENT UNITS PART 3: AERATED WASTEWATER TREATMENT SYSTEMS
-
Supplier: Fortrans Inc.
Description: Wastewater Aeration Systems Fortrans Inc. manufactures and sells the revolutionary New Dif-Jet™ gas injectors that offer deep aeration of wastewater with low pressure blowers. Dif-Jet™ gas injectors used in wastewater aeration systems offer a less expensive, more
-
Supplier: Hydrofarm, Inc.
Description: The Field Guide II for Actively Aerated Compost Tea This is a reference book about organic growing, the interface between synthetic and organic growing materials, and parameters to follow when using compost tea in either system. Field Guide II is 312 pages of email answers from Dr.
-
Supplier: Hydrofarm, Inc.
Description: The Field Guide I for Actively Aerated Compost Tea This is a reference book about organic growing, the interface between synthetic and organic growing materials, and parameters to follow when using compost tea in either system. Field Guide I is 171 pages of email answers from Dr.
-
Supplier: Hubbard-Hall Inc.
Description: suspended solids. Aquapure™ ICM may be used in an alkaline precipitation of metals or in combination with a metal precipitant like Aquapure P 601, Aquapure T-500. This product also reduces phosphate and can be injected at several points in the primary system and / or the secondary
- Applications: Water Treatment
- Form: Liquid / Solution
-
Supplier: Hubbard-Hall Inc.
Description: can be used prior to the addition of Hubbard Hall coagulants for best reduction of recalcitrant heavy metals. Aquapure™ T-1000 produces a dense, black floc with the addition of Aquapure anionic flocculants for easy removal by clarification in a typical system.
- Applications: Water Treatment
- Form: Liquid / Solution
-
Supplier: Hubbard-Hall Inc.
Description: , ketones, cutting oils, styrene, heterocycles, and low levels of cyanide. Aquapure™ Bio 20 will enhance BOD, COD and TSS removal in most all steel mill, pharmaceutical, chemical, and petrochemical wastewater treatment systems. The product can be used effectively for soil and groundwater
- Applications: Water Treatment
- Form: Powder
-
Supplier: Hubbard-Hall Inc.
Description: especially good for systems that discharge to rivers, streams or lakes. Due to the non-toxic nature of Aquapure™ P 2001 this product can be used when sulfides and carbamates would not be permitted. Strengths of Aquapure™ P 2001 are safe handling, not classified as a hazardous material, no
- Applications: Water Treatment
- Form: Liquid / Solution
-
Supplier: Control Concepts, Inc.
Description: Stainless Steel VA-51 Airsweeps shown here on table salt hopper. For large hoppers, containers, etc. Activates 6-8' diameter of material Push-through O-ring and set screw mounting style Uses 2.4 cf per pulse
- Equipment Type: Bin Aeration System
- Material Characteristics: Dry / Free Flowing
- Material Type: Other
- Power: Pneumatically Powered
-
Supplier: Control Concepts, Inc.
Description: The Straight Shooter™ Airsweep employs a small design change in the piston head allowing the full blast of air to extend in a tight column directly in front of the nozzle, like a small air cannon. The unit instantly re-seals to prevent clogging or material feedback. The "fire hose" effect of the air
- Equipment Type: Bin Aeration System
- Material Characteristics: Dry / Free Flowing
- Material Type: Other
- Power: Pneumatically Powered
-
Supplier: Control Concepts, Inc.
Description: VA-12 Airsweep gives on-demand flow of calcium carbonate at plastics manufacturer. For medium to large hoppers, containers, etc. Activates 6-8' diameter of material Threaded mounting style Uses 1.6 cf per pulse
- Equipment Type: Bin Aeration System
- Material Characteristics: Dry / Free Flowing
- Material Type: Other
- Power: Pneumatically Powered
-
Supplier: Control Concepts, Inc.
Description: Stainless Steel VA-06 Airsweeps keep batch hopper flowing. For small hoppers, pipes, ducts, etc. Activates 2-3' diameter of material Threaded mounting style Uses 0.5 cf per pulse
- Equipment Type: Bin Aeration System
- Material Characteristics: Dry / Free Flowing
- Material Type: Other
- Power: Pneumatically Powered
-
Supplier: Kuriyama of America, Inc.
Description: A Special weighted Flexible PVC Tubing that is Ideal for Trouble free delivery of Air to Pond Aeration Systems. Remains flexible for use in a wide range of temperatures. Greatly reduces installation time, requires no maintenance following instructions. Naturally
- Application: Water
- Design Units: English
- Materials: PVC, Other
- Maximum Inside Diameter / Size: 0.6250 inch
-
Supplier: Kuriyama of America, Inc.
Description: A Special weighted Flexible PVC Tubing that is Ideal for Trouble free delivery of Air to Pond Aeration Systems. Remains flexible for use in a wide range of temperatures. Greatly reduces installation time, requires no maintenance following instructions. Naturally
- Application: Water
- Design Units: English
- Function: Structural / Mechanical Tubing
- Material Choices: Plastic Tubing
-
Supplier: Kuriyama of America, Inc.
Description: A Special weighted Flexible PVC Tubing that is Ideal for Trouble free delivery of Air to Pond Aeration Systems. Remains flexible for use in a wide range of temperatures. Greatly reduces installation time, requires no maintenance following instructions. Naturally
- Application: Water
- Design Units: English
- Function: Structural / Mechanical Tubing
- Material Choices: Plastic Tubing
-
Supplier: Kuriyama of America, Inc.
Description: A Special weighted Flexible PVC Tubing that is Ideal for Trouble free delivery of Air to Pond Aeration Systems. Remains flexible for use in a wide range of temperatures. Greatly reduces installation time, requires no maintenance following instructions. Naturally
- Application: Water
- Design Units: English
- Function: Structural / Mechanical Tubing
- Material Choices: Plastic Tubing
-
Supplier: FLSmidth
Description: Industry Information Fly Ash Management Fly ash intercept systems Process conveying with Fuller®-Kinyon pumps Dome storage and reclaim Silo aeration and loadout Fly ash blending Modu-Flo MT Dense Phase Ash Handling
-
Supplier: Ecologix Environmental Systems
Description: The Bio-Clear packaged wastewater treatment system utilizes an extended aeration principal of operation which is a variation of the activated sludge process. This system functions by creating an environment with sufficient oxygen levels and agitation to allow for bio-oxidation
-
Supplier: Ecologix Environmental Systems
Description: Perfect for the needs of smaller populations, communities, camps, resorts & similar sized applications, the Zeo-Clear is a one-of-a-kind biological treatment system built inside your everyday ISO shipping container. The ISO shipping container makes overseas shipments hassle-free. The Zeo
-
Supplier: FLSmidth
Description: Sample Applications Reagent from long term silo to day bin Reagent prep facility to silo or day bin Design Features Suitable for all reagent type products Primarily pressure conveying in dilute phase. Utilizes feeder/airlocks, pressure tanks, blowers, divert valves Often used in conjunction with
-
Supplier: FLSmidth
Description: reclaim systems use industry-proven FLSmidth Airslide® fabric anchored to nearly 100% of the floor area. Pushing air through the Airslide® fabric enables material to move swiftly and easily. Embedded aeration troughs and piping eliminate restrictions that can inhibit material flow. The
-
Supplier: FLSmidth
Description: 300°C and wear-resistant lining for highly abrasive materials. The bulk material can be fed into the upper cylindrical part of the elevator housing vertically or from the side. The Airlift™ system is suitable for materials that can be fluidized by aeration without
-
Supplier: Ecologix Environmental Systems
Description: Duoline filter housings are for applications where the system flow cannot be shut down for filter bag change out. Either a butterfly or ball valve assembly is used to divert the flow between the two housings so that the isolated, out of service, housing can be serviced. The flow is never shut
-
Supplier: Chemetall
Description: Control agent for both alkaline and acid systems. USDA authorized.
- Applications: Water Treatment
- Foam / Aeration Control: Defoamer / Deaerator (Air Release)
-
Supplier: Chemetall
Description: Gardobond Additive H 7091 is a highly concentrated antifoam / defoamer designed to control foam in process water systems such as paint spray booths, water scrubbers and power washers. Gardobond Additive H 7091 controls foam by reducing the surface viscosity or elasticity of the foam bubbles
- Applications: Water Treatment
- Foam / Aeration Control: Defoamer / Deaerator (Air Release)
-
Supplier: Chemetall
Description: Defoamant SM is a liquid, highly-concentrated antifoamant / defoamant for acid and alkaline cleaners, detergent iron phosphates, metalworking fluids, waste water treatment systems, paint detackification systems and most anywhere else where foam is a problem. It is particularly
- Applications: Water Treatment
- Foam / Aeration Control: Defoamer / Deaerator (Air Release)
-
Supplier: Chemetall
Description: Defoamant SM is a liquid, highly-concentrated antifoamant/defoaman t for acid and alkaline cleaners, detergent iron phosphates, metalworking fluids, waste water treatment systems, paint detackification systems and most anywhere else where foam is a problem. It is particularly effective
- Applications: Cleaners / Disinfectants
- Foam / Aeration Control: Defoamer / Deaerator (Air Release)
-
Supplier: Cole-Parmer
Description: feature allows your solutions to be thoroughly mixed faster by reversing the direction of the mixing impeller and giving a new mixing profile to the system. The timed cycle feature provides the ability to control vortexing and minimizes aeration of the solution by reversing between
- Motor Power: 0.1000 HP
- Motor Speed: 40 to 2010 rpm
-
Supplier: Hydrofarm, Inc.
Description: and reliable compost tea production. Features • Patented Compost Tea System design • Fine Bubble Air Diffusion Technology • Industrial grade components • Highest quality aeration system available • Four durable and easy-to-handle compost baskets
- Applications: Agriculture
- Form: Liquid / Solution, Powder
-
Supplier: Gardner Denver Thomas
Description: /min Vacuum to 5.9 in. Hg / -200 mbar Possible Applications Sewage Aeration Aquarium Aeration Gas / Particle Analysis Air Mattress Compression Therapy
- Applications: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
- Lubrication: Dry / Oil-less
- Power Source: Compressed Air / Fluid, AC Single Phase
-
Supplier: Ecologix Environmental Systems
Description: The Bio-Clear packaged wastewater treatment system utilizes an extended aeration principal of operation which is a variation of the activated sludge process. This system functions by creating an environment with sufficient oxygen levels and agitation to allow for bio-oxidation
-
Supplier: F.B. Leopold, a Xylem brand
Description: . A saturator is used to take a fraction of the throughput and recycle it back to a pressure vessel. A compressor provides air to the tank and mixes with the water to collect in the tank reservoir as saturated air. The aerated water is delivered to a distribution header that spans the width
-
Supplier: Gardner Denver Thomas
Description: /min Pressure to 4.4 psi / 0.3 bar Possible Applications Sewage Aeration Aquarium Aeration Gas/ Particle Analysis Air Mattress Compression Therapy
- Compressor Technology: Linear
- Discharge / Operating Pressure: 3.6 to 4.4 psi
- Flow Capacity: 5.2 to 10.2 SCFM
- Gases: Air / Plant Air
-
Supplier: Gardner Denver Thomas
Description: /min. Pressure to 4.4 psi / 0.3 bar Possible Applications Sewage Aeration Aquarium Aeration Gas / Particle Analysis Air Mattress Compression Therapy
- Compressor Technology: Linear
- Discharge / Operating Pressure: 4.4 psi
- Flow Capacity: 9.5 to 18.5 SCFM
- Gases: Air / Plant Air
-
Supplier: Gardner Denver Thomas
Description: /min Pressure to 3.2 psi / 0.22 bar Possible Applications Sewage Aeration Aquarium Aeration Gas / Particle Analysis Air Mattress Compression Therapy
- Compressor Technology: Linear
- Discharge / Operating Pressure: 2.2 to 2.9 psi
- Flow Capacity: 0.5000 to 4.1 SCFM
- Gases: Air / Plant Air
-
Supplier: Zurn Industries LLC
Description: Z5341 20” x 18” wall hung, single hole, concealed carrier arm lavatory includes the lead-free Z6920-XL-F AQUASENSE® polished chrome plated, gooseneck battery powered sensor faucet with 0.5 gpm non-aerated flow control. Features And Benefits Paired
- Applications: Commercial
-
Supplier: Zurn Industries LLC
Description: Z5341 20” x 18” wall hung, single hole, concealed carrier arm lavatory includes the lead-free Z6951-XL-F Aqua-FIT Fulmer Series™ polished chrome plated, battery powered sensor faucet with 0.5 gpm non-aerated flow control. Features And Benefits Paired
- Applications: Commercial
-
Supplier: Zurn Industries LLC
Description: Z5341 20” x 18” wall hung, single hole, concealed carrier arm lavatory includes the lead-free Z6950-XL-S-F Aqua-FIT® Serio Series™ polished chrome plated, battery powered sensor faucet with 0.5 gpm non-aerated flow control. To view all options, see the
- Applications: Commercial
-
Supplier: Zurn Industries LLC
Description: Z5344 20” x 18” wall hung, concealed carrier arm lavatory includes the lead-free Z812B1-XL-3F AQUASPEC polished chrome plated centerset, 5-3/8” gooseneck faucet with lever handles, ceramic disc cartridge, and 0.5 gpm laminar flow control aerator. To view all options
- Applications: Commercial
-
Supplier: Hydrofarm, Inc.
Description: -quality actively aerated compost tea solutions to plant systems. Elaine Ingham is president of Soil Foodweb Inc. and the Sustainable Studies Institute in Corvallis, Ore. Carole Ann Rollins is completing her doctorate in environmental policy and management at the University of Nevada,
-
Supplier: Endress+Hauser, Inc.
Description: ISEmax CAS40D is an ion-selective electrode system for the continuous measurement of ammonium, nitrate, potassium and chloride. The system consists of a sensor based on the Memosens protocol, electrodes and the Liquiline CM442 transmitter. It is mounted on the basin rim. Up to three
- Display Type: None
- Mounting / Environment: In-Situ / Field
- Operating Temperature: -4 to 120 F
- Temperature Compensation: Yes
-
Supplier: F.B. Leopold, a Xylem brand
Description: Leopold® Clari-DAF® dissolved air flotation systems create millions of microbubbles to float solid particles to the surface of the water where they are removed as floating sludge, usually by mechanical skimming. Normal Clarification Cycle Chemical coagulants are
- Application / Industry Use: Waste / Sludge, Other
- Clarifiers: All Clarifiers
- Sedimentation Equipment: All Sedimentation Equipment
-
Supplier: F.B. Leopold, a Xylem brand
Description: Leopold® Clari-DAF® dissolved air flotation systems create millions of microbubbles to float solid particles to the surface of the water where they are removed as floating sludge, usually by mechanical skimming. Normal Clarification Cycle Chemical coagulants are
-
Supplier: F.B. Leopold, a Xylem brand
Description: Leopold® Clari-DAF® dissolved air flotation systems create millions of microbubbles to float solid particles to the surface of the water where they are removed as floating sludge, usually by mechanical skimming. Normal Clarification Cycle
Find Suppliers by Category Top
Featured Products Top
-
SYSTEM With an investment of around one million euros, Stadtwerke Bramsche has fundamentally modernised its wastewater treatment plant. The main focus of the project, which received almost 50 percent public funding, was on upgrading the aeration tanks. The objectives: great cleaning capacity with (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
WATER AND WASTE WATER TREATMENT ENERGY-SAVING AERATION OF AERATION TANKS - AND MORE Environmental protection, conservation of resources, demographic change, cost efficiency (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
are common examples of these. What Types of Industrial and Aeration Blowers Do We Offer? (read more)
Browse Datasheets for Atlas Copco Compressors -
bearings, auxiliary electronics such as battery systems) Highly reliable operation even during voltage fluctuations and power supply failures 100% maintenance free PRECISE LOAD CYCLE CALIBRATION: FOR A NEW LEVEL OF EFFICIENCY IN AERATION TANKS (read more)
Browse Datasheets for Aerzen USA Corp. -
What Are Industrial and Aeration Blower Technologies? Blowers and low-pressure compressors are specifically engineered for (read more)
Browse Datasheets for Atlas Copco Compressors -
The new Beat Mix Foamer Aerator is capable of dispersing air, gases and other vapors into liquid to form finely dispersed bubbles for the production of stable and unstable foams and also for dispersion of gases into liquids for chemical reactions and mass transfer applications. The (read more)
Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc. -
From hygroscopic powders, to fluid-like aerated powders, to food powders with strict hygienic requirements, our (read more)
Browse Bulk Handling Conveyors Datasheets for Spiroflow Systems, Inc. -
Packaged scrubber systems are available from Branch Environmental in sizes for Pilot Plants. These skid-mounted packages minimize cost of installation. Materials of construction (read more)
Browse Scrubbers Datasheets for Branch Environmental Corp. -
Deep-Bed Vapor Phase Carbon Adsorption Systems Vapor Phase Carbon Adsorption Systems are designed to remove certain gaseous contaminants, including Dioxins/ Furans, Hydrogen Sulphide, Hydrogen Chloride, Ammonia and Mercaptans (read more)
Browse Adsorption Equipment Datasheets for Branch Environmental Corp. -
, nitrification, denitrification, re-aeration, tertiary filtration, chlorination, dechlorination, sludge storage, or other specialized treatment. Systems can be designed for nutrient removal, water reuse and direct or indirect discharge. The OXIGEST® is equipped with high (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc.
Conduct Research Top
-
Aerator Input Requirements
Considerations for aerator applications in the wastewater treatment industry.
-
Aerators Enhance Aerobic Digester Process
In 2003, Eden WWTP staff became aware of floating brush rotor aerators as a potential approach to providing oxygen transfer and mixing in the aerobic digester. AERATORS ENHANCE AEROBIC DIGESTION PROCESS. After installing four 20-hp aerators, the city of Eden, N.C., happy with performance, results
-
Oxidation Units for Aerating Raw Water Routes
Drinking water is aerated in the waterworks so that via oxidation reactions iron ions separate as iron hydroxide (Fe(OH)3) - i.e. form particles that can be filtered out. For this purpose, air or technical oxygen is added to the raw water. At many waterworks facilities, the amount is determined
-
Floating Horizontal Aerator Enhance Eufaula, Alabama Activated Sludge Plant
The Eufaula, Alabama, wastewater treatment plant (WWTP) is an extended aeration activated sludge facility designed for an average daily flow rate of 2.7 million gallons per day (mgd). Prior to February, 2005 this WWTP used vertical aerators to provide oxygen and mixing in its aeration basins
-
Seven Tips To Cut Wastewater Aeration Energy Costs With Thermal Mass Flow Meters
One of the biggest expenses in wastewater treatment operations is the cost of energy to run the blowers and compressors that produce air for the aeration basins. The figures most often cited are that 40 to 50 percent of a wastewater plant's. total energy usage can be attributed to the aeration
-
Samba in the Aeration Tank
Bangu wastewater treatment plant (Brazil): maximum efficiency thanks to Nereda (R) process and AERZEN Delta Hybrid
-
One-Fifth of Energy Saved in the Aeration Process
After modernisation, the Bergheim Wastewater Treatment Plant pays €60,000 less electricity per year
-
The Role of Aeration in Optimal Yeast and Enzyme Production
Installing the most. appropriate blower. equipment in the process. can enhance yeast and. enzyme production.
More Information Top
-
The Mechanics and Physics of Modern Grain Aeration Management
To enhance the description and design applications of aeration systems in Chapter 5, appen- dices include physical design considerations that help the practicing engineer to apply his knowledge to the design and operation of a wide range of aeration systems.
-
Biological Treatment Processes
Submerged Aeration Systems ................................................................................................................................................123 3.1.
-
Advanced Biological Treatment Processes
Aeration Systems .......................................................................................................................................................276 3.3.
-
Water Encyclopedia 5 Volume Set
Fine Bubble Diffused Air Aeration Systems .
-
Guidance for Treatment of Airport Stormwater Containing Deicers
Aerated lagoons are earthen basins that employ mechanical aeration systems to deliver oxygen to the lagoon water.
-
Environmental Biotechnology
There will be limits on acceptable air flow velocities, either due to the operating costs of the aeration system , or due to the fact that at very high velocities the bed will fluidize, although the model is not yet sufficiently sophisticated to …
-
States > Texas > State > Register > 2015 > 05/29/2015
The proposed amendment to §217.155(c)(1)(B)(i) requires an owner to provide the actual oxygen transfer efficiency (not theoretical) in the engineering report for a mechanical aeration system .
-
States > Texas > State > Proposed Regulations > 2015 Documents > May 29‚ 2015 > 30 TAC 217 - Design Criteria for Domestic Wastewater Systems
The proposed amendment to §217.155(c)(1)(B)(i) requires an owner to provide the actual oxygen transfer efficiency (not theoretical) in the engineering report for a mechanical aeration system .