Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Anton Paar
Description: The new L-Dens 2300 density sensors are flexible OEM modules which are integrated into instruments and systems. The L-Dens 2300 density sensors monitor and control the density or concentration of liquids. Mass flow can be determined by adding a volumetric flow
- Pressure Range: 0 to 232.06032 psi
- Temperature Range: -10 to 80 F
- Density Range: 500,000 to 2,000,000 g/cm³
- Instrument Type: Density Instruments
-
Supplier: VEGA Americas, Inc.
Description: Application area The point detector determines the density of liquids and bulk solids from the outside without contact. The sensor is used on vessels of any geometry and on pipelines. The Minitrac 31 is a radiation-based sensor for non-contact density measurement of
-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: Neutral density filter is often used in imaging or laser applications to avoid strong light damage to camera sensors or other optical components. ND filters absorb or reflect untransmitted light to evenly reduce transmission in a given part of the spectrum. If you want to get the
- Transmission Range: 400 to 1,100 nm
- Optical Density: 0.1 to 5
- Features: BK7 Glass
- Filter Shape: Circular
-
-
Supplier: UNI OPTICS(Fujian) Co., Ltd
Description: A Neutral Density filter allows a photographer to control the exposure in an image very easily. The filter stops light reaching the camera sensor, therefore allowing us to leave the camera with a higher aperture for a longer amount of time.
- Surface Quality: 80-50 Scratch / Dig
- Filter Type: Neutral Density Filters
- Filter Shape: Rectangular
-
Supplier: HG Optronics, Inc.
Description: A Neutral Density filter allows a photographer to control the exposure in an image very easily. The filter stops light reaching the camera sensor, therefore allowing us to leave the camera with a higher aperture for a longer amount of time. HG OPTRONICS neutral-density filter is
- Surface Quality: 40-20 Scratch / Dig, 60-40 Scratch / Dig
- Filter Shape: Circular
- Filter Type: Neutral Density Filters
- Features: Ultra-Violet (UV)
-
Supplier: Accuris
Description: Crude petroleum, petroleum products and related products \x96 Determination of density \x96 Laboratory density meter with an oscillating U-tube sensor
-
Supplier: Accuris
Description: Tracked Changes (Redline) - Crude petroleum, petroleum products and related products - Determination of density - Laboratory density meter with an oscillating U tube sensor
-
Supplier: Accuris
Description: Crude petroleum, petroleum products and related products \x96 Determination of density \x96 Laboratory density meter with an oscillating U tube sensor
-
Supplier: Accuris
Description: Crude petroleum, petroleum products and related products \x96 Determination of density \x96 Laboratory density meter with an oscillating U tube sensor (ISO 12185:2024)
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The Eagle Eye DM-Series Inline Density Meters are designed for continuous monitoring and process control of liquid concentration/density and temperature of solutions across a wide range of applications. Available in three different mounting configurations, the DM-Series density
- Temperature Range: 32 to 212 F
- Density Range: 0 to 3 g/cm³
- Display & Special Features: Computer Interface / Networkable, In-Line, Temperature Measurement
- Instrument Type: Density Instruments
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The Eagle Eye DM-Series Inline Density Meters are designed for continuous monitoring and process control of liquid concentration/density and temperature of solutions across a wide range of applications. Available in three different mounting configurations, the DM-Series density
- Temperature Range: 32 to 302 F
- Density Range: 0 to 3 g/cm³
- Display & Special Features: Computer Interface / Networkable, In-Line, Temperature Measurement
- Instrument Type: Density Instruments
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The Eagle Eye DM-Series Inline Density Meters are designed for continuous monitoring and process control of liquid concentration/density and temperature of solutions across a wide range of applications. Available in three different mounting configurations, the DM-Series density
- Temperature Range: 32 to 212 F
- Density Range: 0 to 3 g/cm³
- Display & Special Features: Computer Interface / Networkable, In-Line, Temperature Measurement
- Instrument Type: Density Instruments
-
Description: Dust sensor is a kind of photoelectric sensor, which detect the concentration of dust in the air by the reflection of light. It can effectively detect and monitor PM 2.5 particles in the air, which is mainly aplied in the equipment for environmental and air quality monitoring.
- Electrical Output: Analog Voltage
- Measurement Output: Dust Density
- Device Classification: Sensor
-
Supplier: PMC Engineering LLC
Description: the Mud Pit, the 7.5 feet long dual sensor assembly can be extended or mounted into the side of the tank (pit). LD Series Real Time Measurement of Drilling Mud Density Stainless Steel Probe 7.5 ft with 6 ft extensions Ranges 6.67 to 20 lbs/Gallons (0.8 to 2.4 SG) Vertically mounted
- Material Temperature Range: 175 F
- Liquid Specific Gravity: 2.4 (Specific Gravity #)
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Meter Technology Type: Capacitive / RF Admittance, Differential Pressure Sensors
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Sensors, Transducers>Pressure Sensors, Transducers - Industrial Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Connector Style: High Density (HDC, HDI, HPC) Number of Positions: 5 Number of Positions Loaded: 20 Pitch: 0.200"
- Packing Method: Bulk Pack
- Features: Other, Pressure Sensor
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Emerson's Rosemount Analytical OPM 3000 Opacity Dust Density Monitor stack mounting transmissometer sensor system consists of an optical transceiver mounted on one side of the stack and a retro reflector mounted on the other. The OPM 3000 ratio measurement technique provides continuous
- Detector Range: 0.9 to 15.2 m
- Maximum Response Time: 10 seconds
- Operating Temperature: 32 to 122 F
- Electrical Output: Analog Current, Switch / Alarm
-
Description: DW0002 is the second generation of dust sensors for detecting particulate matter in air based on light scattering. The sensor incorporates two stable source modules, and each sensor is rigorously calibrated and tested before leaving the factory. It has good stability, high
- Measurement Output: Dust Density
- Device Classification: Sensor
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Emerson’s Rosemount Analytical OPM 4000 Opacity Dust Density Monitor is a high performance opacity monitoring system with double-pass transmissometer uses field-proven and time-tested optics and circuitry that is simple, yet accurate. Each monitor and all its components are of the highest
- Detector Range: 0.9 to 12 m
- Maximum Response Time: 10 seconds
- Operating Temperature: 32 to 122 F
- Electrical Output: Analog Current, Switch / Alarm
-
Supplier: Heatron, Inc.
Description: Heatron high density cartridge heating elements excel in performance and durability. Using value-added controls, specialized coatings and finishes, and optimized design, Heatron creates the right balance of performance and features to meet your specification and budget requirements. Contact
- Nominal Diameter: 0.25 to 0.75 inch
- Heated Length: 36 to 72 inch
- Heater Type: Cartridge Heater
- Insulation Options: Ceramic Insulation, Mica Insulation
-
Description: The Laser Dust Sensor is used to measure the concentration of suspended particles in the air with different sizes (including PM2 5). It uses a laser diode as the light source to illuminate the sampling air boosted by the blower. When the small particles in the air enter the illuminated area,
- Detector Range: 0.0000003 to 0.00001 m
- Measurement Output: Dust Density
- Device Classification: Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Sensors, Transducers>Float, Level Sensors Packaging: Bulk Part Status: Obsolete Connector Style: High Density (HDC, HDI, HPC) Connector Type: Header, Cuttable Number of Positions: 5 Mounting Type: Through Hole Termination: Solder Features: 10 Ohm ±5%
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
- Device Classification: Sensor-Only
-
Supplier: Sensirion
Description: For HVAC and Air Quality Applications With this new particulate matter sensor, Sensirion expands its range of environmental sensing solutions and opens up a new dimension in indoor and outdoor air quality applications. The SPS30 particulate matter (PM) sensor represents a new
- Operating Temperature: 14 to 140 F
- Operating Humidity: 0 to 95 %
- Electrical Outputs: Analog Voltage
- Measurement Type: Density
-
Supplier: Migatron Corporation
Description: sensor within the desired range. The sensor provides precise proximity or level sensing regardless of target color, density, or transparency. The sensor is equally effective on liquid, metal, plastic, or glass targets.
- Operating Distance: 2 to 40 inch
- Operating Temperature: -4 to 104 F
- Electrical Output: Current
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4927C E6547 differential Hall effect sensor with hidden adaptive hysteresis Infineon´s TLE4927C detects the motion and position of ferromagnetic and permanent magnet structures by measuring the differential flux density of the magnetic field. A self-calibration mode
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Xirrus Inc.
Description: Thousands connecting at once? Xirrus XD (Extreme Density) Wi-Fi access points deliver extreme performance in high-density environments such as classrooms, auditoriums, libraries and training centers. Integrated with four 802.11ac radios with high-gain directional antennas, XD4 APs
- Network Equipment: Access Points
- Form Factor: Ceiling / Wall Mount
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: Xirrus Inc.
Description: high powered performance with 2 or 4 modular radios, a wireless controller, firewall, and threat sensor built right into the device. Perfect for classrooms, auditoriums, libraries, training centers and similar high-density environments. The XR-2000 AP makes upgrading to advanced Wi-Fi
- Network Equipment: Access Points
- Form Factor: Ceiling / Wall Mount
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: Takex America, Inc.
Description: Description The DA-301E series Auto Door Sensor uses near infra-red beams (High-Density: 32 Zones/4 Rows) to detect the movement of a human or object to output a signal to an auto-door engine. Features High-Density Detection Pattern (32 Zones/4 Rows) Easily Disable Rows to meet
- Operating Distance: 118.1103 inch
- Features: AC Powered, DC Powered, Photoelectric Sensors
- Beam Type: Infrared
- Body Shape: Rectangular
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLI493D-W2BW A1 architecture consists of three main functional units - power mode control, sensor unit and I2C interface Since the trend towards miniaturization also affects sensor technology: applications such as mobile phones or joysticks for industry, medicine or consumer
- Applications: Consumer, Industrial
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLI493D-W2BW A2 magnetic 3D sensor with wake-up function and higher resolution at extremely compact footprint The trend towards miniaturization also affects sensor technology: applications such as mobile phones or joysticks for industry, medicine or consumer electronics such
- Applications: Consumer, Industrial
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE493D-A2B6 3D magnetic sensor with I2C Interface for automotive low power applications Infineon´s TLE493D-A2B6 is designed for all kinds of sensing applications, especially in the automotive area such as multi function steering wheel. It measures the magnetic field in X, Y and Z
- Applications: Automotive
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
- Packing Method: Tape Reel
-
Supplier: DME Company
Description: ifm efector® raises the bar in sensing plastics materials. For years, ifm capacitive level sensors have been a proven solution for applications on loaders, blenders and grinders in the plastics processing industry. Traditional capacitive sensors can detect high-density materials
- Material Temperature Range: -13 to 176 F
- Maximum Current: 250 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 36 volts
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Laser particle sensor PM2009 is designed with air inlet and out let on the same side, which can detect particle concentration size between 0.3µm~10µm exactly in the air and real-time output particle mass concentration in µg/m³ directly via mathematical algorithm and scientific calibration.
- Maximum Response Time: 1 seconds
- Operating Temperature: -4 to 140 F
- Electrical Output: Analog Current, Analog Voltage
- Input Power: DC Power
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: PM1003 adopts the principle of optical scattering to detect the variation trend of particle concentration in the air. There is an infrared light-emitting diode and an optoelectronic sensor built-in PM1003, and light rays from the light-emitting diode will be reflected when pass through the
- Operating Temperature: 14 to 122 F
- Electrical Output: Analog Current, Analog Voltage
- Input Power: DC Power
- Measurement Output: Dust Density
Find Suppliers by Category Top
Featured Products Top
-
Hamilton Company introduces the Incyte capacitance sensor for viable cell density monitoring in bioprocessing, along with (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
Want to maximize efficiency and boost power density in your next design? Traditional current sensing can’t keep up with GaN and SiC—and that limits system performance. Our on-demand webinar reveals how next-generation high-speed magnetic sensors let (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
supply - Up to 15x lower common-mode capacitance - Up to 20 dB better EMI performance - Smaller footprint. Lower BOM. Higher power density. (read more)
Browse Sensor Chips Datasheets for Allegro MicroSystems Inc. -
to use sensor provides high accuracy air quality measurement by detecting (read more)
Browse Gas Sensors Datasheets for RS Components, Ltd. -
Allegro has been driving innovation in the current sensor industry since 2002, with a history of first-to-market products that give their customers a competitive edge. Allegro’s advanced ICs help customers achieve higher efficiency and power density in their designs. Allegro’s fully (read more)
Browse Current Sensors Datasheets for Allegro MicroSystems Inc. -
The QVT is a loop powered microprocessor based multivariable smart transmitter, which will simultaneously measure the differential pressure, absolute pressure, and temperature of air within your duct. It provides a live density computation and mass flow rate computation, which is compensated for (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
solid-solid interfacial voids, enhance contact area, and unlock higher energy density. This shift places new demands on pressure control, equipment stability, and sensor capability. XJC Sensors addresses these challenges with a portfolio of (read more)
Browse Force and Load Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
despite changes in a material’s dielectric constant, density, or environmental humidity. What Sets VRX Sensors Apart? A standout feature of the VRX series is the integrated light ring status indicator, which provides highly (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
contribute to its versatility and potential as a clean energy source. It is a colorless and odorless gas with high flammability. With low density and high thermal conductivity, hydrogen holds promise for various applications. In the quest for cleaner energy alternatives, hydrogen has gained (read more)
Browse Gas Sensors Datasheets for MSA Safety -
SensorCloud RTK is a multi-continent, IP-based RTK cloud network that radically simplifies cumbersome RTK correction pipelines. When paired with compatible MicroStrain by HBK navigation systems, the solution delivers: Centimetre-level position accuracy from day one of (read more)
Browse Pressure Sensors Datasheets for Hottinger Brüel & Kjær A/S
Conduct Research Top
-
Single In-line Sensor for Viscosity, Density, and Temperature
Cambridge Viscosity Announces ViscoDense. The new ViscoDense (R) is a breakthrough 3-in-1 instrument providing instantaneous in-line measurement of viscosity, density, and temperature in one single device. This device capitalizes on Cambridge's patented driven-piston technology for measuring
-
Powerful Miniature PZN Connector Delivers High Density Circuitry
Highly portable electronic instruments must be compact, lightweight and rugged for use in applications from military, aerospace, robotics, sensors, surveillance and medical systems. Connector and wiring systems used in routing data and signal information from one module to another need to match
-
Pressure Sensor Application - Automation
Pressure sensors can be placed on the bottom of a silo or tank in order to monitor how full or empty it is by measuring & monitoring the pressure while knowing the volume & liquid density. Utilizing digital display controller, PLC, computer, or data acquisition sensor, you can measure and control
-
Glass, Film, and Other Nonconductive Material Measurement with Capacitive Sensors
Capacitive sensors are most often used to measure the change in position of a conductive target. But capacitive sensors can be effective in measuring presence, density, thickness, and location of non-conductors as well. The trick is controlling all the other variables that will affect
-
Bulk Density Key to Bulk Material Storage
A continuous level measurement sensor reports the level of material in a bin, tank, or silo over its full span from top to bottom. It reports inventory over time using software or display consoles.
-
Did You Know that the Calibration of Carbon Dioxide Sensors is Affected by Changes in Altitude?
The carbon dioxide sensors available on the market today are calibrated for operation at sea level. As the altitude increases, air density (and the number of carbon dioxide molecules) decreases in accordance with the ideal gas laws. Since the sensor is calibrated at standard barometric pressure
-
Application Note: Speed Control of the Wood Pellets According to its Density
In HVAC applications like Pellet Burners, a capacitive sensor is usually used to measure the level of pellets in the hopper.
-
Hall Sensor - Test Geartooth Sensing
e best ferrous targets are made of cold-rolled low carbon steel. Sintered-metal targets are also usable, although care must be taken to ensure uniform material composition and density.
More Information Top
-
http://etd.auburn.edu/bitstream/handle/10415/3457/Thesis_SimerjeetVirk.pdf?sequence=2
With the development and use of an inline moisture and/or density sensor on a litter spreader, real-time moisture and density information can be provided to the rate controller as a secondary feedback (Figure 7.3).
-
Quality of Service in Heterogeneous Networks
Section 4 is the core of the paper and presents a new algorithm for variable density sensor deployment.
-
On Adaptive Density Deployment to Mitigate the Sink-Hole Problem in Mobile Sensor Networks
Section 4 is the core of the paper and presents a new algorithm for variable density sensor deployment.
-
In-Situ Density and Viscosity of Reservoir Fluids measured by Wireline Formation Testers
Compositional information from the optical fluid analyzer tool, together with the density values from the two density sensors are presented in Figures 12 and 13 respectively.
-
Advances in Wireless Sensor Networks
A large-scale WSN is normally deployed by a group of high- density sensor nodes.
-
Manual of the Technical temperature measurement
The sensors basing upon it are used for two different applications as zero hochempfindlicher indicator for temperature differences or as heating current density sensor i.e. for measurement the per time and unit of area of transmitted heat.
-
Biologically inspired probabilistic coverage for mobile sensor networks
Table 5 Average coverage set and domination metric of MOEA/D (A) vs. NSGA-II (B) for different sensor densities Sensor density .
-
Sensing magnetic flux density of artificial neurons with a MEMS device
The present study is important because our magnetic neuron could be used to test the sensitivity, resolution and performance of other magnetic flux density sensors intended for neurobiological applications, particularly those sensors developed to detect spike-like magnetic flux density, without the …
Indicates content that may require registration and/or purchase.