Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: OXYPLUS® is the oxygenation membrane capillary suitable for long-term oxygenation. As an integral asymmetric hollow fibre oxygenation membrane OXYPLUS combines the performance characteristics of OXYPHAN® with a dense outer skin characterizing it as a diffusion
- Geometry: Hollow Fiber
-
Description: OXYPHAN® is one of the world’s leading oxygenation membrane capillaries with uniform pore size and distribution. Due to its high porosity and uniform pore distribution, it provides excellent gas exchange performance. The highly branched, sponge-like pore structure makes it strongly resistant to
- Geometry: Hollow Fiber
-
Description: OXYPHAN® is one of the world’s leading oxygenation membrane capillaries with uniform pore size and distribution. Due to its high porosity and uniform pore distribution, it provides excellent gas exchange performance. The highly branched, sponge-like pore structure makes it strongly resistant to
- Geometry: Hollow Fiber
-
-
Description: CELGARD® is one of the world’s leading oxygenation membranes with high mechanical stability. CELGARD capillary membranes are produced by extrusion of Polypropylene. Consecutive anneal and stretch steps create the pores in the capillary wall. This production technology yields a membrane that is
- Geometry: Hollow Fiber
-
Supplier: Mar Cor Purification
Description: The unique membrane structure of FiberFlo HF Filters provides consistent and verifiable pyrogen removal that surpasses traditional, absolute-rated membrane filters. High-level endotoxin, bacteria, and spore removal make these point-of-use filters ideal for a variety of water purification or
- Filter Media: Polysulfone (PSU)
- Filtration Grade (Micron Rating): 0.0500 to 0.4500 µm
- Industry Use: Biopharmaceutical, Food and Beverage, Medical, Semiconductor Processing, Other
- Maximum Liquid Flow: 2.5 to 5 GPM
-
Supplier: Mar Cor Purification
Description: The unique membrane structure of FiberFlo HF Filters provides consistent and verifiable pyrogen removal that surpasses traditional, absolute-rated membrane filters. High-level endotoxin, bacteria, and spore removal make these point-of-use filters ideal for a variety of water purification or
- Filter Media: Polypropylene (PP), Polysulfone (PSU)
- Filtration Grade (Micron Rating): 0.0300 to 0.4500 µm
- Industry Use: Biopharmaceutical, Food and Beverage, Medical, Semiconductor Processing, Other
- Media: Chemicals, Water
-
Supplier: Mar Cor Purification
Description: FiberFlo TF 1680 Cartridges are made using the unique polysulfone hollow fiber membranes available only from Mar Cor Purification. The TF Cartridge is available in a pore size of 0.1µm and 0.05µm, 0.2µm & 0.45µm pore sizes are available for pre
- Filter Media: Polysulfone (PSU)
- Filtration Grade (Micron Rating): 0.1000 µm
- Industry Use: Biopharmaceutical
- Range: Micro Filtration
-
Supplier: Watts Premier
Description: , and chemicals used in the dry-cleaning industry. Stage 3 is our state of the art UF Hollow Fiber Technology membrane. Hollow Fiber Technology uses ultra filtration, a membrane filtration process which uses standard home water pressure to push water through its semi
-
Supplier: Watts
Description: 13 in. Kwik-Change™ cartridge; hollow fiber. Case qty 25.
- Media: Water
-
Supplier: Watts
Description: 11 in. Kwik-Change™ cartridge; hollow fiber. Case qty 25.
- Media: Water
-
Supplier: Watts
Description: 10 in. Kwik-Change™ cartridge; hollow fiber. Case qty 32.
- Media: Water
-
Supplier: Kitz Micro Filter Corporation
Description: Excellent particle removal efficiency, a long service life remove gel-like contaminants.
- Filter Medium Material: Polypropylene (PP)
- Filtration Grade (Micron Rating): 0.0100 µm
- Industry Use: Other
- Maximum Pressure: 56.56 psi
-
Supplier: Kitz Micro Filter Corporation
Description: POLYFIX series is a hollow fiber membrane filter made up of all-olefin(Polypropy lene and polyethylene).Filtra tion accuracy is very fine (20, 50, 100nm= 0.02, 0.05, 0.1um). POLYFIX has an excellent capture capability.
- Filter Medium Material: Polypropylene (PP)
- Filtration Grade (Micron Rating): 0.0200 to 0.1000 µm
- Industry Use: Other
- Maximum Pressure: 58.01 psi
-
Supplier: CoorsTek
Description: Coorstek ceramic hollow fiber membrane modules offer superior, cost-effective performance for fluid filtration applications. With an innovative design comprised of groupings of hollow fiber tubes, filtered fluids discharge through porous ceramic membranes while waste
- Configuration: In-line
- Features: FDA Compliant
- Filter Media: Ceramic
- Industry Use: Biopharmaceutical, Food and Beverage, Medical, Other
-
Supplier: Kitz Micro Filter Corporation
Description: POLYFIX series is a hollow fiber membrane filter made up of all-olefin(Polypropy lene and polyethylene).Filtra tion accuracy is very fine (20, 50, 100nm= 0.02, 0.05, 0.1um). POLYFIX has an excellent capture capability. The size of POLYFIX Tube series is compact, it suitable for small
- Filter Medium Material: Polypropylene (PP)
- Filtration Grade (Micron Rating): 0.0200 to 0.1000 µm
- Industry Use: Other
- Maximum Pressure: 58.01 psi
-
Supplier: Kitz Micro Filter Corporation
Description: POLYFIX series is a hollow fiber membrane filter made up of all-olefin(Polypropy lene and polyethylene).Filtra tion accuracy is very fine (20, 50, 100nm= 0.02, 0.05, 0.1um). POLYFIX has an excellent capture capability. FD series has 2 type. One type is 5 inch size(FD05) Another type is
- Filter Medium Material: Polypropylene (PP)
- Filtration Grade (Micron Rating): 0.0050 to 0.1000 µm
- Industry Use: Other
- Maximum Pressure: 58.01 psi
-
Supplier: Cole-Parmer
Description: Filter Cartridge
- Maximum Pressure: 30 psi
-
Supplier: Cole-Parmer
Description: Filter Cartridge
- Maximum Pressure: 30 psi
-
Supplier: Cole-Parmer
Description: Filter Cartridge
- Maximum Pressure: 30 psi
-
Supplier: Cole-Parmer
Description: Filter Cartridge
- Maximum Pressure: 30 psi
-
Supplier: Darco Southern, Inc.
Description: Inconel®600 is used in applications to 2000F (1090C) requiring good oxidation resistance. Resistant to chloride ion stress corrosion cracking, corrosion by high purity water, and caustic corrosion
- Applications: Fire Proofing / Thermal Protection, Industrial OEM
- Material Type: Metallic
- Overall Length: 117 to 333 yd
- Overall Thickness: 0.2500 to 1.12 inch
-
Supplier: Pearson Industries, Inc.
Description: Standard put up is on reels. Net weights are subject to a plus or minus 10% variation.
- Material Type: Polypropylene
- Overall Length: 333 yd
- Overall Width / OD: 0.1875 inch
- Type: Rope / Cordage
-
Supplier: Erin Rope Corporation
Description: Erin Rope's ownership has been in therope and cordage manufacturing business for over 25 years. During the past quarter century, we have certainly learned howto manufacture rope and cordage products. But we also havemastered a more significant lesson-how to treat our customers.While others speak of
- Breaking Load (Rope / Fiber): 1000 lbs
- Material Type: Polypropylene
- Overall Length: 333 yd
- Overall Width / OD: 0.2500 inch
-
Supplier: Accuris
Description: HOLLOW FIBERS AND NANOFIBERS IN MEMBRANE SCIENCE PREPARATION, CHARACTERIZATION, AND APPLICATIONS
-
Supplier: Mar Cor Purification
Description: filtration to remove larger particles that can foul submicron filters. Available in a wide range of micron ratings, these filters will clarify your fluids and protect your filtration system. FiberFlo Pleated Membrane Filters provide the best protection for the FiberFlo Hollow
- Features: FDA Compliant
- Filter Media: Polypropylene (PP)
- Filtration Grade (Micron Rating): 1 to 150 µm
- Industry Use: Other
-
Supplier: AGC Chemicals Americas, Inc.
Description: FORBLUE™ sunsep™ is a gas dryer/humidifer with a highly moisture-selective membrane. The module is simply structured with hollow fiber membranes and durable casings. The membrane is made from a fluorinated ionomer, so it has high chemical resistance. minimizes permeability of gases
- Geometry: Hollow Fiber
-
Supplier: Fluoro-Plastics, Inc.
Description: Lower deformation under load Higher compressive and flex modulus and increased hardness Chemically inert–can be used in strong alkali and in HF, where glass reinforced compounds fail Good initial wear and rubbing or sliding characteristics in both dry and water applications Frequently used in piston
- Dielectric Constant: 2.1
- Dielectric Strength: 1.57E7 to 1.97E7
- Features: Electronics / Semiconductors
- Material Form: Hollow / Tubular Stock, Plate / Board (e.g., Fiberboard), Polymer (Plastic / Elastomer), Rod Stock
-
Supplier: CASTECH, Inc.
Description: Product description:The ultra-fast laser transmission system developed by CASTECH is a high-power laser transmission system based on hollow core anti-resonance photonic crystal fiber. Picosecond or femtosecond pulses laser with high energy can be confined to the tiny hollow core
- Laser Output Power: 500 watts
- Materials Processed: Tissue / Medical
- Options / Components: Laser Optics / Beam Delivery
- Process / Operation: Other
-
Supplier: ASTM International
Description: This specification covers mineral fiber pipe insulation that are formed into hollow cylinders for standard pipe and tubing sizes. The pipe insulation may be molded or precision v-grooved with one or more walls split longitudinally and used up to a specified temperature. The materials
-
Supplier: CASTECH, Inc.
Description: Product description:Hollow-c ore photonic crystal fibers can guide light through air rather than through glass, so they have advantages over traditional optical fibers and may eventually take the place of traditional optical fibers. Hollow core photonic crystal
- Fiber Type: Photonic Crystal
- Wavelength: 1030 nm
-
Supplier: Dynapar Corp.
Description: circuit proof design on all output pins. High power, complementary, line driver outputs assure clean, crisp signals over long cable lengths. These outputs are compatible with most drives or other input devices. The advanced magnetoresistive sensing technology operates with an unparalleled immunity
- Diameter or Width: 7.17 inch
- Encoder Output: Analog Voltage
- Encoder Technology: Magnetic
- Encoder Type: Incremental
-
Supplier: TriStar Plastics Corp.
Description: High-temperature resistance Chemical resistance FDA compliance
- Elongation: 26 %
- Form / Shape: Flat / Bar Stock, Film / Sheet, Hollow / Tubular Stock
- Industry: Composite Structures, Marine, General Industrial
- Overall Thickness: 0.1250 to 3 inch
-
Supplier: DuPont™ Nomex® Energy Solutions
Description: NOMEX® spunlaced fabrics are manufactured by DuPont using SONTARA® fabric made with spunlaced technology. This spunlaced process yields a fabric that is durable and soft, as well as conformable and lightweight, which is independent of fiber used. SONTARA® spunlaced fabrics are
- Features: Electrical Power / HV
- Material Form: Hollow / Tubular Stock, Nonwoven Product, Polymer (Plastic / Elastomer), Sleeving / Wrap
-
Supplier: Liberty Glove & Safety, Inc.
Description: - elastic knit wrist- Hollow-core hydrophobic polyester fiber- Seamless knitted- Reversible
-
Supplier: GENERON
Description: The Oxygen Generators are the same product that is utilized in the GENERON's patented Nitrogen membranes. Compressed air is passed through a bundle of hollow fibers. The Nitrogen is retained within the hollow fiber and the oxygen passes through the membrane wall. The
- Features: Compressor Included
- Generator Type: Oxygen
Find Suppliers by Category Top
Featured Products Top
-
Dowel Bushings, Spring Alignment Dowels, and Ground Hollow Dowels Inserts for Plastics Laminated Shims (read more)
Browse Datasheets for SPIROL -
Product description: Hollow-core photonic crystal fibers can guide light through air rather than through glass, so they have advantages over traditional optical fibers and may eventually take the place of traditional optical fibers. Hollow core (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
Membrane for gas drying and dehumidifying FORBLUE™ sunsep™ is a gas dryer/humidi?er with a highly moisture-selective membrane. The module is simply structured with hollow (read more)
Browse Compressed Air Dryers Datasheets for AGC Chemicals Americas, Inc. -
), microfiltration (MF) and ultrafiltration (UF) applications Hollow Fiber Sealants ELANTAS’ patented polyurethane technology delivers outstanding heat and chemical resistance for extreme operating conditions (read more)
Browse Epoxy Adhesives Datasheets for ELANTAS PDG, Inc. -
-up molding is the least expensive and most common open molding method, with fiber reinforcement placed into a single mold cavity and resin applied via hand with rollers or brushes. It’s used for a variety of large and small products, including storage tanks, showers, tubs and boats (read more)
Browse Mold Making Services Datasheets for Osborne Industries, Inc.
Conduct Research Top
-
Measuring Pore Sizes in Walls of Hollow Fiber Membranes by Porometry
Hollow fiber and capillary membranes have a number of attractive properties such as flexibility, high surface. area per unit volume, and unique packaging opportunities, which means they can be adapted to a variety of. filtration applications. However, their physical form - small diameter flexible
-
Hydrogen System Control Optimization
conditions that would result in hydrocarbon. condensation or high velocity gas through the membrane vessels. The customer. requested Air Products aid in finding a solution that would help them to operate. the old membrane system under the new feed conditions and reduce damage to the. hollow fiber membranes
-
Isomandrel Thermally Enhanced Mandrels for Filament Wound Pipes, Tubes and Fibre Reinforced Plastics
Hollow composite tube or pipe sections are typically manufactured using a filament winding process. Rotating mandrels are covered with continuous strand glass or carbon fibers which are impregnated with an uncured resin generally an epoxy. After winding, the mandrel covered with the resin and fiber
-
Isomandrel Heat Pipe Technical Paper
Hollow composite tube or pipe sections are typically manufactured using a filament winding process. Rotating mandrels are covered with continuous strand glass or carbon fibers which are impregnated with an uncured resin generally an epoxy. After winding, the mandrel covered with the resin and fiber
More Information Top
-
Advanced Membrane Technology and Applications Complete Document
Recent Progresses on Single-Layer Asymmetric Hollow-Fiber Membranes 31.4 Dual-Layer Hollow Fibers 31.5 Concluding Remarks Acknowledgments References 32.
-
Ceramic Membranes for Separation and Reaction Complete Document
… focuses on gas separation, the processes involved with the transport and separation of gases in porous ceramic membranes, ceramic membrane modules for gas treatments, the transport of oxygen and hydrogen in dense ceramic membranes, and ceramic hollow fiber membranes for oxygen enrichment.
-
Membranes for Separations
Membranes were firstmade inthe form of flat films, whichare now largely supplanted by hollow fibers .
-
Gas Separation Membranes
Membrane preparation method based on conventional phase inversion technique, hollow fiber spinning, and membrane surface modification by coating and other methods are presented thoroughly in this chapter.
-
Encyclopedia of Membrane Science and Technology, 3 Volume Set
Thin Inorganic Porous Hollow Fiber Membranes Mieke W. J. Luiten-Olieman, Michiel J. T. Raaijmakers, Arian Nijmeijer, and Nieck E. Benes Interfacial Polymerization Benjamin J. Feinberg and Eric M. V. Hoek Thin-Film Ceramic Membranes Christelle Yacou, David Wang, Julius Motuzas, Xiwang …
-
Membrane and Desalination Technologies
Preparation of Hollow Fiber Membranes .......................................................................
-
Recent Progresses in Ceramic Hollow‐Fiber Membranes
Hollow fibers are one of the emerging technologies that had a new growth spurt during the past decades.
-
Membrane Technology and Applications 3rd Edition
… 1 Metal Membranes 3.4.2 Ceramic Membranes 3.4.3 Zeolite Membranes 3.4.4 Mixed-Matrix Membranes 3.4.5 Carbon Membranes 3.4.6 Microporous Glass Membranes 3.5 Liquid Membranes 3.6 Hollow Fiber Membranes 3.7 Membrane …
-
Advances in Water Desalination
The important topics explored in this volume are: Fundamentals of desalination analysis and design Environmental impacts of desalination technologies Economic aspects of water desalination Advances in hollow fiber reverse osmosis membrane modules for seawater desalination The emerging adsorption desalination process Advanced instrumentation …
-
http://dspace.mit.edu/bitstream/handle/1721.1/49630/39171365-MIT.pdf?sequence=2
3.3.5.1 Direct Adsorption of Cells to Hydrazide- Functionalized Hollow Fibers Coated with anti-CD19 mAb ..............................