-
Supplier: Greenlee Textron, Inc.
Description: RUGGED TYPE ANODIZED ALUMINUM BODY MATERIAL LED LAMP TYPE AA BATTERY SIZE 2 BATTERY(S) YES BATTERY INCLUDED BATTERY LIFE 50000 HR BRIGHTNESS 20 LUMEN
- # of Batteries: 2
- Battery Size: AA
- Lamp Type: LED
- Power Source: Battery
-
Supplier: Rayovac
Description: Features and Benefits 110 Lumens High, 18 Lumens Low High performance LED Battery run time: 8 hours 87 meter beam distance Water resistant Anodized aluminum body and silicon rubber comfort handle Holster included (2) AA Rayovac alkaline batteries included
- # of Batteries: 2
- Battery Size: AA
- Flashlight Type: LED Flashlight, Tube Flashlight
- Lamp Type: LED
-
Supplier: Ebinger Manufacturing Corp.
Description: MINI LIGHT TYPE RED COLOR ANODIZED ALUMINUM BODY MATERIAL AA BATTERY SIZE 2 BATTERY(S) 1 BATTERY INCLUDED
- # of Batteries: 2
- Battery Size: AA
- Flashlight Type: Pocket Flashlight
- Power Source: Battery
-
-
Supplier: Ebinger Manufacturing Corp.
Description: MINI LIGHT TYPE BLUE COLOR ANODIZED ALUMINUM BODY MATERIAL AA BATTERY SIZE 2 BATTERY(S) 1 BATTERY INCLUDED
- # of Batteries: 2
- Battery Size: AA
- Flashlight Type: Pocket Flashlight
- Power Source: Battery
-
Supplier: Ebinger Manufacturing Corp.
Description: MINI LIGHT TYPE RED COLOR ANODIZED ALUMINUM BODY MATERIAL AA BATTERY SIZE 2 BATTERY(S) 1 BATTERY INCLUDED
- # of Batteries: 2
- Battery Size: AA
- Flashlight Type: Pocket Flashlight
- Power Source: Battery
-
Supplier: Ebinger Manufacturing Corp.
Description: MINI LIGHT TYPE BLACK COLOR ANODIZED ALUMINUM BODY MATERIAL AA BATTERY SIZE 2 BATTERY(S) 1 BATTERY INCLUDED
- # of Batteries: 2
- Battery Size: AA
- Flashlight Type: Pocket Flashlight
- Power Source: Battery
-
Supplier: Dorcy International
Description: (IPX4). This focusing flashlight has a tail cap push button switch allowing for ease of use, a convenient nylon wrist lanyard for portability, and comes complete with a pouch for added mobile benefits. The 100 Lumen LED DieHard Flashlight comes complete with 2 AA DieHard® cell
- Battery Size: AA
- Flashlight Type: LED Flashlight
- Lamp Type: LED
- Lumen: 100 lm
-
Supplier: Dorcy International
Description: Lumens / Low 173 Lumens Run Time: High 5.5 Hours / Low 25 Hours Beam Distance: High 363 Meters / Low 197 Meters Water Resistant: Yes IPX 4 LED Type: Cree XM-L T6 Batteries: 6 AA DieHard® Included Product Material: Aerospace Grade Anodized Aluminum Product
- Battery Size: AA
- Flashlight Type: LED Flashlight
- Lamp Type: LED
- Lumen: 173 to 619 lm
-
Supplier: Dorcy International
Description: feature constant illumination. The switch also changes from hi to low settings. The 240 Lumen LED DieHard Flashlight comes complete with 4 AA DieHard cell batteries, allowing for 2 hours and 45 minutes of continuous use. Attached to the bottom is a nylon wrist lanyard for added
- Battery Size: AA
- Flashlight Type: LED Flashlight
- Lamp Type: LED
- Lumen: 31 to 240 lm
-
Supplier: Streamlight, Inc.
Description: /off operationPowered by 2 "AA" size alkaline batteries, included in packageO-Ring sealed, water-resistantPacka ged with magnetic clip holder for mounting and positioning
- # of Batteries: 2
- Battery Size: AA
- Diameter: 0.7300 to 0.8000 inch
- Flashlight Type: LED Flashlight, Rechargeable Flashlight, Tube Flashlight
-
Supplier: RS Components, Ltd.
Description: Heavy duty anodized aluminum body with textured grips . Specially designed reflector provides a strong focused beam . Shatter resistant lens . Hi-visibility yellow bands . Weather resistant . Rear push button . Wrist band included Lamp Type = LED Torch Style = Straight Batteries =
- # of Batteries: 2
- Battery Size: AA
- Flashlight Type: LED Flashlight
- Lamp Type: LED
-
Supplier: RS Components, Ltd.
Description: switch between bright white light, night vision red light or blue light. The 2370 LED flashlight is powered by 2 x AA batteries, delivering a brilliant light with peak output of 106 lumens, for nearly 4 hours run-time, in low mode it can run for more than 41 hours at 13 lumens. The
- # of Batteries: 2
- Battery Size: AA
- Flashlight Type: LED Flashlight
- Lamp Type: LED
-
Supplier: RS Components, Ltd.
Description: -cap. Constant and Momentary-On Modes. Machined aluminium alloy body. Type II anodized black finish. Textured handle for secure grip. Anti-roll bezel and tail-cap design. Battery-level indicator Lamp Type = LED Torch Style = Straight Batteries = AA Luminosity = 159 lm
- # of Batteries: 2
- Battery Size: AA
- Flashlight Type: LED Flashlight
- Lamp Type: LED
-
Supplier: Andax Industries
Description: Pelican 2360 LED Flashlight - Gen 5. Our Pelican 2360 LED features 375 lumens condensed in a 9187-candela Pelican 2360 beam for a distance of 630 feet. This Pelican 2360 flashlight is powered by 2 AA batteries & has a removeable clip & an anodized aluminum body. Get a Pelican
- Battery Size: AA
- Flashlight Type: LED Flashlight
- Lamp Type: LED
- Lumen: 375 lm
-
Supplier: Andax Industries
Description: Streamlight Stylus Pro Silver. Our Streamlight Stylus Pro LED penlight is powered by 2 AAA alkaline Streamlight penlight batteries. The Stylus Pro flashlight has an aluminum Type II Military Spec anodized body making it durable & resistant to abrasion. Don't put it off. Try our silver
- Battery Size: AA, AAA
- Lumen: 90 lm
- Power Source: Alkaline
-
Supplier: Allied Electronics, Inc.
Description: Features: Alloy Diode High Current Carrying Capability High Surge Current Capabilities Stud Cathode and Stud Anode Version RoHS Compliant Designed and Qualified for Industrial Level Applications:
- Configuration: Common Anode
- Diode Applications: Rectifier Diode
- Diode Type: General Purpose (PN Junction Diodes)
- IF: 150000 mA
-
Supplier: Dorcy International
Description: :LED Batteries:3 AA Included Product Material:Anodized Aluminum Product Dimensions:8 3/4" L 1 1/2" W Bezel Diameter:2" Product Weight:12 oz Available Color(s):Silver Switch:Push button Additional Features:Battery Indicator on body Turns from green to red at 20%
- Flashlight Type: LED Flashlight
- Lamp Type: LED
-
Supplier: Allied Electronics, Inc.
Description: Features: Alloy Diode High Current Carrying Capability High Surge Current Capabilities Stud Cathode and Stud Anode Version RoHS Compliant Designed and Qualified for Industrial Level Applications:
- Diode Applications: Rectifier Diode
- Diode Type: General Purpose (PN Junction Diodes)
- IF: 150000 mA
- IR: 35 mA
-
Supplier: Allied Electronics, Inc.
Description: Features: Alloy Diode High Current Carrying Capability High Surge Current Capabilities Stud Cathode and Stud Anode Version RoHS Compliant Designed and Qualified for Industrial Level Applications:
- Diode Applications: Rectifier Diode
- Diode Type: General Purpose (PN Junction Diodes)
- IF: 150000 mA
- IR: 35 mA
-
Supplier: Allied Electronics, Inc.
Description: Features: Alloy Diode High Current Carrying Capability High Surge Current Capabilities Stud Cathode and Stud Anode Version RoHS Compliant Designed and Qualified for Industrial Level Applications:
- Diode Applications: Rectifier Diode
- Diode Type: General Purpose (PN Junction Diodes)
- IF: 150000 mA
- IR: 35 mA
-
Supplier: Visual Sound, Inc.
Description: Sony Professional Solutions of America Miniature electret condenser lavaliere microphone. Black anodized finish; Omni-directional; AA battery operation only. XLR Connector attached. 8.5 x 14.5mm ( 11/32 x 19/32"), 2g (0.07 oz) microphone head Excellent cost/performance ratio
-
Supplier: Visual Sound, Inc.
Description: features a two-way powering system, meaning it will work through an AA-size battery or an external power supply. And the head of the mic weighs only 6.5 grams (0.23 ounces). 10.6 x 21mm ( 7/16 x 27/32"), 6.5g (0.2 oz) microphone head Frequency response tailored for enhanced
-
Supplier: RS Components, Ltd.
Description: . Additional components include piezospeakers, resistors, pushbuttons and LEDs to build custom breadboard circuits for program mode selection and sensor state feedback. The hardware package includes black anodized aluminum chassis and scoops, servo motors, wheels, 4AA power packs
- Category: Development Suite / Kit
- Supported System: CPU, Other
-
Description: connection point for the external circuit. Dexmet has provided expanded metal foil used in anode and cathode production for many decades. While most designs are proprietary, the battery chemistry generally determines the alloy used, while the active material composition determines the
- Applications / Industry: Battery / Fuel Cell
- Materials: Aluminum / Aluminum Alloy, Copper (Cu), Titanium / Titanium Alloy, Zinc / Zinc Alloy (UNS Z), Specialty / Other
-
Supplier: Wallner Expac
Description: For specialized applications such as microfiltration, battery technologies, and lightning strike protection, Wallner Expac manufactures its MicroForm® line of Micromeshes. Manufactured and engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable
- Applications / Industry: Battery / Fuel Cell
- Form / Shape: Other
- Thickness: 0.0020 inch
-
Supplier: Wallner Expac
Description: For specialized applications such as microfiltration, battery technologies, and lightning strike protection, Wallner Expac manufactures its MicroForm® line of Micromeshes. Manufactured and engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable
- Applications / Industry: Battery / Fuel Cell
- Form / Shape: Other
- Thickness: 0.0020 inch
-
Supplier: Wallner Expac
Description: For specialized applications such as microfiltration, battery technologies, and lightning strike protection, Wallner Expac manufactures its MicroForm® line of Micromeshes. Manufactured and engineered to precise specifications in our U.S.-based, ISO-9001 certified plants, our scalable
- Applications / Industry: Battery / Fuel Cell
- Form / Shape: Other
- Thickness: 0.0020 inch
-
Supplier: LG Chemical of America Inc.
Description: Rechargeable Battery Materials Key to maintaining competitiveness of world-class battery technology Cathode material provides lithium ions while electrolytes work like a medium that transports lithium ion between (-) electrode and (+) electrode. LG Chem produces a battery from
- Applications / Industry: Battery / Fuel Cell
- Materials: Specialty / Other
-
Supplier: CoorsTek
Description: At sufficient temperatures, specialty compositions of ceramic membranes can be engineered to transport ions — allowing them to act as selective ion transport ceramics at a molecular level. Active ceramic membranes can be applied to a growing variety of gas-to-chemicals (GTCh), gas-to-liquids (GTL),
- Applications / Industry: Battery / Fuel Cell
- Form / Shape: Application Specific / Custom
- Materials: Ceramic
Find Suppliers by Category Top
Featured Products Top
-
Engineered Materials, a subsidiary of PPG's aerospace division
Expanded Materials For Battery Storage
Anode and Cathode Battery Electrode Materials The electrically active material used in the electrodes of most modern battery designs are powders and require a mechanical support structure to hold them in (read more)
Browse Datasheets for Engineered Materials, a subsidiary of PPG's aerospace division -
5.12”. Each case is manufactured from extruded aluminum (silver metallic powder coating) with diecast zinc alloy end covers (black powder coating). Two types of end cover are available. Accessories include the new vertical holding bracket, battery holders (x2 or x4 AA cells), end covers (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc.
More Information Top
-
Bill Of Materials - Energizer CHVCM4-EU Charger
$0.14 - AA Battery Anode Contact, Stamped / Formed Beryllium Copper, Plated - (Qty: 4 .
-
Bill Of Materials - Energizer CHVCM4 Charger
$0.14 - AA Battery Anode Contact, Stamped / Formed Beryllium Copper, Plated - (Qty: 4 .
-
PDF - Energizer CHVCM4-EU Charger
$0.14 - AA Battery Anode Contact, Stamped / Formed Beryllium Copper, Plated - (Qty: 4 .
-
PDF - Energizer CHVCM4 Charger
$0.14 - AA Battery Anode Contact, Stamped / Formed Beryllium Copper, Plated - (Qty: 4 .
-
Composite metal-hydrogen electrodes for metal-hydrogen batteries. Final report, October 1, 1993--April 15, 1997
It was found for the case of electron beam deposition that an anode for a AA sized battery could be made for about $ 0.99 whish is close to the $0.60 cost that OBC charges for a similar component made …
-
Stepwise formation of patterned cell co‐cultures in silicone tubing
The needle electrode and the stainless steel tube were connected to the cathode and anode of an AA -size battery , respectively; the other experimental conditions were the same as in Figure 3a.
-
Generation of Patterned Cell Co-Cultures inside Tubular Structure Using Electrochemical Biolithography and Electrostatic Assembly
electrode and the stainless steel tube were connected to the cathode and anode of an AA -size battery , respectively; the .
-
Phase-Shifting Fringe Analysis for Laser Diode Wavelength-Scanning Interferometer
The shape of the anode head of an AA dry- battery was measured.
-
Corrosion and materials testing
… The effect of tne number of cracks on thelr groyvtnis also analyzed Examples are presented of a one casting macnme plunger (not work tool steel) super neater pipe ano accumJator battery anodes (Pb al,oy) 5 ref - AA F Kosel L Kosec …
-
New Carbon Based Materials for Electrochemical Energy Storage Systems: Batteries, Supercapacitors and Fuel Cells
Figure 6 shows the discharge capacities for the first ten cycles for the AA -size Li-ion battery with the 25B2m6 anode .