-
Supplier: Sames North American Corporation
Description: quality of spraying starts at 50 bars (725 psi) Productivity All tips have the same consistent pattern and flow to guarantee a constant productivity Sustainability The carbide use is the hardest in the world to guarantee the longest lifetime possible.
- Application: Coating / Painting
- Media: Coatings / Inks
- Nozzle Form: In-line
- Nozzle Material: Carbide
-
Supplier: Sames North American Corporation
Description: Avoids long cleaning time when the tip is plugged ( Turn & spray to unplug ) Built with hard carbide Transfert efficiency of 81% Performance Transfert efficiency of 81% The quailty of the spray start at
- Application: Coating / Painting
- Media: Coatings / Inks
- Nozzle Form: In-line
- Nozzle Material: Carbide
-
Supplier: Sames North American Corporation
Description: efficiency of 75% Optimum quality of spraying starting from 110 bar (1600 psi) Productivity All tips have the same consistent pattern and flow to guarantee a constant productivity Sustainability The carbide use is the hardest in the world to guarantee the longest lifetime possible.
- Application: Coating / Painting
- Media: Coatings / Inks
- Nozzle Form: In-line
- Nozzle Material: Carbide
-
-
Supplier: Sames North American Corporation
Description: The finish quality of airspray with the productivity of airless spraying technologies Asymetrical shape to spray from the side ( 60°) Transfert efficency of 86% Performance Transfert efficiency of 86
- Application: Coating / Painting
- Media: Coatings / Inks
- Nozzle Form: In-line
- Nozzle Material: Carbide
-
Supplier: Ellsworth Adhesives
Description: Bostik NOZ005 is a plastic, v-shaped dispensing nozzle for use with a sausage gun.
- Media: Adhesives / Resins
- Spray Pattern: Flat / Fan
-
Supplier: EXAIR
Description: EXAIR's 1/4 NPT external mix wide angle flat fan pattern nozzles are great where a high volume of liquid is needed over a wide area such as a conveyor line. Because they are external mix, airflow and liquid flow can be controlled independently. Common applications are those which
- Application: Coating / Painting, Other
- Maximum Flow: 31 GPH
- Maximum Pressure: 60 psi
- Media: Coatings / Inks, Water
-
Supplier: EXAIR
Description: EXAIR's 1/4 FNPT no drip internal mix deflected flat fan atomizing nozzles are designed for applications where space is at a premium. The flat fan pattern sprays at a right angle to the nozzles orientation allowing spray to be placed precisely where it's
- Application: Coating / Painting, Other
- Maximum Flow: 6.9 GPH
- Media: Chemicals, Coatings / Inks, Water
- Nozzle Form: In-line
-
Supplier: EXAIR
Description: No drip internal mix flat fan atomizing nozzles are designed with efficiency in mind. Especially good for vertical or horizontal assembly lines, their broad thin pattern makes efficient use of your expensive and previously messy liquids. No drip atomizing nozzles have the added
- Application: Coating / Painting, Other
- Maximum Flow: 42 GPH
- Maximum Pressure: 30 psi
- Media: Chemicals, Coatings / Inks, Water
-
Supplier: EXAIR
Description: External mix narrow angle flat fan pattern nozzles are great where a high volume of liquid is needed over a concentrated area. Since they are external mix, airflow and liquid flow can be controlled independently. External mix narrow angle flat fan pattern nozzles are the
- Application: Coating / Painting, Other
- Maximum Flow: 31 GPH
- Maximum Pressure: 40 psi
- Media: Coatings / Inks
-
Supplier: BETE Fog Nozzle, Inc.
Description: Extra-wide angles available Spray pattern: Fan and Straight Jet Spray angles: 0° to 120° Flow rates: 0.103 to 1380 gpm (0.161 to 3430 L/min)
- Application: Cleaning / Blowoff, Coating / Painting, Other
- Maximum Flow: 4.2 to 37.8 GPH
- Maximum Pressure: 400 psi
- Media: Air / Gases, Chemicals, Coatings / Inks, Coolant, Water
-
Supplier: BETE Fog Nozzle, Inc.
Description: coarse atomization Uniform distribution with tapered edges for use in overlapping sprays Spray Pattern: Flat Fan Spray Angles: 0° to 110° Flow rates: 0.003 to 24.7 gpm (0.011 to 101 L/min)
- Application: Coating / Painting, Other
- Filter Nozzle: Yes
- Maximum Flow: 0.2400 to 2.52 GPH
- Maximum Pressure: 500 psi
-
Supplier: BETE Fog Nozzle, Inc.
Description: hostile environments Efficient design reduces compressed air consumption Standard and custom lance designs are available for any application U.S. Patent #5,240,183 Spray Patterns: Full Cone and Flat Fan Spray Angles: 20° to 90°
- Application: Humidification, Spray Drying
- Maximum Flow: 300 to 1560 GPH
- Maximum Pressure: 100 psi
- Media: Adhesives / Resins, Chemicals, Oil, Water, Other
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features Extremely short length for minimum projection and maximum clearance Produces a flat fan spray pattern available in a variety of spray angles Available in straight (parallel) threads only, NPS and BSPP Requires gasket to seal
- Application: Cleaning / Blowoff, Coating / Painting, Other
- Maximum Flow: 415 to 2622 GPH
- Maximum Pressure: 200 psi
- Media: Air / Gases, Chemicals, Coatings / Inks, Coolant, Steam, Water
-
Supplier: Spraying Systems Co.
Description: Standard VeeJet spray nozzles feature a high impact solid stream or flat spray pattern with spray angles of 0º to 110º at 40 psi (3 bar). They produce a uniform distribution of small-to medium-sized drops. Specially tapered spray pattern edges provide
- Maximum Flow: 84.85 to 849 GPH
- Maximum Pressure: 5 to 500 psi
- Media: Chemicals, Water
- Nozzle Material: Brass
-
Supplier: Spraying Systems Co.
Description: Standard VeeJet spray nozzles feature a high impact solid stream or flat spray pattern with spray angles of 0º to 110º at 40 psi (3 bar). They produce a uniform distribution of small-to medium-sized drops. Specially tapered spray pattern edges provide
- Maximum Flow: 148 to 1485 GPH
- Maximum Pressure: 5 to 500 psi
- Media: Chemicals, Water
- Nozzle Material: Brass
-
Supplier: Spraying Systems Co.
Description: Standard VeeJet spray nozzles feature a high impact solid stream or flat spray pattern with spray angles of 0º to 110º at 40 psi (3 bar). They produce a uniform distribution of small-to medium-sized drops. Specially tapered spray pattern edges provide
- Maximum Flow: 180 to 1803 GPH
- Maximum Pressure: 5 to 500 psi
- Media: Chemicals, Water
- Nozzle Material: Brass
-
Supplier: Spraying Systems Co.
Description: standard socket wrench. Flats on the VeeJet nozzle facilitate proper alignment of spray pattern. KYNAR nozzles are FDA compliant. Optional removable strainer
- Maximum Flow: 42.43 to 424 GPH
- Maximum Pressure: 5 to 500 psi
- Media: Chemicals, Water
- Nozzle Material: Other
-
Supplier: BEX Spray Nozzles
Description: SPRAY CHARACTERISTICS: F-Series spray nozzles produce a flat, fan-shaped spray pattern, with spray angles available from 0° solid stream to 110° fans measured at 40 psi. Spray angles generally increase with pressure. TYPICAL APPLICATIONS: Suitable for
- Application: Cleaning / Blowoff
- Maximum Flow: 10.8 to 2460 GPH
- Maximum Pressure: 300 psi
- Media: Chemicals, Water
-
Supplier: Lechler, Inc.
Description: Low Pressure Flat FanLow pressure flat fan spray nozzles feature spray patterns from a narrow 15° spray angle to a wide flat fan pattern with a 110° spray angle.The internal geometry of each nozzle is specifically engineered to provide
- Application: Cleaning / Blowoff, Other
- Maximum Flow: 9.6 to 29.4 GPH
- Maximum Pressure: 10 to 100 psi
- Media: Oil, Water
-
Supplier: Nex Flow Air Products Corp.
Description: The Air Edger™ Flat Jet Air Nozzle, provides a powerful force while reducing compressed air use for a variety of blow off applications. The unit is 2" wide and the gap is maintained by a shim. Changing or stacking various shim sizes allows you to set the force that you need for
- Application: Cleaning / Blowoff
- Media: Air / Gases
- Nozzle Form: In-line
- Nozzle Material: Aluminum
-
Supplier: General Pump
Description: Steam Nozzle, 1.5 mm, .06 Nozzle Performance General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of high pressure cleaning systems
- Application: Cleaning / Blowoff
- Maximum Flow: 202 GPH
- Maximum Pressure: 1450 psi
- Media: Steam
Find Suppliers by Category Top
Featured Products Top
-
The JM-3055 Jet-Set® water jet has the power to clear your most stubborn stoppages, including grease, sand and ice. Its 3000 psi, 5.5 gpm triplex pump has the thrust to pull the hose down long runs, the pressure to cut through tough stoppages, and the flow to flush them away (read more)
Browse Hydroblasters and Water Blasters Datasheets for General Pipe Cleaners
More Information Top
-
Comparison of Spray Droplet Size and Coverage for Nozzles Used for Agronomic Weed Control
… XR) and chamber style flat-fan nozzle, the turbo flat-fan from Spraying Systems (TT); three older … … two new venturi style nozzles , the Air Induction Extended … … nozzle, the Turbo Twin flat -fan from TeeJet (TTJ60 … … fan from Air Bubble Jet Agri (ABJ).
-
SPRAY CHAMBER EVALUATION OF AIR-ASSISTED SPRAYING ON POTATO PLANTS
Two sets of flat fan nozzles (VMD = 230 and 400 µm, both delivering 250 L/ha at 6 km/h) were used to carry out two full sets of experiments. Based on data presented here, the use of an air speed higher than 25 m/s coupled with an air jet angle of 20° forward and a fine spray increase both the coverage of hidden parts of the plants and the spray penetration … … Bernard Panneton, ASAE Member, Research Scientist, Horticultural Research & Development Center, Agriculture & Agri -Food Canada, Saint …
-
Abstract | Crop Science Society of America
… Saint-Jean-sur-Richelieu, Quebec, Canada, J3B 3E6 bDep. of Soil Science and Agri -Food Engineering, Faculty … … the effect of air assistance, the effects of airspeed, airflow rate, and air jet orientation were isolated. The study was carried out in a spray chamber with a standard spray boom over micro-plots … Air was delivered slightly behind the nozzles from a variable width slot producing a uniform two-dimensional … Two sets of flat fan nozzles (Volume Median Diameter = 230 and 400 μm, both delivering 250 L …
-
Low Volume and Ultra‐low Volume Application of Pesticides in Yugoslavia
… et en se familiarisant avec le mode de traitement, l'aire d'activit6 de l'aviation agri - Cole de la … With the pressure spraying applied so far there was too much work for the planes in spring … Volumes of 0.5 to 3.5 I./ha. were applied, according to the manufacturers instructions, and for malathion and Accotion Tee Jet flat fan nozzles were used.
-
Electrostatic application of pollen sprays: effects of charging field intensity and aerodynamic shear upon deposition and germinability
pollen-target wells facing directly into the aerodynamic force of the nozzle ’s air-carrier stream for … Since random flower orientations must be sprayed in actual implementation of this enhanced pollination method, the 2- to 3.6-fold increases in deposition of charged sprays onto 45 oblique flat -plate and well-type targets should typically characterize the overall electrostatic … … Mor, I. Rylski, and H. Frankel, “Pollination of tomato flowers by a pulsating air jet ,” Trans. … M. E. Hopping and E. M. Jerram, “Supplemental pollination of tree fruits,” New Zealand J. Agri .
-
The response of ACCase‐resistant Phalaris paradoxa populations involves two different target site mutations
Tel: (+972) 8 948 9248; Fax: (+972) 8 936 2083; E-mail: rubin@ agri .huji.ac.il Commercial formulations of ACCase-inhibiting her- bicides were applied in mid-December 2005 using a motorised backpack sprayer equipped with a 10 nozzle Tee- Jet 11001 boom. Herbicides were applied at a spray volume of 140 L ha)1 . … ha)1 using a backpack sprayer with 2 m boom equipped with five flat -fan nozzles (11001 …
-
Improved uniformity of spray deposition in a dense plant canopy: methods and equipment
… The VolcaniCenter,Bet Dagan 50250, Israel [Fax: +972-3-9604704; e-mail: grins@ agri .huji.ac.il]. … discharged material would reach the desired target, thereby avoiding the release of any spray material into the … Sprayers with drop-legs to place nozzles within the crop canopy can be of help in achieving … Triangular air drop-tube: cross-section of the models, and the outlet air- jet angles. Flat back .
-
Effects of long‐term irrigation with reclaimed wastewater on the efficacy and fate of trifloxysulfuron‐sodium in the soil
Tel: (+972) 8 9489248; Fax: (+972) 8 9362083; E-mail: rubin@ agri .huji.ac.il Herbicides (Table 1) were applied using a motorised backpack sprayer equipped with a five Tee- Jet 11001 nozzles . The commercially formulated herbicides were applied at a spray volume of 150 L ha)1 at a … … 30 g ha)1 using a chain-driven laboratory sprayer, equipped with a flat -fan nozzle (8001E …
-
Initial Development and Validation of a Mechanistic
Spray Drift Model for Ground Boom Sprayers
… Ground Sprayer Data Ground boom sprayer data were also collected by Agriculture & Agri -Food Canada in … … personal communication) recovered drop size distributions for the XR8003VS, TI11005, AI11004, and AI110025 nozzles used in these … … formulated 2,4-D-amine (dimethylamine salt of 2,4-dichlorophenoxyacetic acid) was sprayed from a spray … … modeling because air turbulence at flight speed overwhelms any contribution of the nozzle jet velocity on droplet … … and empirical results from Briffa and Dombrowski (1966), who studied atomization and transport of flat fan sprays.
-
Investigating the phytotoxicity of the graminicide fluazifop‐P‐butyl against native UK wildflower species
a Centre for Agri -Environmental Research, School of Agriculture, Policy and Development, University of Reading, Reading, Berks … All applications were conducted with a laboratory sprayer fitted with a Tee- Jet flat -fan nozzle operating at a pressure of 2.0 bar and a water volume of 200 L ha−1. The plants were set up and sprayed as per experiment 2.