-
Supplier: Air Compressors Direct
Description: Tank Size 60 Gallons Power 10.3 CFM @ 90 PSI Belt Drive Technology •Provides quiet operation •Less noise than direct drive air compressors Twin Cylinder Pump •Combines cast iron
- Flow Capacity: 10.3 to 12.3 SCFM
- Horse Power: 3 HP
- Power Source: AC Single Phase
-
Supplier: ISC Sales, Inc.
Description: our compressors, or assistance in locating the perfect unit for your application. Features: Designed for easy drop in installation in air conditioning and heat pump applications. Quick connect wiring connections. Direct replacement compressors for OEM
- Capacity: 12.9 kW
- Compressor Construction: Other
- Input Power: 2985 watts
- Power Source: 460 / 60 / 3
-
Supplier: ISC Sales, Inc.
Description: our compressors, or assistance in locating the perfect unit for your application. Features: Designed for easy drop in installation in air conditioning and heat pump applications. Quick connect wiring connections. Direct replacement compressors for OEM
- Compressor Construction: Other
- Input Power: 93.27 watts
- Power Source: 115 / 60 / 1
- Refrigerant Options: R134a
-
-
Supplier: Air Power Products Limited
Description: Modular Systems Each compressor module includes a dedicated skid on which the compressor sub-base is mounted using spring- mount vibration isolators. Each module includes a temperature monitoring panel with digital display of each compressor cylinder temperature. This allows the
-
Supplier: Air Power Products Limited
Description: Modular Systems Each compressor module includes a dedicated skid on which the compressor sub-base is mounted using spring- mount vibration isolators. Each module includes a temperature monitoring panel with digital display of each compressor cylinder temperature. This allows the
-
Supplier: Air Compressors Direct
Description: efficiency 155 PSI Max Pressure •Designed for optimum tool performance 60-Gallon Air Receiver •Provides more air for longer run times on air tools Spread Voltage Motor •Operates on 208V or 240V without any wiring changes Synthetic Oil Included •Designed for optimum
- Flow Capacity: 11.5 to 13.4 SCFM
- Horse Power: 3.5 HP
- Power Source: AC Single Phase
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: INVT control system for air compressor dual-inverter integrated machine is the flagship product of INVT. It can realize dual inverter integrated control of the air compressor. This system solution is a perfect substitute for air compressor electrical cabinet
- Application Categories: Inverter Drive
- Rated Power: 22000 watts
-
Supplier: Air Compressors Direct
Description: ambient temperature 158°F •Coldest ambient temperature -40°F Six Ports For Quick Access •Keep several tools hooked up, ready for use 2.5 Gallon Air Tank •Easy to mount; shaped for versatile fit System Includes: •Tank, compressor, 35' hose w/tire chuck, wiring & connectors, •dash
- Discharge / Operating Pressure: 150 psi
- Flow Capacity: 0.9700 to 1.31 SCFM
- Power Source: DC
-
Supplier: Johnson Controls, Inc.
Description: At YORK® by Johnson Controls, we help you minimize the total cost of ownership for your air conditioning application with our YCAL Air-Cooled Scroll Chiller. This air-cooled chiller uses scroll compressor technology and is a reliable, completely self-contained unit that
- Condenser Cooling: Air-Cooled
- Cooling Capacity: 50 to 225 kW
- Other Features: Outdoor / Weatherproof
-
Description: including low-temperature plants, open cycle compression drivelines and auxiliary equipment. All assembly, piping and wiring of the components for our skidded systems is done in a controlled environment to maintain quality. Features and Benefits Heavy-duty refrigeration or
-
Supplier: Kooltronic, Inc.
Description: Compressor Short Cycle Protector Condenser Blower Controller Epoxy-Coated Condenser and Evaporator Coils External junction box for permanent wiring connections Filters Heavy-Duty Steel Shell NEMA 12, 3R & 4 Ratings Maintained (UL50
- Cooling Capacity: 18000 BTU/hr
- Industry: Industrial
- Operating Voltage: Other
- Type: Enclosure
-
Supplier: Kooltronic, Inc.
Description: Compressor Short Cycle Protector Condenser Blower Controller Epoxy-Coated Condenser and Evaporator Coils External junction box for permanent wiring connections Filters Heavy-Duty Steel Shell NEMA 12, 3R & 4 Ratings Maintained (UL50
- Cooling Capacity: 26000 BTU/hr
- Industry: Industrial
- Operating Voltage: 230 VAC, Other
- Type: Enclosure
-
Supplier: Kooltronic, Inc.
Description: to the list of standard features, Kooltronic Guardian Series Air Conditioners are also available with a wide range of accessories and options, including remote monitoring and enclosure heaters. Baked Powder Finish (NEMA 4 Models) Closed-Loop Cooling Compressor Short
- Cooling Capacity: 26000 BTU/hr
- Industry: Industrial
- Operating Voltage: Other
- Type: Enclosure
-
Supplier: Kooltronic, Inc.
Description: Compressor Short Cycle Protector Condenser Blower Controller (208/230/220V models) Epoxy-Coated Condenser and Evaporator Coils External junction box for permanent wiring connections Filters Heavy-Duty Steel Shell NEMA 12, 3R & 4
- Cooling Capacity: 14000 BTU/hr
- Industry: Industrial
- Operating Voltage: 230 VAC, Other
- Type: Enclosure
-
Supplier: Pfannenberg
Description: refrigerant into the ambient air. Closed Loop Design Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of contaminants entering the cabinet. Hermetically Sealed Compressor The absence of any refrigerant fill valves
- Cooling Capacity: 15000 to 20000 BTU/hr
- Frequency: 50 Hz, 60 Hz
- Industry: Industrial
- Operating Voltage: 230 VAC
-
Supplier: Pfannenberg
Description: refrigerant into the ambient air. Closed Loop Design Designed to isolate the external ambient air from the internally conditioned air eliminating the risk of contaminants entering the cabinet. Hermetically Sealed Compressor The absence of any refrigerant fill valves
- Cooling Capacity: 15000 to 20000 BTU/hr
- Frequency: 50 Hz, 60 Hz
- Industry: Industrial
- Operating Voltage: 460 VAC, Other
-
Supplier: Pfannenberg
Description: the internally conditioned air eliminating the risk of contaminants entering the cabinet. Hermetically Sealed Compressor The absence of any refrigerant fill valves eliminates leak paths. Recharging is never needed. 100% cooling capacity efficiency is ensured. Ultra Efficient
- Cooling Capacity: 15000 to 20000 BTU/hr
- Frequency: 50 Hz, 60 Hz
- Industry: Industrial
- Operating Voltage: 230 VAC
-
Supplier: Pfannenberg
Description: provides greater efficiency. With up to 40% increased heat rejection vs. standard condensers, improving the transfer of heat from the refrigerant into the ambient air. Pressure Overload Protection High pressure cutout switch ensures safety by shutting off the compressor in the event of
- Cooling Capacity: 15000 to 20000 BTU/hr
- Frequency: 50 Hz, 60 Hz
- Industry: Industrial
- Operating Voltage: 230 VAC
-
Supplier: nVent Electric
Description: earth friendly and RoHS Compliant Prewired with simple terminal block for easy wiring connections Operates on the Peltier effect for cooling or heating Compressor free air conditioning for demanding indoor and outdoor applications
-
Supplier: nVent Electric
Description: friendly and RoHS Compliant Prewired with simple terminal block for easy wiring connections Operates on the Peltier effect for cooling or heating Compressor free air conditioning for demanding indoor and outdoor applications
-
Supplier: WorldWide Electric Corporation
Description: Cushioned, isolated coil Reinforced thermoset polyester housing Large terminals for easy wiring Power termination options (screw terminals or lug terminals with quick connects) Applications Air conditioning and heating
- Continuous Current: 30 amps
- Control Voltage (Separate Control): 110 to 120 volts
- Device: Motor Contactor Only
-
Supplier: XeteX, Inc.
Description: This unit was built with a complete, on-board, packaged 410A refrigeration circuit including compressors, condensing section, DX coil, and Hot Gas Reheat. For winter heating, it also has an indirect gas-fired furnace. The components, plumbing, wiring, and controls for all these systems
- Application: Residential
- System Type: Heat Recovery Ventilator (ERV)
-
Supplier: NSI Industries LLC
Description: MECHANICAL HORN TYPE 4-7/16 INCH W X 1-5/16 INCH D X 4-7/16 INCH H SIZE GRAY COLOR UL (CANADA AND US) APPROVAL AIR COMPRESSOR ROOM, BOILER ROOM, CRANE, ELECTRICAL PANEL, ELEVATOR, WATER PUMPING STATION APPLICATION 24 VDC VOLTAGE RATING
-
Supplier: MAMCO
Description: The LF10-1H pressure switch is designed to regulate tank pressure between two preset values (up to 175 PSI) on small, electrically driven air compressors. The pressure switch is available with an unloader valve, which prevents the compressor from starting underload. A standard
- Deadband: 20 to 30 psi
- Material to Measure: Gas
- Normally Open/Closed: Normally Closed
- Number of Throws: Single Throw
-
Supplier: ASCO
Description: ; e.g., for compressors. • Visual adjustment scales in psig and bars. • Wide selection of transducer wetted materials suitable for air, water, oil or corrosive fluids. • Mix and match switch and transducer components for
- Deadband: 3 psi
- Display: Analog Meter
- Material to Measure: Liquid, Gas, Hazardous
- Number of Throws: Double Throw
-
Supplier: Arjay Engineering
Description: Over 40 years of capactiance experience stands behind the 2852-FCM Foam Control Monitor. The sensing probe is tuned to the normal operating conditions of the gaseous or air phase in your process. The intrusion of foam around the probe will cause a capacitance change that is monitored by the
- Communication Interface Options: Serial Interface
- Device Classification: Sensor-Only, Sensor System
- Instrument Display Options: Digital Readouts
- Instrument User Interface Options: Digital Front Panel
-
Supplier: Advantech
Description: -intrusive, easily installed solution for monitoring current and differential temperature on HVAC equipment without disrupting facility operations. • Kit includes everything to monitor incoming and outgoing air or coolant temperatures and compressor and fan current consumption. • No
-
Supplier: Waytek, Inc.
Description: An ideal solution for a range of operating conditions where more power is needed to operate air conditioning, mobility lifts, air compressors, work lights and other auxiliary equipment, while maintaining engine speed at prescribed levels. InPower DBT-LD-02 Light Duty Vehicle
-
Supplier: Panasonic HVAC
Description: (condenser) via refrigerant lines & inter-unit wiring through a 3-1/2" opening in the wall. Since no ductwork is required, installation is simple, fast & efficient. The indoor unit has been uniquely designed to provide Whisper Quiet operation while delivering comfort throughout the room(s).
-
Supplier: Panasonic HVAC
Description: Panasonic’s Ductless Split Air Conditioner & Heat Pump products offer wide versatility in solving your cooling for a single. The Indoor unit(evaporator) is mounted inside the room, enclosed in a handsome space saving cabinet. It is connected to the outdoor unit(condenser) via
-
Supplier: Panasonic HVAC
Description: Panasonic’s Ductless Split Air Conditioner & Heat Pump products offer wide versatility in solving your cooling for a single. The Indoor unit(evaporator) is mounted inside the room, enclosed in a handsome space saving cabinet. It is connected to the outdoor unit(condenser) via
-
Supplier: Panasonic HVAC
Description: Panasonic's Ductless Split Air Conditioner & Heat Pump products offer wide versatility in solving your cooling for a single. The Indoor unit(evaporator) is mounted inside the room, enclosed in a handsome space saving cabinet. It is connected to the outdoor unit(condenser) via refrigerant
-
Supplier: Caterpillar Oil & Gas
Description: C7 ACERT™ (Hazardous Location) Optional Equipment Air Compressors Air compressor governor Air Inlet System Precleaner Air inlet elbow Charging System Cooling System
- Application: Industrial
- Displacement: 7.24 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA
-
Supplier: Caterpillar Oil & Gas
Description: ) Flywheel housing or rear PTO Primary filter/water separator C18 ACERT™ (Dry Manifold) Optional Equipment Air Compressor Air compressor governor Expansion chambers Air Inlet System
- Application: Industrial
- Displacement: 18.03 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 3/EU Stage IIIA
-
Supplier: Caterpillar Oil & Gas
Description: valve mounted on filter base C9 ACERT™ Hazpak Optional Equipment Air Compressor belt-driven, two-cylinder, single-stage, reciprocating with a rated displacement of 13.2 cfm at 1250 rpm compressor speed; includes two environmental
- Application: Industrial
- Displacement: 8.82 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA
-
Supplier: Caterpillar Oil & Gas
Description: ACERT™ (Dry Manifold) Optional Equipment Transmission Arrangement Transmission cooler Tool set Air Compressor Air chambers Air compressor governor Air Inlet
- Application: Industrial
- Displacement: 15.21 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 3/EU Stage IIIA
Find Suppliers by Category Top
Featured Products Top
-
When the need arises to replace an existing air compressor or to purchase an air compressor for a new facility or application, there are several factors that should be considered before making the purchase. Aside from space requirements, flow capacities, noise levels, and other (read more)
Browse Air Compressors Datasheets for Atlas Copco Compressors -
Engineers monitoring natural gas compressors for dry seal leaks of toxic, combustible methane (CH4) gas will find the ST75 Series Thermal Mass Flow Meter (read more)
Browse Gas Flow Meters Datasheets for Fluid Components Intl. (FCI) -
the same time. The FS10i flow meter series is an economical and easy to install solution to measure the flow rate of air and natural gas. Its small, compact size, plug-in wiring and in-line or insertion style threaded connection into the piping ensures quick and effective installation. The (read more)
Browse Flow Meters Datasheets for Fluid Components Intl. (FCI) -
specific applications. Units may be supplied for single, three phase or three heat operation. The lead end of the unit may be sealed for extreme environmental conditions. Air Process heaters (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
electronics, on-board computers, HVAC equipment, and cockpit defrosters. Also, the fans are an excellent solution for cooling ground systems or marine applications, including radar, shelter, and HVAC evaporators and compressors. For marine applications, Rosenberg offers these ETRI 400 Hz and 28 VDC (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
provides reliable monitoring of foaming conditions in process applications. The sensing probe is tuned to the normal operating conditions of the gaseous or air phase in your process. The intrusion of foam around the probe will cause a capacitance change that is monitored by the remote controller (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
Crankcase heaters are used to overcome the problem of migration and condensation of refrigerant in the crankcases of compressors used in air conditioning and heat pump systems. They are designed to keep the crankcase oil at a temperature higher than the coldest part of the system to prevent (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc.
More Information Top
-
wiring a 220 compressor - Self Help Forums
Air compressor wiring questions .
-
220 VAC 5 HP Air Compressor - Self Help Forums
Air compressor wiring questions .
-
Electrical - Page 17
Air Compressor wiring question .
-
sub panel, 80 feet away, please help - Self Help Forums
Garage & Air Compressor Wiring .
-
Can my service handle it? - calculating load - Self Help Forums
Garage & Air Compressor Wiring .
-
Electric Sub Panel - Self Help Forums
Garage & Air Compressor Wiring .
-
Connecting 500 MCM Al wire to 200A breaker - Self Help Forums
Garage & Air Compressor Wiring .
-
sizing conductors to feed sub pannel in a detached garage. - Self Help Forums
Garage & Air Compressor Wiring .
-
Sub Panel - Self Help Forums
Garage & Air Compressor Wiring .