-
Supplier: Wintersun Chemical
Description: Ammonium Bicarbonate Food Grade
- pH: Alkaline
-
Supplier: Pfaltz & Bauer, Inc.
Description: Ammonium bicarbonate
-
Supplier: Medical Isotopes, Inc.
Description: AMMONIUM BICARBONATE
-
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:837 NH4HCO3 CAS#:1066-33-7 F.W.:79.06 NFPA#:1-0-1 Specific Gravity: 0.000 DOT:NR Descriptions: Specification TEST 1. Assay 99% 2. Insoluble 0.005% 3. Residue on ignition 0.005% 4. Chloride 0.0005% 5. Sulfate 0.001% 6. Heavy Metals 0.0005% 7. Iron 0.0005% Properties No properties.
- Function: Reagent
-
Supplier: Penta Manufacturing Company
Description: Product Code: 01-27600 CAT Number: 01-27600 CAS Number: 1066-33-7 FEMA Number: N/A Kosher: No Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: Yes Halal: No Japanese Pharm: No
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Columbus Chemical, Inc. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Function: Reagent
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Oxoanions: Carbonates
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by JT Baker. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Oxoanions: Carbonates
- State of Matter: Powder
-
Supplier: GFS Chemicals, Inc.
Description: .001% 4. Phosphate 0.0005% 5. Sulfur compounds 0.003% 6. Ammonium 0.0005% 7. Calcium 0.002% 8. Magnesium 0.001% 9. Heavy metals (Pb) 0.0005% 10. Iron 0.0005% 11. Sodium 0.03% Properties No properties.
- Function: Reagent
-
Supplier: GFS Chemicals, Inc.
Description: . Insoluble 0.015% 3. Chloride 0.003% 4. Phosphate 0.001% 5. Sulfur compounds (as SO4) 0.003% 6. Ammonium 0.0005% 7. Calcium 0.02% 8. Magnesium 0.005% 9. Heavy metals (as Pb) 0.0005% 10. Iron 0.001% 11. Potassium 0.005% Properties No properties.
- Function: Reagent
-
Supplier: GFS Chemicals, Inc.
Description: . Insoluble matter 0.01% 4. pH (1 M in water @ 20 C freshly prepared) 7.5-8.5 5. Chloride 0.002% 6. Phosphate 0.001% 7. Sulfate 0.003% 8. Ammonium 0.0005% 9. Absorption (1M in water) @ 260 nm 0.009 10. Absorption (1M in water) @ 280 nm 0.007 Properties Al 10 ppm As 0
- Function: Reagent
-
Supplier: Accuris
Description: AMMONIUM BICARBONATE (AMMONIUM HYDROGENCARBONATE)
-
Supplier: ASTM International
Description: solution, nitric acid, sodium oxalate, potassium permanganate, aluminum metal foil, ammonium thiocyanate indicator solution, ferritic ammonium sulfate solution, sodium bicarbonate solution, sulfuric acid, titanium dioxide, acetic acid, ammonium phosphate, EDTA solution,
-
Supplier: NACE International
Description: sequestering agents, can effect the dissolution and removal of gypsum scale in one step. Converters, such as those formulations based on sodium (or potassium) glycolate and sodium (or ammonium) carbonate (or bicarbonate), are used to alter or convert the calcium sulfate to another
-
Supplier: AMPP Resources
Description: sequestering agents, can effect the dissolution and removal of gypsum scale in one step. Converters, such as those formulations based on sodium (or potassium) glycolate and sodium (or ammonium) carbonate (or bicarbonate), are used to alter or convert the calcium sulfate to another
-
Description: sequestering agents, can effect the dissolution and removal of gypsum scale in one step. Converters, such as those formulations based on sodium (or potassium) glycolate and sodium (or ammonium) carbonate (or bicarbonate), are used to alter or convert the calcium sulfate to another
Inorganic Chemicals and Compounds
(900 Companies)
MSDS Software
(14 Companies)
Electrolytes
(31 Companies)
Food Additives
(417 Companies)
Cold Packs
(28 Companies)