-
Supplier: Quarktwin Technology Ltd.
Description: RFID Antenna 868MHz
-
Supplier: Heilind Electronics, Inc.
Description: 868/915MHZ CERAMIC ANTENNA
-
Supplier: VAST STOCK CO., LIMITED
Description: Antennas SMD Planar Ant. 868MHz
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Antennas MicroSplatch Planar Antenna 868MHz, SMD
-
Supplier: VAST STOCK CO., LIMITED
Description: Antennas Accessories kit External Antenna 868MHz. SMA connector
-
-
Supplier: Linx Technologies
Description: JJB Series Embeddable Antennas Permanent-Mount Quarter-Wave Monopoles The JJB Series features a compact package that is suitable for direct board installation inside a product case. It’s available at 868MHz, 916MHz and 2.45GHz. A straight or right-angle through-hole lead
- Applications: Other
- Operating Temperature: -40 to 194 F
- Pattern Type: Omnidirectional
- Primary Frequency Range: 855 to 880 MHz
-
Supplier: TOP-electronics USA
Description: ERF4009-868 Antenna for 868MHz, SMA connector - easyRF product - easyRF delivers easy-to-use products IoT - Internet of Things modules, RF-tranceivers, easyTracer modules, Antennas, RF-cable assemblies, RF-connectors
- Applications: Broadband Network / WLAN
- Primary Frequency Range: 868 MHz
-
Supplier: TE Connectivity
Description: Product Type Features Antenna Product Type : Antenna Antenna Termination : Solder Signal Characteristics Frequency Band (MHZ) : 868 Frequency Category : 862 - 870 Peak Gain (DBI) : < 0
- Applications: Broadband Network / WLAN, Other
- Form Factor: External
- Gain: 0.0 dB
- Pattern Type: Omnidirectional
-
Supplier: Linx Technologies
Description: SP Series “Splatch” Antennas Embedded Quarter-Wave Chips The embedded SP Series “Splatch” is great for remote controls, pagers and other compact devices. It’s available at 315MHz, 403MHz, 418MHz, 433MHz, 458MHz, 868MHz and 916MHz. The
- Applications: Other
- Form Factor: Internal / Chip
- Operating Temperature: -40 to 266 F
- Primary Frequency Range: 850 to 885 MHz
-
Supplier: TE Connectivity
Description: : Solder Signal Characteristics Frequency Band (MHZ) : 868 Frequency Category : 862 - 870 Gain (Max) (DB) : 5.6 Peak Gain (DBI) : 3 < 6
- Applications: Broadband Network / WLAN, Other
- Form Factor: Internal / Chip
- Gain: 3 to 6 dB
- Pattern Type: Omnidirectional
-
Supplier: TE Connectivity
Description: : Solder Signal Characteristics Frequency Band (MHZ) : 868 Frequency Category : 862 - 870 Gain (Max) (DB) : 5.6 Peak Gain (DBI) : 3 < 6
- Applications: Broadband Network / WLAN, Other
- Form Factor: Internal / Chip
- Gain: 3 to 6 dB
- Pattern Type: Omnidirectional
-
Supplier: TE Connectivity
Description: : Solder Signal Characteristics Frequency Band (MHZ) : 868 Frequency Category : 862 - 870 Peak Gain (DBI) : < 0
- Applications: Broadband Network / WLAN, Other
- Form Factor: Internal / Chip
- Gain: 0.0 dB
- Pattern Type: Omnidirectional
-
Supplier: Linx Technologies
Description: The reduced-height RH Series is great for products that need a small antenna. It’s available at 315MHz, 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. The antenna has a weatherized jacket that protects it from damage in outdoor applications. An
- Form Factor: External
- Operating Temperature: -40 to 194 F
- Pattern Type: Omnidirectional
- Primary Frequency Range: 855 to 880 MHz
-
Supplier: Linx Technologies
Description: PMC Series Dual-Band Antenna Permanent-Mount Quarter-Wave Monopole The PMC Series covers the 868MHz and 916MHz frequency bands with a single antenna. Its base rotates 360°, which lets you reorient the antenna for best performance. A screw attaches the
- Applications: Dual Band / Multi-band
- Form Factor: External
- Pattern Type: Omnidirectional
- Primary Frequency Range: 868 MHz
-
Supplier: Quarktwin Technology Ltd.
Description: 868MHz Whip, Straight RF Antenna SMA Male Connector Mount
- Technology Type: Whip / Vertical Monopole
-
Supplier: Quarktwin Technology Ltd.
Description: 868MHz Whip, Straight RF Antenna SMA Connector Mount
- Technology Type: Whip / Vertical Monopole
-
Supplier: DigiKey
Description: 868MHz General Purpose Bead RF Antenna 0dBi Solder Through Hole
- Applications: Other
- Gain: 0.0 dB
- Primary Frequency Range: 868 MHz
- Technology Type: Other Antennas & Arrays
-
Supplier: DigiKey
Description: 868MHz ISM, LPWA Helical RF Antenna 862MHz ~ 876MHz 5.6dBi Solder Through Hole
- Applications: Other
- Gain: 5.6 dB
- Primary Frequency Range: 868 MHz
- Technology Type: Other Antennas & Arrays
-
Supplier: DigiKey
Description: 868MHz ISM, LPWA Helical RF Antenna 862MHz ~ 876MHz 5.6dBi Solder Surface Mount
- Applications: Other
- Gain: 5.6 dB
- Primary Frequency Range: 868 MHz
- Technology Type: Other Antennas & Arrays
-
Supplier: DigiKey
Description: 868MHz ISM, LoRaWAN Helical RF Antenna 862MHz ~ 876MHz -0.7dBi Solder Through Hole
- Applications: Other
- Gain: -0.7000 dB
- Primary Frequency Range: 868 MHz
- Technology Type: Other Antennas & Arrays
-
Supplier: Quarktwin Technology Ltd.
Description: 868MHz General Purpose Bead RF Antenna 0dBi Solder Through Hole
- Applications: Other
-
Supplier: Utmel Electronic Limited
Description: On a Reel of 3000, Abracon SMT Antenna ACAG1204-868-T, 868 MHz
- Applications: Other
- Gain: 2.63 dB
- Primary Frequency Range: 868 MHz
- VSWR: 2 :1
-
Supplier: Win Source Electronics
Description: Manufacturer: Linx Technologies Inc. Win Source Part Number: 911429-ANT-868-USP-T Series: microSplatch™ Features: 868MHz ISM, LoRa, Sensor Networks, SigFox Chip RF Antenna 859MHz ~ 877MHz 0.2dBi Solder Surface Mount Package: Reel - TR Mounting: Surface Mount
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Gain: 3 dB
- Polarization Type: Vertical Linear
- Primary Frequency Range: 868 MHz
- Technology Type: Other Antennas & Arrays
-
Supplier: PHOENIX CONTACT USA
Description: Directional antenna, 868 MHz, gain: 3.5 dBi, polarization: circular, opening angle: h/v 135°/90°, degree of protection: IP67, seawater-resistant, connection: N (female), incl. mounting bracket and mast clips, ATEX and IECEx approval
- Gain: 3.5 dB
- Operating Temperature: 104 to 167 F
- Pattern Type: Directional
- Primary Frequency Range: 865 to 870 MHz
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - Antennas ROHS
-
Supplier: Northrop Grumman Corporation
Description: coverage from 10 MHz to 100 GHz, we've been at the forefront in ultra-broadband antennas, frequency selective surfaces, multi-beam apertures, lens antennas, deployable mesh antennas, beam forming networks and antenna test methods that have supported, for many
- Applications: Aerospace / Military
- Meets Military / Aerospace Specifications: Yes
- Primary Frequency Range: 10 to 100000 MHz
-
Supplier: Advantech
Description: The Wzzard LRPv2 LoRaWAN node intelligent sensor platform enables you to quickly and easily create a complete connectivity stack between your sensors and applications via a network or the Internet. The platform uses intelligent edge nodes and a wireless LoRaWAN network to transmit analog or digital
- Operating Temperature: -40 to 167 F
- Primary Frequency Range: 868 MHz
- Technology Type: Dipole / Wire Antenna
-
Supplier: Cobham Antennas Systems
Description: Our flat panel directional, sector, omni-directional, planar spiral and helix antennas are designed to meet the highest specification. Each antenna has been designed to suit a particular application such as Wearable (Body Worn), discreet for Overt Security applications, or High Power
- Gain: 5 dB
- Meets Military / Aerospace Specifications: Yes
- Pattern Type: Directional
- Polarization Type: Circular, Other
-
Supplier: Abracon, LLC
Description: RoHS/RoHS II Compliant Series: ARR Type: Passive Patch Protocol: RFID Reader Antenna Frequency Range: 868 ±3MHz Bandwidth Range: 2 Length: 20.5 mm Width: 20.5 mm Height: 7.8 mm Gain Display: -5
- Applications: RFID
- Gain: -5 dB
- Polarization Type: Right Hand Circular (RHCP)
- Primary Frequency Range: 868 MHz
-
-
Supplier: ValueTronics International, Inc.
Description: frequency adjustable elements Balun 1 base drilled to accept 1/4" x 20 threads The Com-Power AD-100 Dipole Antenna Set is a standard antenna set which operates in the frequency range of 30 MHz to 1000 MHz for E-Field measurements. The Com-Power AD-100 set consists of four
- Primary Frequency Range: 1000 MHz
- Technology Type: Dipole / Wire Antenna
-
Supplier: TOP-electronics USA
Description: ERF2000 ISM Transceiver for 868 MHz RF specs - 868MHz Frequency Range - 121 dBm Sensitivity - 13 dBm max Output power range - Antenna diversity and TR switch control - Frequency hopping capability - Digital RSSI - up to 256kbps Data Rate - FSK, GFSK, and
- Applications: Mobile / Wireless Systems
-
Supplier: GAO Tek, Inc.
Description: The L-AN100 433 MHz Wavetrend whip antenna has been designed for optimal RF receiving performance with the Wavetrend reader range. This antenna attaches to the reader via a BNC(M) connector.
Find Suppliers by Category Top
Featured Products Top
-
Passive Monopole Antenna SAS-551 Passive monopole for transmitting from 9 KHz - 40 MHz Features: 9 KHz to 40 MHz Individually Calibrated FCC, MIL-STD, VDE and TEMPEST Testing (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
NFC Embedded Antennas TE Connectivity’s (TE’s) NFC antenna offer an extremely compact and versatile family of antennas for two-way read/write operations at 13.56 MHz. The form (read more)
Browse Antennas Datasheets for TE Connectivity -
Taoglas' Pylon FXUB85 is an ultra-wideband flexible PCB antenna designed for next generation connectivity. The Pylon provides high performance for all 5G sub 6 GHz (FR1) and Wi-Fi 6 applications with a typical efficiency of more than 70% across both low and high-frequency bands (read more)
Browse Antennas Datasheets for DigiKey -
KEY PRODUCT MESSAGING Industry-Leading Performance Enhances connections with cellular networks resulting in higher data speed and bandwidth 2x2 MIMO Global LTE and 5G coverage (617 – 960, 1427 – 6000 MHz (read more)
Browse Antennas Datasheets for TE Connectivity -
The 5G Phantom NGP (No Ground Plane Required) antenna series cover either 617-7125 or 698-7125 MHz in a ground plane independent format. Offering global cellular coverage, without the need for a fixed ground plane, even for regions where the lower 600 MHz band is required. They deliver (read more)
Browse Antennas Datasheets for TE Connectivity -
. With emerging technologies like wireless power and possible changes for radiated emission test distances, passive loop antennas are an ideal test solution. The SAS-565H passive loop antenna covers the 9 KHz to 30 MHz frequency range, has a 1/4-20 thread for easy tripod mounting and comes with (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
The next generation of wireless capabilities at L-com are here! L-COM's Wi-Fi 6/6e Omni and Panel Antennas are high performance antennas designed for the 2400 MHz to 7125 MHz bands. They are UV protected, outdoor rated, and feature omni-directional patterns so they can be used just about (read more)
Browse Antennas Datasheets for Heilind Electronics, Inc. -
Loop Antennas 20 Hz - 30 MHz A.H. Systems manufactures a wide variety of loop antennas in the frequency range of 20 Hz to 30 MHz. Loop antennas are primarily used to measure the magnetic field strength at lower frequencies (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
KEY PRODUCT MESSAGING Industry-Leading Performance Excellent performance levels for current and future 5G frequencies Global 5G coverage from 617-7125 MHz Indoor and Outdoor variants Outdoor (read more)
Browse Antennas Datasheets for TE Connectivity -
Supports B11, B32, B21 in 1450 MHz range, for Europe and Japan L1 and L5 GNSS for improved positioning accuracy and response times. Also for configurations using both a gateway/router and 2-way mobile that each require a GNSS antenna Out of band rejection filters (read more)
Browse Antennas Datasheets for TE Connectivity
More Information Top
-
AEK-868-CHP Linx Technologies | Mouser
Antennas 868MHz Chip Ant.
-
Linx Technologies 137174293 Antennas | Mouser
Antennas 868MHz Compact Ant.
-
A micropower supervisor for wireless nodes with a digital pulse frequency modulator battery monitor
The Wake-Up Circuit, also known as igniter, is a section that interprets a radiofrequency code (OOK - On Of Keying modulation) picked up by an external mushroom antenna ( 868MHz ) as an ignition’s command for the device.
-
Digi International Products | Mouser
Antennas 868MHz half wave RPSMA male conn .
-
TI.08.C.0112 Taoglas | Mouser
Antennas 868MHz ISM TerminalMnt SMA(M)RA .
-
RFID-based wake-up system for wireless sensor networks
ANTENNA 868 MHZ JJB RIGHT ANGLE .
-
Design of Distributed Intelligent Physiological Parameter Monitor System Based on Wireless Communication Technology
[8] nRF905 Application schematic, differential connection to a loop antenna ( 868MHz ). “ .
-
Sensor technique
These oppositions can thereby be overcome while a low-frequency awakening signal, for example a long wave signal (LW) at 125 kHzes, is emitted the antenna modulated on an UHF carrier by 868 … … modulation (On Off Keying) and over one 868 MHzes .
-
Characterization of phantom size and link budget for off-body communications
In order to prevent the feeding to obstruct the contact between the phantom interface and the antenna ground plane, different antenna feeds are considered in each case: SMA probe feed for 868 MHz antenna and cable feed for small 2.4 GHz …
-
Field operational testing for safety improvement of freight trains using wireless monitoring by sensor network
The 2.45 GHz antenna is used in a more difficult environment on the wagon than the 868 MHz antenna ; the demands are higher, hence it is important to make the antenna as small as possible, yet with high radiation efficiency.