-
Supplier: Sanchem, Inc.
Description: NO-OX-ID "GG-2" is a corrosion resistant coating, anti-seize lubricant that is often used to protect irregular fittings from galvanic corrosion and as a pipe joint thread compound. Non-oxidizing, moisture resistant highly durable soft wax corrosion material that has a
- Chemistry / Constituents: Synthetic / Semi-synthetic
- Features: Corrosion Inhibitor / Rust Preventative
-
Supplier: Aervoe Industries Incorporated
Description: Durable, long-lasting film, eliminates part wear and breakage, won't harden
- Applications / Function: MIL-SPEC / Military
- Chemistry / Constituents: Petroleum / Mineral Oil, Graphite, Specialty / Other
- Features: Aerosol / Spray, Corrosion Inhibitor / Rust Preventative, Specialty
- Operating / Use Temperature: 0.0 to 120 F
-
Supplier: Aervoe Industries Incorporated
Description: Durable, long-lasting film, eliminates part wear and breakage, won't harden
- Applications / Function: MIL-SPEC / Military
- Chemistry / Constituents: Petroleum / Mineral Oil, Graphite, Specialty / Other
- Features: Aerosol / Spray, Corrosion Inhibitor / Rust Preventative, Specialty
- Operating / Use Temperature: 40 to 110 F
-
-
Supplier: Dupont Molykote
Description: Heat cure coating for high loads with good corrosion protection and very good chemicals resistance MOLYKOTE® 7409 Bonded Lubricantis a dispersion of solid lubricants in an organic resin-solvent system. When applied to metal surfaces it forms an extremely adherent, dry film with
- Applications / Function: Automotive / Transportation
- Features: Corrosion Inhibitor / Rust Preventative
- Operating / Use Temperature: -94 to 716 F
- Type: Micro-dispersion, Specialty / Other
-
Supplier: Dupont Molykote
Description: Air-curing dry film lubricant Applications Excellent combination of lubrication and corrosion protection Features Excellent lubricity Excellent corrosion protection Air-curing High pressure and wear resistance
- Applications / Function: Aerospace, Automotive / Transportation
- Features: Corrosion Inhibitor / Rust Preventative
- Flash Point: 59 F
- Operating / Use Temperature: -328 to 590 F
-
Supplier: Aervoe Industries Incorporated
Description: Durable, long-lasting film, eliminates part wear and breakage, won't harden
- Applications / Function: Food Grade / Contact (FDA H1), MIL-SPEC / Military
- Chemistry / Constituents: Petroleum / Mineral Oil, Specialty / Other
- Features: Aerosol / Spray, Corrosion Inhibitor / Rust Preventative, Specialty
- Operating / Use Temperature: 20 to 120 F
-
Supplier: Dupont Molykote
Description: Anti-Friction Coating Molykote® D-708 Anti-Friction Coating is a dispersion of solid lubricants in an organic resin-solvent system. Heat cure coating with good corrosion protection and glossy black appearance APPLICATIONS Recommended for the
- Applications / Function: Automotive / Transportation
- Features: Corrosion Inhibitor / Rust Preventative
- Flash Point: 32 F
- Operating / Use Temperature: -76 to 464 F
-
Supplier: Dupont Molykote
Description: Anti-Fretting Grease Polyalkylene glycol based grease used in anti-fretting applicaitons. APPLICATIONS Automotive brake caliper mounting pin lubrication Lubricant for metal/metal pairings FEATURES Wide Service Temperature Range (-40° C to +150°C) Resistant to Oxidation
- Applications / Function: Automotive / Transportation
- Chemistry / Constituents: Synthetic / Semi-synthetic, Polyglycol / Water-Glycol
- Features: Corrosion Inhibitor / Rust Preventative
- Operating / Use Temperature: -40 to 302 F
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberGuard™ pH7-C Neutral pH Stabilizer/Inhibitor Specialty Fluids AmberGuard™ pH7-C is a specifically formulated pH stabilizer designed to provide a neutral pH (7.0) environment in low-ionic or non-ionic aqueous solutions. This unique additive provides
- Applications: Other
- Chemical Stabilizers / Inhibitors: Corrosion Inhibitor / VCI, Inhibitor, Oxidation Inhibitor / Anti-oxidant, Preservative, Stabilizer / Antidegradant
- Form: Liquid / Solution
-
Supplier: Walter Surface Technologies
Description: ROCK'N ROLL™ is an inert, nontoxic, metal-free white lubricant that prevents seizing of assemblies. Provides long-term protection against corrosion. Highly effective in a wide range of temperatures (-30C or -22°F to 1400C or 2500°F) and in extreme conditions. Features
- Features: Aerosol / Spray, Corrosion Inhibitor / Rust Preventative
- Operating / Use Temperature: -22 to 2552 F
-
Supplier: Sanchem, Inc.
Description: NO-OX-ID "E" - Non-solvent, non-drying viscous oil protective coating that uses a unique corrosion inhibitor system to prevent rust and lubricate metal connections. This anti rust coating is used to prevent rust and corrosion from forming on the inside of paint drying
- Features: Corrosion Inhibitor / Rust Preventative
-
Supplier: Sanchem, Inc.
Description: SafeGard CS is a water based acrylic rust preventative coating designed to prevent corrosion to metal parts due to high humidity. This waterborne corrosion prevention product consists of non-toxic organic inhibitors formulated with a water based acrylic polymer, has no VOC's and
- Features: Corrosion Inhibitor / Rust Preventative
-
Supplier: General Pump
Description: level in crankcase daily or before each use. Regular lubrication is the easiest, most efficient and least expensive element in preventive maintenance. Features Special anti-scuff and anti-wear agents extend the lives of gear, vane, radial piston and plunger pumps
- Applications / Function: Compressors / Piston Pumps
- Chemistry / Constituents: Petroleum / Mineral Oil
- Features: Corrosion Inhibitor / Rust Preventative
-
Supplier: General Pump
Description: daily or before each use. Regular lubrication is the easiest, most efficient and least expensive element in preventive maintenance. Features/Benefits: • Special anti-scuff and anti-wear agents extend the lives of gear, vane, radial piston and plunger pumps
- Applications / Function: Compressors / Piston Pumps
- Chemistry / Constituents: Petroleum / Mineral Oil
- Features: Corrosion Inhibitor / Rust Preventative
-
Supplier: Chemetall
Description: Protech 1999LCMS is a liquid, cleaner/rust inhibitor for multi metal applications. This water-based product is a significant advancement in anti-corrosion technology that replaces solvent and oil-based corrosion preventives.
- Chemistry / Constituents: Synthetic / Semi-synthetic
- Features: Corrosion Inhibitor / Rust Preventative
-
Supplier: Chemetall
Description: Protech 1999C is a liquid, corrosion inhibitor primarily for ferrous metals, but can also be used in multimetal systems. This water-based product is a significant advancement in anti-corrosion technology that replaces solvent and oil-based corrosion preventives. Once
- Chemistry / Constituents: Synthetic / Semi-synthetic
- Features: Corrosion Inhibitor / Rust Preventative
-
Supplier: Chemetall
Description: Protech 1999LC is a liquid, corrosion inhibitor primarily for ferrous metals, but, can also be used in multi-metal systems. This water-based product is a significant advancement in anti-corrosion technology that replaces solvent and oil-based corrosion preventives. Once
- Chemistry / Constituents: Synthetic / Semi-synthetic
- Features: Corrosion Inhibitor / Rust Preventative
-
Supplier: Sanchem, Inc.
Description: Gard M-1 is the ideal anti rust and barrier coating for bare metal or finished metal parts including tooling, fixtures, dies, tool holders, milling cutters, sprockets -- virtually any metal part subject to corrosion. This extremely effective corrosion inhibitor system
- Chemistry / Constituents: Wax / Stearate
- Features: Corrosion Inhibitor / Rust Preventative
-
Supplier: Hernon Manufacturing, Inc.
Description: Copper Based Anti-Seize 367 is a low-friction, anti-seize lubricant manufactured from a combination of micro-size copper flakes and graphite dispersed in a water-resistant grease and fortified with antioxidants, plus rust and corrosion inhibitors. Copper Based
-
Supplier: Chemetall
Description: Oakite 98 is an emulsified concentrate with moderate cleaning ability and properties which provide a temporary indoor anti-rust film for ferrous metals, and anti-oxidation film for non-ferrous metals. It is primarily for use in single- or two-stage washing machines, but may be applied
- Chemistry / Constituents: Water Soluble / Emulsion
- Features: Corrosion Inhibitor / Rust Preventative
-
Supplier: RS Components, Ltd.
Description: silicate content, Siliphos also inhibits corrosion by forming a thin protective layer on the inside of pipes and metal parts. This film or layer is microscopic in thickness and will not build up over time. A Siliphos concentration of 2-3ppm is sufficient. Replenishment pack size 800gm
- Chemical Stabilizers / Inhibitors: Corrosion Inhibitor / VCI, Scale Inhibitor
-
Supplier: Krytox™ Performance Lubricants
Description: Krytox™ NRT 8906A provides rust protection at ambient temperatures, corrosion protection at high temperatures, and antiwear protection. This white grease, containing a patented soluble anti-corrosion additive, is designed for bearing applications where anti-corrosion protection
- Chemistry / Constituents: Synthetic / Semi-synthetic, Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other
- Features: EP (Extreme Pressure / Active), Corrosion Inhibitor / Rust Preventative
- Type: Grease / Gel, Micro-dispersion
-
Supplier: RS Components, Ltd.
Description: WRAS approved. Beats scale by dispensing harmless Siliphos scale reducing agent into the water supply. Comes with one year supply of Siliphos. Instruction leaflet included. Operating pressure 100psi max Chemical Type = Anti-Corrosion, Scale Prevention
- Chemical Stabilizers / Inhibitors: Corrosion Inhibitor / VCI, Scale Inhibitor
-
Supplier: Krytox™ Performance Lubricants
Description: is formulated using a patented soluble anti-corrosion additive that helps reduce noise, rusting, and wear, thus extending grease, bearing and component life.
- Chemistry / Constituents: Synthetic / Semi-synthetic, Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other
- Features: Corrosion Inhibitor / Rust Preventative
- Type: Grease / Gel, Micro-dispersion
-
Supplier: Krytox™ Performance Lubricants
Description: grade is formulated with unique additives to provide flexible options for anti-corrosion protection for automotive equipment and heavy transportation parts, such as viscous fan clutch bearings, alternators and idler bearings.
- Applications / Function: Automotive / Transportation
- Chemistry / Constituents: Synthetic / Semi-synthetic, Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other
- Features: Corrosion Inhibitor / Rust Preventative
- Operating / Use Temperature: -47 to 392 F
-
Supplier: Unique Technologies Associates
Description: bearing will have a tacky feel and will have slightly more drag than the CSL250. This product may provide some corrosion protection against caustic chemical vapors or temperature caused oxidation.
- Chemistry / Constituents: Graphite, Synthetic / Semi-synthetic
- Features: Corrosion Inhibitor / Rust Preventative
- Operating / Use Temperature: 32 to 250 F
- Type: Solid Lubricant / Dry Film
-
Supplier: Unique Technologies Associates
Description: clearance bearing may be required at temperatures above 300F). This bearing will have a tacky feel and will have slightly more drag than the CSL450. This product may provide some corrosion protection against caustic chemical vapors or temperature caused oxidation.
- Chemistry / Constituents: Graphite, Synthetic / Semi-synthetic
- Features: Corrosion Inhibitor / Rust Preventative
- Operating / Use Temperature: 250 to 450 F
- Type: Solid Lubricant / Dry Film
-
Supplier: McGee Industries, Inc. / McLube Division
Description: McLube 1725L is a solvent-based PTFE dispersion with a low coefficient of friction and excellent anti-stick/ release properties. The product will work well on metallic and nonmetallic molds at temperatures up to 550°F. McLube 1725L will protect molds in storage from corrosion. This
- Chemistry / Constituents: Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other
- Features: Aerosol / Spray, Corrosion Inhibitor / Rust Preventative, Mold Release / Release Agent
- Operating / Use Temperature: 550 F
- Type: Micro-dispersion, Solid Lubricant / Dry Film
-
Supplier: Royal Purple, Ltd.
Description: High performance gear oil, with DynaGlyde®. A high film strength, para-synthetic lubricant that contains slippery, synthetic molecules and special anti-wear additives to provide the lubricity and oiliness properties necessary to excel in worm gear lubrication (including cylindrical and double
- Chemistry / Constituents: Synthetic / Semi-synthetic, Specialty / Other
- Features: EP (Extreme Pressure / Active), Corrosion Inhibitor / Rust Preventative, Specialty
- Flash Point: 455 F
- Type: Specialty / Other
-
Supplier: Royal Purple, Ltd.
Description: High performance gear oil, with DynaGlyde®. A high film strength, para-synthetic lubricant that contains slippery, synthetic molecules and special anti-wear additives to provide the lubricity and oiliness properties necessary to excel in worm gear lubrication (including cylindrical and double
- Chemistry / Constituents: Synthetic / Semi-synthetic, Specialty / Other
- Features: EP (Extreme Pressure / Active), Corrosion Inhibitor / Rust Preventative, Specialty
- Flash Point: 410 F
- Type: Specialty / Other
-
Supplier: Mobil Industrial Lubricants
Description: The Mobilgrease XHP 320 Mine Series is specifically designed to meet the needs of off-highway and mining equipment that requires exceptional extreme pressure/anti-wear performance and will remain in place even in tough conditions of water spray, high sliding and high temperatures. The series
- Chemistry / Constituents: Synthetic / Semi-synthetic, Molybdenum / Metal Sulphide
- Features: EP (Extreme Pressure / Active), Corrosion Inhibitor / Rust Preventative
- Type: Grease / Gel
-
Supplier: Unique Technologies Associates
Description: This product is designed for use in vacuum applications. It will have very low out-gassing even in high vacuum applications. Useable temperature range: -150F up to +250F (note: stainless steel bearings may be required for subzero temperatures). This product is dry and will not attract contaminates.
- Chemistry / Constituents: Graphite, Synthetic / Semi-synthetic
- Features: Corrosion Inhibitor / Rust Preventative
- Operating / Use Temperature: 450 to 660 F
- Type: Solid Lubricant / Dry Film
-
Supplier: Royal Purple, Ltd.
Description: Poly-Guard® FDA is recommended for use in compressors, pumps, gear boxes, bearings, hydraulic systems, blowers or almost any other equipment in food processing or pharmaceutical plants requiring oil. Poly-Guard® FDA is a superior anti-wear, long life, synthetic lubricant that is
- Applications / Function: Compressors / Piston Pumps, Food Grade / Contact (FDA H1)
- Chemistry / Constituents: Synthetic / Semi-synthetic, Specialty / Other
- Features: Corrosion Inhibitor / Rust Preventative, Specialty
- Flash Point: 450 F
-
Supplier: Magnalube, Inc.
Description: and high temperature performance. To improve performance, Magnalube-GX contains a minimum of 3% molybdenum disulfide and a molecularly bound proprietary PTFE compound. This product contains the most advanced blend of extreme pressure, anti-wear and rust and oxidation inhibitors
- Applications / Function: Aerospace, Automotive / Transportation, Combustion Engines / Motor Oil, Compressors / Piston Pumps, Marine, MIL-SPEC / Military, Sealing / Barrier
- Chemistry / Constituents: Petroleum / Mineral Oil, Synthetic / Semi-synthetic, Fluoropolymer / PTFE (e.g., Teflon®), Molybdenum / Metal Sulphide, Specialty / Other
- Features: Dielectric (Transformer / EDM), EP (Extreme Pressure / Active), Corrosion Inhibitor / Rust Preventative, Mold Release / Release Agent, Specialty
- Flash Point: 450 F
-
Supplier: Magnalube, Inc.
Description: and high temperature performance. To improve performance, Magnalube-GX contains a minimum of 3% molybdenum disulfide and a molecularly bound proprietary PTFE compound. This product contains the most advanced blend of extreme pressure, anti-wear and rust and oxidation inhibitors
- Applications / Function: Aerospace, Automotive / Transportation, Combustion Engines / Motor Oil, Compressors / Piston Pumps, Marine, MIL-SPEC / Military, Sealing / Barrier
- Chemistry / Constituents: Petroleum / Mineral Oil, Synthetic / Semi-synthetic, Fluoropolymer / PTFE (e.g., Teflon®), Molybdenum / Metal Sulphide, Specialty / Other
- Features: Dielectric (Transformer / EDM), EP (Extreme Pressure / Active), Corrosion Inhibitor / Rust Preventative, Mold Release / Release Agent, Specialty
- Flash Point: 450 F
-
Supplier: Magnalube, Inc.
Description: and high temperature performance. To improve performance, Magnalube-GX contains a minimum of 3% molybdenum disulfide and a molecularly bound proprietary PTFE compound. This product contains the most advanced blend of extreme pressure, anti-wear and rust and oxidation inhibitors
- Applications / Function: Aerospace, Automotive / Transportation, Combustion Engines / Motor Oil, Compressors / Piston Pumps, Marine, MIL-SPEC / Military, Sealing / Barrier
- Chemistry / Constituents: Petroleum / Mineral Oil, Synthetic / Semi-synthetic, Fluoropolymer / PTFE (e.g., Teflon®), Molybdenum / Metal Sulphide, Specialty / Other
- Features: Dielectric (Transformer / EDM), EP (Extreme Pressure / Active), Corrosion Inhibitor / Rust Preventative, Mold Release / Release Agent, Specialty
- Flash Point: 450 F
-
Supplier: Magnalube, Inc.
Description: and high temperature performance. To improve performance, Magnalube-GX contains a minimum of 3% molybdenum disulfide and a molecularly bound proprietary PTFE compound. This product contains the most advanced blend of extreme pressure, anti-wear and rust and oxidation inhibitors
- Applications / Function: Aerospace, Automotive / Transportation, Combustion Engines / Motor Oil, Compressors / Piston Pumps, Marine, MIL-SPEC / Military, Sealing / Barrier
- Chemistry / Constituents: Petroleum / Mineral Oil, Synthetic / Semi-synthetic, Fluoropolymer / PTFE (e.g., Teflon®), Molybdenum / Metal Sulphide, Specialty / Other
- Features: Dielectric (Transformer / EDM), EP (Extreme Pressure / Active), Corrosion Inhibitor / Rust Preventative, Mold Release / Release Agent, Specialty
- Flash Point: 450 F
-
Supplier: Walter Surface Technologies
Description: BOLT-OUT™ is a heavy-duty, non-chlorinated liquid solution that penetrates and lubricates to efficiently free seized parts while inhibiting further rust. Works well in a wide range of temperatures. Features Contains microscopic moly particles for excellent lubricity
- Chemistry / Constituents: Molybdenum / Metal Sulphide
- Features: Aerosol / Spray, Corrosion Inhibitor / Rust Preventative, Water Displacement
- Operating / Use Temperature: -4 to 482 F
- Type: Micro-dispersion
-
Supplier: Everlube Products
Description: Everlube 626 is a thermally cured MoS2 based solid film lubricant which utilizes a high molecular weight phenolic binder system. This coating provides excellent abrasion resistance, very good chemical resistance, and good wear life. Everlube 626 offers exceptional performance properties and contains
- Applications / Function: Aerospace, MIL-SPEC / Military
- Chemistry / Constituents: Molybdenum / Metal Sulphide
- Features: Aerosol / Spray, Corrosion Inhibitor / Rust Preventative
- Operating / Use Temperature: -365 to 300 F
-
Supplier: Everlube Products
Description: Lube-Lok 4306 is a thermally cured, MoS2 based solid film lubricant with a high molecular weight phenolic binder system. This coating provides excellent chemical resistance, wear life, and performs best in higher load carrying applications. Lube-Lok 4306 is sold to a wide variety of aerospace
- Applications / Function: Aerospace, MIL-SPEC / Military
- Chemistry / Constituents: Molybdenum / Metal Sulphide
- Features: Aerosol / Spray, Corrosion Inhibitor / Rust Preventative
- Operating / Use Temperature: -100 to 450 F
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Solvent based bonded dry film molybdenum disulfide (MoS2) lubricant and coating that will bond tenaciously to all surfaces. Provides excellent lubricity and a low coefficient of friction (0.03). Molybdenum disulfide has a load carrying capacity from 225,000 upwards to 500,000 psi, beyond the yield
- Chemistry / Constituents: Molybdenum / Metal Sulphide, Specialty / Other
- Features: Corrosion Inhibitor / Rust Preventative
- Operating / Use Temperature: 750 F
- Type: Fluid / Oil, Micro-dispersion, Solid Lubricant / Dry Film
-
Supplier: McGee Industries, Inc. / McLube Division
Description: Solvent based bonded dry film molybdenum disulfide lubricant and coating that will bond tenaciously to all surfaces. Provides excellent lubricity and a low coefficient of friction (0.03). Molybdenum disulfide has a load carrying capacity from 225,000 psi to 500,000 psi, beyond the yield strength of
- Chemistry / Constituents: Molybdenum / Metal Sulphide, Specialty / Other
- Features: Aerosol / Spray, Corrosion Inhibitor / Rust Preventative
- Operating / Use Temperature: 750 F
- Type: Fluid / Oil, Micro-dispersion, Solid Lubricant / Dry Film
-
Supplier: McGee Industries, Inc. / McLube Division
Description: MAC-444NPB dry film lubricant is a nonflammable, solvent dispersion of a solid active ingredient which exhibits low friction and excellent antistick/ release characteristics. The product furnishes a release coating effective with all types of rubber, composite and plastic parts and works equally
- Chemistry / Constituents: Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other
- Features: Aerosol / Spray, Corrosion Inhibitor / Rust Preventative, Mold Release / Release Agent
- Operating / Use Temperature: 550 F
- Type: Fluid / Oil, Micro-dispersion, Solid Lubricant / Dry Film
-
Supplier: Walter Surface Technologies
Description: E-WELD™ is a safe, natural solution that protects the work piece from weld spatter to keep you from having to perform time-consuming, costly rework. Features Contains temporary corrosion inhibitors Green color for a better view on workpiece Prevents
-
Supplier: RS Components, Ltd.
Description: Three-in-one formula requires minimum preparation. Provides a tough, rust proof protection. Provides a high gloss coating for most common ferrous metals Colour = Red Finish = Smooth Can Size = 250ml Application Method = Brush, Roller, Spray Recommended Uses = Anti-Corrosion
- Features: Corrosion Inhibiting / Rust Preventive
- Substrate / Surface: Metal
-
Supplier: RS Components, Ltd.
Description: Three-in-one formula requires minimum preparation. Provides a tough, rust proof protection. Provides a high gloss coating for most common ferrous metals Colour = Copper Finish = Smooth Can Size = 250ml Application Method = Brush Recommended Uses = Anti-Corrosion
- Features: Corrosion Inhibiting / Rust Preventive
- Substrate / Surface: Metal
Find Suppliers by Category Top
Featured Products Top
-
experiments proved that cathodic protection preserved copper, but it came with an unwanted side effect: The corrosion process releases copper ions that have an anti-fouling effect. By inhibiting corrosion, a buildup of marine growth resulted, which affected the handling and performance of the ships (read more)
Browse Expanded Sheet Materials Datasheets for Engineered Materials, a subsidiary of PPG's aerospace division -
Engineered Materials, a subsidiary of PPG's aerospace division
Expanded metal mesh in cathodic protection
attachment of small quantities of iron or zinc. His experiments proved that cathodic protection preserved copper, but it came with an unwanted side effect: The corrosion process releases copper ions that have an anti-fouling effect. By inhibiting corrosion, a buildup of marine growth resulted, which (read more)
Browse EMI and RFI Shielding Datasheets for Engineered Materials, a subsidiary of PPG's aerospace division -
. The additions of Silicon and Manganese have given this alloy a matrix to inhibit wear, galling, and fretting even in the annealed condition. Higher strengths are attainable through cold working the material and is still fully austenitic after severe cold-working. This working (read more)
Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
Nitronic 60 is similar to Type 309 S.S., and far superior to Type 304S.S. This grade is best known for its wear and galling resistance. The additions of Silicon and Manganese have given this alloy a matrix to inhibit wear, galling, and fretting even in the annealed condition (read more)
Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc.
More Information Top
-
Dual function of benzotriazole as copper alloy corrosion inhibitor and hydrochloric acid flow improver
Peach juice as an anti corrosion inhibitor of mild steel, Anti Corros.
-
Study for prevention of steel corrosion by sacrificial anode cathodic protection
Peach juice as an anti corrosion inhibitor of mild steel, Anti Corros.
-
A Comparison of the Hydraulic Performance of Ethylene Glycol and Propylene Glycol Aqueous Solutions as Automotive Coolants
8 shows that that equation 34 applies for the various data with or without the anti corrosion inhibitors .
-
anti corrosion,China anti corrosion Manufacturers, Suppliers - ECOL
... high performance and long effective for water treatment scale corrosion inhibitor anti corrosion chemical can prevent the formation of scale & corrossion both in ... widely used in oilfield refill water system as scale and corrosion inhibitor.
-
anti corrosion epoxy,China anti corrosion epoxy Manufacturers, Suppliers - ECOL
... high performance and long effective for water treatment scale corrosion inhibitor anti corrosion chemical can prevent the formation of scale & corrossion both in ... widely used in oilfield refill water system as scale and corrosion inhibitor.
-
corrosion inhibitor,China corrosion inhibitor Manufacturers, Suppliers - ECOL
... high performance and long effective for water treatment scale corrosion inhibitor anti corrosion chemical can prevent the formation of scale & corrossion both in ... widely used in oilfield refill water system as scale and corrosion inhibitor.
-
Generalisation of corrosion reaction kinetic models for steels in inhibited acidic media
A. S. Yaro, A. A. Khadom and H. F. Ibraheem: ‘Peach juice as an anti - corrosion inhibitor of mild steel’, Anti-corros.
-
Selection of Anti-scale and Anti-corrosion Products: How to Avoid Interactions?
200 ppm of the anti - corrosion inhibitor are added to one of the brines, after mixing of water, total concentration of AC is 100 ppm.
-
Magnetocaloric Energy Conversion
The heat-transfer fluid was a mixture of 75 % deionized water and 25 % commercial ethylene glycol with anti - corrosion inhibitors .
-
Self-healing properties of new surface treatments (EFC 58)
Ceria nanoparticles are very effective and work as active anti - corrosion inhibitors , being much more effective than silica.