-
Supplier: Maxim Integrated
Description: The 1801 Dual Audio Taper Potentiometer consists of two 65-position, 45kO digital potentiometers with logarithmic resistance properties incrementing 1dB per step. The DS1801 operates with automatic software control via a serial 3-wire interface, where wiper settings are written
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Operating DC Voltage: 2.7 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Potentiometer Type: Digital Potentiometer
-
Supplier: Maxim Integrated
Description: The DS1807 consists of two addressable potentiometers having a logarithmic resistor characteristic over the device range. Each potentiometer provides 64 wiper positions with a 1dB-per-step resolution. The device also provides greater than 90dB of attenuation in the mute position. Zero
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Operating DC Voltage: 2.7 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Potentiometer Type: Digital Potentiometer
-
Supplier: Maxim Integrated
Description: The DS1882 is a dual, nonvolatile (NV) digital potentiometer designed to operate in audio systems that accomodate up to ±7V signal levels. The potentiometer settings can be stored in EEPROM so that they are retained when the power is cycled. The DS1882 has separate supplies for
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Operating Temperature: -40 to 85 C
- Potentiometer Type: Digital Potentiometer
- Standard and Compliances: RoHS Compliant
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Bourns Inc. Category: Potentiometers, Variable Resistors -Rotary Potentiometers, Rheostats Series: Pro Audio PTV09 Package: Tray Product Status: Active Resistance (Ohms): 50k Adjustment Type: Side Adjustment Actuator Type: Knurled and Slotted Actuator Length:
- Potentiometer Type: Digital Potentiometer
- Resistance Range: 50000 ohms
-
Supplier: Renesas Electronics Corporation
Description: control in audio applications.brbr Each potentiometer is implemented using 31 polysilicon resistors in a logarithmic array. Between each of the resistors are tap points connected to the wiper terminal through switches. When powered up, the wipers are reset to the -20dB position.brbr In
- Mounting / Packaging: Other
- Operating Temperature: 85 C
- Potentiometer Type: Digital Potentiometer
- Resistance Taper: Log / Audio
-
Supplier: Maxim Integrated
Description: The MAX5408-MAX5411 dual, logarithmic taper digital potentiometers, with 32-tap points each, replace mechanical potentiometers in audio applications requiring digitally controlled resistors. The MAX5408/MAX5410 are dual potentiometers with one wiper per
- Mounting / Packaging: Surface Mount (SMT / SMD), Other
- Operating DC Voltage: 2.7 to 3.6 volts
- Potentiometer Type: Digital Potentiometer
- Standard and Compliances: RoHS Compliant
-
Supplier: DigiKey
Description: METAL SHAFT POTENTIOMETERS
- Actuator Configuration: Single Turn
- Mounting / Packaging: Panel Mount
- Potentiometer Type: Standard Potentiometer
- Resistance Range: 100000 ohms
-
Supplier: Lingto Electronic Limited
Description: MAX5408 DUAL, AUDIO, LOG TAPER D
- Potentiometer Type: Digital Potentiometer
-
Supplier: DigiKey
Description: METAL SHAFT POTENTIOMETERS
- Actuator Configuration: Single Turn
- Mounting / Packaging: Panel Mount
- Potentiometer Type: Standard Potentiometer
- Resistance Range: 10000 ohms
-
Supplier: DigiKey
Description: METAL SHAFT POTENTIOMETERS
- Actuator Configuration: Single Turn
- Mounting / Packaging: Panel Mount
- Potentiometer Type: Standard Potentiometer
- Resistance Range: 100000 ohms
-
Supplier: DigiKey
Description: METAL SHAFT POTENTIOMETERS
- Actuator Configuration: Single Turn
- Mounting / Packaging: Panel Mount
- Potentiometer Type: Standard Potentiometer
- Resistance Range: 100000 ohms
-
Supplier: Bourns, Inc.
Description: . Some models are available with a rotary switch and seal options. Typical applications include audio mixing consoles, test and measurement equipment, consumer electronics, and medical equipment. Turns-counting dials are designed for use with precision rotary potentiometers or other
- Actuator Configuration: Slide
- Resistance Range: 1000 to 1.00E6 ohms
- Standard and Compliances: RoHS Compliant
- Technology / Construction: Carbon Composition
-
Supplier: Acme Chip Technology Co., Limited
Description: IC POT STER AUDIO TAPER 16-QSOP
-
Supplier: Renesas Electronics Corporation
Description: The Intersil X9314 is a solid state nonvolatile potentiometer and is ideal for digitally controlled resistance trimming. The X9314 is a resistor array composed of 31 resistive elements. Between each element and at either end are tap points accessible to the wiper element. The position of the
- Mounting / Packaging: Other
- Operating Temperature: 85 C
- Potentiometer Type: Digital Potentiometer
- Resistance Taper: Log / Audio
-
Supplier: Renesas Electronics Corporation
Description: The Intersil X9314 is a solid state nonvolatile potentiometer and is ideal for digitally controlled resistance trimming. The X9314 is a resistor array composed of 31 resistive elements. Between each element and at either end are tap points accessible to the wiper element. The position of the
- Mounting / Packaging: Other
- Operating Temperature: 85 C
- Potentiometer Type: Digital Potentiometer
- Resistance Taper: Log / Audio
-
Supplier: Bourns, Inc.
Description: A spin-off of the Trimpot® trimming potentiometer product line, the contacting linear motion position sensor was developed to meet the needs of designers wishing to detect movement of position. Applications for these compact components include: Solenoid positioning sensors for automated
- Body: Rectangular
- Linearity: 5 ±% Full Scale
- Measurement Range: 0.2000 to 0.5000 inch
- Operating Temperature: -67 to 257 F
-
Description: IC POT DGTL DUAL AUDIO 16-TQFN
-
Supplier: Bourns, Inc.
Description: . Some models are available with a rotary switch and seal options. Typical applications include audio mixing consoles, test and measurement equipment, consumer electronics, and medical equipment.
- Category of Device: Sensor Element / Chip
- Maximum Angular Measurement: 220 to 285 degrees
- Operating Temperature: -67 to 302 F
- Sensor Technology: Potentiometer
-
Supplier: Quarktwin Technology Ltd.
Description: Digital Potentiometer 13k Ohm 2 Circuit 32 Taps SPI Interface 16-QFN (4x4)
- Device Type: Audio Amplifiers
- Package Type: Other
- RoHS Compliant: Yes
-
Supplier: Quarktwin Technology Ltd.
Description: Digital Potentiometer 10k Ohm 2 Circuit 32 Taps SPI Interface 16-TQFN (4x4)
- Operating Temperature: -40 to 85 C
- Package Type: Other
- RoHS Compliant: Yes
- Supply Voltage (VS): 2.7 to 3.6 volts
-
Description: DUAL, AUDIO, LOG TAPER DIGIPOT
- Mounting / Packaging: Surface Mount (SMT / SMD)
- Operating Temperature: -40 to 85 C
- Resistance Range: 10000 ohms
- Tolerance: 30 +/- %
-
Supplier: Allied Electronics, Inc.
Description: Model PTV14 is a 14 mm low cost, single-turn, dual potentiometer. Metal bushing and plastic shaft are standard. Carbon element. Features: PTV142B-2: PC Pins Vertical and Facing Down PTV142B-4: PC Pins Horizontal and Rear Facing Rotational Life: 15K Cycles Power Rating: 0.05 Watts Resistance
- Actuator Configuration: Single Turn
- Mounting / Packaging: Through Hole, Other
- Operating AC Voltage: 50 volts
- Operating Temperature: -10 to 50 C
-
Supplier: RS Components, Ltd.
Description: Digital potentiometer,DS1802 45kohm - Data Converters - Digital Potentiometers
- Mounting / Packaging: Through Hole, Other
- Potentiometer Type: Digital Potentiometer
- Resistance Range: 45000 ohms
- Resistance Taper: Log / Audio
-
Supplier: Analog Devices, Inc.
Description: Product Details The SSM2019 is a latest generation audio preamplifier, combining SSM preamplifier design expertise with advanced processing. The result is excellent audio performance from a monolithic device, requiring only one external gain set resistor or potentiometer. The
- Operating Temperature: -40 to 85 C
- Package Type: PDIP, SOIC
- Pin Count: 8
- RoHS Compliant: Yes
-
Supplier: Acme Chip Technology Co., Limited
Description: DS1801 DUAL AUDIO TAPER POTENTIO
-
Supplier: Analog Devices, Inc.
Description: -40°C to +85°C extended industrial temperature range. Applications High voltage DAC Programmable power supply Programmable gain and offset adjustment Programmable filters, delays Actuator control Audio volume control Mechanical potentiometer replacement **The terms digital
- Mounting / Packaging: Other
- Operating Temperature: -40 to 85 C
- Tolerance: 30 +/- %
-
Audio Amplifiers and Preamplifiers - 40 W Stereo Audio Power Amp with VCA & Power Supply -- RU-PA40DSupplier: Visual Sound, Inc.
Description: include projectors or monitors with fixed audio outputs used in classrooms, boardrooms or video conferencing. The RU-PA40D is ideal for foreground sound amplification in small to medium rooms or in a specific zone within a retail space. The RU-PA40D features two balanced line-level inputs on
-
Supplier: Rochester Electronics
Description: Dual Audio Taper Potentiometer with Pushbutton Control
- Standard and Compliances: RoHS Compliant
-
Supplier: Betatronix LLC
Description: Resistance Range: 0.20% to 5.0% Primarily manufactured with wirewound resistance elements, multi-turn potentiometers came into being because they offered better resolution and, in turn, better linearity. That benefit is less significant now, because today's non-wirewound resistance
- Category / Application: Automotive, Aerospace, Audio / Video, Industrial, Medical, General Use, Precision Resistor, Telecom Resistor, Other
- Configuration: Single Potentiometer
- Features: Military Standards, Water Cooled, Non-Flame Coating, Fireproof Case, Electrically Isolated Case, ESD Protection
- Operating Temperature: -65 to 125 C
-
Digital Potentiometers - Pot,Digital;Rest 10 Kilohms;Digital;256Pos;8 Pins;1 Ch;Pkg SOIC -- 70045417Supplier: Allied Electronics, Inc.
Description: The MCP41XXX and MCP42XXX digital potentiometers feature 8-bit resolution (256 wiper steps) and an industry-standard SPI interface. They are available in the PDIP and SOIC packages. Applications for MCP4XXXX digital potentiometers include audio equipment (volume and tone
- Category / Application: General Use
- Operating DC Voltage: 2.7 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Resistance Range: 10000 ohms
-
Supplier: Visual Sound, Inc.
Description: set to supply phantom power at the time of installation. The mix level between the microphone and the output audio from the input computer or composite source is set inside the switcher, however, a gain adjustment potentiometer is provided on the front of the wall panel to compensate
-
Supplier: Visual Sound, Inc.
Description: RDL, Radio Design Labs The FP-UBC2 is the ideal choice for connectorized conversion from unbalanced to balanced audio. This module features two identical channels. Gold-plated phono jacks are utilized for each unbalanced input channel. Each output is balanced, connected through an XLR
- Connector Type: Audio / Video Connector
-
Supplier: Rochester Electronics
Description: DS1801 Dual Audio Taper Potentiometer
- Packing Method: Tape Reel, Other
- Standard and Compliances: RoHS Compliant
-
Supplier: TelephoneStuff.com
Description: -Cut filter for each input - Switchable phantom power for condenser MIC inputs - Input level control knob for each input - Output level control knob for main and aux outputs - Sealed potentiometers for low noise, and long life - Heavy-duty construction - External power supply
- Application: Security / Paging
-
Supplier: RS Components, Ltd.
Description: Digital Potentiometers, Attenuators and Volume Controllers for Audio applications from Texas Instruments. Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 10.28 x 7.52 x 2.35mm Length = 10.28mm Width = 7.52mm Height = 2.35mm Maximum Operating Temperature =
- Mounting: Surface Mount (SMT)
- Operating Temperature: -40 to 185 F
Find Suppliers by Category Top
Featured Products Top
-
industrial and audio applications. By integrating a knob with a panel potentiometer in a single component, the P16F and PA16F devices released today eliminate the need to purchase and assemble a (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
potentiometer Potentiometer adjustment with mechanical Incremental Encoder Remote adjustment of instrumentation for gain, offset, time constant, line impedance matching, audio equipment volume control etc. Data Sheet: Digital Potentiometer/Rheostat with Incremental Encoder and SPI Interface (read more)
Browse Resistors Datasheets for Omni Pro Electronics, Inc.
More Information Top
-
Intermediate Robot Building
Audio potentiometers change resistance logarithmically to match the way our ears perceive differences in volume.
-
The performance of amplifiers
The radio poten- tiometer F or the audio potentiometer G can be switched on to the amplifier by means of switch H.
-
Simulation of tube amplifiers with SPICE
In the example, the effect of the depth actuator must be analysed, wherefore the height actuator, a potentiometer with so-called logarithmic characteristic ( audio potentiometer ), in that .
-
http://dspace.mit.edu/bitstream/handle/1721.1/43010/240594228-MIT.pdf?sequence=2
manufacturer's specifications, undoubtedly because as an audio potentiometer , this .
-
http://www.mouser.com/catalog/specsheets/TW-700179.pdf
9mm Snap-In Audio Potentiometer .
-
Handbook of Recording Engineering
Looking at Figure 9-17B, you will see that the fader position (6) is linked to the audio potentiometer (1) and to a DC voltage potentiometer (2).
-
A Method of Detecting Significant Sources of Intermodulation Interference
Modification is for fixed, wide-open audio gain; no AGC; only those fre- and the use of the original audio potentiometer as a manual odulation fre- RF gain control).
-
Simulation of tube amplifiers with SPICE
In the example, the effect of the depth actuator must be analysed, wherefore the height actuator, a potentiometer with is brought logarithmic characteristic so-called ( audio potentiometer ) into the center position what is simulated with R2=90k and R3=10k.
-
Alpha (Taiwan) Products | Mouser
Potentiometers Audio 10K .
-
Alpha (Taiwan) 311-701AF- Potentiometers | Mouser
Potentiometers Audio 7mm 100K .