Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: C-Flex Bearing Co., Inc.
Description: The C-Flex bearing or pivot is a cylindrical, limited rotational bearing, with a high relative radial and axial stiffness which is available in low, medium, or high torsional spring rates. It is typically available for maximum deflection angles of +/-30°, but various configurations are
-
Supplier: C-Flex Bearing Co., Inc.
Description: The C-Flex bearing or pivot is a cylindrical, limited rotational bearing, with a high relative radial and axial stiffness which is available in low, medium, or high torsional spring rates. It is typically available for maximum deflection angles of +/-30°, but various configurations are
-
Supplier: item America, LLC
Description: be accommodated and compensates for any expansion in the shaft caused by heat, without compromising precision. The ball-bearing mounted pivot bearing is easy running and exhibits low friction. If only one bearing position is required or if very high loads occur, it is advisable to use
-
-
Supplier: igus® inc.
Description: Features Housing made of igumid G Spherical ball made from highly wear-resistant iglide® L280 Easy to install Compensation for alignment errors Universal corrosion resistance Lightweight Maintenance-free, self-lubricating
- Bore Diameter: 0.1900 to 1 inch
- Corrosion Resistant: Yes
- Design Units: Inch
- Length Through Bore: 0.3120 to 1.38 inch
-
Supplier: Hartford Technologies, Inc.
Description: Pivot pins refer to pins that have a special end configuration (e.g spherical end) that allows this feature to be used as a cam profile, such as a detent pin. A detent pin refers to pins that have a mechanical feature that prevents motion until this feature is released. One simple
- Diameter / Size: 0.0310 to 1 inch
- Length: 0.1250 to 3 inch
- Material: Steel, Hardened and Ground, Stainless Steel, Other
- Specialty and Other Pins: Pivot / Hinge Pin
-
Supplier: igus® inc.
Description: : xiros B180, -40° F to +176° F xiros A500, -40° F to +248° F The pivoting option of this ball bearing-pillow block hybrid compensates for misalignment. The same features are applicable to both options (see above). The maximum tilt angle is 5°.
- Bearing: Stainless Steel, Other
- Bearing Type: Ball Bearing
- Housing: Other
- Maximum Load: 18.9 to 33.08 lbs
-
Supplier: Mueller Steam Specialty
Description: Can be used in a variety of applications including: commercial construction, chilled and hot water systems, industrial and marine, gas and liquid applications, utilities and process applications.
- Connection: Bolt Flange
- Material of Construction: Aluminum, Brass / Bronze, Stainless Steel, Other
- Media: Gasoline / Diesel Fuel, High Purity Gas, LP - Gas, Natural Gas, Sour Gas, Specialty / Corrosive Gases, Other
- Pressure Rating: 360 to 740 psi
-
Supplier: Mueller Steam Specialty
Description: Can be used in a variety of applications including: chilled and hot water systems, refrigeration, plumbing, air conditioning, gas and liquid applications, water filtration, oxygen systems, boiler feed lines, centrifugal pump and compressor systems and process applications.
- Connection: Bolt Flange
- Material of Construction: Aluminum, Brass / Bronze, Stainless Steel
- Media: Gasoline / Diesel Fuel, High Purity Gas, LP - Gas, Natural Gas, Sour Gas, Specialty / Corrosive Gases, Other
- Pressure Rating: 195 to 275 psi
-
Supplier: HardwareSource, Inc.
Description: This offset pivot hinge is used for full size doors where it is not possible or desirable to mount the bottom pivot on the floor. The bottom pivot mounts to the horizontal door jamb. Pivot set includes top pivot and bottom pivot. Made from solid brass,
-
Supplier: Te-Co, Inc.
Description: Product Information Pivots 180 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected Large ball pivots
- Features: Pivot
- Inch: 1"
- Maximum Load Capacity: 5 tons
-
Supplier: Te-Co, Inc.
Description: Product Information Pivots 180 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected Large ball pivots
- Features: Pivot
- Inch: 1"
- Maximum Load Capacity: 5 tons
-
Supplier: Mueller Steam Specialty
Description: Can be used in a variety of applications including: chilled and hot water systems, refrigeration, plumbing, air conditioning, gas and liquid applications, water filtration, oxygen systems, boiler feed lines, and centrifugal pump and compressor systems.
- Connection: Bolt Flange
- Material of Construction: Cast Iron
- Media: Gasoline / Diesel Fuel, High Purity Gas, LP - Gas, Natural Gas, Sour Gas, Specialty / Corrosive Gases, Other
- Pressure Rating: 200 to 500 psi
-
Supplier: Mueller Steam Specialty
Description: Can be used in a variety of applications including: chilled and hot water systems, refrigeration, plumbing, air conditioning, gas and liquid applications, water filtration, oxygen systems, boiler feed lines, and centrifugal pump and compressor systems.
- Connection: Bolt Flange
- Material of Construction: Cast Iron
- Media: Gasoline / Diesel Fuel, High Purity Gas, LP - Gas, Natural Gas, Sour Gas, Specialty / Corrosive Gases, Other
- Pressure Rating: 150 to 190 psi
-
Supplier: HardwareSource, Inc.
Description: This Mortise Mount Spring Pivot differs from our Surface Mount Spring Pivot in that both the bottom and top units (pivots) may be mortised into the door. Note the difference in the placement of the door bracket on the spring cylinder. The 2.5" diameter spring cylinder on the
-
Supplier: Te-Co, Inc.
Description: Product Information Pivots 180 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected Large ball pivots
- Features: Pivot
- Inch: 7/8"
- Maximum Load Capacity: 4 tons
-
Supplier: Te-Co, Inc.
Description: Product Information Pivots 180 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected Large ball pivots
- Features: Pivot
- Inch: 3/4"
- Maximum Load Capacity: 3.5 tons
-
Supplier: Armstrong International
Description: Fixed Pivot Ball Float Drain Traps For loads to 3,900 lb/hr (1769 kg/hr) . . . Pressures to 600 psig (41 bar) Continuous flow or on-off float drain traps Armstrong’s line of fixed lever drain traps includes two basic models available in cast iron and
- Body Material: Stainless Steel
- Connection Size: 0.5000 to 0.7500 inch
- Drain Type: Condensate Drain
- Strainer Shape: Round
-
Supplier: Armstrong International
Description: Fixed Pivot Ball Float Drain Traps For loads to 3,900 lb/hr (1769 kg/hr) . . . Pressures to 600 psig (41 bar) Continuous flow or on-off float drain traps Armstrong’s line of fixed lever drain traps includes two basic models available in cast iron and
- Body Material: Stainless Steel
- Connection Size: 0.5000 to 1 inch
- Drain Type: Condensate Drain
- Strainer Shape: Round
-
Supplier: Accuris
Description: TESTING THE RADIAL ELASTICITY OF PIN PIVOTS AND BALL JOINTS
-
Supplier: HardwareSource, Inc.
Description: center or closed position. Features a malleable iron and steel mechanism. Features ball bearing pivot. Trim pieces are made from steel. Spring tension is adjustable. Device is non-handed, works on both right hand and left hand doors. Made for doors
-
Supplier: HardwareSource, Inc.
Description: Spring Pivots, Horizontal Type ,Non-Adjustable,Ligh t Duty for residential low frequency doors malleable iron and steel mechanism steel trim ball bearing double acting hold-open at 85 degrees non-adjustable spring tension
-
Supplier: Tele-Communication, Inc.
Description: H141 DuoSet Convertible Headset More Info | 65.6 | Add to cart H141N DuoSet Convertible Noise Canceling Headset More Info | 80 | Add to cart P141-U10P Polaris DuoSet Headset More Info | 92 | Add to cart P141N-U10P Polaris DuoSet Noise Canceling Headset More Info | 115.2 | Add to cart CA10 Wireless
-
Supplier: York Industries, Inc.
Description: Dynamic pivot tensioners are ideal for tight spaces and when you need adjustments for installation and service. Small but tough Pivots CW or CCW 1.20 range of adjustment Stainless steel spring Standard catalog item Features
- Adjustment: Spring Loaded
- Application: Belt
- Belt / Chain Contact: Pulley
- Maximum Tension Rating: 10 lbs
-
Supplier: York Industries, Inc.
Description: Dynamic pivot tensioners are ideal when you have space limitations and need adjustment for installation and service. Small but tough Pivots CW or CCW 1.12 range of adjustment Stainless steel spring Standard catalog item Features
- Adjustment: Spring Loaded
- Application: Belt
- Belt / Chain Contact: Pulley
- Maximum Tension Rating: 15 lbs
-
Supplier: Armstrong International
Description: Snap Action Ball Float Drain Traps For loads to 1,950 lb/hr (885 kg/hr) . . . Pressures to 1,000 psig (69 bar) Continuous flow or on-off float drain traps Armstrong’s line of snap action drain traps includes two basic models available in cast iron and forged steel. The floats are light enough
- Body Material: Stainless Steel
- Connection Size: 0.7500 to 1.5 inch
- Drain Type: Condensate Drain
- Strainer Shape: Round
-
Supplier: Armstrong International
Description: Snap Action Ball Float Drain Traps For loads to 1,950 lb/hr (885 kg/hr) . . . Pressures to 1,000 psig (69 bar) Continuous flow or on-off float drain traps Armstrong’s line of snap action drain traps includes two basic models available in cast iron and
- Body Material: Stainless Steel
- Connection Size: 0.7500 to 1 inch
- Drain Type: Condensate Drain
- Strainer Shape: Round
-
Supplier: Accuris
Description: TESTING THE LOOSENING AND FRICTION MOMENTS FOR ROTATING BALL JOINTS (PIN PIVOTS AND BALL JOINTS)
-
Supplier: York Industries, Inc.
Description: Universal - inside or outside tensioner Small footprint yet strong Markings to help set belt tension Stainless steel construction Aluminum or plastic idler pulleys Choice of flat pulley or six belt profiles: 2mm GT, 3mm GT, MXL, 3mm HTD, 5mm HTD or XL Sealed ball or sleeved plastic bearings
- Adjustment: Fixed
- Application: Belt
- Belt / Chain Contact: Pulley
- Maximum Tension Rating: 15 lbs
-
Supplier: York Industries, Inc.
Description: Universal - inside or outside tensioner Small footprint yet strong Markings to help set belt tension on dynamic tensioners Stainless steel construction Aluminum or plastic idler pulleys Choice of flat pulley or four belt profiles: 2mm GT, 3mm GT, .080 (MXL) and 3mm HTD Sealed ball or sleeved
- Adjustment: Fixed
- Application: Belt
- Belt / Chain Contact: Pulley
- Maximum Tension Rating: 10 lbs
-
Supplier: Accuris
Description: TEST METHOD OF RADIAL ELASTICITY ON PIVOT JOINT AND BALL-AND-SOCKET JOINT
-
Supplier: Accuris
Description: Korean Language - TEST METHOD OF RADIAL ELASTICITY ON PIVOT JOINT AND BALL-AND-SOCKET JOINT
-
Supplier: Swiss Jewel Company
Description: A cup jewel is generally used with a semi-spherical pivot or in a design that fits a ball bearing between two cup jewels. Cup jewels are widely used for vertical shaft applications. Cup Jewel Applications: Meters, Compasses, Heat Monitors
-
Supplier: CGIS
Description: Ball Valves can be found in common household applications to the harshest of cryogenic environments. They typically involve a quarter turn valve which uses a pivoting ball to control the flow of media through it. They make excellent isolation valves because their ease of use and
-
Supplier: Reid Supply
Description: Tungsten carbide balls are used where extreme hardness and wear resistance is required. Used for applications such as bearings, ball screws, valves, coining, pivots, detents, and tips for gauges and tracers. Can also be used for ballizing, gauging, and checking. . CB-2350
- ANSI / ABMA Grade: 25 #
- Ball Type: Metal Balls
- Diameter / OD: 0.2350 inch
- Features: Corrosion Resistant, Electrically Conductive, Refractory / High Temperature, Wear Resistant (Bearing / Tool Grade)
-
Supplier: Reid Supply
Description: Tungsten carbide balls are used where extreme hardness and wear resistance is required. Used for applications such as bearings, ball screws, valves, coining, pivots, detents, and tips for gauges and tracers. Can also be used for ballizing, gauging, and checking. . CB-1800
- ANSI / ABMA Grade: 25 #
- Ball Type: Metal Balls
- Diameter / OD: 0.1800 inch
- Features: Corrosion Resistant, Electrically Conductive, Refractory / High Temperature, Wear Resistant (Bearing / Tool Grade)
-
Supplier: Reid Supply
Description: Tungsten carbide balls are used where extreme hardness and wear resistance is required. Used for applications such as bearings, ball screws, valves, coining, pivots, detents, and tips for gauges and tracers. Can also be used for ballizing, gauging, and checking. . CB-0690
- ANSI / ABMA Grade: 25 #
- Ball Type: Metal Balls
- Diameter / OD: 0.0690 inch
- Features: Corrosion Resistant, Electrically Conductive, Refractory / High Temperature, Wear Resistant (Bearing / Tool Grade)
-
Supplier: Reid Supply
Description: Tungsten carbide balls are used where extreme hardness and wear resistance is required. Used for applications such as bearings, ball screws, valves, coining, pivots, detents, and tips for gauges and tracers. Can also be used for ballizing, gauging, and checking. . CB-2000
- ANSI / ABMA Grade: 25 #
- Ball Type: Metal Balls
- Diameter / OD: 0.2000 inch
- Features: Corrosion Resistant, Electrically Conductive, Refractory / High Temperature, Wear Resistant (Bearing / Tool Grade)
Find Suppliers by Category Top
Featured Products Top
-
Pivot pins refer to pins that have a special end configuration (e.g spherical end) that allows this feature to be used as a cam profile, such as a detent pin. A detent pin refers to pins that have a mechanical feature that prevents motion until this feature is released (read more)
Browse Specialty Pins Datasheets for Hartford Technologies, Inc. -
-flexure bearings has been well documented in connection with the replacing of ball bearing pivots in optomechanical applications. One such application in which the C-Flex bearing has outperformed alternatives is the scanning mirror assembly of a mass spectometer. Here two mirrors are mounted on an (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Co., Inc. -
cross-flexure bearings has been well documented in connection with the replacing of ball bearing pivots in optomechanical applications. One such application in which the C-Flex bearing has outperformed alternatives is the scanning mirror assembly of a mass spectrometer. Here two mirrors are mounted (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Co., Inc. -
-flexure bearings has been well documented in connection with the replacing of ball bearing pivots in optomechanical applications. One such application in which the C-Flex bearing has outperformed alternatives is the scanning mirror assembly of a mass spectometer. Here two mirrors are mounted on an (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Co., Inc. -
request. Torsional stiffness ranges from .0003 Lb-In/degree to 7.8023 Lb-In/degree. It can be used simply as an oscillating unit or an extremely sensitive critical element. The advantages of cross-flexure bearings has been well documented in connection with the replacing of ball bearing pivots (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Co., Inc. -
DOME HANDLE Large ergonomic dome actuator button facilitates easy installation and removal. QUICK RELEASE BALL LOCK (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc. -
There are a number of advantages to the U.S. ball and socket design of the bearings Miba Industrial Bearings supplied. Greater axial misalignment capabilities reduce the potential for edge loading which can lead to premature pivot wear and early, unplanned maintenance intervals (read more)
Browse Thrust Bearings Datasheets for Miba Industrial Bearings -
bearings are more reliable. Instead of balls or rollers, the pivot uses crossed springs capsuled in a cylindrical housing. The pivot bearings are self-centering and rotate with a constant torsional spring rate by bending of internal spring beams. They do not require (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Co., Inc. -
been well documented in connection with the replacing of ball bearing pivots in optomechanical applications. One such application in which the C-Flex bearing has outperformed alternatives is the scanning mirror assembly of a mass spectometer. Here two mirrors are mounted on an assembly and laser beams (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Co., Inc. -
/2" and 2 mm – 12 mm, are maintenance free, requiring no lubrication and cost effective. The two-part design allows the spherical ball to pivot within the housing, offering many design advantages. SDP/SI offers a wide variety of inch and metric small mechanical components for the design (read more)
Browse Plastic Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
Conduct Research Top
-
Preventing Rust from Building on a Primary Pivot Ball Bearing
Issue: Rust generated on a bearing in a hinge assembly prevents servicing. The bearing and housing sits within an air-conditioning unit above a door. Condensation from the AC leaks into the bearing and the cup that holds it. Rust generated overtime fuses the shaft and the cup, which prevents
-
Case Study - Ball Lock Pin
When Pivot Point was presented with a challenging fastening application for hospital beds, our inventive engineers got to work! The manufacturer needed a secure but convenient fastening system to quickly attach and remove restraints for hospital beds.
More Information Top
-
Chassis manual
A steel ball pin was mounted between two steel shells.
-
Chassis manual
A steel ball pin was mounted between two steel shells.
-
Over affected forms and changes of place of the retina elements of light and darkness
> Totzhaut of the frog to distinguish, differently dutch construction, Gr0sse, Lago and Contractilit ~ t: 1. bewegiiche ball pins ; 2. lesser kugelfreie movable pin; 3. immovable .
-
Assessment of historic bridge bearings part 2, The contact problem
Specifically, the contact between ball pin and mounting socket stands in the focus of executions.
-
The ball-pivoting algorithm for surface reconstruction
The Ball Pivoting Algorithm (BPA for short) is efficient in terms of execution time and storage requirements.
-
An Extended Evaluation of Open Source Surface Reconstruction Software for Robotic Applications
2.1.5 Ball Pivoting .
-
Advances in Textile Engineering and Materials III
… concept underlying BPA was quite simple, a ball (a sphere with radius ) was initially placed in contact with three sample points (a seed triangle), and starting with the seed triangle, the ball pivoted around an edge until …
-
An evaluation of open source surface reconstruction software for robotic applications
5) Ball Pivoting : The Ball Pivoting algorithm [4] trian- gulates a point set by recursive traversal of a virtual ball of given size over the surface.
-
Contributions to the anatomy of the retina
Several subspecies yon ball pin must be distinguished: a) such with bellied inner member and large linsenfiirmigen K ' 6rper; b) sehlankere with lesser Kiirper; c) to taper Inwardly solehe naeh which sees and here either one K of (irper yon the …
-
Roloff / Matek machine elements
Image 2-6 registration of mold tolerances: ball pin with straightness, roundness and profile form tolerance (surface .