Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: QMI Services
Description: Scanning Systems QMI Services provides engineering, installation, and support for fixed barcode scanning systems. As an exclusive Preferred Integrator Partner with SICK Optics, QMI Services provides both laser and camera-based systems to read barcodes
-
Supplier: QMI Services
Description: Scan-IMS Scanning Software S-IMS is designed as a simple interface between fixed mount scanners and a host system. QMI Services utilizes PLC as well as industrial PC’s for most integrated systems to capture, merge, and transmit data. S-IMS provides a platform to view,
-
Supplier: TNA Solutions Pty. Ltd.
Description: The tna intelli-read® 3 is a highly accurate, full web-width barcode verification scanning system that automatically reads film barcodes for verification against products on the line. The barcode reader integrates seamlessly with tna robag® software
- Interface Options: Other
- Light Source: LED / CCD
- Maximum Depth of Scan Field: 25.2 inch
- Symbologies: Other Symbology
-
-
Supplier: Cognex Corporation
Description: designed for the Cognex Modular Vision Tunnel (MVT). Each MVT contains barcode reading modules and hardware components that can be easily modified and scaled to support changing business and application needs. This adaptable system allows you to change reader modules to accommodate
- Features: Audible or Visual 'Good Reading' Indicator
- Interface Options: Other
-
Supplier: Plex Systems, Inc.
Description: Track containers or individual parts on the factory floor using hand-held pocket PCs. Scan containers or parts as they move around the shop floor for highly accurate, real-time inventory data. The system provides a constantly updated library of pre-formatted barcode label
-
Supplier: Custom Sensors, Inc.
Description: and is easily set up to operate in most any applications by scanning barcode menus. A unique system allows copying setup parameters from one scanner to another. The extensive data editing capabilities, built into the scanner, minimizes programming at the host computer end.
- Symbologies: Code 128, Code 39, Code 93, EAN, Interleaved 2 of 5, MSI / Plessey, UPC
-
Supplier: Smartmore Corporation Limited
Description: safty technique. High volume buzzer is another hint of success scanning besides LED light.1. It can scan and read barcodes through applications running on the mainstream andriod operating system and iOS Apple operating system on various smart phones and tablets
- Operating Temperature: 32 to 122 F
- Symbologies: Codabar, Code 11, Code 128, Code 39, Code 93, Data Matrix (Data Code), Matrix 2 of 5, MaxiCode, QR Code, UPC
-
Supplier: TNA Solutions Pty. Ltd.
Description: The tna intelli-scan® 2 is a highly accurate and reliable visual print code verification system that ensures packaging print codes are complete and legible. Capable of handling light or dark text, as well as fine grain printing, the system works at high speeds, with an
- Interface Options: Other
- Scan Rate: 200 Scans/Sec
-
Supplier: TR Electronic
Description: Absolute position device utilising a bar code tape scanning technique. Range up to 10,000 meters. Unique wide angle laser scanning technology permits accurate position measurement of even curved AGV tracks. Distance from detector to track not as critical as in other like
- Interface: Serial
- Measurement Range: 393701 inch
- Technology: Optical Triangulation Position Sensor
-
Supplier: Cognex Corporation
Description: The DataMan 280 is an all purpose, all powerful barcode reader designed to perform in a variety of code-reading environments. DataMan 280 readers are engineered to track and trace items throughout manufacturing and logistics facilities. From hands-free code reading in a logistics warehouse to
- Bar Code Scanner Type: Fixed Vertical / Counter-top
- Features: Audible or Visual 'Good Reading' Indicator
- Interface Options: Other
- Operating Temperature: 32 to 104 F
-
Supplier: RS Components, Ltd.
Description: inefficiencies of a paper based system. With CountIt, existing inventory data can be sent to the Wasp DT60 mobile computer. The DT60 mobile computer can then be used to quickly scan barcodes to count inventory items. After inventory is counted, Wasp CountIt transfers the new
-
Supplier: QMI Services
Description: software module can be integrated to allow for convenient and reliable documentation of freight damage. Finally, the system can be programmed to work with a wide variety of floor-scale and digital display units. Barcode label scanning and printing devices can also be used with
-
Supplier: Fishbowl
Description: Performance Characteristics CPU: Marvell Xscale PXA320 @624 MHz Operating System: Microsoft Windows Mobile 6.1 Professional Edition Memory: 256MB DDR SDRAM / 256MB NAND Flash ROM Data Capture: Adaptus Imager with 1D scanning / 2D Scanning option - Field upgradeable anytime with
- Features: Handheld / Portable
-
Supplier: Fishbowl
Description: Performance Characteristics CPU: Freescale i.MX31 @531 MHz Operating System: Microsoft Windows Mobile 6.1 Professional Edition Memory: 128MB DDR SDRAM / 128MB NAND Flash ROM Data Capture: Adaptus Imager with 1D scanning / 2D Scanning option - Field upgradeable anytime with 2D
- Features: Handheld / Portable
-
Supplier: QMI Services
Description: ? In cases where a facility has no conveying equipment, or if you’re starting from the ground up, Quantronix can install conveyor with a 210-DS system. As well, weighing functionality can be added with a separate but integrated in-motion conveyor or static (dead-roller) scale. Barcode
-
Supplier: Smartmore Corporation Limited
Description: perfectly meets the needs of code reading at different complex scenes. ?Deep learning algorithm: Efficiently reads barcodes and QR codes in a variety of code systems. The built-in deep learning code reading algorithm is robust and compatible with different material surfaces, inkjet
- Applications / Capabilities: Alignment / Guidance, Bar / Matrix Code, Food & Beverage
- System Type: Embedded / Vision Engine
-
Supplier: Dapra Corporation
Description: Multidot™ 3000 Marking Systems are electrically controlled units that utilize a tungsten carbide stylus to cold-form dots (spherical recesses) with low-stress, accurate, compressive force. Dot Peen is a highly readable marking method that can be used to permanently mark parts with
-
Supplier: Nutfield Technology
Description: WaveRunner Scan Control Software is an advanced, fully featured laser scanning software package for creating and editing job files. Easily build jobs for marking, micromachining, and laser processing. Use the WaveRunner GUI to assemble text, images, barcodes, and serial numbers
-
Supplier: Handheld
Description: waste than thermal label printing. To operate the device, a user aims the SP400X's scanner at a 1-D or 2-D barcode, postal code or OCR code to capture supply-chain management information. The SP400X's integrated Wi-Fi sends the imaging data to a warehouse-management system and receives
- Applications: Other
- Digital Interface: Serial / Digital
- Features: Application Software Included, Copying / Scanning Capabilities
- Media Handling: Paper, Wood / Corrugated Paper, Other
-
Supplier: Sterling Systems & Controls
Description: RFID and/or barcode scanning Lot tracking & validation features Multiple levels of security, password protection Automation of material conveying/feeding devises (dry & liquid) Prompting of hand add additions (systems with semi-automatic batching
- Additional Capabilities: Powder / Bulk Handling, Custom Equipment Design
- Industries Served: Agriculture, Chemical, Food / Beverage, Other
- Location: North America, United States Only
- Services: Control System Design / Programming, Equipment Design, Systems Design / Integration, Process Development
-
Supplier: diaago
Description: – it reads 1D barcodes & 2D Data-Matrix rack codes and 1D barcoded & 2D Data-Matrix coded tubes in less than a second. The barcode scanner has a keyboard wedge functionality so that the scanned data can be sent to many applications. Features Reads 1D & 2D
-
Supplier: Sterling Systems & Controls
Description: Interfaces to Upper Level Systems RFID or Barcode Scanning for Lot Tracking, Traceability and Validation Supervisory Remote Control with WebCentral Application System Design Considerations Batch Size (min and max) Batch Rate (Batches Per
- Common Features: Blending Capability, Control Panel, Integral Hopper / Bin, Vibrator / Impactor / Agitator
- Flow Control: Weighing / Gravimetric
- Material Characteristics: Dry / Free Flowing
- Material Type: Other
-
Supplier: Teledyne DALSA
Description: Introducing BOA2: a complete vision system in one smart camera. Featuring our highest smart camera resolution yet, BOA2 combines lighting, image capture, processing, and easy-to-use embedded vision software into a convenient single device with a variety of I/O and mounting options. BOA2
- Applications / Capabilities: Assembly Quality, Flaw Detection, Other
- Data Storage: 4 GB
- Image Source: Area Scan Camera, Other Image Source
- Inspection Rate: 80 inspections per second
-
Supplier: diaago
Description: Optimize the compatibility of 2D coded tubes, Micronic Rack Readers, automated workflows and LIMS systems. All features in the Micronic Software are included as standard at no extra cost with free upgrades and technical support. Download Micronic Code Reader Software
-
Supplier: diaago
Description: The compact Micronic Rack Reader DR505 reads whole racks filled with 2D Data-Matrix coded tubes. The DR505 features an anti-frost system, which minimizes condensation of frozen samples on the scanner plate. Provided with Micronic Code Reader Software to ensure optimal performance
-
Supplier: diaago
Description: scanner where it is cleaned of dust. Warmed dry air in the scanner prevents condensation on the scanning plate when the scanner is used. The DR710 accelerates the processing time of racks with frozen sample tubes. Features Anti-Frost System Small benchtop solution
-
Supplier: Sterling Systems & Controls
Description: Automatically Transported Downstream in the Process Report Generation Interfaces to Upper Level Systems RFID or Barcode Scanning for Lot Tracking, Traceability and Validation Supervisory Remote Control with WebCentral Application System Design
- Additional Capabilities: Powder / Bulk Handling, Custom Equipment Design
- Industries Served: Agriculture, Food / Beverage, Other
- Location: North America, United States Only
- Services: Control System Design / Programming, Equipment Design, Systems Design / Integration, Process Development
-
Supplier: ZBA, Inc.
Description: high resolution CCD sensor providing outstanding scan performance on narrow barcodes.Included in the design of the ZB-5130M is a testing button allowing immediate scan results to provide the enduser / system integrator immediate feedback with respect to the positioning of
- Bar Code Scanner Type: Fixed Horizontal / In-counter
- Decoder Method: Undecoded, Software Wedge Decoder
- Features: Audible or Visual 'Good Reading' Indicator
- Interface Options: Serial, Wand or Laser Emulation
-
Supplier: Smartmore Corporation Limited
Description: wireless Bluetooth and wireless 2.4G three modes: - Offline scan can store more than 50,000 barcodes - Unique power management system, long standby time - Imported keys are used, with long life and good hand feeling - Support Bluetooth HID, SPP, BLE protocol - Rich decoding
- Symbologies: Codabar, Code 11, Code 128, Code 39, Code 93, Data Matrix (Data Code), Matrix 2 of 5, MaxiCode, QR Code, UPC
-
Supplier: ZBA, Inc.
Description: including Serial, Keyboard and USB-HID (Keyboard) interfaces. The A-51M module is ideal for conveyer belts, assembly lines, library systems, diagnostic equipment, medical instruments, kiosks, robotic equipment, lottery terminals and other applications needing reliable fixed position
- Bar Code Scanner Type: Fixed Horizontal / In-counter
- Decoder Method: Undecoded, Software Wedge Decoder
- Features: Audible or Visual 'Good Reading' Indicator
- Interface Options: Serial, Wand or Laser Emulation
-
Supplier: Mettler-Toledo GmbH
Description: Integrated Label and Package Inspection. The system uses a line scan camera to perform inspections on the top and bottom of a package simultaneously without additional product handling requirements. Ensure Package Seal Integrity Inspect package seals for
- Applications / Capabilities: Assembly Quality, Bar / Matrix Code, Food & Beverage, ID Detection / Verification, Seal Integrity
- Image Source: Line Scan Camera
- Number of Cameras or Imagers Processed: 3
- Product Speed: 1.17 m/sec
-
Supplier: Hymark/Kentucky Gauge
Description: length: measuring length + 20in STOP Options • Pneumatic arm lift and lower • 3,000 line program memory and outputs for full automatic operation • RS232 interface with TS312 communication software for PC • Barcode scanning system
-
Supplier: Hymark/Kentucky Gauge
Description: length: measuring length + 20in STOP Options • Pneumatic arm lift and lower • 3,000 line program memory and outputs for full automatic operation • RS232 interface with TS312 communication software for PC • Barcode scanning system
-
Supplier: LaserStar Technologies Corporation
Description: produced with laser markers. Logos, certification symbols, barcodes, serial codes, and 2-D data matrix code Simple custom text, serial numbers, bitmaps, graphic and CAD-files (HPGL) Marking and cutting of foils and light gauge steel sheets (i.e., labels) in one cycle
- Laser Output Power: 10 to 100 watts
- Materials Processed: Metal / Conductive Materials, Semiconductors / Electronics, Other
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure
- Process / Operation: Laser Marking
-
Supplier: Smartmore Corporation Limited
Description: More handheld barcode readers decode the most challenging direct part mark (DPM) and label-based codes. SmartMore provides the perfect scanner to increase scanning performance and dependability, whether you need one for close-up, arm's-length, or extended-range scanning. Product
- Applications / Capabilities: Alignment / Guidance, Bar / Matrix Code, Food & Beverage
- System Type: Embedded / Vision Engine
-
Nondestructive Testing (NDT) Equipment - Sartocheck® 4 Plus Filter Integrity Testing System -- 26288Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: 26288 Sartocheck 4 plus Barcode Scanner for easy and reliable data entry (optional) Intelligent selection of test program after scanning the filter External pressure sensor and external valves (optional) Automated cleaning function eliminates
- Form Factor: Bench / Rack / Cabinet
- Instrument Type: Other
-
Supplier: FLEXcon Company, Inc.
Description: 6.5 mil print-receptive, two-sided white matte polyolefin tag stock (no PS) with good surface quality Matte surface optimizes barcode scannability Excellent high chemical, solvent, abrasion and scratch resistance Compatible with wax/resin thermal transfer ribbons
-
Supplier: FLEXcon Company, Inc.
Description: Matte surface provides excellent image quality and optimizes barcode scannability Print-receptive surface is compatible with most conventional and UV ink systems (we recommend evaluating the intended ink system for compatibility with the product under the application
-
Supplier: Edmund Optics Inc.
Description: practical prices for system designers. Aspherics, which can be made in a large variety of Numerical Apertures (NA), can eliminate spherical aberrations and improve focusing and collimating accuracy. A low NA is ideal for maintaining beam shape, as in barcode scanning, where a
- Focal Length: 2.73 mm
- Lens Type: Aspheric Lens
- Materials: Other
- Surface Quality: 40-20 Scratch / Dig
-
Supplier: Edmund Optics Inc.
Description: practical prices for system designers. Aspherics, which can be made in a large variety of Numerical Apertures (NA), can eliminate spherical aberrations and improve focusing and collimating accuracy. A low NA is ideal for maintaining beam shape, as in barcode scanning, where a
- Focal Length: 5 mm
- Lens Type: Aspheric Lens
- Materials: Other
- Surface Quality: 40-20 Scratch / Dig
-
Supplier: Edmund Optics Inc.
Description: practical prices for system designers. Aspherics, which can be made in a large variety of Numerical Apertures (NA), can eliminate spherical aberrations and improve focusing and collimating accuracy. A low NA is ideal for maintaining beam shape, as in barcode scanning, where a
- Focal Length: 8 mm
- Lens Application: Visible
- Lens Type: Aspheric Lens
- Materials: Other
-
Supplier: Edmund Optics Inc.
Description: practical prices for system designers. Aspherics, which can be made in a large variety of Numerical Apertures (NA), can eliminate spherical aberrations and improve focusing and collimating accuracy. A low NA is ideal for maintaining beam shape, as in barcode scanning, where a
- Focal Length: 4.02 mm
- Lens Type: Aspheric Lens
- Materials: Other
- Surface Quality: 40-20 Scratch / Dig
Find Suppliers by Category Top
Featured Products Top
-
Whether you’re looking to increase productivity on your factory floor by implementing track and trace solutions or looking to improve processes through rich data capture and analysis, Real Time Automation’s ScanDr. is the barcode scanning solution you’ve been looking for (read more)
Browse Barcode Scanners Datasheets for Real Time Automation, Inc. -
-based codes while withstanding oil, water, dirt and repeated collisions. Quickly setup, scan, and review feedback with the built-in OLED display and a range of industrial protocols and communication options. learn more (read more)
Browse Barcode Scanners Datasheets for Cognex Corporation -
Congratulations! You’ve found the easiest way to add handheld barcode scanning to MicroLogix, ControlLogix, CompactLogix, FlexLogix, PLC-5, and SLC5/05 Allen-Bradley PLCs. The ScanDr. Is an all in one solution that provides everything you need to easily get barcode data into your A (read more)
Browse Barcode Scanners Datasheets for Real Time Automation, Inc. -
SENSING SCANNING AND MACHINE VISION LASERS Machine vision uses image capture and analysis to automate tasks such as inspection, counting, in addition to reading barcodes and optical characters (OCR). Machine vision systems (read more)
Browse Lasers Datasheets for World Star Tech -
streamlined delivery process. e-con Systems’ world-class multi-camera systems for delivery robots e-con Systems offers a variety of cameras that power AMRs, like delivery robots, including vision cameras, depth cameras, barcode scanning cameras, surround (read more)
Browse Board Cameras Datasheets for e-con Systems™ Inc -
Cylindrical lenses play a pivotal role in various optical systems, offering unparalleled precision and versatility. Available in plano-concave or plano-convex configurations, they cater to a wide array of applications, including barcode scanning, laser measurement, and holography (read more)
Browse Cylindrical Lenses Datasheets for Foctek Photonics, Inc. -
laser applications Applications: Laser diode modules Laser scanning systems Barcode scanners Medical equipment Industrial processing and measurement Coating Options: (read more)
Browse Optical Lenses Datasheets for Suzhou Jiujon Optics Co., Ltd -
Elevate your optical systems with Foctek Photonics' precision cylindrical lenses. Designed to correct astigmatism and manipulate light with precision, our cylindrical lenses are indispensable in various applications. Whether in barcode scanning, (read more)
Browse Cylindrical Lenses Datasheets for Foctek Photonics, Inc. -
systems use advanced hardware and software components to perform these functions at higher speeds, reliably, and with greater precision. Also laser diode modules are used in reading barcodes and optical characters (OCR) extensively. 3D Laser Scanning is a non-contact, non-destructive method (read more)
Browse Alignment Lasers Datasheets for World Star Tech -
confocal microscopes. Barcode Scanning: Utilized to create precise line illumination for barcode readers, document scanners, and machine vision systems, contributing to accurate image acquisition and data decoding. Industrial Metrology: Essential for (read more)
Browse Optical Lenses Datasheets for Suzhou Jiujon Optics Co., Ltd
Conduct Research Top
-
Barcode Scanning Alternatives
This document is designed to educate readers on some of the basic technology differences, advantages and disadvantages of bar code scanning choices.
-
What Are Barcode Tags?
Metal barcode tags provide the ability to scan and track assets and inventory. This article runs through the basics of these essential tags.
-
Application: Hands-Free Barcode Scanner Sensor (.pdf)
Most major food chains and retail stores process purchased items through their payment stations using electronic automatic barcode scanners. Most of these barcode scanners are equipped with a hands-free docking cradle. A Reed Sensor and magnet used in tandem, with the hand-held barcode scanner
-
ID Readers Save Assembly Time and Improve Tracking of Surgical Instruments (.pdf)
product called Censitrac that allows hospitals to set up surgical set pick lists and then ensures that the correct instruments are loaded into surgical sets. A 2D Data Matrix barcode is electrochemically applied to each instrument and this barcode is scanned during the assembly process to ensure accurate
-
Embedded Products for Medical Applications
Embedded sensors, switches, scan engines and barcode decoding software may potentially be used throughout a hospital to enhance patient care. Honeywell's products are designed to provide enhanced quality and durability for the most stringent hospital requirements.
-
Image Recovery or Image Reconstruction of an Imaging System
correcting the received signals to recover the scanned barcode.
-
Jump Starting RFID in Pharmaceutical Manufacturing
. (Springfield, Ill.), selected Matrics, Inc. (Rockville, Md.) to install an RFID system at one of its Class 2 pharmaceutical distribution centers (DCs). Currently, controlled substances are barcoded and tagged with an RFID tag as they are brought into the DC vault. With barcoding alone, warehouse
-
Smarter than Smart Labels ?
automation applications, RFID serves the same function as printed barcodes, but RFID offers a number of distinct advantages. Data is automatically transmitted by radio waves and, therefore, RFID readers do not need the line of sight required by optically-scanning barcode readers. RFID also offers
More Information Top
-
On Scanning Linear Barcodes From Out-of-Focus Blurred Images: A Spatial Domain Dynamic Template Matching Approach
In this paper, we present a novel linear barcode scanning system based on a dynamic template matching scheme.
-
BMC Medical Informatics and Decision Making | Full text | Usability of a barcode scanning system as a means of data entry on a PDA for self-report health outco...
Usability of a barcode scanning system as a means of data entry on a PDA for self-report health outcome questionnaires: a pilot study in individuals over 60 years of age .
-
Computer Vision – ACCV 2012
Image blur is one of the major issues deteriorating the capa- bility of a linear barcode scanning system .
-
Computer Vision - ECCV 2014 Workshops
In this paper, we present a novel barcode scanning system by using the recent commercial light field camera.
-
Mobile Computing, Applications, and Services
Boissy, P., Jacobs, K., Roy, S.: Usability of a barcode scanning system as a means of data entry on a PDA for self-report health outcome questionnaires: a pilot study in individuals over 60 years of age.
-
Industry moves to handle baggage problem
NEWARK EMPLOYS NEW BARCODE SCANNING SYSTEM .
-
http://dspace.mit.edu/bitstream/handle/1721.1/29692/53876421-MIT.pdf?sequence=2
Package tracking capabilities will be based on either Radio Frequency Identification (RFID) (AIM, Inc, July 2002.) or on the current barcode scanning system .
-
http://repository.up.ac.za/bitstream/handle/2263/30200/dissertation.pdf?sequence=1
• What impact the new tax system ( barcode scanning system ) will have on the number of mistakes made by SARS on assessment?