Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SANDPIPER Pump
Description: The PortaPump® Submersible, Battery-Powered Pump operates using any 12-volt car or truck battery. It comes equipped with cables and battery clips. Extremely portable, the pump weighs only 33 pounds (15kg) and can fit through openings as small as 10"
- Discharge Size: 1.5 to 3 inch
- Maximum Discharge Flow: 300 GPM
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Battery Backup Sump Pumps Designed to provide emergency backup service for primary pump in the event of a power outage. Will also operate if main pump can’t keep up with inflow. Features and Benefits Battery powered sump pump runs automatically during
- Type of Pump: Centrifugal Pumps, Sump Pumps
-
Supplier: Liberty Pumps
Description: SJ10A Water Powered Back Up Pump with indoor 115v alarm with 9v battery back-up. Compact probe mounted sensor, auxiliary contacts with visual and audio alarm. The SumpJet® (Model SJ10) is a water powered back-up sump pump that will protect your basement in the case
- Discharge Size: 1.5 inch
- Media Temperature: 130 F
- Power Source: DC Powered
- Pump Type: Centrifugal Pumps
-
-
Supplier: Versa-Matic Pump Co.
Description: When you need to dewater fast, keep the Porta-Matic™ nearby to pump everything on your job site from ditches to manholes. This portable pump delivers up to 43 gpm and a head pressure of 25'. Powered by any 12-volt truck or auto battery, the Porta-Matic weighs just 33 lbs and
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 43 GPM
- Type of Pump: Centrifugal Pumps, Dewatering Pumps, Submersible Pumps, Sump Pumps
-
Supplier: Johnson Pump, An SPX Brand
Description: These impeller 12/24 V DC close-coupled pumps are ideal for battery operated applications. The series comprises six models – five in bronze and one in a thermoplastic material and they cover flows from 15 to 55 l/min. Typical Applications Sampling, refuelling of diesel
- Discharge Size: 0.3750 inch
- Maximum Discharge Pressure: 8.7 psi
- Maximum Discharge Flow: 5.54 GPM
- Type of Pump: Positive Displacement Pumps
-
Supplier: Traceable® Products
Description: pulsation, prevent siphoning, and eliminate the need for check valves. There are no valves to clog, no seals to leak. The 120-VAC CSA-approved wall power supply ensures that a safe 12 volts drive the pump motor. Comes with a battery connector for portable use with any 9 or 12-volt
- Maximum Discharge Flow: 0.0022 GPM
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: Xylem Applied Water Systems
Description: AquaCharge™ Rechargeable Portable Water Pump The AquaCharge™ portable, rechargeable utility pump combines convenient features in a sleek, new, industrial design. The fully submersible pump has easy operation and is battery operated so it can be taken
- Type of Pump: Submersible Pumps, Utility Pumps
-
Supplier: Traceable® Products
Description: pulsation, prevent siphoning, and eliminate the need for check valves. There are no valves to clog, no seals to leak. The 120-VAC CSA-approved wall power supply ensures that a safe 12 volts drive the pump motor. Comes with a battery connector for portable use with any 9 or 12-volt
- Housing Material: Plastic
- Maximum Discharge Flow: 0.6250 GPM
- Media Temperature: 200 F
- Power Source: AC Powered
-
Supplier: Clark Solutions
Description: Operating Temperature: 14-140°F (-10-60°C) Max. Relative Humidity: 90% Pump Body: Stainless steel Gears: (PTFE) Shaft: AISI 316 Stainless Steel Seal: Perfluoroelastomer Suitable Fluid Media: Fresh water and fluids (max. 40°C, 104°F), which are
- Discharge Size: 0.3750 inch
- Maximum Discharge Flow: 2 to 3.9 GPM
- Media Temperature: 104 F
- Pump Type: Circulation Pumps
-
Supplier: SEC America, LLC
Description: configurations of two or three wires. In the absence of utility power the 952 Well Pump Sentry may provide several days’ supply of well water until its battery bank is depleted. Upon utility power reinstatement, the charger in the 952 replenishes the battery bank in
- Input Voltage Range: 210 to 260 volts
- Mounting: Mounts On / In Device Protected
- Number of "Backed Up" Electrical Outlets: 1
- Watt Rating: 3 kwatts
-
Supplier: Campbell Scientific, Inc.
Description: The PVS4100D is a deluxe portable, battery-operated water sampler that deposits its water samples into 24 containers. It uses our biggest sampler pump allowing it to support the fastest sampling rates and longest sampling distances. The PVS4100D includes a programmable
- Battery Powered: Yes
- Controller Functionality: Yes
- Display Type: Digital Display
- Mounting / Environment: Portable
-
Supplier: Campbell Scientific, Inc.
Description: The PVS4100C is a deluxe portable, battery-operated water sampler that deposits its water samples into one container. It uses our biggest sampler pump allowing it to support the fastest sampling rates and longest sampling distances. The PVS4100C includes a programmable
- Battery Powered: Yes
- Controller Functionality: Yes
- Display Type: Digital Display
- Mounting / Environment: Portable
-
Supplier: Campbell Scientific, Inc.
Description: The PVS4120C is a light-weight, portable, battery-operated water sampler that deposits its water samples into one container. It includes a programmable controller with 16-key intuitive touch pad. The controller can accept a pulse input (e.g., rain gage), a 4- to 20-mA signal
- Battery Powered: Yes
- Controller Functionality: Yes
- Display Type: Digital Display
- Mounting / Environment: Portable
-
Supplier: Campbell Scientific, Inc.
Description: The PVS4120D is a light-weight, portable, battery-operated water sampler that deposits its water samples into 24 containers. It includes a programmable controller with 16-key intuitive touch pad. The controller can accept a pulse input (e.g., rain gage), a 4- to 20-mA signal
- Battery Powered: Yes
- Controller Functionality: Yes
- Display Type: Digital Display
- Mounting / Environment: Portable
-
Supplier: Oil-Rite Corp.
Description: “after drip,” which makes PurgeX a very effective lubrication solution where product contamination is a concern. The bank of 7 PurgeX pumps included with this system is operated with compressed air between 40 to 120 PSI. The bodies of the pumps are made of blue anodized aluminum
- Features: Adjustable Volume
- Lubrication Media: Oil
- Operating Pressure: 40 to 120 psi
- Operation: Pneumatic
-
Supplier: Oil-Rite Corp.
Description: “after drip,” which makes PurgeX a very effective lubrication solution where product contamination is a concern. The bank of 12 PurgeX pumps included with this system is operated with compressed air between 40 to 120 PSI. The bodies of the pumps are made of blue anodized
- Features: Adjustable Volume
- Lubrication Media: Oil
- Operating Pressure: 40 to 120 psi
- Operation: Pneumatic
-
Supplier: Oil-Rite Corp.
Description: “after drip,” which makes PurgeX a very effective lubrication solution where product contamination is a concern. The bank of 9 PurgeX pumps included with this system is operated with compressed air between 40 to 120 PSI. The bodies of the pumps are made of blue anodized aluminum
- Features: Adjustable Volume
- Lubrication Media: Oil
- Operating Pressure: 40 to 120 psi
- Operation: Pneumatic
-
Supplier: Oil-Rite Corp.
Description: “after drip,” which makes PurgeX a very effective lubrication solution where product contamination is a concern. The bank of 8 PurgeX pumps included with this system is operated with compressed air between 40 to 120 PSI. The bodies of the pumps are made of blue anodized aluminum
- Features: Adjustable Volume
- Lubrication Media: Oil
- Operating Pressure: 40 to 120 psi
- Operation: Pneumatic
-
Supplier: Mile-X Equipment, Inc.
Description: kerosene Look for optional accessories like the swivel hose reel that mounts to the frame All hot water machines must be properly vented if operated indoors Gas and diesel powered models are fully portable, no electricity required, equipped with 12 volt oil fired burner
-
Supplier: Cole-Parmer
Description: connections or instrument valve settings. Operates on four alkaline or NiMH rechargeable batteries. HM675 kit includes: Hard carrying case, two 6.7 ft x 1/4 in hoses with shut-off valves, two B&G probes, two P/T gauge adapter probes, power cord, and four AA NiMH
- Operating Temperature: 40 to 113 F
-
Supplier: Cole-Parmer
Description: BTU/hr calculations. Measure and display differential, high side, and low side pressures simultaneously without having to change hose connections or instrument valve settings. Operates on four alkaline or NiMH rechargeable batteries. The HM685 can display volumetric flow when a Cv (Kv)
- Operating Temperature: 40 to 113 F
-
Supplier: Westerbeke Corporation
Description: . Standard Equipment Simple, "one touch" start/stop control panel with running hour meter Overspeed Protection Battery Charger Belt-driven, raw water pump Lube oil drain hose Operator's manual and parts list
- Applications: Industrial
- Frequency: 50 Hz
- Fuel Type: Gasoline
- Wattage: 3000 watts
-
Supplier: Westerbeke Corporation
Description: , "one touch" start/stop control panel with running hour meter Overspeed Protection Battery Charger Belt-driven, raw water pump Lube oil drain hose Operator's manual and parts list Electronic Governing
- Applications: Industrial
- Fuel Type: Gasoline
- Wattage: 3000 watts
-
Supplier: Mi-T-M Corporation
Description: One of our most popular hot water units, the HSP Series features our patented Electro Magnetic Firing (EMF) system which eliminates the need for a 12V battery to operate the burner. The top-fired heat exchanger is designed for easy maintenance. Pump: Direct drive triplex
- Driver / Power Source: Combustion Engine
- Process / Operation: Cleaning / Surface Preparation
- Water Flow: 162 to 198 GPH
- Water Jet Pressure: 2500 to 3500 psi
-
Supplier: Caterpillar Oil & Gas
Description: engines include well stimulation pumping, pump skids, nitrogen units, acidizing units, blenders, and hydraulic power units. Cat engines are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. C32 ACERT
- Application: Industrial
- Displacement: 32.13 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EPA Tier 2/EU Stage II
-
Supplier: Caterpillar Oil & Gas
Description: include workover rigs, pump skids, acidizing units, cementing units, coil tubing units, and hydraulic power units. Cat engines are backed by the worldwide network of Cat dealers ready to support your operation with technical support, service, parts, and warranty. C9 ACERT water-cooled
- Application: Industrial
- Displacement: 8.82 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EU Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA
-
Description: appliances for household and similar use, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances including direct current (DC) supplied appliances and battery-operated appliances. Appliances not intended for normal household use but that
-
Description: -2-109:2023 deals with the safety of UV radiation water treatment appliances for household and similar use, their rated voltage being not more than 250 V for single-phase appliances and 480 V for other appliances including direct current (DC) supplied appliances and battery-operated
-
Description: ) supplied appliances and battery-operated appliances. Appliances not intended for normal household use but that nevertheless can be a source of danger to the public, such as appliances intended to be used by laymen in shops and in light industry and farms, are within the scope of this
-
Description: appliances including direct current (DC) supplied appliances and battery-operated appliances. Appliances not intended for normal household use but that nevertheless can be a source of danger to the public, such as appliances intended to be used by laymen in shops and in light industry and
-
Supplier: Analytical Technology, Inc.
Description: responds to chlorine dioxide with minimal interference from any residual chlorine that may be present. Available in loop-powered transmitter, AC operated analyzer, or battery operated portable versions, the Q45H/65 is well suited for almost any chlorine dioxide measurement
-
Supplier: Analytical Technology, Inc.
Description: is simple and you can be up and running in a few hours. Available in loop-powered transmitter, AC operated analyzer, or battery operated portable versions, the Q45H/64 is well suited for almost any DO3 measurement requirement. Even a portable data-logging version is available
-
Supplier: Analytical Technology, Inc.
Description: of at least 0.4 ft/sec for proper operation. Available in loop-powered transmitter, AC operated analyzer, or battery operated portable versions, the Q45H/85 is well suited for almost any peracetic acid measurement requirement. Even a portable data-logging version is available
-
Supplier: Analytical Technology, Inc.
Description: constant flow rate and pressure at the face of the sensor. The only requirement is that the sample inlet flow rate be at least 7 gallons per hour. A Sealed Flowcell is available for applications with lower flow rates. Available in loop-powered transmitter, AC operated analyzer, or
-
Supplier: Pressure Washers Direct
Description: Powerful 13 HP Honda GX Engine With Electric Start •Battery operated electric starter makes operation a breeze •Battery with marine battery box included Diesel Fueled Water Heater •Maximum temperature rise of 120 degrees
- Driver / Power Source: Combustion Engine
- Features: Hot Water / Steam
- Power: 13 HP
- Water Jet Pressure: 4000 psi
-
Supplier: Pressure Washers Direct
Description: Powerful 13 HP Honda GX Engine With Electric Start •Battery operated electric starter makes operation a breeze •Battery with marine battery box included Diesel Fueled Water Heater •Maximum temperature rise of 120 degrees
- Driver / Power Source: Combustion Engine
- Features: Hot Water / Steam
- Power: 13 HP
- Water Jet Pressure: 4000 psi
-
Supplier: Traceable® Products
Description: for hours. Position the detector on an overflow tube or near a pump to alert you when an accident is occurring. Cable length is 7 feet. Use with aqueous solutions and liquids that do not attack plastic. Battery-operated alarm sounds even during power outages. Pays for itself by
- Built in Alarm Indicator: Yes
- Detectable Liquid Features: Opaque Liquids
- Leak Detection Method: Other
- Output Options: Switch or Alarm Signal
-
Supplier: Westerbeke Corporation
Description: customers with quality products and unequalled after sales support. Standard Equipment Fresh water cooling Engine pre-wired to plug-in connector Circuit breaker protected electrical system Self-bleeding fuel system 12 volt 50 amp battery
- Application: Marine
- Displacement: 0.9519 liters
- Engine Type: Internal Combustion
- Features: Water Cooled, Four Stroke
-
Supplier: Pressure Washers Direct
Description: Durable Shark-Karcher Triplex Pump •3 ceramic pistons & forged brass manifold run cooler, last longer •Backed by 7 year warranty, limited to materials & workman 11 HP Honda GX Engine •Starts easily, runs quietly, and lasts a long time
- Driver / Power Source: Electric Motor, Combustion Engine
- Features: Hot Water / Steam
- Power: 13 HP
- Process / Operation: Cleaning / Surface Preparation
-
Supplier: Pressure Washers Direct
Description: Durable Shark-Karcher Triplex Pump •3 ceramic pistons & forged brass manifold run cooler, last longer •Backed by 7 year warranty, limited to materials & workman 11 HP Honda GX Engine •Starts easily, runs quietly, and lasts a long time
- Driver / Power Source: Electric Motor, Combustion Engine
- Features: Hot Water / Steam
- Power: 11 HP
- Process / Operation: Cleaning / Surface Preparation
-
Supplier: Pressure-Pro
Description: Low speed pump and thermo-sensor (prevents overheating in bypass mode) Remote six gallon poly fuel tank All 20 HP â€" 40 HP units feature electric start and include battery & marine battery box NOTE: All units are completely factory assembled, tested in the USA, and delivered
- Water Flow: 360 GPH
- Water Jet Pressure: 7000 psi
-
Supplier: SSI Technologies, LLC
Description: The MediaGauge™ Model MG-9V digital pressure gauge is a stand alone 9V battery operated multi-functional digital pressure gauge. The MG-9V digital pressure gauge contains a media isolated piezoresistive pressure sensing element, signal conditioning circuitry for temperature and
- Accuracy: 0.2500 ±% FS
- Display: Digital
- Media: Liquid, Gas
- Mount / Connection Location: Bottom
-
Supplier: Fortrans Inc.
Description: connected to the pump switch, located on the exterior of the 5000M panel assembly. The factory-default trip point is set at a pH of 8.5, but customers may provide a custom trip point for factory programming. A low-temperature pH probe, operating from -10 °C to 140 °C, is included with
- Control Signal Output: Switch / Relay Output
- Control Technique: Limit / Set Point Control
- Controller Inputs: Other
- Form Factor: Panel / Chassis Mount
-
Supplier: SSI Technologies, LLC
Description: The MediaGauge™ Model MG1-9V is a NEMA 4X rated stand alone 9V battery operated multi-functional digital pressure gauge with a standard input pressure port made of 316L stainless steel which has better pitting corrosion resistance in some media, such as seawater. The MediaGauge™ MG1
- Accuracy: 1 ±% FS
- Display: Digital
- Media: Liquid, Gas
- Mount / Connection Location: Bottom
Find Suppliers by Category Top
Featured Products Top
-
Centrifugal Pumps Type HZ/HZA HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increas ing plants, for handling condensates, for boiler (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
KNF N0150 diaphragm pumps can now be customized with water-cooled heads to prevent pump overheating in process applications where exothermic reactions from helium, xenon, and other gases may produce excessive heat and potentially shorten pump service life. They can ideally serve industries (read more)
Browse Diaphragm Pumps Datasheets for KNF Neuberger, Inc. -
the automotive water pump. While it may seem inconspicuous, its role is vital in maintaining the engine and EV battery system’s temperature and overall health. Below you will discover (read more)
Browse Water Pumps Datasheets for Chief Enterprises LLC -
Festo introduced today the VZWF, a force pilot operated solenoid valve that can be used with water, air, and neutral media. This new valves utilize relatively small solenoids to control high pressures with large nominal diameters. The units can switch at pressures as low as 0 bar and close (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
to create a ring of liquid around the edges of the offset vanes. This sealant liquid is highly effective but can create some corrosion issues. The most common liquid is water (sometimes called water ring vacuum pumps), but these can be created to work with any liquid type. The portion of the (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
key equipment in applications across oil and gas, water and power, and chemical, process and industrial applications; battery technology can help them all in operating at peak efficiency and productivity. Click here to download (read more)
Browse Electric Valve Actuators Datasheets for Rotork plc -
Screw pumps: standard according to API 676, for mineral and lubricating oils also fluids with low lubricating properties (water + oil, HFC, LFO, HFO). Flows up to 5,000 litres per minute and pressure up to 130 bar (200 bar peak). (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
pumps to a variety of prime movers, such as diesel / petrol engines, electric, air or hydraulic motors, they can also be used in the connection from prime mover to alternative driven parts i.e. gearboxes, generators, water or vacuum pumps etc. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
to the normal operating position without further required action from the operator. These failsafe electric actuators equipped with backup batteries are available in a variety of voltages to meet different customer voltage requirements including 115vac, 230vac 1ph, 12vdc, 24vdc, and 24vac (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
Flexible Control With DeZURIK Water hammer. Reverse Flow. Pump Backspin? Any number of conditions can cause expensive amage to pumps and piping systems. DeZURIK has been in the business of providing solutions to your pump system regulation needs for over 75 (read more)
Browse Check Valves Datasheets for DeZURIK, Inc.
Conduct Research Top
-
Derating For Real World Conditions
pump. motor carrying an inductive load. In inductive load applications, there is a high potential. for the current to increase sharply ... even faster than the temperature. This can occur. if a sump pump would lose its prime and the normal resistance is removed as water. stops flowing through
More Information Top
-
Everglades Experiments
It used a self-priming, battery operated water pump to lift slough water through a screened well head and then transfer this water to a mixing tank at the head of each channel.
-
CR4 - Thread: Water Storage Tank
Is there no possibility of setting up a simple battery operated water pump which can pump the water to a small storage tank on the roof using a float switch?
-
Carbon isotope ratios of organic compound fractions in oceanic suspended particles
Each Yentsch pump was equipped with four filter holders and corresponding flow meters attached to a battery - operated water pump .
-
High consequence systems phenomenological characterization: A tutorial
The Fukushima nuclear reactor was designed for loss of offsite electrical power with backup generators and even batteries in order to operate the cooling water pumps .
-
Dietary stress in parasitized and non-parasitized Gasterosteus aculeatus L.
Three-spined sticklebacks were taken, using nets and traps, from a natural population near Port Talbot, South Wales, and weretransported to the laboratory in plastic bins containing water aerated by a bat- tery operated pump .
-
Performance evaluation of solar distillation using vacuum tube coupled with photovoltaic system
3) Water pumping sys- tem operated through a battery connected to flat plate photovoltaic panels to carry out the cooling side of the condenser (heat exchanger), and (4) distilled water col- lection tank.
-
Linden’s Handbook of Batteries, Fourth Edition > METAL/AIR BATTERIES
During operation , water is pumped into the battery to satisfy the water requirements.
-
Sustainability in Energy and Buildings
%89 of the water pump operation time by keeping the battery dod less than 50. during the day and less than 0.247 at the end of the day.
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > SOURCES OF ENERGY
Most of the small wind turbines use permanent magnet alternators and are operated in isolation for battery charging, water pumping , ice making, etc.
-
Journal of the Brazilian Chemical Society - Photochemical Dissolved Gaseous Mercury (DGM) formation/consumption in the Negro River Basin, brazilian Amazon
The quantification of mercury in the atmosphere was obtained by pumping air through a quartz gold-coated column, situated about 1 m over the water surface using a battery - operated air pump , continuously monitored by a flowmeter.