Products & Services

See also: Categories | Featured Products | Technical Articles | More Information

Conduct Research Top

  • Preface
    PREFACE. DWDM, dense wavelength division multiplexing, is a new technology that, with the help of photonic components, "bootstraps " many individually modulated optical wavelengths in a single fiber and enables bandwidth scalability to levels not possible before. A parallel to this is many
  • Simplify A/D Converter Interface with Software
    Integrating analog-to-digital converters (ADCs) featuring binary-coded decimal (BCD) outputs for display interface offer a number of excellent features, as well as high resolution, at a very low cost. These advantages include auto-zeroing, sign-magnitude coding, noise averaging, and high impedance
  • Diffraction, Fourier Optics and Imaging - Preface
    , and a method called one-image-only. holography, which is capable of generating only the desired image while suppressing. the harmonic images due to sampling and nonlinear coding of amplitude and phase. The final section of the chapter is on the binary Fresnel zone plate, which is a DOE. acting

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire