Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Abrisa Technologies
Description: Description: SCHOTT Supremax® Rolled Borosilicate is almost identical in its properties to Borofloat® 33, it has slightly lower surface quality due to the rolled process. It is a versatile borosilicate glass with excellent thermal properties, chemical resistance, and good
- Applications: Ballistic / Bullet Protection, Chemical / Materials Processing, Optics / Optical Grade, Specialty / Other
- Density: 2.2 g/cc
- Glass Type: Borosilicate
- Length: 90 inch
-
Supplier: Lovibond® Tintometer®
Description: 2" path length borosilicate cell
- Glass Materials: Glass - Borosilicate
-
Supplier: Lovibond® Tintometer®
Description: 1" path length borosilicate cell
- Glass Materials: Glass - Borosilicate
-
-
Supplier: Lovibond® Tintometer®
Description: 40 mm path length borosilicate cell
- Glass Materials: Glass - Borosilicate
-
Supplier: Lovibond® Tintometer®
Description: 10 mm path length borosilicate cell
- Glass Materials: Glass - Borosilicate
-
Supplier: Advanced Optics, Inc.
Description: Our optical mirrors are manufactured from either BOROFLOAT® 33 or SUPREMAX® 33, which provide low thermal expansion, high thermal resistance, excellent light transmission and impressive chemical durability. Advanced Optics offers borosilicate optical mirrors precision polished to either
- Mirror Coatings: Bare Aluminum
- Mirror Materials: Other Mirror Material
- Mirror Shape: Rectangular / Square, Round
- Surface Flatness: λ/4, λ/10
-
Supplier: Abrisa Technologies
Description: BOROFLOAT® 33 is a UV-NIR transparent borosilicate float glass with excellent optical properties and smooth low scatter surfaces straight off the float process. It is an economical high performance material, making it ideal for the volume manufacture of windows, mirrors, filters, display
- Applications: Specialty / Other
- Coeff. of Thermal Expansion (CTE): 3.25 µm/m-C
- Glass Type: Borosilicate
- Length: 45.28 to 90.55 inch
-
Supplier: Abrisa Technologies
Description: DESCRIPTION Glass Type - Alkaline Earth Boro-Aluminnosilicat e Forms Available - Fusion drawn Sheet Principle Uses - Substrates for Active Matrix flat panel displays
- Coeff. of Thermal Expansion (CTE): 317 µm/m-C
- Density: 2.38 g/cc
- Glass Type: Borosilicate
- Length: 61 inch
-
Supplier: VM Glass Co.
Description: Square Borosilicate Tubing
- Bore Diameter (I.D.): 3.54 inch
- Glass Type: Borosilicate
- Hollow Stock / Shape: Yes
- Shape / Form: Tube Stock
-
Supplier: VM Glass Co.
Description: Rectangular Borosilicate Tubing
- Bore Diameter (I.D.): 0.1181 to 0.3543 inch
- Glass Type: Borosilicate
- Hollow Stock / Shape: Yes
- Shape / Form: Tube Stock
-
Supplier: Accu-Glass
Description: Accu-Glass melts two borosilicate glass compositions. One is a low-expansion borosilicate glass that conforms to USP Type I and ASTM Type I, Class A requirements. The second is an alumino-borosilicate glass that conforms to USP Type I and ASTM Type I, Class B requirements. Both
- Coeff. of Thermal Expansion (CTE): 0.0550 µm/m-C
- Density: 2.23 g/cc
- Dielectric Constant (Relative Permittivity): 5.8 #
- Glass Type: Borosilicate
-
Supplier: Tower Optical Corporation
Description: Hot Mirrors are used in applications when there is the requirement to separate visible light from heat. The hot mirror accomplishes this by reflecting the heat. The use of Borosilicate type glass allows operation in high temperatures. Operation at an AOI of 0º is preferred. The most
- Diameter/Width: 15 to 300 mm
- Mirror Coatings: Dielectric
- Mirror Materials: BK7 Glass
- Mirror Shape: Round
-
Supplier: Tower Optical Corporation
Description: Hot Mirrors are used in applications when there is the requirement to separate visible light from heat. The hot mirror accomplishes this by reflecting the heat. The use of Borosilicate type glass allows operation in high temperatures. Operation at an AOI of 0º is preferred. The most
- Filter Type: Hot Mirrors
- Thickness: 3.3 mm
- Transmission Range: 425 to 700 nm
-
Supplier: Accuris
Description: GLASS, BOROSILICATE
-
Supplier: Tower Optical Corporation
Description: Cold Mirrors are used where the requirements are to reflect visible light and remove the heat by transmission. Operation at an AOI of 45º is preferred. The most common wavelength range for transmission through the cold mirror is 800 - 1200nm. The average transmission range is T>85%. Additionally,
- Filter Type: Cold Mirrors
- Thickness: 3.3 mm
- Transmission Range: 750 to 1000 nm
-
Supplier: Tower Optical Corporation
Description: Cold Mirrors are used where the requirements are to reflect visible light and remove the heat by transmission. Operation at an AOI of 45º is preferred. The most common wavelength range for transmission through the cold mirror is 800 - 1200nm. The average transmission range is T>85%. Additionally,
- Diameter/Width: 15 to 300 mm
- Mirror Coatings: Dielectric
- Mirror Materials: BK7 Glass
- Mirror Shape: Round
-
Supplier: Hartford Technologies, Inc.
Description: Characteristics of Borosilicate Precision Glass Balls Borosilicate glass balls withstand high thermal shock; can mechanically give continual service at 450°F with extreme temperature limit at 900°F; very high electrical resistivity and dielectric strength; high chemical
- Applications: Bearing / Power Transmission, Gaging / Alignment, Medical / Biotech, Sprayers / Pumps, Valves, Specialty / Other
- Ball Type: Glass Balls
- Diameter / OD: 0.0938 to 1.25 inch
- Features: Corrosion Resistant
-
Supplier: U.S. Plastic Corporation
Description: Type I borosilicate glass vials offer excellent protection from chemical attack. They have a higher softening point that provides greater heat resistance. Sold per case to reduce carton dust and keep the vials in a pure environment. Bright blue carton color means easy identification. Great
- Mouth Type: Standard Mouth
- Volume: 11.09 cc
-
Supplier: U.S. Plastic Corporation
Description: Type I borosilicate glass vials offer excellent protection from chemical attack. They have a higher softening point that provides greater heat resistance. Sold per case to reduce carton dust and keep the vials in a pure environment. Bright blue carton color means easy identification. Great
- Mouth Type: Standard Mouth
- Volume: 3.7 cc
-
Description: Borosilicate glass 3.3 -- Properties
-
Supplier: Foctek Photonics, Inc.
Description: Besides standard windows, Foctek offers all kinds of custom-made windows according to customers’ requirement: Windows made from materials such as N-BK7, Fused Silica, Sapphire, CaF2, Silicon, Borofloat, Pyrex, or other optical glass supplied by Schott and Chinese CDGM are available upon request.
- Coating: None, Antireflective
- Diameter, Square Side, or Rectangular Length: 8 to 30 mm
- Materials: Specialty / Other
- Surface Flatness: λ/2, λ/10
-
Supplier: Accuris
Description: PIPET, SEROLOGICAL (BOROSILICATE GLASS)
-
Supplier: Accuris
Description: BEAKER, LABORATORY, (BOROSILICATE GLASS)
-
Supplier: Accuris
Description: FLASK, KJELDAHL, (BOROSILICATE GLASS)
-
Supplier: SAE International
Description: This specification covers a barium aluminum borosilicate glass in the form of sheet.
-
Description: The requirements specify material including its hydrolytic resistance and thermal coefficient of expansion. The range of sizes and tolerance and external diameters and well thickness are tabled and described. In a second table the limits on bow for different external diameters are specified.
-
Supplier: Fiberguide Industries, Inc.
Description: design and engineer assemblies using not only our own pure silica core/silica clad, silica core/plastic clad fibers, but borosilicate glass fiber, ESKA™ plastic optical fiber, fluoride fiber, chalcogenide fiber, erbium-doped fiber and polarization maintaining fiber as well. Available with
- Angle: Flexible
- Core Material: Glass
- Light Guide Type: Fiber Optic
- Operating Temperature: -45 to 500 C
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Hand Homogenisers are used for rapid sample preparation, e.g. for disruption of tissue samples or resuspension of cell aggregates or sediments. The classical Dounce type model has a spheric plunger and is available with wide or narrow gap. The Eppendorf vial-shaped homogeniser is used for more
- Capacity: 7.06E-5 cubic feet
- Media Type: Suspensions, Slurries, Pastes, Colloids
- Mounting: Handheld
-
Supplier: Cole-Parmer
Description: • Maintain constant sample temperatures Liquid-jacketed borosilicate glass vessels have double-walled casing for circulating cold or warm tempering fluid. Tubing connectors measure 1 1/2"L x 1/2" OD. Connect a constanttemperature circulator to maintain sample temperatures.
- Glass Materials: Other
- Volume: 250 cc
-
Supplier: Cole-Parmer
Description: • Maintain constant sample temperatures Liquid-jacketed borosilicate glass vessels have double-walled casing for circulating cold or warm tempering fluid. Tubing connectors measure 1 1/2"L x 1/2" OD. Connect a constanttemperature circulator to maintain sample temperatures.
- Glass Materials: Other
- Volume: 600 cc
-
Supplier: Cole-Parmer
Description: • Maintain constant sample temperatures Liquid-jacketed borosilicate glass vessels have double-walled casing for circulating cold or warm tempering fluid. Tubing connectors measure 1 1/2"L x 1/2" OD. Connect a constanttemperature circulator to maintain sample temperatures.
- Glass Materials: Other
- Volume: 2000 cc
-
Supplier: Abrisa Technologies
Description: SCHOTT Duran® is general-purpose borosilicate glass tubing. Duran®has identical chemical and thermal properties as Schott’s Borofloat®33, as it is made from the same material. Duran’s high resistance to chemicals and heat makes it ideal for laboratory glassware
- Glass Type: Borosilicate
- Length: 0.6693 to 5.91 inch
- Thickness / Wall Thickness: 0.0276 to 0.3937 inch
- Width / O.D.: 0.1181 to 12.8 inch
-
Supplier: Cole-Parmer
Description: Manufactured of borosilicate glass, this standard wall tubing features great mechanical strength and low coefficient of expansion. Softening point is acheived at 821
C (1509 F) and working point is 1252 C (2885 F). A blast burner over gas can be used to bend smaller sizes and -
Supplier: ASTM International
Description: 1.1 This specification covers three grades of pigment commercially known as calcium borosilicate composite pigment. The two types differ in chemical composition while the two classes of Type I differ in oil absorption.
-
Supplier: Top Seiko Co., Ltd.
Description: Top Seiko offers precision fabrication of glass products with our latest machines, custom tools and jigs. Glass Materials we machine include: Fused Quartz / Fused Silica, TEMPAX Float®,Corning Glass ULE®, Macor and many more. Let us help you select the best glass material for your applications.
- Application Expertise: Labware (Dewars / Manifolds), Optical / Semiconductor
- Fabrication Services: Glass Part Fabrication, Material Selection, Inspection / Testing
- Location: East Asia / Pacific Only
- Materials Processed: Quartz
Find Suppliers by Category Top
Featured Products Top
-
. Hartford Technologies manufactures glass balls from soda-lime and borosilicate materials. Soda-lime balls are recommended for applications requiring hardness and excellent corrosion resistance. In applications where high temperatures and (read more)
Browse Balls and Sphere Shapes Datasheets for Hartford Technologies, Inc. -
Our first-surface, hard-coat narrowband filters employ magnetron sputtered, hard-oxide coatings deposited on Borosilicate Glass and do not utilize any absorbing filter glasses, making them suitable for high-temperature applications (read more)
Browse Optical Bandpass Filters Datasheets for Andover Corporation -
specifications that your unique project requires. Abrisa Technologies offers: Soda Lime, Borosilicate, Glass & Ceramic, Specialty Glass, Mirrors, and Precision Thin Film Coatings. (read more)
Browse Glass Materials Datasheets for Abrisa Technologies -
(Float, Borosilicates, Other) • Safety Films, Anti-Graffiti & Other Applied Films • Lamination for Select Sizes & Formats • Oleo/Hydrophobics & Hard Coats Other Value-Added Services • Screen Printing, Bus (read more)
Browse Optical Manufacturing Services Datasheets for Abrisa Technologies -
(Float, Borosilicates, Other) • Safety Films, Anti-Graffiti & Other Applied Films • Lamination for Select Sizes & Formats • Oleo/Hydrophobics & Hard Coats Other Value-Added Services • Screen Printing, Bus (read more)
Browse Industrial Coatings Datasheets for Abrisa Technologies -
Andover's first-surface, hard-coat narrowband filters employ magnetron sputtered, hard-oxide coatings deposited on Borosilicate Glass and do not utilize any absorbing filter glasses, making them suitable for high temperature applications. They provide a steep transition from a high, peak (read more)
Browse Optical Bandpass Filters Datasheets for Andover Corporation -
Evaporation Proprietary Solutions We can design and manufacture coatings to meet your most demanding requirements. Range of Wavelengths from 193nm to 14 microns, on a wide variety of substrate materials including BK-7, filter glass, borosilicate glass, Silicon, Germanium (read more)
Browse Optical Coating Services Datasheets for Andover Corporation -
Transparent BOROFLOAT® 33 is a UV-NIR borosilicate float glass with excellent optical properties and smooth low scatter surfaces straight off the float process. It is an economical high performance material (read more)
Browse Glass Ceramics Datasheets for Abrisa Technologies -
compatibility. Glass solutions have optical properties well suited for imaging, LiDAR, scanning, control panels, displays and windows. In addition to our broad selection of ultra-thin borosilicate’s, HIE™ aluminosilicates, low fluorescence, and low alkaline glass options, we provide glass (read more)
Browse Glass Fabrication Services Datasheets for Abrisa Technologies -
unlikely to break and endanger workers. Typically, a sight glass window is made from a thick borosilicate glass such as SCHOTT® BOROFLOAT®, an optically clear, very versatile glass that has excellent light (read more)
Browse Optical Windows Datasheets for Abrisa Technologies
Conduct Research Top
-
Borosilicate Glass (PYREX 7740; Schott 8330)
Borosilicate glass is composed of 80.6% SiO2, 12.6% NaO2, 2.2% Al2O3 and traces of other key materials. This glass was formulated to achieve excellent thermal shock resistance and high-temperature resistance. Additional benefits include low thermal expansion and high resistance to chemical attack
-
Case Study - Using Near Infrared Thermal Imaging Borescope to Optimise Production and Quality From Oxy-Gas Borosilicate Furnace
SGD Pharma, a global leader in glass pharmaceutical packaging, chose AMETEK Land's Near Infrared Borescope (NIR-B-656- GLASS) in-furnace thermal imaging system to replace its existing CCTV system and to optimise the production and quality of borosilicate glass from its newly rebuilt 50tpd oxy-gas
-
Glass Components
MDC glass to metal adapters provide a means of attaching glass components to a metal vacuum system and or metal hardware to a glass system. These glass adapters are produced with the latest in glass-to-metal seal technology and are available in either Pyrex® code 7740 or Borosilicate code 7052
-
Glass Blended Rapidly with Abrasion Resistant Rotary Mixer
Kopp Glass, a world leading producer of precision molded borosilicate glass, relies on a rotary batch mixer from Munson Machinery to blend more than 300 glass compositions in unlimited colors.
-
Bonding Components
strengthened), borosilicate, and filter glass
-
Mercury Chemical Stability
The stability of mercury-containing solutions has been a topic of concern for all trace analysts performing Hg determinations. Our in-house stability studies have yielded the following conclusions. Hg is stable in glass (only borosilicate glass studied) in 5% nitric acid at room temperature at all
More Information Top
-
Manual for Technical product design
Borosilicate glass .
-
Manual for Technical product design
Borosilicate glass .
-
Mechanical behavior of laminated glass under zeitabhängiger load and explosion stress
Borosilicate -floating glass with αT = 3,3·10−6 K−1 Boro40 .
-
Increase of the thermal shock resistance of sintering glass and ceramics over the composite material concept
For porous borosilicate interglas and eutectic calcium titanate porous ceramics the Thermoschockbeständigkeiten are calculated and with experimental…
-
Sensor technique
As substrate materials, crown glass, borosilicate glass or quartz glass is used.