-
Supplier: Progressive Automations
Description: The Brushless DC Motor Controller is used for controlling actuators with brushless DC motors. It can extend and retract the actuator as well as control the speed externally with a potentiometer connected between 'SPD' and 'GND'. It is only compatible with brushless DC
- Configuration: Panel Mount
- Features: Home / Limit Switch Input, Self-Configuration / Auto-tuning
- Motor Feedback: Hall Effect
- Peak Output Current: 8 amps
-
Supplier: Moons' Electric Co. Ltd.
Description: ? Excellent velocity control ? Wide speed control range of 150-4500rpm ? Speed regulation:0.5%max(w ith respect to load ) ? RS485 multi-axis control ? Easy operation with on board potentiometer ? Speed setting via external analog or digital signals ? Strong protection ? compact size
- Drive Type: DC Brushless Motor
- Rated Power: 200 watts
- Supply Voltage (DC): 48 volts
-
Supplier: Moons' Electric Co. Ltd.
Description: ? Excellent velocity control ? Wide speed control range of 150-4500rpm ? Speed regulation:0.5%max(w ith respect to load ) ? RS485 multi-axis control ? Easy operation with on board potentiometer ? Speed setting via external analog or digital signals ? Strong protection ? compact size
- Drive Type: DC Brushless Motor
- Rated Power: 60 watts
- Supply Voltage (DC): 24 volts
-
-
Supplier: Moons' Electric Co. Ltd.
Description: ? Excellent velocity control ? Wide speed control range of 150-4500rpm ? Speed regulation:0.5%max(w ith respect to load ) ? RS485 multi-axis control ? Easy operation with on board potentiometer ? Speed setting via external analog or digital signals ? Strong protection ? compact size
- Drive Type: DC Brushless Motor
- Rated Power: 300 watts
- Supply Voltage (DC): 48 volts
-
Supplier: Moons' Electric Co. Ltd.
Description: ? Excellent velocity control ? Wide speed control range of 150-4500rpm ? Speed regulation:0.5%max(w ith respect to load ) ? RS485 multi-axis control ? Easy operation with on board potentiometer ? Speed setting via external analog or digital signals ? Strong protection ? compact size
- Drive Type: DC Brushless Motor
- Rated Power: 100 watts
- Supply Voltage (DC): 24 volts
-
Supplier: Allied Electronics, Inc.
Description: Designed to Electronically Commutate Brushless DC Motors and Blowers Switchable for 60° or 120° Electrical Hall Spacing Variable Speed with Built-In Potentiometer or with a 0 to 5 VDC Speed Input Signal Tach Output to Provide Closed Loop
- Form Factor: Panel / Chassis Mount
-
Supplier: Allied Electronics, Inc.
Description: Designed to Electronically Commutate Brushless DC Motors and Blowers Switchable for 60° or 120° Electrical Hall Spacing Variable Speed with Built-In Potentiometer or with a 0 to 5 VDC Speed Input Signal Tach Output to Provide Closed Loop
- Form Factor: Panel / Chassis Mount
-
Supplier: Allied Electronics, Inc.
Description: 120 or 240 VAC brushless blower with high flow fan system. Blower offers a fan system that can be used for either vacuum or pressure. The backward curved centrifugal impellers of the working air provide high efficiency operation. These blowers are suitable for use in 0-50°C. The drive
- Air Flow Rate: 125 SCFM
- Applications: Product / Process Cooling
- Static Pressure: 45 in H2O
-
Supplier: Allied Electronics, Inc.
Description: 120 or 240 VAC brushless blower with high flow fan system. Blower offers a fan system that can be used for either vacuum or pressure. The backward curved centrifugal impellers of the working air provide high efficiency operation. These blowers are suitable for use in 0-50°C. The drive
- Air Flow Rate: 125 SCFM
- Applications: Product / Process Cooling
- Static Pressure: 25 in H2O
-
Supplier: RS Components, Ltd.
Description: Variable speed motor. Simply connect a speed control potentiometer for proportional velocity control. Digital output signal enables motor speed to be accurately monitored. Smooth running over a wide speed range. Ideal for pumps, mixers, stirrers and small conveyors Supply Voltage = 24 V dc
- Continuous Current: 0.6900 amps
- Continuous Torque: 0.2655 In-lbs
- DC Voltage: 24 Volt
- Housing Length: 1.42 inch
-
Supplier: RS Components, Ltd.
Description: Variable speed motor. Simply connect a speed control potentiometer for proportional velocity control. Digital output signal enables motor speed to be accurately monitored. Smooth running over a wide speed range. Ideal for pumps, mixers, stirrers and small conveyors Supply Voltage = 24 V dc
- Continuous Current: 1.33 amps
- Continuous Torque: 0.2655 In-lbs
- DC Voltage: 24 Volt
- Housing Length: 1.42 inch
-
Supplier: RS Components, Ltd.
Description: Variable speed brushless motor with integrated drive electronics e.g. speed control. The integration of power amplifier & speed loop circuitry within the motor greatly simplifies control. Simply connect a speed control potentiometer and direction switch for bi-direction velocity
- Continuous Current: 1.9 amps
- Continuous Torque: 0.9735 In-lbs
- DC Voltage: 24 Volt
- Housing Length: 2.44 inch
-
Supplier: RS Components, Ltd.
Description: Variable speed brushless motor with integrated drive electronics e.g. speed control. The integration of power amplifier & speed loop circuitry within the motor greatly simplifies control. Simply connect a speed control potentiometer and direction switch for bi-direction velocity
- Continuous Current: 2.9 amps
- Continuous Torque: 1.5 In-lbs
- DC Voltage: 24 Volt
- Housing Length: 2.44 inch
-
Supplier: Betatronix LLC
Description: facility. Motor-pot assemblies are available with A.C. motors, low-inertia D.C. motors, brushless D.C. motors, spring returns, and either single- or multi-turn potentiometers.
- Category / Application: Automotive, Aerospace, Audio / Video, Industrial, Medical, General Use, Precision Resistor, Telecom Resistor, Other
- Configuration: Single Potentiometer
- Features: Military Standards, Water Cooled, Non-Flame Coating, Fireproof Case, Electrically Isolated Case, ESD Protection
- Operating Temperature: -65 to 125 C
-
Supplier: Betatronix LLC
Description: facility. Motor-pot assemblies are available with A.C. motors, low-inertia D.C. motors, brushless D.C. motors, spring returns, and either single- or multi-turn potentiometers.
- Category / Application: Automotive, Aerospace, Audio / Video, Industrial, Medical, General Use, Precision Resistor, Telecom Resistor, Other
- Configuration: Single Potentiometer
- Features: Military Standards, Water Cooled, Non-Flame Coating, Fireproof Case, Electrically Isolated Case, ESD Protection
- Operating Temperature: -65 to 125 C
-
Supplier: Betatronix LLC
Description: with A.C. motors, low-inertia D.C. motors, brushless D.C. motors, spring returns, and either single- or multi-turn potentiometers. Inquire with Betatronix concerning the vibration and shock parameters of this product.
- Accuracy: 0.2000 to 5 ±% Full Scale
- Category of Device: Sensor Element / Chip, Sensor / Transducer, Gauge / Indicator, Instrument / Meter
- Electrical Output: Analog Current, Analog Voltage, Resistance, Serial, Parallel, Other Digital
- Maximum Angular Measurement: 55 to 350 degrees
-
Supplier: ITOH Denki USA, Inc.
Description: The CB-030 driver card is used to control Power Moller 24 brushless model PM486FH 24VDC motorized rollers. It performs motor run/stop along with direction functions. Speed selection via rotary switch (20 fixed speeds). Variable speed can also be controlled by an external analogue voltage (0
- Configuration: Other
- Features: Alarm / Status Monitoring, Self-Configuration / Auto-tuning, Self-Diagnostics
- Mode of Operation: Other
- Motor(s) / System(s) Controlled: DC Brushless Motor
-
Supplier: Festo Corporation
Description: Brushless, permanently excited synchronous servo motor Digital absolute linear potentiometer, single-turn or multi-turn 66 stock types 490 built-to-order variants With optional holding brake, IP65, resolver Various winding variants
- Continuous Current: 3.3 amps
- Continuous Torque: 28.67 In-lbs
- Operating Temperature: 14 to 104 F
- Other DC Voltage: 565 VDC
-
Supplier: Festo Corporation
Description: Brushless, permanently excited synchronous servo motor Digital absolute linear potentiometer, single-turn or multi-turn Reliable, dynamic, precise Optimized connection technology Over 40 types in stock Available with holding brake Optional: multiturn encoder with SIL2
- Continuous Current: 2.1 amps
- Continuous Torque: 28.32 In-lbs
- Operating Temperature: 14 to 104 F
- Other DC Voltage: 565 VDC
-
Supplier: Festo Corporation
Description: Brushless, permanently excited synchronous servo motor Digital absolute linear potentiometer, single-turn or multi-turn 66 stock types 490 built-to-order variants With optional holding brake, IP65, resolver Various winding variants
- Continuous Current: 3.8 amps
- Continuous Torque: 66.46 In-lbs
- Operating Temperature: 14 to 104 F
- Other DC Voltage: 565 VDC
-
Supplier: Festo Corporation
Description: Brushless, permanently excited synchronous servo motor Digital absolute linear potentiometer, single-turn or multi-turn 66 stock types 490 built-to-order variants With optional holding brake, IP65, resolver Various winding variants
- Continuous Current: 1.6 amps
- Continuous Torque: 11.33 In-lbs
- Operating Temperature: 14 to 104 F
- Other DC Voltage: 565 VDC
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: , dual DC brushless motor, 3-ganged potentiometer and high efficiency gearbox. It is characterized by high torque and light weight and is available with digital and/or analog status feedback.
- Maximum Torque: 221 In-lbs
- Operating Temperature: -40 to 158 F
- Position Feedback: Yes
- Rotation Angle: 45°
-
Supplier: parvalux by maxon
Description: /15 is a small-sized, powerful 4-quadrant PWM servo controller for the highly efficient control of permanent magnet DC (PMDC) and brushless DC (BLDC) motors up to approximately 750 Watts with various feedback options, such as hall sensors or incremental encoders. The featured operating modes
-
Supplier: Cole-Parmer
Description: brushless motor handles challenging applications with minimal maintenance • Non-chip epoxy-coated, IP55-rated steel and aluminum enclosure protects against moisture, chemicals, and dust • Compact drives are light enough to carry with one hand, but powerful enough to drive two pump
- Maximum Discharge Flow: 2.11 GPM
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: brushless motor handles challenging applications with minimal maintenance • Non-chip epoxy-coated, IP55-rated steel and aluminum enclosure protects against moisture, chemicals, and dust • Compact drives are light enough to carry with one hand, but powerful enough to drive two pump
- Maximum Discharge Flow: 4.49 GPM
- Power Source: AC Powered
- Type Of Pump: Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: • Enclosed housing is wall mountable (mounting stand sold separately) These robust pumps are designed for reliable and accurate results in low-volume dosing applications. The quiet, brushless motor is in a totally enclosed housing. The design incorporates an on/off switch and simple, 0 to 100
- Maximum Discharge Pressure: 80 psi
- Maximum Discharge Flow: 0.0 GPM
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps
-
Supplier: H2W Technologies
Description: The DRS-008-11-084-01-ME dual rail positioning stage uses a high force brushless linear motor to generate a continuous/peak force of 84 lbs [373 N]/252 lbs [1122 N] with a total stroke length of 8.1 in [206 mm]. The non-contact 1.0-micron resolution encoder allows for precise positioning
- Actuation Type: Electrical
- Axis Configuration: X Axis Only
- Bearing Type: Ball/Roller Bearing
- Carriage Load: 84 to 252 lbs
-
Supplier: Ametek Dynamic Fluid Solutions
Description: Nautilair variable speed brushless DC blowers have been engineered to deliver a measured air/fuel mixture in gas-fired burner systems for optimized combustion and reduced nitrous oxide and carbon monoxide emissions. These pre-mix blowers offer practical solutions for a wide range of
- Air Flow Rate: 121 to 1040 SCFM
- Applications: Pressure / Pressurization Blower
- Design Configuration: Centrifugal
- Drive Options: Direct Drive
-
Supplier: Erdmann Corporation
Description: Standard Features Motor: Reversing, brushless, capacitor run 115 VAC 50/60 Hz, single phase Overload protection: Integral thermal overload protection for motor windings with automatic reset Gear train: Permanently lubricated, solid gear that is Rockwell
- Actuation Method: Electric
- Actuation Time: 25 seconds
- Actuator Torque: 2000 In-lbs
-
Supplier: Panel Components & Systems, Inc.
Description: is compatible with all brushless-type alternators. A stability adjustment potentiometer is also provided for this purpose. The AVR 5-120 has a special relay-less electronic circuit design. The required minimum residual voltage for build up is 5V,AC. The unit does not include moving
-
Supplier: Kollmorgen Corporation
Description: Stepper, brushless servo and custom motor options Bearing/drive housing: 6063-T6 aluminum, anodized Mounting plates: 6061-T6 aluminum, cast aluminum plate, anodized Thrust bearings: angular contact, high thrust ball bearings Belt/pulley: AT-5
- Actuation Type: Electrical
- Device Type: Rod Type
- Drive Specifications: Lead Screw/ACME Screw, Ball Screw
- Features: Protective Boot
-
Supplier: Honeywell Sensing & IoT
Description: They provide non-contact measurement for 360° sensing, enhanced accuracy, resolution, and repeatability under severe environmental conditions. Resolvers are generally chosen over electronic sensors (i.e., optical encoders, potentiometers, magnetic encoders/sensors) because they do not use
- Mechanical Range: 360 degrees
- Operating Temperature: -59.44 to 200 F
- Sensor Technology: Resolver
- Shock Rating: 50 g
Find Suppliers by Category Top
Featured Products Top
-
, Omni Pro Electronics supplies the full line of LSI/CSI Digital Potentiometer, LED Drivers, Counters, Timers, Lighting Controls, Brushless DC Motor Controls, Line Drivers, AC Motor Controls, Stepper Motor Controls, Programmable Digital Locks and Frequency Dividers (read more)
Browse Resistors Datasheets for Omni Pro Electronics, Inc. -
A selection of 5 motor sizes in up to 4 overall lengths Brushless, permanently magnetized synchronous servo motor Digital absolute linear potentiometer, single-turn or multi-turn Reliable, highly dynamic, highly precise Extremely low cogging torque – supports high (read more)
Browse DC Servomotors Datasheets for Festo Corporation
More Information Top
-
Bioengineering of the Skin: Skin Biomechanics, Volume V
Brushless Potentiometer .
-
1962 IRE International Convention Program
A brushless potentiometer using Hall-effect crystals has been investigated and proved feasible.
-
Nurturing Science-based Ventures
This allowed unique high-performances sensors to be manufactured for applications that re- quired very high sensitivity (position/current/compass) or for angular sensors (con- tactless potentiometer / brushless motor sensor).
-
A sensor less brushless DC motor controller based on Actel Fusion mixed- signal FPGA
Peripheral circuits include: LCD1602 character LCD display, potentiometer and brushless motor drive which used to set the speed.
-
Micro-electro-mechanical system (MEMS) component research and development for army missile applications
'2 However, these demonstrated encoders are much larger than the Hall sensor assemblies used in brushless motor and conventional potentiometers .
-
Technology and electric characteristics of the field-effect hall sensor based on SOI structure
They are used in such devices as sensors of cur rent, position, flow, angle of rotation, vibration, rota tion frequency, in the drives with variable speed, brushless DC motors, contactless potentiometers , detectors of ferromagnetic materials, tachometers, control and protection circuits of electric …
-
A Multi-Camera View Stabilization Strategy
The manipulator is driven by DC motors with harmonic drive gears and optical encoders and brushless DC direct drives with precision potentiometers , and controlled by the Motorola RISC microcontroller MPC555.
-
Research on motion control system of mine rescue robot
Main Drive Module As shown in Figure 2, the main drive module is composed of the host computer's COM1, MAX232 chip, MCU STC89C52, 8253 programmable interval timer, X9C103 digital potentiometer , motor drivers, and brushless DC motors.
-
Oriental Motor
The system consists of a speed feedback system, a brushless DC motor, a driver and a potentiometer .
-
ORIENTAL MOTOR Standard AC Motors and DC Brushless
The system consists of a speed feedback system, a brushless DC motor, a driver and a potentiometer .