-
Supplier: Qualtek Electronics Corp.
Description: Bus Bar Insulation Protection Tubing Halogen Free, Heat Shrinkable, 24kV Features/Application s Made from specially formulated radiation cross-linked halogen-free compounds. The carefully produced product can provide high resistance to tracking and arcing. Used to enhance the
- Diameter: 8.07 inch
- Length: 39.37 inch
- Material: Polyolefin, Other
- Operating Temperature: -55 to 105 C
-
Supplier: Qualtek Electronics Corp.
Description: Bus Bar Insulation Protection Tubing Halogen Free, Heat Shrinkable, 36kV Features/Application s Made from specially formulated radiation cross-linked halogen-free compounds. The carefully produced product can provide high resistance to tracking and arcing. Used to enhance the
- Diameter: 0.9843 inch
- Length: 591 inch
- Material: Polyolefin, Other
- Operating Temperature: -55 to 105 C
-
Supplier: Qualtek Electronics Corp.
Description: Bus Bar Insulation Protection Tubing Halogen Free, Heat Shrinkable, 11-24kV 2.5:1 Shrink Ratio Features/Application s Made from specially formulated radiation cross-linked halogen-free compounds. The carefully produced product can provide high resistance to tracking and
- Diameter: 1.18 inch
- Length: 1181 inch
- Material: Polyolefin, Other
- Operating Temperature: -55 to 105 C
-
-
Supplier: Qualtek Electronics Corp.
Description: Bus Bar Insulation Protection Tubing Halogen Free, Heat Shrinkable, 11-36kV 2.5:1 Shrink Ratio Features/Application s Made from specially formulated radiation cross-linked halogen-free compounds. The carefully produced product can provide high resistance to tracking and
- Diameter: 2.95 inch
- Length: 591 inch
- Material: Polyolefin, Other
- Operating Temperature: -55 to 105 C
-
Supplier: ASTM International
Description: imperfections. Unless otherwise specified, bar shall be furnished with square corners. The bars shall be supplied with as-sawed square ends. The edges of sawed plate bus bar shall be as sawed. The material shall be packaged to provide adequate protection during
-
Supplier: RS Components, Ltd.
Description: systems, where they are used to allow indirect measuring. of electrical parameters of the network. Compact dimensions for flexible installation. DIN rail, cable or busbar installation. 5A standard secondary current. IP30 protection Maximum Cable Diameter = 30mm Minimum Temperature = -5°C
- Operating Temperature: -5 to 50 C
- Type / Applications: Bar
-
Supplier: RS Components, Ltd.
Description: systems, where they are used to allow indirect measuring. of electrical parameters of the network. Compact dimensions for flexible installation. DIN rail, cable or busbar installation. 5A standard secondary current. IP30 protection Maximum Cable Diameter = 18mm Minimum Temperature = -5°C
- Operating Temperature: -5 to 50 C
- Type / Applications: Bar
-
Supplier: RS Components, Ltd.
Description: systems, where they are used to allow indirect measuring. of electrical parameters of the network. Compact dimensions for flexible installation. DIN rail, cable or busbar installation. 5A standard secondary current. IP30 protection Maximum Cable Diameter = 18mm Minimum Temperature = -5°C
- Operating Temperature: -5 to 50 C
- Type / Applications: Bar
-
Supplier: RS Components, Ltd.
Description: systems, where they are used to allow indirect measuring. of electrical parameters of the network. Compact dimensions for flexible installation. DIN rail, cable or busbar installation. 5A standard secondary current. IP30 protection Maximum Cable Diameter = 18mm Minimum Temperature = -5°C
- Operating Temperature: -5 to 50 C
- Type / Applications: Bar
-
Supplier: ACCES I/O Products, Inc.
Description: electromechanical relays. User-supplied load voltages can be from 5V to 60V. Output connections are via 50-wire ribbon cables that mate with headers on the card. A strain relief bar where the cables exit the card assures that the cables will not interfere with adjacent cards. Standard cables
- Differential Channels: Yes
- Digital I/O Channels: 48 #
- Form Factor: Printed Circuit Board (PCB)
- Interface: Direct Backplane Interface
-
Supplier: ACCES I/O Products, Inc.
Description: isolation and accept as many as 48 parallel, differential digital inputs at voltages up to 60 VDC. Protection circuits are included in case of accidental polarity reversal of input connections. These cards provide a much lower cost per point than externally-mounted, optically-isolated, solid
- Application: General Lab and Industrial
- Differential Channels: Yes
- Digital I/O Channels: 32 #
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: ACCES I/O Products, Inc.
Description: electromechanical relays. User-supplied load voltages can be from 5V to 60V. Output connections are via 50-wire ribbon cables that mate with headers on the card. A strain relief bar where the cables exit the card assures that the cables will not interfere with adjacent cards. Standard cables
- Analog Input Channels: 48 #
- Form Factor: Printed Circuit Board (PCB)
- Interface: Direct Backplane Interface
- Isolation: Isolated Digital Output, Channel-to-Channel Isolation, Other
-
Supplier: Allen-Bradley / Rockwell Automation
Description: MPCB, Standard Magnetic Trip (Fixed at 13 x le), 0.16 - 0.25 A, Std. Performance, Frame Size C, Std. Bus Bar Mnt., Top Feed
-
Supplier: Allen-Bradley / Rockwell Automation
Description: MPCB, Standard Magnetic Trip (Fixed at 13 x le), 18 - 25 A, High Performance, Frame Size F, Std. Bus Bar Mnt., Top Feed
-
Supplier: Allen-Bradley / Rockwell Automation
Description: MPCB, Standard Magnetic Trip (Fixed at 13 x le), 32 - 45 A, High Performance, Frame Size F, Std. Bus Bar Mnt., Top Feed
-
Supplier: Allen-Bradley / Rockwell Automation
Description: MPCB, Standard Magnetic Trip (Fixed at 13 x le), 4 - 6.3 A, Std. Performance, Frame Size C, Std. Bus Bar Mnt., Top Feed
-
Supplier: Littelfuse, Inc.
Description: just worn cable insulation can cause ground faults that endanger the lives of those working on production sets. Whether you are shooting outdoors or around water, Littelfuse Shock-Block technology helps protect cast and crew. Product Features• Portable, in-line plug-in device• Solid Bus-Bar
- Device Type: Ground Fault Circuit Interrupters (GFCI)
-
Supplier: Mersen
Description: -in status. The use of comb-type busbars allows the positioning of the wires to be visually controlled. The use of wiring bus bars in the lower area of the terminal allows an easier insertion of the wires and visual control of the termination points at the same time. INNOZED® allows a
- IEC (UMF) Approval: Yes
- Normal Operating Current: 16 to 63 amps
- Power Dissipation Capability: 5.5 watts
- Rated Operating Voltage: 400 volts
-
Supplier: Littelfuse, Inc.
Description: large factories and MRO facilities. Features/Benefits Best in Class DC performance Extremely current limiting Superior cycling capability Global certification cURus, CCC, IEC Direct bus-bar mount design Visual and optional microswitch fuse blown indication Low watt-loss design Compliance with
- Features: Fast Acting
- RoHS Compliant: Yes
-
Supplier: MCG SURGE PROTECTION
Description: Features: 300LS: I peak=300,000A/Phase (8 x 20µs waveform) UL1449 3rd Edition NEMA LS1-1992 Seven times redundant protection paths per phase Employs new 40kA varistors with built in high-speed thermal disconnect Solid copper bus
- Applications: Medical Facilities, Computer Rooms, Other
- Device Type: SPD, Three Phase
- Maximum Surge Current: 300000 amps
- Mounting: Wall / Panel / Backboard Mount, Hard-Wired / Device Mount
-
Supplier: MCG SURGE PROTECTION
Description: Features: 200LS: I peak=200,000A/Phase (8 x 20µs waveform) UL1449 3rd Edition NEMA LS1-1992 Five times redundant protection paths per phase Employs new 40kA varistors with built in high-speed thermal disconnect Solid copper bus
- AC Energy Absorption: 13248 joules
- Features: Audible Alarm, Integral Disconnect, NEMA Enclosure, NC/NO Dry Contacts, Remote Alarm Contacts, Self-Diagnostics, Sine Wave Tracking, Surge Counter, Thermal Fusing, Visual Indicators / LEDs
- Maximum Surge Current: 200000 amps
- Mode of Protection: All Mode
-
Supplier: Unipower, LLC
Description: UNIPOWER Telecom’s DPB2U-AB Series circuit breaker panels provide distribution and overload protection for up to 18 DC circuits. The panels are two rack units (3.50 inches) high. They distribute up to 300 amperes of load current for each A or B bus, with each bus having up to 9
- Operating Temperature: -4 to 158 F
-
Supplier: Danfoss A/S
Description: Circuit breakers / manual motor starters range is modular, flexible and offers a large selection of clip-on auxiliary functions and accessories: auxiliary contact blocks, shunt releases, connection terminal, bus bars and enclosures. Power ranges 0.09 – 7.5 Kw / 0.09 – 12.5 kW Short
- Continuous Current Rating: 0.2500 to 16 amps
- Mounting Style: DIN Rail Mounted
- Rated Breaking Capacity (Icn): 6000 to 50000 amps
- Trip Unit Type: Thermal Magnetic Circuit Breaker
-
Supplier: Richardson RFPD
Description: Terminal layout allows for direct bus bar connection without bends or bushings enabling a simple, low inductance design. Isolated integrated temperature sensing enables high-level temperature protection. Dedicated drain Kelvin pin enables direct voltage sensing for gate driver
- Package Type: Other
-
Supplier: TE Connectivity
Description: ] Industry Standards Degree of Protection : IP6K9K UL Flammability Rating : UL 94HBF Mechanical Attachment Connector Mounting Type : Bus Bar Mount Mating
- Contacts Pitch: 11.5 mm
- Current Rating: 200 amps
- Mounting: Other
- Number of Contacts: 2
-
Supplier: E+E Elektronik
Description: The EE776 is a thermal mass flow meter dedicated for monitoring compressed air, nitrogen, CO2 or other non-corrosive and non-flammable gases. It can be employed in pipes from DN50 to DN700 (2" to 28") and at up to 16 bar (232 psi). The EE776 flow meter set new standards in terms of safety
- Velocity Flow Rate: 0.6562 to 656 ft/sec
- Electrical Output: Analog Current, Analog Voltage, Frequency, Switch
- End Fittings: Threaded
- Features: Measures Temperature, Recorder / Totalizer Functions
-
Supplier: Rantec Power Systems Inc.
Description: Features: 400 Hz three-phase or 270 VDC input Overcurrent foldback / assessment High efficiency Bus Bar output electrical interface Tri-Service qualified 300-watt output Overvoltage protection MIL-C-24308 I/O connectors 95°C baseplate operating temperature FULL-MIL components
- DC Output Power: 300 watts
- Type: AC/DC Converter, DC Power Supply
-
Supplier: Win Source Electronics
Description: Manufacturer: Eaton Win Source Part Number: 774860-GV2G245A46 Accessory Type: Bus Bar For Use With/Related Products: Optima Series Categories: Circuit Protection Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
-
Supplier: WEH Technologies Inc.
Description: factory reservicing Installation inbetween the filling and venting hoses Small compact design Rubber impact protection Eccentric actuation via an allen wrench Option: without gas recirculation Rated for 3,000 psi (200 bar) / 3,600 psi (250 bar)
- Application: Gas Fitting
- Material: Aluminum, Stainless Steel
-
Supplier: Waytek, Inc.
Description: , bus and specialty vehicle markets IP6K9K rating, some of the highest protection from dust, water splash and pressure spray available Features heavy duty housing, silicone Gaskets, tin plated copper bus bars, M8 studs, input/output studs and stainless steel compression
- Normal Operating Current: 200 amps
-
Supplier: Dynapower Corporation
Description: -cooled designs Deep hole drilled silver plated copper bus bar Sealed enclosure for operation in aggressive environments Various NEMA ratings are available to meet the protection rating best suited for your application Protocol compatibility with Profinet or Ethernet/IP, etc
- AC Input Voltage: Up to 6000 volts
- DC Output Current: 50000 amps
- DC Output Voltage: 1000 volts
- Form Factor: Desktop / Free Standing
-
Supplier: Maxim Integrated
Description: /MAX3 056 guarantee full wake-up capability during failure modes. The extended fault-protected voltage range of CANH and CANL bus lines of ±80V allows for use in 42V automotive applications. Current-limiting and thermal- protection circuits protect the transmitter output stage
- Device Type / Applications: Transceiver
- IC Package Type: SOIC
- Pin Count: 14 #
- RoHS Compliant: Yes
-
Supplier: TE Connectivity
Description: Product Type Features Connector & Contact Terminates To : Bus Bar Connector System : Bus Bar-to-Wire Header Type : Header & Push-Push Assembly PCB Connector Assembly Type : PCB Mount
- Current Rating: 500 amps
- Mounting: Other
- Number of Contacts: 1
- Operating Temperature: -40 to 140 C
-
Supplier: GIGAVAC
Description: Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC® Seal rated to
- AC Motor Phase: Single Phase Motor
- Continuous Current: 225 amps
- Device Technology: Electromechanical
- Motor Voltage: 12 to 800 volts
-
Supplier: GIGAVAC
Description: Chassis level UL508 sized power terminals – No need for specially routed power cables, special bus bars, or special lugs. Rugged EPIC® Seal rated to
- Continuous Current: 150 amps
- Device Technology: Electromechanical
- Motor Voltage: 12 to 800 volts
- Number of Poles: 1
Find Suppliers by Category Top
Featured Products Top
-
components and damage the insulation, conductors and equipment. Large overcurrents can melt conductors, burn insulation, and produce magnetic forces capable of bending and twisting bus bars. High currents can pull cables from their terminals and crack insulators and spacers. The fires, explosions (read more)
Browse Fuses Datasheets for Littelfuse, Inc. -
, NVG • Compatibility, UV & IR Management, Protection • Screen Printing for Branding, Displays, Electrical Connectivity (Bus-Bars & Wire Bonding) • Value-Added Assembly, Applied Films, Oleophobics, Laser Marking & Gasket Cutting (read more)
Browse Glass Fabrication Services Datasheets for Abrisa Technologies -
Choose from six bus bars (top & bottom) for flexible installation Rated: 350% for 30 seconds; std. 65AIC (breaker), 100kAIC (fuses) Two models to choose from: 480 = 230V – 480V and 690 = 600V – 690V (read more)
Browse AC Motor Starters Datasheets for Solcon Solutions LLC
More Information Top
-
Simplified protection system architecture based on IEC61850 for the next generation IED's
- for low impedance bus bar protection .
-
Monte Carlo based Maintenance Resource Allocation Considering Vulnerability
…hidden failure and may mis-operate to trip with a probability ofp'; 4) If relay of bus bar 3 fail in tripping bus bar, the fault will propagate to line2 and line 3; 5) If bus bar protection of bus bar 4…
-
A new method of detecting current transducer saturation based on wavelet transform
brought, and the bus bar protection is easy to real-operate.
-
CR4 - Thread: Partial Differential Protection Scheme for Bus Bars
How does it compare with the conventional/standard Bus Bar Protection Schemes?
-
Application of Wide Area Monitoring Protection and Control in an electricity distribution network
The protection function includes feeder protection, transformer protection, bus bar protection and CB fail protection.
-
Hybrid arcless low-voltage AC/DC current limiting interrupting device
As an example Fig. 9 shows the difference in the energy being released between two bus bars protected (A) and not protected (B) by the H-CLID.
-
Fast differential busbar protection based on REB670
Kuzhekov, S.L. and Sinel’nikov, V.Ya., Zashchita shin elektrostantsii i podstantsii ( Bus Bar Protection for the Electric Stations and Substations), Moscow: Energo atomizdat, 1983.