-
Supplier: Atlantic Rubber Company, Inc.
Description: Molded/Extruded: Atlantic Rubber custom molded rubber products are manufactured to meet your strictest standards. Atlantic Rubber produces a wide variety of rubber molded parts such as bellows, grommets, seals, pads, boots, bumpers and bushings through utilization of transfer compression
- Location: North America, United States Only, Northeast US Only
- Materials: Rubber / Silicone
- Secondary Operations: Painting / Powder Coating
-
Supplier: National Bronze & Metals Inc.
Description: range of commercial aluminum bronzes. This alloy is an extra high strength version of nickel aluminum bronze. It is used where parts require extra high strength and hardness with some ductility and toughness. Typical applications include rock bit bearing bushings and washers involving heavy
- Applications: Bearings (BQ), Wear Parts / Tooling
- Features: Corrosion Resistant, Wear Resistant / High Speed
- Finish: Cold Finished / Rolled / Drawn
- Hollow Stock: Yes
-
Supplier: National Bronze & Metals Inc.
Description: C51000 Phosphor Bronze "5% A" ASTM B139, QQ-B750 C51000 Phosphor Bronze alloy possess a higher yield strength than is readily available in most cast products. Typical applications for phosphor bronze include bearings, bushings, gears, pinions, shafts, thrust washers and valve parts. C
- AISI / AA / CDA Grade: 510
- Applications: Construction & Building / Architectural, Electrical / HV Parts, Wear Parts / Tooling
- Features: Cold Work (Die / Mold), Wear Resistant / High Speed
- Finish: Cold Finished / Rolled / Drawn
-
-
Supplier: National Bronze & Metals Inc.
Description: INDUSTRIAL: Hydraulic Bushings for Earth Moving Equipment, Corrosion Resistant Articles, Bushings, Bearings, Heat Exchanger Flanges, Heat Exchanger Headers, Tanks, Valve Balls, Structural Members, Pump Shafts, Aircraft Parts, Valve Guides, Plunger Tips, Welded Piping Systems, Balls
- AISI / AA / CDA Grade: 630
- Applications: Bearings (BQ), Marine, Wear Parts / Tooling
- Elongation: 15 to 20 %
- Features: Corrosion Resistant, Wear Resistant / High Speed
-
Supplier: National Bronze & Metals Inc.
Description: metal can be bent, formed, blanked, and stamped. Typical Uses for C54400 Phosphor Bronze "B-2" "Free Cutting": ELECTRICAL: Electrical Connectors INDUSTRIAL: Bushings, Gears, Pinions, Shafts, Valve Parts, Sleeve Bearings, Thrust Bearings, Screw Machine Products, Bearings, Thrust Washers
- AISI / AA / CDA Grade: 544
- Applications: Bearings (BQ), Electrical / HV Parts, Wear Parts / Tooling
- Features: Cold Work (Die / Mold), Wear Resistant / High Speed, Leaded / Free Machining
- Finish: Cold Finished / Rolled / Drawn, Ground / Machined
-
Description: extrusion dies Pump seals and shafts Oxygen sensor Wintrustek Advanced Materials is a leading ceramic materials supplier. We provide high-quality Zirconia ceramics at a competitive price. More Materials: Our Advanced Ceramics include
- Material Type: Zirconia
-
Supplier: Flex-A-Seal, Inc.
Description: clogging and hang up Rugged high pressure construction API compliant with piloted gland to positively center seal assembly and metal to metal confined gland gasket which prevents blow out or extrusion of the gland packing. Gland with flush, quench and drain connections
- Elastomers: Fluoroelastomer (Viton®, Fluorel®, etc.)
- Face or Primary Ring Materials: Mechanical Carbon: Other Carbon
- Features: Balanced, Encased Spring Element
- Mechanical Seal Type: Single Mechanical Seal
-
Supplier: Universal Wire Works Inc.
Description: abrasion, corrosion and erosion suits Universal 12 to numerous applications. Universal No. 12 application include: rocker arms, trimming dies, mixers, cutters, extrusion and conveyor screws, seats and valves for oil and gas, chipper knives, paper rolls, bushings, saw teeth, entry
- Alloy Type: Cobalt Alloy
- Diameter / Thickness: 0.0450 to 0.1560 inch
- Form / Shape: Solid Wire
- Melting Range: 2300 F
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: handle the entire process from quotation request through to production of the finished product. Our Ability support, Fluoropolymer parts molding and machining(PTFE, M-PTFE, PTFE Compound, PCTFE, PVDF, etc). Fluoropolymer semi-finished product extrusion, compression molding
- Location: East Asia / Pacific Only
- Materials: Plastics, Other
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: handle the entire process from quotation request through to production of the finished product. Our Ability support, Fluoropolymer parts molding and machining(PTFE, M-PTFE, PTFE Compound, PCTFE, PVDF, etc). Fluoropolymer semi-finished product extrusion, compression molding
- Industry: Aerospace, Automotive, Chemicals / Materials, Electrical / Electronics, Medical, Petroleum / Oil & Gas
- Location: East Asia / Pacific Only
- Molding Type: Compression Molding, Thermoset Injection Molding
-
Supplier: Xoxide
Description: (4) Custom feet (4) Rubber bushing & screws Specs and Support: Material: Black Anodized Aluminum Extrusion Dimensions: 80x80x18mm Supported fans: 80x15mm only Weight: 5.9 oz (167g)
-
Supplier: jbj Techniques Limited
Description: helical teeth are optimally balanced in all operating conditions by the axial compensation system integrated in the pump cover. Specific compensation areas into flange and cover, insulated by special gaskets reinforced with anti-extrusion, allow for fully free axial and radial movement of the
- Housing Material: Aluminum
- Maximum Discharge Pressure: 4496 psi
- Maximum Discharge Flow: 13.89 GPM
- Media Temperature: 14 to 176 F
-
Supplier: jbj Techniques Limited
Description: helical teeth are optimally balanced in all operating conditions by the axial compensation system integrated in the pump cover. Specific compensation areas into flange and cover, insulated by special gaskets reinforced with anti-extrusion, allow for fully free axial and radial movement of the
- Housing Material: Aluminum
- Power Source: None, Pump Only
- Pump Type: Positive Displacement Pumps, Gear Pumps
-
Supplier: jbj Techniques Limited
Description: . Axial forces induced by the helical teeth are optimally balanced in all operating conditions by the axial compensation system integrated in the pump cover. Specific compensation areas into flange and cover, insulated by special gaskets reinforced with anti-extrusion, allow for fully free
- Housing Material: Aluminum
- Maximum Discharge Pressure: 3916 psi
- Power Source: None, Pump Only
- Pump Type: Positive Displacement Pumps, Gear Pumps
-
Supplier: jbj Techniques Limited
Description: helical teeth are optimally balanced in all operating conditions by the axial compensation system integrated in the pump cover. Specific compensation areas into flange and cover, insulated by special gaskets reinforced with anti-extrusion, allow for fully free axial and radial movement of the
- Housing Material: Aluminum
- Maximum Discharge Pressure: 4496 psi
- Maximum Discharge Flow: 2.77 to 13.89 GPM
- Power Source: None, Pump Only
-
Supplier: CT Gasket & Polymer Co., Inc.
Description: that allows a systems to stay in service even with worn bushes or rams. Because the sealing rings are manufactured with an interference fit at the lips, the seal will perform even at low system pressure. The unique “V” shape takes over when system pressure increases and energizes the lips
- Maximum Operating Pressure: 10000 psi
- Operating Temperature: -22 to 266 F
- Seal Type: Vee Packing
- Sealing Action: Single Acting, Double Acting
-
Supplier: Atlantic Rubber Company, Inc.
Description: Molded/Extruded: Atlantic Rubber custom molded rubber products are manufactured to meet your strictest standards. Atlantic Rubber produces a wide variety of rubber molded parts such as bellows, grommets, seals, pads, boots, bumpers and bushings through utilization of transfer compression
- Location: North America, United States Only, Northeast US Only
- Materials: Butyl, EPDM, AFLASTM, Fluoroelastomer (FKM - Viton®, Fluorel®, etc.), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Natural Rubber, Neoprene, Nitrile (NBR, XNBR, HNBR), Silicone / Liquid Silicone, Other
- Molding Type: Compression Molding, Injection Molding, Transfer Molding
- Services Offered: Assembly Services, Bonding
-
Supplier: Moore Fans LLC
Description: drive during sudden stops. MANUAL OR AUTOMATIC: Hubs with either manual or automatic blade adjustment are standard (except Series 19 and 27) complete with QD bushings. Remote actuators are also available. Upon air failure, blades can revert to either last position, maximum pitch
- Bore Size: 5.5 inch
- Features: (Check all that apply): Adjustable Pitch
- Impeller Applications: Heat Exchangers / Radiators, Other
- Impeller Materials: Aluminum
-
Supplier: CSA Group
Description: (e)high-energy-rate presses (f)spot and projection welders (g)injection moulding machines (h)riveting machines (i)turret presses (j)wire termination machines (k)bearing and bushing insertion machines (l)leak testers (m)die-casting machines (n)printing industry
Find Suppliers by Category Top
Featured Products Top
-
Autoclaves & Sterilizers Blow Molding Machines (Barrels & Heads) Blown Film Dies Drum Heating Extrusion Die Fluidized Beds Food & Candy Extruders (read more)
Browse Band Heaters Datasheets for Tempco Electric Heater Corporation -
Molded and Extruded Custom Rubber Products Atlantic Rubber custom molded rubber products are manufactured to meet your strictest standards. Atlantic Rubber produces a wide variety of rubber molded parts such as bellows, grommets, seals, pads, boots, bumpers and bushings (read more)
Browse Grommets Datasheets for Atlantic Rubber Company, Inc. -
system integrated in the pump cover. Compensation areas in the flange and cover, insulated by special gaskets reinforced with anti-extrusion, allow for fully free axial and radial movement of the bushings, which is proportional to pump operating pressure. In this way, internal leakage is (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
Molded/Extruded: Atlantic Rubber custom molded rubber products are manufactured to meet your strictest standards. Atlantic Rubber produces a wide variety of rubber molded parts such as bellows, grommets, seals, pads, boots, bumpers and bushings through utilization of transfer (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
such as sheets, rods, tubes, gears, liners, wire and cable insulations, and films that better withstand demanding operational conditions. It improves processability via extrusion molding, injection molding and compression molding. It also demonstrates a lower dielectric constant than standard PEEK (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
sections of standard single edge track in a rectangular aluminum extrusion. This linear guide system creates a low profile design, ideal for single rail applications. The Vector Quad utilizes a design feature unique to Modern Linear. The compliant rail design works by allowing one of the mating (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
single edge tracks because there are no issues regarding edge parallelism. The double track linear guide comes with a pre-assembled adjustable carriage, pre-drilled double track and matching spacer. The carriage includes adjustable bushings and is ready to slide onto the rail and adjust to fit (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
Track Clamp is available for use with track sizes 1, 2, and 3. The profile is the same as the Vector Quad extrusion base (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
production of the finished product. Our Ability Fluoropolymer parts molding and machining(PTFE, M-PTFE, PTFE Compound, PCTFE, PVDF, etc). Fluoropolymer semi-finished product extrusion, compression molding (read more)
Browse Plastic Molding Services Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
). Fluoropolymer semi-finished product extrusion, compression molding. High performance plastic parts machining and injection molding(PEEK, PFA, PPS, etc). Whether the project is a micro PTFE component for electronics or a large size gasket for the Oil (read more)
Browse CNC Machining Services Datasheets for Shenzhen Dechengwang Technology Co., Ltd
More Information Top
-
Mechatronics and Intelligent Materials III
A preliminary design of the prestressed sectional female die of the bushing extrusion , its structure is shown in Fig.1a.
-
Inspection of assembly stresses in an industrial chain plate using reflection photoelasticity
The processes investigated in this study are the interference fit between the bush and the chain inner plate using formed and extruded bushes .
-
INNOVATIVE USE OF TRANSMISSION AND REFLECTION PHOTOELASTIC TECHNIQUES TO SOLVE COMPLEX INDUSTRIAL PROBLEMS
(a) General chain assembly with five parts; (b) extruded bush without slit; and (c) formed bush with fine slit along its length .
-
Encyclopedia of Tribology
Friction drilling of metals, also called thermal drilling, presses a spinning cylindrical tool with a conical nose in a surface of a sheet or plate such that it penetrates the surface and leaves an extruded bush on the exit side.
-
Pervasive Computing
…cutting and 3D printing enclosure fabrication; the user selects between these to control the type of mounting bush feature generated – either a clearance hole for a plastic pillar to be screwed in place or an extruded bush for a threaded insert.
-
Materials Handbook: An Encyclopedia for Managers, Technical Professionals, Purchasing and Production Managers, Technicians, and Supervisors, Fifteenth Edition ...
The alloys of platinum-rhodium are widely used in the glass industry, particularly as glass-fiber extrusion bushings .
-
Dubbel
Press through the extrusion implementation of the assembly and disassembly Realization of assembly and disassembly .
-
United States Automotive Materials Partnership LLC (USAMP)
During the course of the project, it became clear that several different kinds of responses to thermal drilling can occur, and these largely had to do with the quality of the extruded bushes .
-
Solid Edge ST7 - briefly and convincingly
2.3 First modeling steps ( sleeve as extrusion )...........................
-
Solid Edge ST5 - briefly and convincingly
2.3 First modeling steps ( sleeve as extrusion )...........................