-
Supplier: USA Fastener, an MW Industries Company
Description: efficient manner. Bolts Hex Bolts Heavy Hex Bolts B7 Heavy Hex Bolts Flange Bolts 12 Pts Sockets
- Bolt Type: Flange Bolt, Hexagon Bolt / Tap Bolt, Other
- Inch: # 10, # 12, # 14, 1/4", # 16, # 18, 5/16", # 20, # 24, 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4", 2", 2 1/4", 2 1/2", 2 3/4", 3", Other
- Material: Brass, Bronze / Copper Base Alloy, Copper, Steel, Stainless Steel, Superalloy, Titanium, Exotic Metals, Other
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Speci al Features: Standard: ANSI/ASME Size: from 1/4-inch to 4-inch (M8 - M48) Material: A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M; A193 B16/A194 4/7; A320 L7/A194 4/7; A320 L7
- Bolt Type: Hexagon Bolt / Tap Bolt
- Fastener Standards: ASME / ANSI
- Inch: 1/4", # 16, # 18, 5/16", # 20, # 24, 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4", 2", 2 1/4", 2 1/2", 2 3/4", 3", Other
- Length: 0.2500 to 20 inch
-
Supplier: APM Hexseal Corp.
Description: In addition to fastening, our self-sealing screws and bolts offer a reliable and reusable seal, preventing (or containing!) contamination from dust, air, water, lubricants and other liquid or gaseous substances. They are also vibration resistant, making them a great choice for applications
- Bolt Type: Hexagon Bolt / Tap Bolt
- Inch: 1/2"
-
-
Supplier: APM Hexseal Corp.
Description: In addition to fastening, our self-sealing screws and bolts offer a reliable and reusable seal, preventing (or containing!) contamination from dust, air, water, lubricants and other liquid or gaseous substances. They are also vibration resistant, making them a great choice for applications
- Bolt Type: Hexagon Bolt / Tap Bolt
- Metric: M12
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Precision body diameter tolerance (0.0050” to 0.0001”), Body Bound Bolt, Turned Bolt, Custom Grip Lb-Lg Hex Head, Socket Head, 12-Point Flange, Stud, Fitted Stud, Custom Head Dimensions: CORE
- Bolt Type: Hexagon Bolt / Tap Bolt, Other
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Steel, Stainless Steel, Other
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Drilled or grooved for required shear results Hex Head, Socket Head, 12-Point Flange, Shear Bolt, Shear Stud, Shear Pin, Custom Head Dimensions: Customer Drawing/Requirements Stocking Sizes: 1/4” (M6
- Bolt Type: Hexagon Bolt / Tap Bolt, Other
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Steel, Stainless Steel, Other
-
Supplier: Berliss
Description: Fine and coarse thread axles and their corresponding nuts from 1/4" to 1" in zinc plated low carbon steel and stainless steel with or without grease fittings.
- Bolt Type: Hexagon Bolt / Tap Bolt, Other
- Inch: 5/16", 3/8", 7/16", 1/2", 5/8", 3/4", 1"
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Hexagon Bolts with Optional Plating, from 1/4 to 4 Inches (M8 - M48). Model Number:LD-025-HB. Key Specifications/Speci al Features: Standard: ANSI/ASME Size: from 1/4-inch to 4-inch (M8 - M48) Material:A193 B7/A194 2H; A193 B7M/A194 2HM; A
- Fastener Standards: ASME / ANSI
- Finish: Black Oxide, Galvanized, Nickel Plated, Other
- Inch: 1/4", # 16, # 18, 5/16", # 20, # 24, 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4", 2", 2 1/4", 2 1/2", 2 3/4", 3", Other
- Metallic: Steel, Stainless Steel
-
Supplier: Minerallac Company
Description: FULLY THREADED, MACHINE TAP BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 1.5 INCH 1/4 INCH NOMINAL DIAMETER 20 TPI PACKAGING QUANTITY 100 PER BOX
- Bolt Type: Hexagon Bolt / Tap Bolt
- Inch: 1/4"
- Length: 1.5 inch
- Material: Steel
-
Supplier: Minerallac Company
Description: FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH 5/16 INCH HEAD HEIGHT 3/4 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH NOMINAL DIAMETER 13 TPI QUENCHED AND TEMPERED PROCESS THREAD TYPE COARSE PACKAGING QUANTITY 50 PER BOX
- Bolt Type: Hexagon Bolt / Tap Bolt
- Inch: 1/2"
- Length: 1.5 inch
- Material: Steel
-
Supplier: Minerallac Company
Description: FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 1-1/2 INCH 5/32 INCH HEAD HEIGHT 7/16 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI QUENCHED AND TEMPERED PROCESS THREAD TYPE COARSE PACKAGING QUANTITY 100 PER BOX
- Bolt Type: Hexagon Bolt / Tap Bolt
- Inch: 1/4"
- Length: 1.5 inch
- Material: Steel
-
Supplier: Minerallac Company
Description: FULLY THREADED, MACHINE BOLT TYPE GRADE 2 STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH 5/32 INCH HEAD HEIGHT 7/16 INCH HEAD WIDTH ACROSS FLAT 1/4 INCH NOMINAL DIAMETER 20 TPI QUENCHED AND TEMPERED PROCESS THREAD TYPE COARSE PACKAGING QUANTITY 100 PER BOX
- Bolt Type: Hexagon Bolt / Tap Bolt
- Inch: 1/4"
- Length: 1.25 inch
- Material: Steel
-
Supplier: National Bolt & Nut Corporation
Description: HEAVY HEX HEAD BOLTS Dimensions per ANSI B18.2.1 Material and physical properties per ASTM A307 GradeB Custom Hex Head Bolts available We carry 1/2 to 3" diameter and up to 6 feet in length Dimensions per ANSI 18.2.1 or your specification
- Bolt Type: Hexagon Bolt / Tap Bolt
- Fastener Standards: ASME / ANSI, Other
- Inch: 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4"
- Length: 1.5 to 8 inch
-
Supplier: Elgin Fastener Group
Description: Shoulder Bolts Special dimensions for Shoulder Bolts (shoulder diameter ratios, head heights, head types and thread lengths) can be produced. Configurations are available in either inch or metric sizes.
- Bolt Type: Hexagon Bolt / Tap Bolt, Shoulder Bolt
- Fastener Standards: SAE
- Inch: # 10, # 12, # 14, 1/4", # 16, # 18, 5/16", # 20, # 24, 3/8", 7/16", 1/2", 5/8", 3/4"
- Length: Up to 4.5 inch
-
Supplier: Carr Lane Manufacturing Co.
Description: Threaded contact bolt with a built-in swivel ball to hold a Round Gripper. This swivel ball, held by a retaining ring, is removable to allow installing any of the six different gripper types (order gripper separately). A fastening screw is furnished wi
- Bolt Type: Hexagon Bolt / Tap Bolt, Machine Bolt
- Inch: 3/8", 1/2", 5/8", 3/4", 1"
- Length: 0.5000 to 2 inch
- Material: Steel
-
Supplier: NSI Industries LLC
Description: HEX TYPE SILICON BRONZE MATERIAL BRONZE FINISH 1-1/2 INCH 1/4 INCH NOMINAL DIAMETER 20 TPI HB MODEL
- Bolt Type: Hexagon Bolt / Tap Bolt
- Inch: 1/4"
- Length: 1.5 inch
- Material: Other
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: ZAGO’s hex sealing bolts are designed to withstand extreme pressure, and to form a complete seal along the threading of your bolt. Where liquids, gas, and contamination are present, it is crucial to use ZAGO’s hex sealing bolts rather than ordinary nuts bolts to ensure
- Bolt Type: Hexagon Bolt / Tap Bolt
- Fastener Standards: AIA / NAS, AN / MS
- Inch: # 0, # 1, # 2, # 4, # 6, # 8, # 10, # 12, 1/4", 5/16", 3/8", 7/16", 1/2", 5/8", 3/4"
- Length: 0.0787 to 1.97 inch
-
Supplier: NBS Corp.
Description: Featuring a hexagonal head, full thread and available in either grade 2 or grade 5, all NBS hex tap bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” through ½” diameter, all carriage bolts come
- Bolt Type: Hexagon Bolt / Tap Bolt
- Fastener Standards: Other
- Inch: 1/2"
- Length: 1 inch
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - outer Hex bolt flat spring pad tri-combination ROHS
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Heavy hex structural bolts are designed for steel-to-steel structural connections. The ASTM A325 and A490 specifications cover high strength heavy hex structural bolts from 1/2" diameter through 1-1/2" diameter. These bolts are intended for use in structural
- Bolt Type: Hexagon Bolt / Tap Bolt
- Fastener Standards: Other
- Inch: 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2"
- Material: Stainless Steel, Other
-
Supplier: Fastener SuperStore, Inc.
Description: 1-8 X 4 1/4 (BH100C425N) Military Cap Screws Alloy Steel Grade-BD / Zinc Yellow / DFAR-Compliant Tested & Certified to Military Standards.
- Bolt Type: Hexagon Bolt / Tap Bolt
- Fastener Standards: Other
- Inch: # 1
- Length: 4.25 inch
-
Description: ISO 4016:2011 specifies the characteristics of hexagon head bolts with threads from M5 up to and including M64, of product grade C.
-
Supplier: Dyson Corporation (The)
Description: Hex Bolts Hex Bolts are manufactured in accordance with the Screw Thread Standards for Federal Services, the ANSI Standards (American National Standards Institute), the Standards of the Industrial Fasteners Institute and unified dimensionally with British and Canadian Standards.
- Bolt Type: Hexagon Bolt / Tap Bolt
- Fastener Standards: ASME / ANSI, BS
- Inch: 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4", 2", 2 1/4", 2 1/2", 2 3/4", 3", Other
- Length: 720 inch
-
Supplier: TFC Ltd.
Description: UNC - dimensions in inches Material: Grade S Finishes: Self-Colour BS 1768 ANSI B18.2.1
- Bolt Type: Hexagon Bolt / Tap Bolt
- Material: Steel
-
Supplier: Peco Fasteners, Inc.
Description: 1-1/2 INCH 1.5 LENGTH - DECIMAL 1-1/2 LENGTH - FRACTIONAL 1 INCH NOMINAL DIAMETER 8 TPI USS APPLICABLE STANDARD 1 NOMINAL DIAMETER - FRACTIONAL 1 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 10 PIECES FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN
- Bolt Type: Hexagon Bolt / Tap Bolt
- Inch: 1"
- Length: 1.5 inch
-
Supplier: Accuris
Description: HEXAGON HEAD BOLTS
-
Supplier: Caplugs
Description: HEX series hexagonal caps are designed to protect hex style bolts or nuts from damage and contaminants. A dual bead feature allows parts to securely lock in place. Easy to install Common sizes available Material: Low-density polyethylene Color: Color coded by size
- Material: Polyethylene (PE)
-
Supplier: BUFAB USA, Inc.
Description: consultation with our engineers or those at the steelworks. Note: EEN 1.4462, 4410 and to some extend SS1.2324 are suitable for machining of fasteners and components were high strength and low elongation co-efficient is required and were this cannot be achieved with Austenitic
- Bolt Type: Hexagon Bolt / Tap Bolt
- Fastener Standards: ASME / ANSI
- Inch: 1/4", 5/16", 3/8", 1/2", 5/8", 3/4", 7/8", 1"
- Length: 0.5000 to 7 inch
-
Supplier: L.H. Dottie Company
Description: FULLY THREADED TYPE GRADE 2 LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 1-1/4 INCH 3/4 INCH HEAD WIDTH ACROSS FLAT 1/2 INCH NOMINAL DIAMETER 13 TPI PC 4090 MODEL
- Bolt Type: Hexagon Bolt / Tap Bolt
- Inch: 1/2"
- Length: 1.25 inch
- Material: Steel
-
Supplier: Pentair, Inc.
Description: " HEX HEAD, THREADED TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH 1 INCH 3/8 INCH NOMINAL DIAMETER CADDY[R] BRAND PACKAGING QUANTITY 100 PER CARTON OD MODEL "
- Bolt Type: Hexagon Bolt / Tap Bolt
- Inch: 3/8"
- Length: 1 inch
- Material: Steel
-
Supplier: Hubbell Incorporated
Description: 2024-T4 ALUMINUM ALLOY MATERIAL 1-1/2 INCH 1.5 LENGTH - DECIMAL 1-1/2 LENGTH - FRACTIONAL 1/2 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 13 TPI NEMA APPLICABLE STANDARD 1/2 NOMINAL DIAMETER - FRACTIONAL .5
- Bolt Type: Hexagon Bolt / Tap Bolt
- Inch: 1/2"
- Length: 1.5 inch
- Material: Other
-
Supplier: NBK America LLC
Description: Hex socket head cap screw with low head. For space-saving of equipment/device and applications with a limited top space. PPS is excellent in heat resistance and chemical resistance and continuously used at 200°C. No fat or organic solvent cannot dissolve PPS at
- Bolt Type: Hexagon Bolt / Tap Bolt
- Length: 0.9843 inch
- Material: Plastic
- Metric: M4
-
Supplier: Harwin Plc
Description: 10mm long bolt with hexagon socket head, for use with connectors for board-mount strain relief or panel mount fixing. Also use with cable backshells to secure the two halves. M3 thread size, for use with Kona connectors. Supplied with cable backshell kits KA1-970 metal
- Fastener Standards: Other
- Length: 0.3937 inch
- Metric: M3
-
Supplier: PHD Manufacturing, Inc.
Description: SQUARE BEND TYPE 1-21/32 INCH INSIDE WIDTH 2-1/2 INCH THREAD LENGTH 3/8 INCH NOMINAL DIAMETER 16 TPI 3/8 NOMINAL DIAMETER - FRACTIONAL .375 NOMINAL DIAMETER - DECIMAL WITH (2) HEXAGONAL NUT LENGTH 5 INCH WEIGHT 0.33 LB FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL
- Bolt Type: U-Bolt
- Inch: 3/8"
- Length: 2.5 inch
-
Supplier: APM Hexseal Corp.
Description: In addition to fastening, our self-sealing screws and bolts offer a reliable and reusable seal, preventing (or containing!) contamination from dust, air, water, lubricants and other liquid or gaseous substances. They are also vibration resistant, making them a great choice for applications
- Coatings or Finishes: Black Oxide, Other
- English Size: 1/2"
- Fastener Head Style: Hex Head
- Fastener Materials: Alloy Steel, Brass, Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
US INCH STANDARDS & METRICS Hex Cap Screws have hexagonal heads and machine threads for use with a nut or in a tapped (read more)
Browse Screws Datasheets for Bayou City Bolt & Supply Co., Inc. -
one of the distinguishing features and can be hex bolt, cylindrical, round, or lobe-shaped. Tightening gets carried out by a range of tools based on the design of different sealing screws. They come slotted or with a Phillips-head to suit screwdrivers, with hexagonal or square slots to fit keys, and (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
NHN coupling of the ARW-4/-6 series is shown in the following illustration. The plate packs are bolted alternately between the flanges of the coupling hubs and the intermediate spacer. Up to size 292-4 close-fitting bolts and from size 324-4 conical screw connections are used for fastening (read more)
Browse Rigid Couplings Datasheets for jbj Techniques Limited
More Information Top
-
Planning and design of additional East Mesa Geothermal Test Facilities. Phase 1B. Volume II. Procurement package
Bolts and nuts--Bolts - FF-B-575C, Grade 11, Type 11, or stud bolts ; Nuts - FF-H-336D, Type I1 ( Hexagon ), Style 4; VNC coarse thread series. .... S$eel welding flanges--ASTivi besfanatton A181 Grade r, 300# C1 raised face for all spools.