-
Supplier: Titebond
Description: with Titebond Concrete Primer, consult Franklin International Technical Service at 1-800-347-4583 or perform the following test: Apply a small amount of concrete mixture to the surface and allow it to dry at least 3-5 days. Bond an assembly with the adhesive you intend to use
- Form: Liquid
- Substrate / Surface: Concrete / Masonry
- Type: Primer
-
Supplier: Miller Fall Protection / Honeywell
Description: Concrete D-Bolt Anchorage Connector (417C/) includes a 5/8-in. (16 mm) stud-type expansion anchor that is ideal for applications with concrete and lightweight concrete that meet required specifications (min. 2,000 psi [13.8 MPa]). Can be installed on a vertical wall or
- Type: Anchorage Connectors
-
Supplier: Rath USA Inc.
Description: Rath’s refractory castables offer a wide range of materials with the highest technical standards. Depending on the application, the concretes can withstand up to 1800°C Typical applications Whether dense and insulating castables, low-cement and cement-free castables
- Max Use: 1100 to 1800 C
- Type: Concrete, Mortar, Powder / Aggregate
-
-
Supplier: Aervoe Industries Incorporated
Description: Adheres to smooth or rough substrates, resistant to UV, heat, water damage
- Cure Type / Technology: Air Setting / Film Drying, Single Component System
- Industry: Building / Construction
- Solvent Based (Volatile Organic): Yes
- Substrate / Material Compatibility: Concrete / Masonry, Other
-
Supplier: Miller Fall Protection / Honeywell
Description: The Disposable Concrete Anchor Strap (8185CX) is uniquely designed to provide temporary anchorage on concrete forms. Constructed of 1-3/4-in. (44 mm) wide, abrasion-resistant webbing. Forged steel D-ring (8185C) is capable of withstanding 5,000 lbs. (22 kN). Standard lengths of
- Type: Lanyards / Straps
-
Supplier: InspectorTools
Description: Standard Equipment Includes: TotalCheck meter (10) CS-2 sleeves (1) RHT-C1 cable (1) RHT-S1 humidity sensor 26ES hammer electrode (10) #496 replacement pins for hammer electrode Carrying case Instructions
-
Description: ISO 1920-7:2004 specifies non-destructive test methods for use on hardened concrete. The methods included are: a) determination of rebound number; b) determination of ultrasonic pulse velocity; and c) determination of pull-out force.
-
Supplier: Weiss Technik North America, Inc.
Description: Cement & Concrete Test Chamber – Reliable Testing Equipped with both dry and submerged storage Stainless steel construction workspace area accessible through large fully hinged doors. Removable stainless steel wire shelves and 6”-deep removable
- Features: Shelves
- Temperature Control: Cooling
-
Supplier: Hubbell Electrical Products
Description: OCTAGON TYPE PRE-GALVANIZED STEEL MATERIAL 3 INCH UL 514A, CSA C22.2 APPROVAL 37 CU INCH CAPACITY (3/4 INCH TO 1 INCH) SINGLE ROW SIDES KNOCKOUT SIZE 8 KNOCKOUT(S) APPLICABLE STANDARD ANSI, NEMA OS1
- Additional Features: Knockouts
- Depth: 3 inch
- Material: Steel
-
Supplier: Hubbell Electrical Products
Description: OCTAGON TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 2-1/2 INCH UL 514A, CSA C22.2 APPROVAL 30.8 CU INCH CAPACITY (1/2 INCH - 3/4 INCH) SINGLE ROW SIDES KNOCKOUT SIZE 8 KNOCKOUT(S) HUBBELL., RACO. BRAND APPLICABLE STANDARD ANSI, NEMA OS1
- Additional Features: Knockouts
- Depth: 2.5 inch
- Material: Steel
-
Supplier: Hubbell Electrical Products
Description: OCTAGON TYPE PRE-GALVANIZED STEEL MATERIAL 3-1/2 INCH UL 514A, CSA C22.2 APPROVAL 43 CU INCH CAPACITY (3/4 INCH TO 1 INCH) SINGLE ROW SIDES KNOCKOUT SIZE 8 KNOCKOUT(S) APPLICABLE STANDARD ANSI, NEMA OS1
- Additional Features: Knockouts
- Depth: 3.5 inch
- Material: Steel
-
Supplier: Hubbell Electrical Products
Description: OCTAGON TYPE 0.0625 INCH PRE-GALVANIZED STEEL MATERIAL 4 INCH UL 514A, CSA C22.2 APPROVAL 49.3 CU INCH CAPACITY (3/4 INCH - 1 INCH) DOUBLE ROW SIDES KNOCKOUT SIZE 16 KNOCKOUT(S) HUBBELL., RACO. BRAND APPLICABLE STANDARD ANSI, NEMA OS1
- Additional Features: Knockouts
- Depth: 4 inch
- Material: Steel
-
Supplier: Bridgeport Fittings, Inc.
Description: STRAIGHT TYPE HIGH STRENGTH ZINC ALLOY MATERIAL 1.63 INCH H SIZE BALL BURNISHED FINISH UL 514B, CSA C22.2, ETL (CANADA AND US) APPROVAL 3/4 INCH TRADE SIZE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION AA-50553A, NEMA FB-1 CSS MODEL
- Compatible With: EMT
- Conduit Size: 0.7500 inch
- Material: Other
- Type: Other
-
Supplier: Bridgeport Fittings, Inc.
Description: STRAIGHT TYPE HIGH STRENGTH ZINC ALLOY MATERIAL 1.56 INCH H SIZE BALL BURNISHED FINISH UL 514B, CSA C22.2, ETL (CANADA AND US) APPROVAL 1/2 INCH TRADE SIZE ROHS COMPLIANT APPLICABLE STANDARD FEDERAL SPECIFICATION AA-50553A, NEMA FB-1 CSS MODEL
- Compatible With: EMT
- Conduit Size: 0.5000 inch
- Material: Other
- Type: Other
-
Supplier: Accuris
Description: TR35 UNDERWATER CONCRETING
-
Supplier: Oldcastle Infrastructure, Inc.
Description: Precast pipe is offered in multiple styles including round, elliptical, perforated, gasketed and jacking with a variety of connection types available. Oldcastle Precast pipe is designed to meet ASTM C-76, ASTM C-443, AASHTO M170, and APWA specifications. Piping can be used in virtually
- Material: Concrete
- Section Shape: Round
- Standard Nominal English Sizes: 12", 18", 24", 30", 36", Other Size >36"
-
Supplier: R. S. Hughes Company, Inc.
Description: Devcon brown asphalt & concrete sealant with a 48 hr cure time. This asphalt & concrete sealant is waterproof. Provides a 60 min working time. Works in a mix ratio of 2:1. Maximum operating temperature is +250 F. Perfect for patching applications.
- Features: Leveling / Filling Compound
- Use Temperature: 250 F
-
Supplier: AMICO
Description: valuable time. StayForm eliminates the need for traditional concrete forms that have to be removed, cleaned and transported. Using StayForm can result in up to a 35 percent savings in labor; and StayForm is always an American made product.
-
Supplier: Accuris
Description: CONCRETE PAVEMENTS
-
Supplier: Accuris
Description: CART, CONCRETE
-
Supplier: Accuris
Description: DURABLE CONCRETE
-
Supplier: TelephoneStuff.com
Description: , Chambers B and E: One 3/4" and One 1 1/4" - Conduit Hubs, Chambers A, C, D, and F: One 3/4" and One 1 1/4" - Cubic Inch Capacity Chamber A: 36.8 - Cubic Inch Capacity Chamber B: 25.4 - Cubic Inch Capacity Chamber C: 36.8 - Cubic Inch Capacity Chamber D: 36.8 - Cubic Inch Capacity
-
Supplier: AMPP Resources
Description: and surfacings industry. It addresses the unique application properties of coating and surfacing concrete floors, and should not be used for other purposes. This technology update was developed by the SSPC Unit Committee C.7.1 on Concrete Coatings and Surfacings with the
-
Supplier: TelephoneStuff.com
Description: Large Capacity Concrete Recessed Stamped Steel Floor Box is a recessed multi-service floor box that offers unsurpassed capacity while maintaining separation of power from low voltage cables. Concrete Recessed Floor Box Features: - Stamped Steel Floor Box is fully adjustable - Service
- Material: Steel
-
Supplier: Norton Abrasives
Description: Sharp, coarse grit silicon carbide abrasive provides a economical cost solution for cutting brick, block, concrete on walk behind saws
- Abrasive Grain Type: Silicon Carbide
- Applications: Dry Cutting
- Bore ID / Shank Diameter: 1 inch
- Grading / Grit System: ANSI - Bonded
-
Supplier: Norton Abrasives
Description: Sharp, coarse grit silicon carbide abrasive provides a economical cost solution for cutting brick, block, concrete on high-speed saws
- Abrasive Grain Type: Silicon Carbide
- Applications: Dry Cutting
- Bore ID / Shank Diameter: 1 inch
- Grading / Grit System: ANSI - Bonded
-
Supplier: Norton Abrasives
Description: Sharp, coarse grit silicon carbide abrasive provides a economical cost solution for cutting brick, block, concrete on high-speed saws
- Abrasive Grain Type: Silicon Carbide
- Applications: Dry Cutting
- Bore ID / Shank Diameter: 1 inch
- Grading / Grit System: ANSI - Bonded
-
Supplier: Norton Abrasives
Description: Sharp, coarse grit silicon carbide abrasive provides a economical cost solution for cutting brick, block, concrete on high-speed saws
- Abrasive Grain Type: Silicon Carbide
- Applications: Dry Cutting
- Bore ID / Shank Diameter: 1 inch
- Grading / Grit System: ANSI - Bonded
-
Supplier: TelephoneStuff.com
Description: Rectangular Floor Box Cover with Styleline Flap fits all Hubbell Rectangular Boxes. Floor Box Cover Features: - Rectangular Cover is made of Brass - Suitable for use in Tile or Carpeted floors - Cover Opening: Styleline - Dimensions: 4.35" x 3.10"
-
Supplier: TelephoneStuff.com
Description: Rectangular Floor Box Cover with Duplex Flap fits all Hubbell Rectangular Boxes. Floor Box Cover Features: - Rectangular Cover is made of Brass - Suitable for use in Tile or Carpeted floors - Cover Opening: Duplex Flap - Dimensions: 4.35" x 3.10"
- Type: Duplex Outlet Cover
-
Supplier: Gilson Company, Inc.
Description: Concrete Reference Thermometer checks calibration of other devices used for temperature determinations in cement and concrete. Meets ASTM C 1064 and E 77. Mercury-filled with black engraved numbers against yellow background. Calibrated for 3in (76mm) immersion and includes a
-
Supplier: Ebinger Manufacturing Corp.
Description: ANCHOR LENGTH 12 INCH ANCHOR SIZE 3/4 INCH WEIGHT 35 LB PER BOX PACKAGING QUANTITY 20 PER BOX INCLUSIONS/FEATURES NUTS AND WASHERS
- Hole Size (Diameter): 0.7500 inch
- Length: 12 inch
- Type: Concrete Anchors (Anchor Bolts)
-
Description: 10.3 Post-Tensioning 32 10.4 Tendons 35 10.5 Fitting 35 10.6 Jacking 35 11. Precast Concrete 36 11.1 General 36 11.2 Storage 36 11.3 Handling and Erection 36 11.4 Temporary Support and Bracing 37
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Chemical-Resistant Castable No. 35 is a gunitable, hydraulically setting, calcium aluminate cement. No. 35 is recommended for protection of concrete and steel surfaces from high temperatures, thermal shock, abrasion and chemical attack by mild acids or alkalies. No.
- Aggregate / Fill Material: Calcium Aluminate
- Applications: Foundry / Metal Processing, Refractory / High Temperature Materials, Other, Chemical / Materials Processing, Flooring, Walls
- Bond / Processing Features: Calcium Aluminate Bond
- Compressive / Crushing Strength: 3000 psi
-
Description: ISO 14657:2005 specifies requirements for hot-dip zinc (galvanized) coating on steel reinforcing bars, wire and welded fabric used in the reinforcement of concrete. It specifies three classes, class A, class B and class C coatings, which differ in coating mass. ISO 14657:2005 does not
-
Supplier: R. S. Hughes Company, Inc.
Description: Dap 3.0, Kwik Dry black asphalt & concrete sealant with a 24 hr cure time. This asphalt & concrete sealant is waterproof. Minimum to maximum operating temperatures are -35 F to +140 F. Perfect for filling and sealing applications.
- Features: Leveling / Filling Compound
- Use Temperature: -35 to 140 F
-
Supplier: American Welding Society (AWS)
Description: This AWS standard is a specification for thermal spraying zinc anodes on steel reinforced concrete. This standard is formatted as an industrial process instruction. The scope includes: job description, safety, pass/fail job reference standards, feedstock materials, equipment, a step
-
Supplier: Sankosha U.S.A., Inc.
Description: Invented and patented by Sankosha, SAN-EARTH is used to build conductive concrete grounding electrodes. SAN-EARTH M5C is manufactured in accordance with Sankosha’s ISO 9001 Quality Standards and conforms to IEC Standard 62561-7 which specifies the requirements and tests for earthing
- Applications: Other
- Type: Cement / Binder
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Chemical-Resistant Castable No. 35SG is a hydraulically-settin g, calcium aluminate cement. No. 35SG is recommended for protection of concrete and steel surfaces from high temperatures, thermal shock, abrasion and chemical attack by mild acids or alkalies. No.
- Aggregate / Fill Material: Calcium Aluminate
- Applications: Structural, Chemical / Materials Processing
- Bond / Processing Features: Calcium Aluminate Bond
- Compressive / Crushing Strength: 8000 psi
-
Description: Power Food and Beverage Sewer Collection Systems B58A320 Dura-Plate 2300 Kit Includes: Part A 2300A Concrete Gray Part B 2300B Hardener Part C 2300C Mortar
- Applications: Flooring
- Bond / Processing Features: Epoxy
- Features: Fiber Reinforced
- MOR / Flexural Strength: 795 to 1270 psi
-
Description: ISO 6935-1:2007 specifies technical requirements for plain bars to be used as reinforcement in concrete. ISO 6935-1:2007 covers nine steel grades not intended for welding which are B240A-P, B240B-P, B240C-P, B240D-P, B300A-P, B300B-P, B300C-P, B300D-P and B420D-P, and one steel
-
Description: ISO 6935-2:2007 specifies technical requirements for ribbed bars to be used as reinforcement in concrete. ISO 6935-2:2007 covers ten steel grades not intended for welding which are B300A-R, B300B-R, B300C-R, B300D-R, B400A-R, B400B-R, B400C-R, B500A-R, B500B-R and
-
Supplier: ASTM International
Description: Standard Terminology Relating to Concrete and Concrete Aggregates
Find Suppliers by Category Top
Featured Products Top
-
(C1797, Specification for Ground Calcium Carbonate and Aggregate Mineral Fillers for Use in Hydraulic Cement Concrete) was developed by ASTM International’s committee on concrete and concrete aggregates (C09). ASTM member Caroline Talbot (read more)
Browse Standards and Technical Documents Datasheets for ASTM International -
Rated CSFM Approved UL and cUL UL Fire Listed and ULC Canadian Fire (read more)
Browse Audible Alarms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
Are duty cycles burning out your audible horns?
installation on walls, panels, 4-inch square outlet boxes, cabinets, or deep concrete wall constructions. A Double Projector accessory (Model PR2) mounted on the front of the unit directs side sound output, optimizing signaling for long, narrow rooms or corridors. The 450E is UL, cUL and ULC Listed and (read more)
Browse Audible Alarms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
-resolution greenhouse gas monitoring from space, to manufacture optical sensors for their C12, C13, C14 and C15 satellites set to launch into orbit in 2024. The new satellites will join GHGSat’s expanding constellation which detects and (read more)
Browse Gas Sensors Datasheets for ABB Measurement & Analytics -
required by customer specifications. Hot Gas Test IB Intl’s proprietary hot gas test loop is designed to test high-temperature process blowers up to 1200F (649C). We are one of the few companies in the world with the capability to test large blowers at high temperatures (read more)
Browse Fans and Blowers (industrial) Datasheets for IB International -
, either through physical testing or simulations, to validate their accuracy. The culmination of these efforts yields profound insights, leading to concrete recommendations for optimization. The ultimate goal: enhancing sealing functionality and significantly extending the service life of your (read more)
Browse Engineering Design Services Datasheets for Freudenberg Sealing Technologies
More Information Top
-
Civil Engineering, Architecture and Sustainable Infrastructure II
C35 concrete .
-
Advances in Civil Structures
1) The quality of unprotected concrete specimens decreased after 300 freeze-thaw cycles and the quality decreasing extent of C50 and C35 concrete specimens is far less than that of C25 concrete specimens in three different erosion environment (Table3 and Table 4).
-
Trends in Building Materials Research
The gradations of C35 concrete are shown in Table 1.
-
Advanced Building Materials and Sustainable Architecture
… is shown in Figure 2, the results shows the numerical specimen compressive strength of 34.5Mpa, the elastic modulus 31.7GPa, Poisson's ratio of 0.2, this result is more consistent with the standard values of C35 concrete cube test as described …
-
Trends in Civil Engineering
C35 concrete f c = 16.7 N / mm 2 , Ac = 0.175m 2 , HRB335 reinforcing steel bar, f y = 310 N / mm .
-
Vibration, Structural Engineering and Measurement I
High-rise building using C35 concrete , mainly is used as compressive material.
-
Structural Foundation Designers' Manual
= 1.20 N/mm2 This is well within the allowable value of 3.75 N/mm2 for grade C35 concrete , given by CP 110: Part 1: Table 21(3) (BS 8110 does not give allowable local bond stresses).
-
Corrosion of reinforcement in concrete (EFC 25)
The C65 concrete with 10% microsilica contains most chlorides, 380 gm-2 surface, while the C35 concrete with 20% microsilica shows the least chloride penetration, 217.8 gm-2 surface.
-
Recent Development on Material Science and Environmental Material
C30 concrete as a test object, through their work performance and experimental study on the strength, determine the appropriate ratio of stone powder sand and washed sand, and then applied to C20, C25, C35 concrete , test concrete workability and mechanical properties respectively …
-
Advances in Civil Engineering and Architecture Innovation
The lattice shell's bar use Q235 steel, modulus of elasticity E=2.06×105Mpa, mass density ρ=7850kg/m3, poisson ratio 0.3; Independent column use C35 concrete , modulus of elasticity E=2.55×105Mpa, mass density ρ=2500kg/m3, poisson ratio 0.2.