-
Supplier: Marmetal Industries, Inc.
Description: Applications Air Conditioners Heat Exchangers Military Applications Marine Products (saltwater) Materials In Stock Cartridge brass Muntz metal Naval brass Stainless steel Diamondized naval brass Curpo nickel (90-10) Cupro nickel (70-30) Aluminum bronze
- CDA Grade: 614
- Overall Thickness: 0.3750 to 2.5 inch
- Shape / Form: Semi-finished Shape / Mill Stock, Plate
- Standards / Specifications: CDA, UNS
-
Supplier: H.M. Hillman Brass & Copper
Description: Width and length specified by client
- Alloy: Yes
- Clad / Bimetal: Yes
- Elongation: 40 %
- Nonferrous Metals: Non-ferrous - Any Type, Aluminum / Aluminum Alloy (UNS A), Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: Concast Metal Products Co.
Description: Aluminum bronze is the highest strength standard copper based alloy. Concast produces C95400, C95500 and C95900 in standard sizes of rounds, tubes and rectangles. Aluminum in conjunction with iron and nickel in C95500 acts as a strengthener in these
- CDA Grade: 95410
- Elongation: 18 %
- Features: Cast (Continuous, Centrifugal)
- Hollow Stock: Yes
-
-
Supplier: Concast Metal Products Co.
Description: Ranging from aluminum bronzes to high tin bronzes, these alloys are recognized by the Copper Development Association (CDA) and are manufactured to ASTM specifications.
- CDA Grade: 95500
- Elongation: 12 %
- Features: Cast (Continuous, Centrifugal)
- Shape / Form: Profile / Structural Shape, Semi-finished Shape / Mill Stock, Billet / Slab / Bloom, Bar Stock, Flats / Rectangular Bar, Squares / Square Bar, Hex Bar Stock, Plate
-
Supplier: National Bronze & Metals Inc.
Description: C63020 Nickel Aluminum Bronze AMS 4590 High ductility, high electrical and thermal conductivity, high impact strength, good creep resistance, ease of welding, and low volatility under high vacuum. A special heat treatment process improves the mechanical properties beyond the
- Alloy: Yes
- Applications: Bearings (BQ), Wear Parts / Tooling
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
- Performance Features: Wear Resistant / High Speed, Corrosion Resistant
-
Supplier: National Bronze & Metals Inc.
Description: C63000 Nickel Aluminum Bronze AMS 4640 C63000 (AMS 4640) Nickel Aluminum Bronze alloy is an excellent choice for applications involving heavy loads, abrasive wear resistant, friction, abrasive wear and corrosion. The addition of nickel increases the alloys
- Applications: Bearings (BQ), Marine, Wear Parts / Tooling
- CDA Grade: 630
- Features: Cold Finished / Rolled, Corrosion Resistant, Extruded, Forged, Wear Resistant
- Hollow Stock: Yes
-
Supplier: Bunting Bearings, LLC
Description: C95900 Aluminum Bronze is a non-lead “GREEN” Alloy Aluminum Bronze CDA 959 ASTM B505 Wearplate is stocked in 13" increments or 144" lengths, and is available in other lengths and nonstandard sizes. Typical Properties: (Not to be used for
- Function & Thickness: Abrasion / Sliding Wear
- Industry & Application: Other
- Material: Other
- Thickness: 0.2500 to 3 inch
-
Supplier: Diversified Bronze & Manufacturing, LLC
Description: 2" to 6"widths available, ASTM B505 C95400
- Function & Thickness: Abrasion / Sliding Wear
- Industry & Application: Manufacturing / Machinery
- Material: Metal
- Thickness: 2 inch
-
Supplier: Diversified Bronze & Manufacturing, LLC
Description: 1" to 4"widths available, ASTM B505 C95400
- Function & Thickness: Abrasion / Sliding Wear
- Industry & Application: Manufacturing / Machinery
- Material: Metal
- Thickness: 0.2500 inch
-
Supplier: Diversified Bronze & Manufacturing, LLC
Description: 1" to 6"widths available, ASTM B505 C95400
- Function & Thickness: Abrasion / Sliding Wear
- Industry & Application: Manufacturing / Machinery
- Material: Metal
- Thickness: 1 inch
-
Supplier: Diversified Bronze & Manufacturing, LLC
Description: 3"widths available, ASTM B505 C95400
- Function & Thickness: Abrasion / Sliding Wear
- Industry & Application: Manufacturing / Machinery
- Material: Metal
- Thickness: 3 inch
-
Supplier: Bunting Bearings, LLC
Description: C95400 Aluminum Bronze is a non-lead “GREEN” Alloy Aluminum Bronze CDA 954 9C ASTM B505 Aluminum bronze is a very hard, strong, abrasion resistant bronze whose physical properties remain good at elevated temperatures – compressive
- Function & Thickness: Abrasion / Sliding Wear
- Industry & Application: Other
- Material: Other
- Thickness: 0.2500 to 3 inch
-
Supplier: National Bronze & Metals Inc.
Description: C95500 Nickel Aluminum Bronze "9D" ASTM B505 Typical Uses for C95500 Nickel Aluminum Bronze "9D": BUILDERS HARDWARE: Window Hardware CONSUMER: Piano Keys, Musical Instruments ELECTRICAL: Electrical Hardware
- Applications: Bearings (BQ), Chemical / Materials Processing, Construction & Building / Architectural, Marine, Wear Parts / Tooling
- CDA Grade: 955
- Elongation: 5 to 12 %
- Features: Wear Resistant
-
Supplier: National Bronze & Metals Inc.
Description: C95500 Nickel Aluminum Bronze "9D" ASTM B505 Typical Uses for C95500 Nickel Aluminum Bronze "9D": BUILDERS HARDWARE: Window Hardware CONSUMER: Piano Keys, Musical Instruments ELECTRICAL: Electrical Hardware
- Applications: Bearings (BQ), Chemical / Materials Processing, Construction & Building / Architectural, Marine, Wear Parts / Tooling
- CDA Grade: 955
- Elongation: 5 to 12 %
- Features: Wear Resistant
-
Supplier: Concast Metal Products Co.
Description: Ranging from aluminum bronzes to high tin bronzes, these alloys are recognized by the Copper Development Association (CDA) and are manufactured to ASTM specifications.
- Alloy: Yes
- Elongation: 30 %
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
- Processing Features: Cast (Continuous, Centrifugal, etc.)
-
Supplier: SelfLube, Inc.
Description: Made of C595 aluminum bronze or 4150 steel and available with or without graphite plugs.
- Function & Thickness: Abrasion / Sliding Wear
- Industry & Application: Other
- Material: Other
- Thickness: 0.7874 inch
-
Supplier: Accuris
Description: COPPER-ALUMINUM ALLOY (ALUMINUM BRONZE) PLATE, SHEET, STRIP, AND BAR (COPPER ALLOY NUMBERS 606, 610, 613, 614, AND 630)
-
Supplier: Marmetal Industries, Inc.
Description: Applications Air Conditioners Heat Exchangers Military Applications Marine Products (saltwater) Materials In Stock Cartridge brass Muntz metal Naval brass Stainless steel Diamondized naval brass Curpo nickel (90-10) Cupro nickel (70-30) Aluminum bronze
- CDA Grade: 260
- Overall Thickness: 0.0320 to 0.3750 inch
- Shape / Form: Semi-finished Shape / Mill Stock, Sheet, Plate
- Standards / Specifications: CDA, UNS
-
Supplier: Marmetal Industries, Inc.
Description: Applications Air Conditioners Heat Exchangers Military Applications Marine Products (saltwater) Materials In Stock Cartridge brass Muntz metal Naval brass Stainless steel Diamondized naval brass Curpo nickel (90-10) Cupro nickel (70-30) Aluminum bronze
- CDA Grade: 464
- Overall Thickness: 0.0320 to 4 inch
- Shape / Form: Semi-finished Shape / Mill Stock, Sheet, Plate
- Standards / Specifications: CDA, UNS
-
Supplier: Marmetal Industries, Inc.
Description: Applications Air Conditioners Heat Exchangers Military Applications Marine Products (saltwater) Materials In Stock Cartridge brass Muntz metal Naval brass Stainless steel Diamondized naval brass Curpo nickel (90-10) Cupro nickel (70-30) Aluminum bronze
- CDA Grade: 365
- Overall Thickness: 0.3750 to 3 inch
- Shape / Form: Semi-finished Shape / Mill Stock, Plate
- Standards / Specifications: CDA, UNS
-
Supplier: Concast Metal Products Co.
Description: Ranging from aluminum bronzes to high tin bronzes, these alloys are recognized by the Copper Development Association (CDA) and are manufactured to ASTM specifications.
- Alloy: Yes
- Elongation: 20 %
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
- Processing Features: Cast (Continuous, Centrifugal, etc.)
-
Supplier: ASTM International
Description: 1.1 This specification establishes the requirements for Copper Alloy UNS Nos. C61300 and C61400 aluminum bronze sheet, strip, and rolled bar. 1.2 The products made to this specification are commonly used for drawing, forming, stamping, and bending applications and
-
Supplier: TelephoneStuff.com
Description: Polycarbonate Duplex Cover Plate with flip lids for carpet. Features: - Diameter: 5.5" (140 mm) - Compatible with Ratchet-Pro™ 881 Series, 882C/884C Series™, 880 Series™, and 861 Series™ - Available Colors: - Aluminum - Black - Brown - Bronze
- Type: Duplex Outlet Cover
-
Supplier: TONGYU Technology Co., Ltd.
Description: Name: Copper Liquid Cold Plate Item No.: TY-L10 Material: TPM2/6061 Size: 280×101.6x10mm Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 13%, pressure >3Mpa Application: Liquid cooling, water cooling, thermal cooling system, thermal
- Alloy: Yes
- Applications: Other
- Metal / Alloy Types: Aluminum / Aluminum Alloy (UNS A), Copper, Brass or Bronze Alloy (UNS C)
- Shape / Form: Semi-finished Shape / Mill Stock, Fabricated Parts / Shapes
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Speci al Features: Working pressure: PN10; PN16 Body materials: cast iron, ductile iron, aluminum bronze, stainless steel and carbon steel Applicable temperature: from -40 to +230 degrees C Size range: from 2 to 40 inches
- Actuation: Manual / Hand
- Media: Water, Hot Water, Cold Water, Potable Water, Salt Water, Wastewater, Gas, Gasoline / Diesel Fuel, LP - Gas, Natural Gas, Sour Gas
- Media Temperature: -40 to 835 F
- Primary Material of Construction: Aluminum, Brass / Bronze, Cast Iron, Ductile Iron, Stainless Steel, Steel, Other
-
Supplier: Clippard
Description: variety of manual, air pilot, electrical or mechanical actuators • Small, compact size, lightweight • Design flexibility and fast response • Electroless nickel plated brass and anodized aluminum construction for long life and corrosion resistance • Stainless
- Actuation: Manual / Hand, Mechanical Device, Electric, Pneumatic
- Media: Air, Water, Other
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 3
-
Supplier: Clippard
Description: variety of manual, air pilot, electrical or mechanical actuators • Small, compact size, lightweight • Design flexibility and fast response • Electroless nickel plated brass and anodized aluminum construction for long life and corrosion resistance • Stainless
- Actuation: Manual / Hand, Mechanical Device, Electric, Pneumatic
- Media: Air, Water, Other
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 2
-
Supplier: Legrand
Description: corrosion. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide. Packaged in protective film,
- Material: Other
- Opening / Devices: Two
- Type: Other
-
Supplier: Legrand
Description: corrosion. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide. Packaged in protective film,
- Material: Other
- Opening / Devices: One
- Type: Other
-
Supplier: Legrand
Description: corrosion. Constructed of corrosion-resistant stainless steel, brass, aluminum, chrome, brushed bronze, or galvanized steel. Standard, Jumbo, and Tandem plates available, as well as special Panel plates up to 5-gangs high and 10-gangs wide. Packaged in protective film,
- Material: Other
- Opening / Devices: Two
- Type: Other
-
Supplier: Pneumadyne, Inc.
Description: -in connections. For alignment purposes, the "0" Series features a swivel input and the "11" Series features a swivel output port. The "11" Series can be mounted on a manifold allowing the consolidation of components with varying output pressures on a common pressure source (see figure C -
- Actuation: Manual / Hand, Other
- Flow (Cv): 0.2700
- Media: Other
- Media Temperature: -20 to 160 F
-
Supplier: Pneumadyne, Inc.
Description: -in connections. For alignment purposes, the "0" Series features a swivel input and the "11" Series features a swivel output port. The "11" Series can be mounted on a manifold allowing the consolidation of components with varying output pressures on a common pressure source (see figure C -
- Actuation: Manual / Hand, Other
- Flow (Cv): 0.2700
- Media Temperature: -20 to 160 F
- Number of Ports/Ways: 2
-
Supplier: MP Pumps, Inc.
Description: PumPAK® is a fully assembled and run tested pump end that can be easily coupled to a number of drivers such as hydraulic motors, 56C and 145TC frame motors and gas engines. A bearing pedestal is also available for T-frame motor or belt drive. Standard features include
- Discharge Size: 1.5 inch
- Horsepower: 3 HP
- Housing Material: Aluminum, Brass / Bronze, Cast Iron
- Maximum Discharge Flow: 145 GPM
-
Supplier: Pneumadyne, Inc.
Description: -in connections. For alignment purposes, the "0" Series features a swivel input and the "11" Series features a swivel output port. The "11" Series can be mounted on a manifold allowing the consolidation of components with varying output pressures on a common pressure source (see figure C -
- Actuation: Manual / Hand, Other
- Flow (Cv): 0.2700
- Media: Air, Compressed Air, Other
- Media Temperature: -20 to 160 F
-
Supplier: Appleton Electric
Description: ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE 1.9 SQ FT EPA AREAMASTER[T] BRAND GASKET MATERIAL SILICONE RUBBER LENS MATERIAL IMPACT RESISTANT GLASS REFLECTOR MATERIAL ALZAK[R] ALUMINUM TEMPERATURE RANGE 136 TO 200 DEG C YOKE FINISH ARCHITECTURAL BRONZE POLYESTER
- Lamp Type: Sodium
- Light Fixture Voltage: 480 volts
- Light Fixture Wattage: 400 watts
-
Supplier: Appleton Electric
Description: ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE 1.9 SQ FT EPA AREAMASTER[T] BRAND GASKET MATERIAL SILICONE RUBBER LENS MATERIAL IMPACT RESISTANT GLASS REFLECTOR MATERIAL ALZAK[R] ALUMINUM TEMPERATURE RANGE 136 TO 200 DEG C YOKE FINISH ARCHITECTURAL BRONZE POLYESTER
- Lamp Type: Sodium
- Light Fixture Voltage: 480 volts
- Light Fixture Wattage: 250 watts
-
Supplier: Appleton Electric
Description: ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE 1.9 SQ FT EPA AREAMASTER[T] BRAND GASKET MATERIAL SILICONE RUBBER LENS MATERIAL IMPACT RESISTANT GLASS REFLECTOR MATERIAL ALZAK[R] ALUMINUM TEMPERATURE RANGE 136 TO 200 DEG C YOKE FINISH ARCHITECTURAL BRONZE POLYESTER
- Lamp Type: Sodium
- Light Fixture Voltage: 480 volts
- Light Fixture Wattage: 150 watts
-
Supplier: Appleton Electric
Description: ALUMINUM HOUSING MATERIAL 480 V LAMP/BALLAST VOLTAGE 1.9 SQ FT EPA AREAMASTER[T] BRAND GASKET MATERIAL SILICONE RUBBER LENS MATERIAL IMPACT RESISTANT GLASS REFLECTOR MATERIAL ALZAK[R] ALUMINUM TEMPERATURE RANGE 101 TO 135 DEG C YOKE FINISH ARCHITECTURAL BRONZE POLYESTER
- Lamp Type: Sodium
- Light Fixture Voltage: 480 volts
- Light Fixture Wattage: 100 watts
-
Supplier: FLSmidth
Description: . Bearings are of the non-lubricating type. Lip-type shaft seals provide gas-tight performance. Materials of construction This product is available in either Class 50 cast iron, 319 aluminum. Bearings are Oilite® bronze, and lip seals are nitrile. Other seal materials are available
- Valve Type: Diverter Valves
Find Suppliers by Category Top
Featured Products Top
-
wafer in different sizes from 6-12 inches, as well as large Aluminum Nitride ceramic plates with a diameter of up to 320mm and a thickness of over 26mm. These large size ALN ceramic wafers can be used to produce high thermal conductivity aluminum nitride heating pads. Table of (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
KEPO will flexibly use aluminum allays and various metal materials based an the vehicles style and appropriately match them with the lighting system. The product adapts a 100,000 ram delicate carving process, 0.3mm depth mirror carving, and anodizing/electrolytic coloring process ta (read more)
Browse LED Light Strips Datasheets for Ningbo Kepo Electronics Co., Ltd. -
Select materials Carbon steel, Alloy steel, Stainless steel, Nylon, Bronze/Brass; Can be used for CNC machining of a variety of certified materials Surface treatment Black oxide, Zinc Plated, Nickel Plated etc (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Bellow saftety skirting/safety touch bars Vertical travel - high or lower Limit switches/photo eyes Eye bolts - for moving lifts easily Drive through c/w flip down plate Semi-portable c/w dolly handle Contact us today for more details and a quote (read more)
Browse Lift Tables Datasheets for Econo Lift Limited -
cylinder • Heavy duty hydraulic cylinders - chrome plated rod with polyurethane seals • Horn in control head MAINTENANCE • Hinged table top provides easy access to power unit and cylinders • Self lubricated bronze bushings on all wear (read more)
Browse Lift Tables Datasheets for Econo Lift Limited -
" Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome plated rod with polyurethane seals Power supplies A/C 110/1/60 volt (standard) Hand or foot operated A/C 460 (read more)
Browse Scissor Lifts Datasheets for Econo Lift Limited -
surface mountable test points with a colored insulator base as an addition to their line of rugged test points which replace wire-wrap posts and turret terminals. These new test points are manufactured in Phosphor bronze with a silver plate for superior soldering (read more)
Browse Test Points Datasheets for Keystone Electronics Corp. -
Series: Ratchet coupling Triple start threads Compact and lightweight aluminum IP68 water resistance Anthracite Nickel-plated High shock/vibration resistance Deep water-resistant (2m to 15hr) Compact and high (read more)
Browse Automotive Electrical Connectors Datasheets for LEMO USA, Inc. -
Phosphor Bronze with Gold Plate, Connectors are available in a Male (pin), Cat. # 6100 (bulk) or Cat. # 6100TR (tape and reel) and a Female (socket) Cat. # 6102 (bulk) or Cat. # 6102TR (tape and reel) The female sockets are equipped with side guides for additional reinforcement to minimize PCB movement (read more)
Browse Board to Board Connectors Datasheets for Keystone Electronics Corp. -
: 301 Stainless Steel 316 Stainless Steel Nickel Copper Monel Hastelloy® C-276 Inconel® Aluminum Brass Bronze Beryllium copper The list above is not all inclusive, and (read more)
Browse CNC Machining Services Datasheets for CT Gasket & Polymer Co., Inc.
More Information Top
-
Bimetallic Joints in Multistage Flash Desalination Plants
However, this alloy is more difficult to machine than the normal tube- plate materials, and when large condensers with titanium tubes were first used, the more easily machined aluminum bronze UNS C61400 was used.
-
ZEMPM2000P006
… 83Cu13Mn4Ni(manganin) 85Cu10Mn4Ni(shunt manganin) 87Cu13Mn(manganin) Copper, Miscellaneous, Thermocouple 55Cu45Ni(constantan) 78Cu22Ni 89Cu11Ni 94Cu6Ni 98Cu2Ni Copper, Wrought, Aluminum Bronze Ambraloy 901 C60800 (C60800 … … Annealed (C61000) C61300 (C61300) C61400 (C61400) 0.101 u … … 68 68 Sheet, strip, plate , wire, rod, bar, and …
-
ZEMPM2000P263
… springs, switches, connectors Fuse clips, switch parts, electrical connectors Bar, rod, tube, pipe, plated , sheet, strip, and … Copper, Wrought, Aluminum Bronze C60800 (C60800) C61300 (C61300) C61400 (C61400) C62300 (C62300) C62400 (C62400) C62500 (C62500) C63000 (C63000) C63200 (C63200) Copper, Wrought, Beryllium Copper Olin 172-Precipitation hardened (C17200) Olin 175-Precipitation hardened (C17500) Olin 17510-Precipitation hardened (C17510) Copper, Wrought, Copper …