-
Supplier: Penta Manufacturing Company
Description: Product Code: 13-83600 CAT Number: 13-83600 CAS
-
Supplier: Zurn Industries LLC
Description: Zurn's AquaSpec® faucets provide the highest level of durability for commercial applications To view all options, see the Specification Sheet - Z83600-XL Features And Benefits Polymer metering cartridge sleeve for long life reliability Angled stream nozzle with volume control Cast metal push
- Applications: Commercial
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Electronic Components Win Source Part Number: 114858-MAZ83600ML Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±6% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 27V Voltage - Zener (Nom) (Vz): 36V
- Diode Type: Zener Diodes
- IR: 5.00E-5 mA
- VF: 1 volts
-
-
Supplier: Concast Metal Products Co.
Description: Concast will work with engineers and specifiers to prototype and customize an alloy to meet their exacting specifications.
- Alloy: Yes
- Elongation: 30 %
- Nonferrous Metals: Non-ferrous - Any Type, Copper, Brass or Bronze Alloy (UNS C)
- Performance Features: Leaded / Free Machining
-
Supplier: DigiKey
Description: Zener Diode 36V 150mW ±6% Surface Mount SMini2-F1
-
Supplier: Cole-Parmer
Description: • ¡Integrated Peltier element for temperature control of the cuvette shaft • Freely selectable cuvette shaft temperature control in a range of +20
C to +42C with 0.1C increments • Preprogrammed and freely programmable kinetic methods • Subsequent modification of -
Description: DIODE ZENER 36V 150MW SMINI2
- Diode Type: Zener Diodes
- IR: 50 mA
- VF: 1 volts
-
Supplier: TelephoneStuff.com
Description: M100 Bluetooth Headset with Voice Alerts combines audio performance and smart design, making it a valuable companion to any Bluetooth phone. Features: - Voice Alerts: Allows user to talk to headset and headset will talk back. Whispered voice alerts keep user aware of low battery, lost connection and
- Application: Telephone / Voice Communication
- Features: Bluetooth®
-
Supplier: Cole-Parmer
Description: • ¡Integrated Peltier element for temperature control of the cuvette shaft • Freely selectable cuvette shaft temperature control in a range of +20
C to +42C with 0.1C increments • Preprogrammed and freely programmable kinetic methods • Subsequent modification of -
Supplier: Utmel Electronic Limited
Description: DIODE ZENER 36V 150MW SMINI2
- Diode Type: Zener Diodes
- RoHS Compliant: Yes
- VF: 1 volts
-
Gas Discharge Tubes (GDT) - TVS/Fuse/Board Level Protection >> Gas Discharge Tube (GDT) -- SE83-600XSupplier: LCSC Electronics Technology (HK) Limited
Description: 10kA ±20% 600V 3 Plugin,8x10mm Gas Discharge Tube (GDT) ROHS
- Approvals: RoHS
- Capacitance Range: 1.5 pF
- DC Spark-over Voltage: 600 volts
- Discharge Current: 10000 amps
-
Supplier: ASTM International
Description: 1.1 This specification covers aluminum/single input wire (SIW) stranded conductors made from round or shaped wires for use in covered or insulated electrical conductors. These conductors shall be composed of one or more roller or die compacted layers of helically applied wires (Explanatory Notes 1
-
Supplier: R. S. Hughes Company, Inc.
Description: The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 2 3/4 in L x 2 1/4 in H. The character height measures 1/2 in. One of the important
- Features: Permanent
-
Supplier: ASTM International
Description: specification applies only to a membrane system above which a separate wearing or traffic course will be applied. Note 1--See Guide C898 for proper application of membrane. 1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for
-
Supplier: SAE International
Description: This specification covers one type of leaded red brass in the form of sand and centrifugal castings.
-
Supplier: Texas Instruments
Description: Multicore Fixed and Floating-Point System-on-Chip 841-FCBGA -40 to 100
- Interface: I2C
- Operating Voltage: 1 to 1.8 volts
-
Supplier: Texas Instruments
Description: Multicore Fixed and Floating-Point System-on-Chip 841-FCBGA 0 to 85
- Interface: I2C
- Operating Voltage: 1 to 1.8 volts
-
Supplier: LIXINC Electronics Co., Limited
Description: IC SOC CORTEX-A9 667MHZ 484BGA
- Clock Frequency: 667 MHz
- Interface: CAN, I2C, SPI, UART, USB, Other Interface
- Operating Temperature: 32 to 185 F
- Processor Core: ARM
-
Supplier: LIXINC Electronics Co., Limited
Description: IC SOC CORTEX-A9 667MHZ 400BGA
- Clock Frequency: 667 MHz
- Interface: CAN, I2C, SPI, UART, USB, Other Interface
- Operating Temperature: 32 to 185 F
- Processor Core: ARM
-
Supplier: Reid Supply
Description: These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt Manufacturer Part Number: C96
- Belt Length: 100 inch
- English Section: C
-
Supplier: Reid Supply
Description: These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt Manufacturer Part Number: C138
- Belt Length: 142 inch
- English Section: C
-
Supplier: Reid Supply
Description: These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt Manufacturer Part Number: C280
- Belt Length: 282 inch
- English Section: C
-
Supplier: Reid Supply
Description: These belts are constructed from highly engineered, high performance, oil and heat resistant components. Choose from standard, cogged, fabric wrapped and raw edge notched models. Multiple cross section types available. . Industrial V-Belt Manufacturer Part Number: C61
- Belt Length: 65 inch
- English Section: C
-
Supplier: Image Supply, Inc.
Description: Long lasting and dependable - even after seven years of storage. Long service life at high drain discharges. Date coded to ensure freshness. Primary Use: Flashlights, radios, tape recorders. Operating Temp. Range: -4 degrees F to 130 degrees F. Terminals: Flat; 12 per box. Last up to 10 times longer
- Standard Battery Sizes: C
-
Supplier: Quarktwin Technology Ltd.
Description: RISC-V Dual Core 64bit System On Chip (SOC) IC Sipeed MAIX-I Audio Processor (APU), Neural Network Processor (KPU) 400MHz Module
- Clock Frequency: 400 MHz
- Interface: I2C, SPI, UART, Other Interface
- Operating Temperature: -22 to 185 F
- Processor Core: RISC, Other Core
-
Supplier: Lingto Electronic Limited
Description: IC SOC CORTEX-A9 800MHZ 672UBGA
- Interface: CAN, I2C, SPI, UART, USB, Other Interface
- Operating Temperature: 32 to 185 F
- Processor Core: ARM, Other Core
-
Supplier: Microchip Technology, Inc.
Description: directly via UART by a MCU. The IS1678 SoC is available in ROM-based (IS1678S) and Flash-based (IS1678SM) variants. Additional Features Bluetooth Classic (BR/EDR) and Bluetooth Low Energy (BLE/LE) Bluetooth 5 Certified Available with either ROM or Flash (see
- Interface: I2C
-
Supplier: Utmel Electronic Limited
Description: BATT HOLDER C 3 CELL SOLDER LUG
- Battery Cell Size: C
-
Supplier: Utmel Electronic Limited
Description: AUTOMOTIVE PSOC PROGRAMMABLE SYSTEM-ON-CHIP
- Clock Frequency: 12 MHz
- Interface: I2C, SPI, Other Interface
- Number of I/Os: 13 #
- Operating Temperature: -40 to 185 F
-
Description: includes the following: Solder joint flanges, when made of ASTM B62, Copper Alloy UNS No. C83600, ASTM B584, Copper Alloy UNS Nos. C83600, C83800, and C84400, for rating Class 125 and Class 150. Threaded flanges and blind flanges, when made of ASTM B 584,
-
Supplier: Advanced Micro Devices, Inc.
Description: The AMD Embedded R-Series SoC (formerly codenamed "Merlin Falcon") delivers astonishing graphics and HD multimedia processing performance - with true 4K decode and encode - via a sophisticated SoC architecture that integrates up to four of AMD's latest high-performance "Excavator" x86
-
Supplier: Win Source Electronics
Description: Manufacturer: Intel Win Source Part Number: 856740-5CSXFC6C6U23C 8N Series: Cyclone® V SX Features: System On Chip (SOC) IC series Package: Tray Family Name: 5CSXFC6 Categories: Integrated Circuits (ICs) ECCN: 3A991D Popularity: Medium Fake Threat
-
Supplier: Nova Technology(HK) Co.,Ltd
Description: Dual ARM Cortex-A9 MPCore??with CoreSight??System On Chip (SOC) IC series FPGA - 85K Logic Elements 600MHz 672-UBGA (23x23)
- Clock Frequency: 600 MHz
- Processor Core: ARM
-
Supplier: Allied Electronics, Inc.
Description: Battery holder, steel, holds 3 C cell batteries, all contacts insulated
- Battery Cell Size: C
-
Supplier: Rochester Electronics
Description: CY8C21534 - PSoC Programmable System-on-Chip
Find Suppliers by Category Top
Featured Products Top
-
Our custom C-Frame hydraulic presses are offered in several models, with both unguided and guided platen models. Optional hydraulic ejector and hydraulic cushions are available. C-Frames are frequently employed in the following applications: Forming Bending (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
Roll Formed C-Sections Another very common and popular part, cee-sections are used in many industries that call for a lighter weight and gauge structural component where a I-beam or T-beam might be too heavy. Also, their shape makes them ideal (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
Our patented metal Super C-Seal ring is designed as an alternative to spring loaded C-Seals for applications requiring higher spring back and a tighter seal than regular C-Seals. In fact, the uncoated Super C-Seal or spring loaded C-Seal can directly replace an existing C-Seal with no (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
Olympus' entry-level videoscope provides exceptional articulation, durability and great optics to get you the image you need. The instrument is built for use anywhere you need it and packed with features usually reserved for more expensive units. The Series C will save you time and money (read more)
Browse Videoscopes Datasheets for Evident Scientific -
C-Flex Product Line: The Pivot: Free from backlash, friction and wear, the C-Flex bearing could provide the ultimate in cost effective design, allowing for easy assembly and indefinite life expectancies with undiminished accuracy. Selection of the correct bearing for the (read more)
Browse Pivot Bearings Datasheets for C-Flex Bearing Co., Inc. -
JETSEAL is a world leader in designing and manufacturing Axial C-Seals. Unlike face seals, the axial seal is specifically designed to seal against an I.D. and O.D. of the cavity (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
Ensinger manufactures natural acetal (POM-C) material modified by the addition of a special anti static agent. The product is sold under the trade name TECAFORM AH SD (read more)
Browse Plastic Plate, Rod, and Stock Shapes Datasheets for Ensinger, Inc. -
TECAFORM AH ID inductive detectable POM-C is modified with a metal detectable filler that provides for excellent protection in food environments that use metal detection equipment to monitor for unwanted particulates. For added safety and versatility, this acetal material is colored blue (read more)
Browse Plastic Plate, Rod, and Stock Shapes Datasheets for Ensinger, Inc. -
inTEST Thermal Solutions launches the North Sciences Messenger Shuttle™ Portable ULT Freezer. Portable cold storage for vaccine transportation. -86°C to (read more)
Browse Laboratory Freezers Datasheets for inTEST Thermal Solutions -
Shenzhen BASiC Semiconductor and ROHM have entered into a strategic partnership agreement on SiC power devices for automotive applications. A signing ceremony was held at ROHM’s headquarters in Kyoto to commemorate the occasion. (read more)
Browse IC Power Supplies Datasheets for ROHM Semiconductor GmbH
More Information Top
-
ZCACA2001P085
Alloy C83600 is one of the most important cast alloys, widely used for plumbing fittings and other …
-
Premature Failures of Copper Alloy Valves and Fittings in the New York City Water Supply System
Tapping goose necks, and a pressure regular stem made of CDA alloy C83600 , have been found to …
-
ZASMHBA0003134
C83600 C84400 C84800 C85400 C85800 C86300 C86500 C87200 C87500 C90300 C92200 C93700 C94300 C95300 C95800 C97600 C97800 .
-
ZASMHBA0001068
… C90500 C91100 C91300 A S T M B 61 C92200 ASTM B 62 C83600 A S T …
-
Practical approach to continuous casting of copper alloys and precious metals A
5.8.4.1 Leaded Gunmetal LG2- C83600 125 .
-
Copper Casting Alloy – Leaded Red Brass UNS C83600
Copper Casting Alloy – Leaded Red Brass UNS C83600 .