-
Supplier: bisco industries
Description: Standoff
-
Supplier: bisco industries
Description: Inserts Standoffs & Assembly Components
-
Supplier: BRIM Electronics, Inc.
Description: MATERIAL: Body is Brass nickel plated, molded fluted or hex captive head that completely insulates post from panel plus 2 hex nuts. Available in wrap around turret type end. Rated for 30 AMPS AC, 5.0 MMFD. For panels 1/16" to 1/4" thick. Std. Colors: Red, Black (Specify). Other colors are
- Material: Metal, Brass
- Type & Shape: Specialty / Other
-
-
Supplier: BRIM Electronics, Inc.
Description: MATERIAL: Body is Brass Nickel plated, with a molded fluted captive head, hex nuts and either an insulating washer or all metal washers (for grounding purposes). Screw end type. Rated for 15 AMPS AC. #978: 5.0 MMFD capacitance. Std. Colors: Red, Black (Specify) Std. Pkg.: 100.
- Body Length / Working Height: 1.05 to 1.38 inch
- Material: Metal, Brass
- Type & Shape: Specialty / Other
-
Supplier: Allied Electronics, Inc.
Description: Terminal Block, Feed Through Standoff Feet Eurostrips Panel Mount, 18 - 6 AWG The panel and chassis mounted series are ideal for connecting electrical control panels to external power sources, signal sources, other electrical panels and electrical loads of many types and sizes. The
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Listing Mark, VDE Component Mark
- Conductor Size (North American): 8 to 22 AWG
- Current Rating: 35 amps
- Mounting Options: Terminal Strip, Other
-
Supplier: L-com, Inc.
Description: mounting flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. The fully gasketed lid features four stainless steel captive screws that secure the cover to the base by means of four threaded brass inserts contained in the base that
- Depth: 4 inch
- Height: 8 inch
- NEMA Rating: Type 4X
- Width or Diameter: 6 inch
-
Supplier: L-com, Inc.
Description: mounting flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. The fully gasketed lid features four stainless steel captive screws that secure the cover to the base by means of four threaded brass inserts contained in the base that
- Depth: 5 inch
- Height: 10 inch
- NEMA Rating: Type 4X
- Width or Diameter: 8 inch
-
Supplier: L-com, Inc.
Description: mounting flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. The fully gasketed lid features four stainless steel captive screws that secure the cover to the base by means of four threaded brass inserts contained in the base that
- Depth: 6 inch
- Height: 16 inch
- NEMA Rating: Type 4X
- Width or Diameter: 14 inch
-
Supplier: L-com, Inc.
Description: mounting flange allows it to be wall mounted as well as on a flat surface without the need for extra mounting hardware. The fully gasketed lid features four stainless steel captive screws that secure the cover to the base by means of four threaded brass inserts contained in the base that
- Depth: 4 inch
- Height: 6 inch
- NEMA Rating: Type 4X
- Width or Diameter: 6 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: Key Features: Premium plastic, UV-resistant, Luran enclosures for outdoor applications Shallow lid, deep body Captive, stainless steel - lid screws Enclosure can be mounted to wall or shelf after closing the lid Integrated 1.7 mm recess in lid for
- Depth: 2.76 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
- Length / Height: 5.12 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: Key Features: Modern, high quality instrument enclosure Material - Aluminum die-cast: GD SI 12 / DIN 1725 Shallow lid, deep body Captive stainless steel lid screws Enclosure can be mounted to wall or shelf after closing the lid Integrated
- Depth: 3.54 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
- Length / Height: 6.3 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: Key Features: Modern, high quality instrument enclosure Material - Aluminum die-cast: GD SI 12 / DIN 1725 Shallow lid, deep body Captive stainless steel lid screws Enclosure can be mounted to wall or shelf after closing the lid Integrated
- Depth: 3.23 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
- Length / Height: 8.66 inch
-
Supplier: Hammond Manufacturing Company Inc.
Description: Key Features: Modern, high quality instrument enclosure Material - Aluminum die-cast: GD SI 12 / DIN 1725 Shallow lid, deep body Captive stainless steel lid screws Enclosure can be mounted to wall or shelf after closing the lid Integrated
- Depth: 2.32 inch
- Ingress Protection(IP) Rating Against Foreign Objects: Type 6
- Ingress Protection(IP) Rating Against Moisture: Type 6
- Length / Height: 6.89 inch
-
Supplier: Allied Electronics, Inc.
Description: Terminal Block, Feed Through Standoff Feet Eurostrips Panel Mount, 18 - 6 AWG Series 300 terminal strips are used for connecting stripped, unterminated, solid or stranded copper wires, ranging from 6 to 26 AWG depending on the product selected. Each strip has 12 circuits and can be easily
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Listing Mark, VDE Component Mark
- Conductor Size (North American): 4 to 14 AWG
- Current Rating: 80 amps
- Mounting Options: Terminal Strip, Other
-
Supplier: Allied Electronics, Inc.
Description: Terminal Block, Feed Through Standoff Feet Eurostrips Panel Mount, 18 - 6 AWG Series 300 terminal strips are used for connecting stripped, unterminated, solid or stranded copper wires, ranging from 6 to 26 AWG depending on the product selected. Each strip has 12 circuits and can be easily
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Listing Mark, VDE Component Mark
- Conductor Size (North American): 6 to 14 AWG
- Current Rating: 65 amps
- Mounting Options: Terminal Strip, Other
-
Supplier: Allied Electronics, Inc.
Description: Terminal Block, Feed Through Standoff Feet Eurostrips Panel Mount, 18 - 6 AWG Series 300 terminal strips are used for connecting stripped, unterminated, solid or stranded copper wires, ranging from 6 to 26 AWG depending on the product selected. Each strip has 12 circuits and can be easily
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Listing Mark, VDE Component Mark
- Conductor Size (North American): 6 to 14 AWG
- Current Rating: 65 amps
- Mounting Options: Terminal Strip, Other
-
Supplier: RS Components, Ltd.
Description: Lid is designed to give maximum seal face and minimum exposure. Lid supplied with stainless steel (SS304) M6 x 25mm long captive screws. 3mm one piece die cut silicone rubber sponge seal (01-255FR) with self adhesive backing (01-255SAB), suitable for-60 to 240°C. Minimum seal thickness and
- Electrically Conductive: Yes
- Material Type: Metal / Metal Filled
- Type / Form: Enclosure (Electrical / Electronic)
-
Supplier: RS Components, Ltd.
Description: Lid is designed to give maximum seal face and minimum exposure. Lid supplied with stainless steel (SS304) M6 x 25mm long captive screws. 3mm one piece die cut silicone rubber sponge seal (01-255FR) with self adhesive backing (01-255SAB), suitable for-60 to 240°C. Minimum seal thickness and
- Electrically Conductive: Yes
- Material Type: Metal / Metal Filled
- Type / Form: Enclosure (Electrical / Electronic)
-
Supplier: RS Components, Ltd.
Description: Lid is designed to give maximum seal face and minimum exposure. Lid supplied with stainless steel (SS304) M6 x 25mm long captive screws. 3mm one piece die cut silicone rubber sponge seal (01-255FR) with self adhesive backing (01-255SAB), suitable for-60 to 240°C. Minimum seal thickness and
- Electrically Conductive: Yes
- Material Type: Metal / Metal Filled
- Type / Form: Enclosure (Electrical / Electronic)
-
Supplier: RS Components, Ltd.
Description: Lid is designed to give maximum seal face and minimum exposure. Lid supplied with stainless steel (SS304) M6 x 25mm long captive screws. 3mm one piece die cut silicone rubber sponge seal (01-255FR) with self adhesive backing (01-255SAB), suitable for-60 to 240°C. Minimum seal thickness and
- Electrically Conductive: Yes
- Material Type: Metal / Metal Filled
- Type / Form: Enclosure (Electrical / Electronic)
-
Supplier: Advanced Technical Ceramics Company
Description: AdTech prides itself on being the innovation leader in the ceramic package business. Co-fired ceramic technology was invented in our Chattanooga facility over 35 years ago, and numerous patents have been issued over the years. Today, the company remains the leading US-owned non-captive
- Backend Processing: Soldering / Pasting, Hermetic Sealing, Dicing, Other
- IC Package Type: BGA, MCM, LCCC, Other
- Location: North America, United States Only, Southern US Only
- Package Material: Ceramic, Other
-
Supplier: TE Connectivity
Description: /Applicatio n Circuit Application : Power Other Terminal Blocks & Strips Comment : Do not order screw and captive clamp in combination with other top hardware., Other options available upon request, consult our
- Approvals: Other
- Conductor Size (North American): 16 to 30 AWG
- Contacts Pitch: 6.35 mm
- Mounting Options: Terminal Strip
-
Supplier: VAST STOCK CO., LIMITED
Description: Standoffs & Spacers
- Type & Shape: Standoff
-
Supplier: PennEngineering®
Description: These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet. Unthreaded standoffs are also available for spacing multi-panel assemblies. If you require a standoff which we do
- Body Length / Working Height: 0.5512 inch
- Material: Stainless Steel
- Mounting: Self-Clinching
- Outside Diameter / Width: 0.2130 inch
-
Description: .250" (OD) X 1/8" (Height) , #6-32 Thread, Round Brass Stand-Off
- ANSI Nominal Size: 6-32 / No. 6
- Body Length / Working Height: 0.1250 inch
- Material: Brass
- Outside Diameter / Width: 0.2500 inch
-
Supplier: Imao-Fixtureworks
Description: Feature Use to extend a contact bolt or the like.
- ANSI Metric Size: M6, M8, M10, Specialty / Other
- Hex: Yes
- Material: Metal, Steel
- Mounting: Threaded
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1238003-SLM-470 Category: Optoelectronics>LEDs - Spacers, Standoffs Series: SLM Color: Black Package: Bag Length: 0.470" (11.94mm) Standard Package: 100 Material: Nylon LED: T1, T1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS:
- Type & Shape: Standoff
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1548E Finish/Plating: Zinc & Clear Chromate Length: .750 [19.1] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
- ANSI Nominal Size: 6-32 / No. 6
- Body Length / Working Height: 0.7500 inch
- Material: Metal, Brass
- Mounting: Threaded
-
Supplier: Heilind Electronics, Inc.
Description: HEX FEMALE STANDOFF 5/16 HEX X 2-1/2 LENGTH
- Hex: Yes
- Type & Shape: Standoff, Female Standoff
-
Supplier: Ark-Plas® Products, Inc.
Description: Rapid Assembly Posts are molded in High Density Polyethylene. Matching Screws are molded in Nylon 6/6. Post and Screw sets (one post and one screw), are packaged separately in bulk poly bags. All Rapid Assembly Posts and Screw come in White or Black. Post and Screw sets are available in any color on
- Material: Plastic / Polymer, Specialty / Other
- Mounting: Threaded
- Round: Yes
- Type & Shape: Standoff, Female Standoff
-
Supplier: Fastener SuperStore, Inc.
Description: 1/4 Hex Standoffs (Male / Female) / Nylon / 6-32 X 7/8
- ANSI Nominal Size: 6-32 / No. 6
- Body Length / Working Height: 0.8750 inch
- Hex: Yes
- Material: Plastic / Polymer, Nylon (Polyamide)
-
Supplier: TFC Ltd.
Description: One quick twist secures or releases cable bundle Smooth surfaces prevent chaffing Provide rigid stand-off Snap-in secure locking to chassis Screw type alternative Material: Nylon 66 Colour: Natural
- Material: Nylon (Polyamide)
- Type & Shape: Standoff
-
Supplier: Daburn Electronics & Cable
Description: These threaded Steatite pillars are made of L5 glazed Steatite with threaded holes on both sides, and have one hole mounting.
- ANSI Nominal Size: 10-32 / No. 10
- Body Length / Working Height: 2 inch
- Insulating: Yes
- Material: Specialty / Other
-
Supplier: Utmel Electronic Limited
Description: STANDOFF RND 2-56THR .187"L ALUM
- Body Length / Working Height: 0.1870 inch
- Material: Aluminum, Specialty / Other
- Outside Diameter / Width: 0.1560 inch
- Type & Shape: Standoff
-
Supplier: DigiKey
Description: Hex Standoff Threaded #6-32 Stainless Steel 0.625" (15.88mm) 5/8"
- ANSI Nominal Size: 6-32 / No. 6
- Body Length / Working Height: 0.8750 inch
- Hex: Yes
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
FASTENERS FOR MOUNTING INTO PRINTED CIRCUIT BOARDS Captive Screws, Broaching - PFK Captive Screws, Surface Mount - SMTPR, PSHP Captive Screws, Other - PF11MF, PF11MW, PF12MF, PF12MW Nuts, Broaching - KF2, KFS2 Nuts And Spacers/Standoffs, Surface (read more)
Browse Captive Fasteners Datasheets for PennEngineering®
More Information Top
-
http://www.intel.com/Assets/PDF/designguide/320337.pdf
Each CEK design consists of the following components: • Heatsink (with captive standoffs and screws) • Thermal Interface Material (TIM) • CEK Spring In Load Plate design, the Load Plate replaces the CEK Spring with a metal back plate.
-
Polycase - FB-20-3 - Enclosures, Racks & Cabinets - Electronic Enclosure - Allied Electronics
PCB captured between standoffs when case is assembled .
-
http://www.intel.com/Assets/PDF/designguide/318675.pdf
The boxed processor will include the following items: • Dual-Core Intel® Xeon® Processor 5200 Series • Unattached heatsink solution • 4 screws, 4 springs, and 4 heatsink standoffs (all captive to the heatsink) • Thermal Interface Material (pre-applied on heatsink …
-
http://www.intel.com/Assets/PDF/designguide/315794.pdf
The boxed processor will include the following items: • Quad-Core Intel® Xeon® Processor 5300 Series • Unattached heatsink solution • 4 screws, 4 springs, and 4 heatsink standoffs (all captive to the heatsink) • Thermal Interface Material (pre-applied on heatsink …
-
http://www.intel.com/Assets/PDF/datasheet/313355.pdf
• Unattached heat sink solution • Four screws, four springs, and four heat sink standoffs (all captive to the heat sink) • Foam air bypass pad and skirt (included with 1U passive/3U+ active solution) • Thermal interface material (pre-applied on heat …
-
The Lowdown On Lean Fastening
Notable self-clinching fastener product families include nuts, studs, spacers and standoffs , captive screw assemblies, cable tie mounts and hooks, and face-to-face panel mounting hardware.
-
Custom Electronic Component Hardware
The company's new catalog with expanded product offerings features Spacers, Standoffs , Captive Screws, Washers and Handles.
-
http://www-cs.intel.com/Assets/PDF/designguide/318085.pdf
Heatsink with Captive Screws and Standoffs .
-
Encyclopedia of Biometrics
Lower quality on the recognition image can then be converted into larger standoffs and larger capture volumes for a fixed system cost.
-
Encyclopedia of Biometrics
Lower quality on the recognition image can then be converted into larger standoffs and larger capture volumes for a fixed system cost.