-
Supplier: jbj Techniques Limited
Description: complete the range. Manufactured in ASTM 105 or AISI 316L. jbj Techniques now produces and markets an innovative range of pipe flanges for fluid systems. Designed for pressures up to 450 bar, flow rates up to 20,000 l.p.m. and pipe sizes between 20 and 220 mm outside diameter.
- English Size: 0.5000 to 4 inch
- Material: Carbon & Alloy Steel, Stainless Steel
- Size: English
-
Supplier: jbj Techniques Limited
Description: complete the range. Manufactured in ASTM 105 or AISI 316L. jbj Techniques now produces and markets an innovative range of pipe flanges for fluid systems. Designed for pressures up to 450 bar, flow rates up to 20,000 l.p.m. and pipe sizes between 20 and 220 mm outside diameter.
- English Size: 0.5000 to 2.5 inch
- Material: Carbon & Alloy Steel
- Size: English
-
Supplier: jbj Techniques Limited
Description: complete the range. Manufactured in ASTM 105 or AISI 316L. jbj Techniques now produces and markets an innovative range of pipe flanges for fluid systems. Designed for pressures up to 450 bar, flow rates up to 20,000 l.p.m. and pipe sizes between 20 and 220 mm outside diameter.
- English Size: 0.3750 to 4 inch
- Material: Carbon & Alloy Steel
- Size: English
-
-
Supplier: jbj Techniques Limited
Description: complete the range. Manufactured in ASTM 105 or AISI 316L. jbj Techniques now produces and markets an innovative range of pipe flanges for fluid systems. Designed for pressures up to 450 bar, flow rates up to 20,000 l.p.m. and pipe sizes between 20 and 220 mm outside diameter.
- English Size: 0.7500 to 2 inch
- Material: Carbon & Alloy Steel
- Size: English
-
Supplier: Sharpe Products
Description: Our flat flanges sit flat on the ground and have a neck. Available plain (no screw holes), and in 2-4 screw hole options. All variations are available with a set screw which is located on the neck. All flat flanges have a height of 3/4". Available for Tube Sizes: 1-1/2", 2", 2-1/2"
- English Size: 1 inch
- Material: Carbon & Alloy Steel
- Size: English
-
Supplier: Sharpe Products
Description: Our flat flanges sit flat on the ground and have a neck. Available plain (no screw holes), and in 2-4 screw hole options. All variations are available with a set screw which is located on the neck. All flat flanges have a height of 3/4". Available for Tube Sizes: 1-1/2", 2", 2-1/2"
- English Size: 1 inch
- Material: Carbon & Alloy Steel
- Size: English
-
Supplier: Sharpe Products
Description: Our flat flanges sit flat on the ground and have a neck. Available plain (no screw holes), and in 2-4 screw hole options. All variations are available with a set screw which is located on the neck. All flat flanges have a height of 3/4". Available for Tube Sizes: 1-1/2", 2", 2-1/2"
- English Size: 1 inch
- Material: Carbon & Alloy Steel
- Size: English
-
Supplier: Sharpe Products
Description: Our flat flanges sit flat on the ground and have a neck. Available plain (no screw holes), and in 2-4 screw hole options. All variations are available with a set screw which is located on the neck. All flat flanges have a height of 3/4". Available for Tube Sizes: 1-1/2", 2", 2-1/2"
- English Size: 1 inch
- Material: Carbon & Alloy Steel
- Size: English
-
Supplier: Tompkins Industries, Inc.
Description: Steel flange components code 61 - flange pad
- English Size: 2 inch
- Material: Carbon & Alloy Steel
- Size: English
-
Supplier: Tompkins Industries, Inc.
Description: Steel flange components code 62 - flange pad
- English Size: 1 inch
- Material: Carbon & Alloy Steel
- Size: English
-
Supplier: Tompkins Industries, Inc.
Description: Steel flange components code 61 - flange pad
- English Size: 0.7500 inch
- Material: Carbon & Alloy Steel
- Size: English
-
Supplier: Tompkins Industries, Inc.
Description: Steel flange components code 61 - flange pad
- Material: Carbon & Alloy Steel
- Size: English
-
Supplier: Watts
Description: Series 3200 Dielectric Flanged Pipe Fittings are used in commercial and residential applications to prevent accelerated corrosion and deterioration in the piping system due to galvanic and stray current. It is installed between pipes made from dissimilar metals, and features an
- English Size: 2 to 4 inch
- Material: Iron (Cast/Ductile), Carbon & Alloy Steel
- Size: English
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special
- English Size: 0.5000 to 6 inch
- Material: Carbon & Alloy Steel, Stainless Steel
- Size: English
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Forged Steel Flanges, Made of A105, LF2, F304, F304L, F316, F316L and Q235 Steel. Model Number: LD 013-FL Key Specifications/Speci al Features: Types: welding neck, slip-on, threaded, lap-joint, socket welding and blind Manufacturing standards: API
- English Size: 0.5000 to 56 inch
- Material: Carbon & Alloy Steel
- Size: English
-
Supplier: Thermometrics Corporation
Description: We provide Industrial flanges for the Petrochemical, Process and Water Works Industries. We are supplying flanges in Stainless Steel, Alloy Steel, Carbon Steel & Chrome Steel.
- Material: Stainless Steel
-
Supplier: Kuriyama of America, Inc.
Description: Forged Steel Flange 16"
- English Size: 16 inch
- Material: Carbon & Alloy Steel
- Size: English
-
Supplier: American Cast Iron Pipe Company
Description: Product Description AMERICAN produces 4" through 64" ductile iron flanged pipe in accordance with AWWA C115. The maximum length of flanged pipe is up to 200", depending on diameter. Flanges generally are threaded as per C115. Any configurations requiring static
- Features: Flanged
- Material: Iron (Ductile)
-
Supplier: CGP Manufacturing, Inc.
Description: Flanges & Stubends ASA B16.5 / MSS SP-25 Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials All CGP flanges strictly adhere to the requirements of the ASA governing diameter and length of hub sections. This assures maximum strength
- Material: Exotic Metals, Carbon & Alloy Steel, Stainless Steel
-
Supplier: Quarktwin Technology Ltd.
Description: Pipe Flange - Galvanized Steel -
- Material: Carbon & Alloy Steel
-
Supplier: Koger Air Corporation
Description: Galvanized steel with riveted and soldered or welded seams with smooth interiors for quiet, efficient airflow, and large and small ends to facilitate lapping joints. Angle flanges can be furnished for field bolting. Standard pipe is made in 4" to 60" diameters from 20 to 12
- Application: Other
- Features: Plated, Flanged
- Material: Steel - Carbon and Alloy
- Section Shape: Round
-
Supplier: Kuriyama of America, Inc.
Description: Forged Steel Flange 14"
- Category: Flange
- Connection: Flange
- English Size: 14 inch
- Material: Carbon & Alloy Steel
-
Supplier: Stainless Hose Fittings, Ltd.
Description: Type: CODE 61 FLANGE x COUNTER BORE Description: Hex Weldon Series: WO Series Material: 316 Stainless Steel, Carbon Steel 45° & 90° Stainless Steel Bent Tubing Available Split Flange Kits Available
- Material: Stainless Steel
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: FRP/PVC Laminate and Stainless Steel 304 Reducers
- English Size: 2 to 16 inch
- Material: Composite (Carbon/Fiberglass/Graphite), PVC/CPVC, Stainless Steel
- Size: English
-
Supplier: Grinnell
Description: Plain End fittings provide an economical and efficient method of changing direction, adding an outlet, reducing, or capping piping systems. Plain End fittings are fabricated from Schedule 40 steel pipe and are designed to be used with the GRINNELL 909 Plain End Coupling.
- Category: Adapter
- Connection: Weld, Flange
- English Size: 2 to 6 inch
- Material: Carbon & Alloy Steel
-
Supplier: ASTM International
Description: Specification for Leaded Carbon Steel Forged Pipe Flanges and Parts for Pressure and General Service
-
Supplier: Accuris
Description: SPECIFICATION FOR CARBON STEEL PIPE FLANGES - (OVER 24 INCHES NOMINAL SIZE) - FOR THE PETROLEUM INDUSTRY
-
Supplier: Kee Safety Inc.
Description: Wall Mounted Handrail Bracket, 1 1/4" 500 Series
- English Size: 1.25 inch
- Material: Carbon & Alloy Steel
- Size: English
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Carbon Steel PTFE-Lined Valves with Flanged Connection. Model Number: LD-013-QF Key Specifications/Speci al Features: Types: gate, globe, check, ball, butterfly, diaphragm, pipe fitting Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/2 inch to 48
- Actuation: Manual / Hand
- Material of Construction: Steel, Other
- Media Description: Other
- Valve Size: 0.5000 to 48 inch
-
Supplier: Elkhart Products Corporation (EPC)
Description: Today, EPC is part of Aalberts Industries is one of the world's largest manufacturers of wrot copper fittings and also recognized as a versatile supplier of custom fabricated tubular products to original equipment manufacturers in several industries, including automotive and air conditioning and
- Connection: Weld
- English Size: 0.1250 to 8 inch
- Material: Brass/Bronze, Copper, Carbon & Alloy Steel
- Size: English
-
Supplier: Koger Air Corporation
Description: The most widely used branch fittings in the blowpipe industry. 90° to 15°, with or without angle rings. Tee on pipe - 15° to 90°, with or without angle rings.; Tees to fit pipe - 15° to 90°, with or without angle rings.; Y Branches.; Taper Joints - on center or
- Connection: Weld
- Material: Carbon & Alloy Steel, Stainless Steel
-
Supplier: Daniel Measurement and Control Inc.
Description: , simplifying removal and plate change. Daniel flange unions undergo rigorous manufacturing processes, ensuring correct alignment of flange bores as well as orifice plate centering within the flange bore. Tap hole location, bolt and flange facings, and bore smoothness
- English Size: 1 to 16 inch
- Material: Carbon & Alloy Steel
- Size: English
- Type: Pipe Fitting
-
Supplier: PT
Description: Coupler x pipe flange
- Connection: Flange
- English Size: 1 to 12 inch
- Material: Aluminum, Brass/Bronze, Iron (Cast/Ductile), Carbon & Alloy Steel, Stainless Steel
- Size: English
-
Supplier: Armstrong International
Description: than with hard-to-break tapered pipe threads. Off-center blowdown connections for better dirt removal Off-center drains on 2-1/2" and 3" strainers allow you to remove liquid and dirt nearly completely when blowing down the strainer. Also, less liquid will spill when the screen retainer is
- Applications: General Purpose, High Temperature, Water, Other
- Assembly / Element: Strainer Assembly
- Materials of Construction: Steel - Carbon / Alloy
- Media: Liquid, Steam
-
Supplier: Mechanical Research & Design, Inc.
Description: flange to pipe weld. This allows the user to effectively pump test pressure into the isolated test annulus between seals and hydrotest the weld joint. Flange testers are used to confirm the joint function in piping systems such as: carbon and stainless steel,
Find Suppliers by Category Top
Featured Products Top
-
MAIN Manufacturing Products' NEW "Reference Guide to SAE Flanges" gives a hundred model numbers and thousands of part numbers to help find the exact flange you want. It helps to specify different geometry, connections, and reducers. Many of these flanges are available off-the-shelf ready (read more)
Browse Pipe Flanges Datasheets for MAIN Manufacturing Products, Inc. -
and wyes. Companion (flat-faced) flanges, for unions or converting split flange connections to pipe or tubing, are available with either inch or metric tread. The stated pressures are from the SAE J518 and are not derived by Main. Connections are no stronger than the weakest link (including welds, fasteners, and fittings, especially larger straight threads). (read more)
Browse Pipe Flanges Datasheets for MAIN Manufacturing Products, Inc. -
MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for more than 50 years. Main Manufacturing also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special (read more)
Browse Pipe Fittings Datasheets for MAIN Manufacturing Products, Inc. -
Product Spotlight: Acrobat™ QuikFit™ The Acrobat with QuikFit carriage for 355mm to 630mm pipe brings an innovative solution to the challenges of fusing large-diameter polypropylene pipe in close-quarter working (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
low, medium, and high pressures (most styles from vacuum test pressures through several thousand PSI). We supply round plugs, rectangular plugs, irregularly shaped plugs that can be used in pipelines (carbon steel, stainless steel, ductile iron, polymer, composite, ceramics, concrete, to name a few (read more)
Browse Engineering Design Services Datasheets for Mechanical Research & Design, Inc. -
stainless steel to provide maximum hygiene and corrosion resistance, these Line Vacs are available in 1-1/2", 2", 2-1/2" and 3" flange sizes. Flanged Line Vacs convert flanged piping systems into a powerful conveyor for product, parts, scrap, trim and other bulk materials. Their larger size makes them (read more)
Browse Bulk Handling Conveyors Datasheets for EXAIR -
Valpres flanged full-port floating ball valves for severe service applications such as oil, gas, petrochemical processing and water treatment. Standard body materials include carbon (A352 LCB) and stainless steel (A351 CF8M) in sizes ½-inch through 6 inches. Other materials are available on a (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
of many production lines. The Threaded Line Vac is designed to attach to plumbing pipe couplers, sanitary flanges and other pipe fittings, making it easy to build a complete system using ordinary pipe and fittings. These new sizes of stainless steel Threaded Line Vac air operated conveyors make it (read more)
Browse Pneumatic Conveyors Datasheets for EXAIR -
before cutting pipe or tubing. Using Carbon Dioxide (CO2) in dip tube-type cylinders, Cold-Shot quickly and safely freezes liquids in steel, copper, cast iron, aluminum and plastic pipes, 1/8 inch (10mm) through 2 inch (60mm) in diameter. With Cold-Shot keeping the system (read more)
Browse Drain Cleaning Machines Datasheets for General Pipe Cleaners -
Bonomi ANSI Class 150 flanged stainless steel and carbon steel ball valves are now available in sizes 1” to 3” with spring return handles. They are certified to API 607, 6th Edition and API 6FA. Bonomi (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc.
More Information Top
-
Carbon Steel Pipe Fitting Flanges from Tianjin Rongkun Pipe Fittings Co., Ltd, China
• Carbon Steel Pipe Flanges .
-
Sell carbon steel pipe flange
Home > Selling Leads > Hardware > Pipe Fittings > Sell carbon steel pipe flange .