Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: COMPUTER, CENTRAL AIR DATA CPU-43/A
-
Supplier: Accuris
Description: COMPUTER, CENTRAL AIR DATA, TYPE MG-1A
-
Supplier: SAE International
Description: operating limit speed (V mo ) i True angle of attack (\u03b1 t ) j Free air temperature (T fat ) k Total temperature (T t ) These functions shall be derived from a central air data computer (AS 417) and through system wiring applied to the respective indicator.
-
-
Supplier: Teledyne Controls
Description: aircraft systems and airborne computers, such as the Flight/Central Management Computers (FMC/CMC), Air Data Computers (ADC), etc., to perform aircraft/engine and flight performance monitoring and analysis. The DMU is also programmed to monitor critical
-
Supplier: Beechcraft Corporation
Description: Communication, Navigation, Surveillance (CNS) Radio Dual Air Data Computer (ADC) Systems Dual Altitude Heading Reference Systems (AHRS) Terrain Awareness Warning System (TAWS) Emergency Standby Instrumentation System (ESIS) Four-Color Weather Radar with Doppler to detect
-
Supplier: Air Innovations LLC
Description: cellars, art or document preservation, instrument or fur storage, computer closets and server room air conditioning, other niche environments, and more. These units can be used in nearly any application.
- Cooling Capacity: 3,399.9999999999995 to 15,679.999999999998 BTU/hr
- Frequency: 60 Hz
- Type: Central
- Application: Commercial, Data Center Cooling, Residential, Spot Cooling
-
Supplier: SAE International
Description: the airframe manufacturer's certified data. When a Central Air Data Computer is used in the altimeter system, the CADC shall be certified to its own governing document and the altimeter system (CADC and display) shall comply with the requirements of this document.
-
Supplier: SAE International
Description: the airframe manufacturer's certified data. When a Central Air Data Computer is used in the altimeter system, the CADC shall be certified to its own governing document and the altimeter system (CADC and display) shall comply with the requirements of this document.
-
Supplier: Alliance Calibration
Description: have earned American Society for Quality certifications. Do you need access to your calibration certificates 24 hours per day, 365 days per year? Our eTracking program allows you access your data from your computer 24 hours a day! In addition, you can print your calibration
- Product Expertise: Accelerometer / Vibration Sensor, Analyzers, Automated Test Equipment (ATE), Calibration Instrument, Circulators and Baths, Coordinate Measuring Machines (CMM), Data / Chart Recorder, Data Acquisition / Signal Conditioning, Dimensional Gages / Instruments, Displays / Panel Meters, Environmental Test
- Services: Bench Repair (Off-site), Calibration Documentation, Calibration Service, Field / On-site Repair, Installation / Start-up, Online, Preventative Maintenance / Service Contracts, Rapid Turnaround
- Features: Midwest US Only, North America, United States Only
-
Supplier: General Cable
Description: Telecommunications is the communication of information over distances and includes electronic transmission of impulses by telephone, computer and television. The beginning of telecommunications started with the invention of the telephone in 1874. Today, it has evolved from basic voice
- North American (AWG): 6 AWG
- Cable Conductor: Copper and Copper Alloys
- Conductor Type: Solid
-
Supplier: Northrop Grumman Corporation
Description: Hawkeye 2000 system's configuration is the open architecture central mission computer. The computer capitalizes on commercial off-the-shelf (COTS) technology, to provide the memory, processing power, and data throughput to support the Hawkeye mission system's growth. The
-
Supplier: Siemens Analytical Products
Description: serial interfaces for internal and central interfacing Versatile networking possibilities for central maintenance and secure data transfer Many analytical possibilities as result of large application database Large and experienced support team provides global support
- Oven Temperature Range: 140 to 536 F
- Inlet Pressure Range: 5.07628937750189 to 300.226257469398 psi
- Operating Temperature: 0.4 to 122 F
- Output Options: Analog Current, Analog Voltage
-
Supplier: Embraer S.A.
Description: overall utilization and efficiency while decreasing unit costs. Engineering E-Jets have a central brain called the CMC - the central maintenance computer. All major E-Jet systems have an interface with the CMC that collects fault reports, stores maintenance messages and assists
-
Supplier: Diamond Aircraft
Description: panoramic visibility out of the bubble canopy. Features Garmin GDU 1040, 10 inch primary flight display (PFD) Garmin GDU 1044, 10 inch multi function display (MFD) Garmin GDC74 Integrated, Digital Air Data Computer Garmin GRS77 Solid-state Attitude and Heading Reference System
-
Supplier: D-Link Systems, Inc.
Description: Layer (SSL), which provides a secure connection to the Internet, Secure Shell (SSH), which provides a secure channel between local and remote computers, and Telnet. For advanced network management, administrators can use the D-Link Central Wi-Fi Manager controller software to configure
- Network Equipment: Access Points
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
-
Supplier: D-Link Systems, Inc.
Description: the D-Link Central Wi-Fi Manager controller software to configure and manage multiple access points from a single location. Scalable and flexible, Central WiFiManager is accessible anytime, anywhere, though the Internet by using a web browser. In addition to a streamlined management
- Network Equipment: Access Points
- Features: Power-over-Ethernet (PoE) Ready
- Network Media: Wireless
Find Suppliers by Category Top
Featured Products Top
-
USB Data Acquisition System EASY BOX™ EasyBox is the Marposs data acquisition system that is designed to provide simple and economic management of inductive and incremental transducers, air (read more)
Browse Data Acquisition Datasheets for Marposs Corp -
ELECTRI-FLEX COMPANY, Roselle, IL USA, manufactures Liquatite® flexible electrical conduits engineered for Data Center installations. Liquatite® provides high-quality Data Center wiring (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Combining multiple sensors using the Orbit® Digital Measurement network is easy and data can be read using a Solartron readout or the (read more)
Browse Data Input Modules Datasheets for Ametek Solartron Metrology -
applications include data-center components, fans and electronic cooling systems, industrial process cooling equipment, semiconductor and electronics manufacturing equipment, industrial computers, edge-computing systems, power electronics, laser equipment, optoelectronics, and photonics systems. (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
requirements Control cabinet power supply 24V, VMB electronic control part can be connected with the factory central control system Compressed air CDA,1/4″ quick coupling Waste outlet Drain,PP DN (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
permanent basis. This data can be accessed directly on the built-in display or transferred via a Modbus TCP/IP client/server protocol. A remote control of the vacuum pump via a computer is possible. Busch's new vacuum pump is thus ready for Industry 4.0. The R 5 PLUS can be operated in two (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
other gauge components; - automatic measurement and inspection systems; - industrial computers, hw and sw for data collection, process analysis, SPC and process control; - equipment for leak detection, non-destructive testing, functional checks (read more)
Browse Leak Testing Equipment Datasheets for Marposs Corp -
computer out of the box and place it directly into your ThinManager environment where applications can run and be maintained from a central and secure location. ASEM™ 6300B-JB1 units are compact and lightweight, yet powerful which makes them ideal for human-machine interfaces (HMI (read more)
Browse Computers Datasheets for Allen-Bradley / Rockwell Automation -
straight fins directly from the aluminum base, creating an integral heat-transfer structure and increasing the available air-side heat-transfer area within a compact installation space. CNC machining is used to produce the contact surface, mounting holes, edges, and equipment interfaces, followed by (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
OKW has extended its range of electronic enclosures and tuning knobs for HVAC, climate control and environmental technology. The specialist enclosure manufacturer offers IP-rated housings for applications including wind turbine control, air quality metering, Geiger counters, agricultural (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc.
Conduct Research Top
-
Smart Computing Article - How To Install . . .Power Supplies
in it is a device that turns alternating current (AC) into direct current (DC). The main job of a computer's power supply is to provide smooth and consistent DC voltage to the motherboard, central processing unit (CPU), and the various drives in the computer. A typical power supply will put out +5, -5
-
Bringing Energy Efficiency and Cost Savings to Veteran's Facilities
cost saving in energy over the long haul. What kind of data do facilities managers need to make these critical energy saving decisions?. The Best Place To Start-Ask the Right Questions. A great place to start is by getting accurate "flow energy" measurements of the methane/natural gas, water
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/49940/32826715-MIT.pdf?sequence=2
30 2.5.1 Central Air Data Computer ......................................
-
Avionics Navigation Systems 2nd Edition Complete Document
… see BIT Burble, 631 Burnout protection, 245 c, speed of light, 101, 223 C, computer language, 51 C-17, 691, 693 C-130, 626 Cj A, coarse/ acquisition 198 Cables, carrier landing, 631 CADC, central air data computer , 409 Caging, gyro, 440 …
-
Northrop Grumman E-2C Hawkeye/E-2C Hawkeye 2000/E-2D Advanced HawkEye (AHE)/E-2T
… communications radio a navigation suite made up of the AN/ASN-50 heading and attitude reference and AN/ASN-92 CAINS inertial systems an ASW-50 SAFCS a 12-ton cooling system a CPU-140/A Standard Central Air Data Computer (SCADC) revised cockpit instrumentation.
-
Automatic Control of Atmospheric and Space Flight Vehicles
The air data is processed by a central air data computer (CADC) in order to generate flow parameters such as the altitude, h, airspeed, U , dynamic pressure, Nq, Mach number, M, and angle-of-attack, ˛.
-
Moving Targets
Ron had some exceptionally competent people in the analogue control technologies and was able to win no less than three major contracts for the complex electro-mechanical (ana- logue) Elliott central Air Data Computer system, together with a hybrid perfor- mance monitoring …
-
Advanced Control of Aircraft Spacecraft and Rockets
The air data is processed by a central air data computer (CADC) in order to generate flow parameters such as airspeed, U , dynamic pressure, q, Mach number, M, and ¯ angle of attack, α.
Indicates content that may require registration and/or purchase.