-
Supplier: Oil-Rite Corp.
Description: Constant Level Lubricators With Oil Level Sights automatically maintain a fixed liquid level in a bearing housing or gear box using the liquid seal principle. This constant level lubricator features a large sight for viewing the liquid level
- Capacity: 1 gallons
- Delivery Method: Constant Level
-
Supplier: Oil-Rite Corp.
Description: Constant Level Lubricators With Oil Level Sights automatically maintain a fixed liquid level in a bearing housing or gear box using the liquid seal principle. This constant level lubricator features a large sight for viewing the liquid level
- Capacity: 0.2500 gallons
- Delivery Method: Constant Level
-
Supplier: Oil-Rite Corp.
Description: Constant Level Lubricators With Oil Level Sights automatically maintain a fixed liquid level in a bearing housing or gear box using the liquid seal principle. This constant level lubricator features a large sight for viewing the liquid level
- Capacity: 0.5000 gallons
- Delivery Method: Constant Level
-
-
Supplier: Oil-Rite Corp.
Description: Constant Level Lubricators With Oil Level Sights automatically maintain a fixed liquid level in a bearing housing or gear box using the liquid seal principle. This constant level lubricator features a large sight for viewing the liquid level
- Capacity: 0.0391 gallons
- Delivery Method: Constant Level
-
Supplier: G.L. Huyett
Description: Oil cups are a simple yet reliable means of automatically lubricating a component. The metal reservoirs hold oil, allowing it to slowly pass through and lubricate bearings, motors and other moving parts.
- Application: General Purpose
- Capacity: 0.0061 to 0.0332 gallons
- Delivery Method: Constant Level
- Feed Type: Single Line / Single Point
-
Supplier: General Pump
Description: means more constant operating characteristics over a wide temperature range. Recommended for use in General Pump Industrial Pump crankcases. Initial oil change after break-in period between 50 and 100 hours. Then every 3 months or 500 hours of operation thereafter. Check oil
- Applications: Compressors / Piston Pumps, Process Equipment
- Composition / Chemistry: Straight Oil (Non-soluble)
- Type / Function: Corrosion Inhibitor / Rust Preventative, Lubricant
-
Supplier: Burkert Fluid Control Systems
Description: suited for tall vessels. Even process conditions such as strong steam generation, density fluctuations or changes of the dielectric constant do not influence the accuracy of the measurement. Build-up or condensation on the probe or vessel wall do not influence the measuring result. A liquid
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Meter Technology: Radar / Microwave
-
Supplier: Gems Sensors & Controls
Description: with no more than 1% deviation. The switch actuation points remain constant over the life of the unit. Gems™ level switches operate on a direct, simple principle. In most models, a float encircling a stationary stem is equipped with powerful, permanent magnets. As the float rises or
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Material Temperature Range: -40 to 250 F
- Maximum Operating Pressure: 150 psi
-
Supplier: Sitron
Description: The SOP400 Opto Eletronic Level Switches are used for level detection in liquids, independent of physical characteristics such as density, dielectric constant or the conductivity of the medium. The SOP400 provides an accurate, repeatable point level switch which can be
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Material Temperature Range: -40 to 212 F
- Maximum Operating Pressure: 290 psi
-
Supplier: Bijur Delimon International
Description: Application High speed, near dry machining places increased demands on metal-cutting machinery. Requirements call for faster spindle operations, as well as increased control of lubrication system outputs to minimize fluid usage. Bijur Delimon’s HyperFormance Air/Oil Reclamation
- Application: Cutting Tools, Equipment / Machine tool, General Purpose
- Capacity: 0.0581 gallons
- Delivery Method: Constant Level
- Features: Adjustable Volume, Low Level Safety Switch, Integral Filter
-
Supplier: YZ Systems, Inc.
Description: Capable of accepting pulses directly from a meter, index pulser, electronic corrector, or flow computer, the Cyclone can operate in Proportional-to-flow or time-based injection modes. Further refinement of the time based mode adds the capability of control from the YZ DPS-2 - Differential Pressure
- Delivery Method: Constant Level
- Lubrication Media: Oil
- Operating Pressure: 1500 psi
- Operation: Electric
-
Supplier: Cole-Parmer
Description: ensures uniform temperature throughout bath • Ideal for kinematic viscosity measurements per ASTM D 445 Control the viscosity of your samples with these Cannon
constant-temperature baths. These unique baths hold up to seven glass capillary viscometers and two - Configuration: Controlled Bath
- Operating Temperature: 68 to 302 F
- Volume: 17 liters
-
Supplier: Busch Vacuum Solutions
Description: . The constant vacuum level in continuous operation is ensured by forced oil lubrication, perfectly coordinated materials as well as state-of-the-art precision manufacturing. Its quiet operation makes the Zebra vacuum pump series perfectly suited for use in research labs, where
- Applications: General Purpose / Industrial, Analytical / Scientific, Manufacturing Processing, Medical / Laboratory
- Configuration: Individual Vacuum Pump
- Gas Ballast: Yes
- Lubrication Style: Oil-flooded
-
Supplier: Pentair Oil & Gas Separations
Description: APEX® Technology is a patented technology specifically intended to keep annular velocities constant across the entire height of the element. This was accomplished by introducing a gentle taper in the element, so that the annular space on the outside of the element gradually increased from
- Industry Use: Hydrocarbon Processing (Oil & Gas)
- Media: Water
-
Supplier: Nordson EFD
Description: Designed for continuous lubrication, Nordson EFD’s MicroCoat® MC800 Series system eliminates oil waste. Configure up to eight valves independently. The MC800 Continuous Lubrication System uses Low Volume Low Pressure (LVLP) technology to evenly coat stock as narrow as 1" and as
- Application: Cable, General Purpose, Other
- Capacity: 1 to 20 gallons
- Delivery Method: Constant Level
- Features: Adjustable Volume
-
Supplier: Red Line Synthetic Oil Corporation
Description: Contains extreme pressure additives like our 75W140 GL-5 oil, but lacks friction modifiers to balance slipperiness Popular for historic and vintage transmissions, like Mid-1930s to early-1950s synchro-equipped gearboxes in cars and trucks Helps with noisy or rough
- Flash Point: 421 F
- Kinematic Viscosity (@ 40°C): 26.9 to 179 cSt
- Pour Point: -49 F
- Viscosity Index: 188
-
Supplier: ASTM International
Description: precision statements are valid for dilutions in which the mass % sample in solvent is held constant in the range of 1 to 5 mass % oil. 1.3 The precision tables define the concentration ranges covered in the interlaboratory study (500 to 800 mg/kg). However, both lower and higher
-
Supplier: SSI Technologies, LLC
Description: , gasoline, motor oil, hydraulic fluid, black water, and more. Self Test/Diagnostics: Internal Power Up Test verifies transducer is operating properly. Continuous Real Time Liquid Level Monitoring: Electrical output and RS-485 messaging data. RS
- Communication Interface Options: Serial Interface
- Device Classification: Sensor-Only
- Instrument Display Options: Non-Electrical Visual or Audio Output
- Instrument User Interface Options: Computer Controllable
-
Supplier: SSI Technologies, LLC
Description: , gasoline, motor oil, hydraulic fluid, black water, and more. Self Test/Diagnostics: Internal Power Up Test verifies transducer is operating properly. Continuous Real Time Liquid Level Monitoring: Electrical output and RS-485 messaging data
- Communication Interface: Serial Interface
- Device Classification: Sensor-Only
- Display: Visual or Audio Output
- Features: Programmable
-
Supplier: SSI Technologies, LLC
Description: . Chemical compatibility: Acu-Trac® NEMA6 liquid level transmitter works with a wide variety of media including diesel, motor oil, hydraulic fluid and black water. Self Test/Diagnostics: Power Up Test verifies liquid level transmitter is operating properly and diagnostic
- Communication Interface Options: Serial Interface
- Device Classification: Sensor-Only
- Instrument User Interface Options: Computer Controllable
- Level Measurement Type: Continuous Level
-
-
Supplier: Busch Vacuum Solutions
Description: other gases. Modern Mink claw technology guarantees an efficient and constant pressure supply for numerous industrial applications of up to 23.21 PSIG. The contact-free operating principle of claw technology provides the additional benefit of nearly maintenance-free operation: None of the
- Applications: Other
- Compressor Technology: Other
- Discharge / Operating Pressure: 23.21 psi
- Features: Integral Cooler
-
Supplier: L-com, Inc.
Description: PS8808-350k3CBNG Digital Output Pressure Transducer is a piezoresistive pressure sensor with 316L stainless steel corrugated diaphragm and isolated oil-filling construction. The sensing package utilizes silicone oil to transfer pressure from the 316L stainless steel diaphragm to the
- Device Category: Sensor
- Electrical Output: Special Digital (TTL)
- Media: Liquid, Gas
- Pressure Reading: Gauge
-
Supplier: U.S. Plastic Corporation
Description: elevated temperatures have simple bracing of angle iron or 2 x 4s plus plywood for full side support. Translucent; you can see the liquid level. UV Stabilized. Not for fuels or oils or wetting agents. Medium density polyethylene. Covers are loose fitting. All dimensions are
- Material: Plastic
-
Supplier: Gardner Denver S.r.l.-Division Robuschi
Description: and maintenace Easy installation: thanks to the effortless handling through the forklift and/or transpallet as well as the ease of electrical connection to the system (rear auxiliary panel). Effortless maintenance from the front side: • immediate check of oil level
- Compressor Technology: Rotary Screw
- Discharge / Operating Pressure: 36.26 psi
-
Supplier: Haida International Equipment Co., Ltd.
Description: control the flow into the cylinder to achieve constant test force, constant displacement control.through the tubing, pressure tubing through and through oil return valve to tank. Control System: 1. Support for tensile, compression, shear, bending and other tests; 2. Support open
- Display / Interface: Computer Interface
- Force / Load Capacity: 1349 to 67440 lbs
- Mechanical Test: Tensile, Universal
- Stroke / Travel: 9.84 inch
-
Supplier: Prince Manufacturing Corp.
Description: FUNCTION The PRINCE model RD-400 is a constant volume priority divider. It can be used in applications where two circuits are to be supplied by a single pump such as power steering systems. In operation the flow of oil supplied to the inlet is divided into two flows, the priority
- Actuation: Other
- Number of Ports/Ways: 3
- Pressure Rating: 3000 psi
- Valve Size: 0.3750 to 0.7500 inch
-
Supplier: Atlantic Blowers
Description: Unique design allows our blowers to achieve high levels of flow and pressure. Oil-free and low maintenance. Heavy duty cast aluminum housing and cover. Integrated muffler/silencer reduces noise. Specifically designed impeller maintains a constant and steady air flow stream.
- Air Flow Rate: 232 to 268 SCFM
- Applications: Air Handling Units / HVAC, Exhaust Ventilation, Materials Handling / Pneumatics, Pressure / Pressurization Blower
- Design Configuration: Centrifugal
- Drive Options: Direct Drive
-
Supplier: Unico, Inc.
Description: The oil and gas industry are constantly evolving with its need for better systems and drives for efficient production, and we intend to cater to the demands with our smart automation solutions for Oil and Gas. Unico offers application engineered drives for electric submersible
-
Supplier: HYPROSTATIK Schönfeld GmbH
Description: PM flow controller an oil feed with constant pressure integrated flow control built-on pressure sensors for monitoring the pre-loading and the outer loads due to CNC low deformation through screws simple design of the surrounding parts choose
-
Supplier: Aircel
Description: dangerous levels of carbon monoxide. The Aircel Programmable Controller (APC) provides complete control of the system with text description of each step in the sequence of operation. A high quality Carbon Monoxide (CO) Monitor is standard providing constant sensing of CO concentrations
-
Supplier: SAE International
Description: cycle. The 16 levels are achieved by varying initial engagement speed, apply pressure, and oil sump temperature while the inertia is kept constant at 0.701 kg/m 2x.
-
Supplier: Agilent Technologies - Vacuum Products
Description: eliminating oil disposal costs High pumping speed (30 m3/h, 500 L/min) and low ultimate pressure provide clean, dry vacuum Pump speed remains constant regardless of line frequency Optimal pumping speed can be selected by adjusting the pump's rotational speed
- Configuration: Individual Vacuum Pump
- Mechanical Pump Type: Scroll
- Pumping Speed: 17.64 CFM
- Ultimate Operating Vacuum: 0.0070 torr
-
Supplier: BLM GROUP USA Corporation
Description: -hydraulic machines) Environment friendly: no oil disposal, noise level < 70dba Reduced capital expenditure Easy to use Programming is made through the BLM graphical interactive programming software VGP3D, with: Component feasibility
- Max. Round Size: Up to 1.1 inch
- Power: Electric
- Shape: Round
- Type: Rotary Draw / Mandrel
-
Supplier: Central Air Compressor Co.
Description: 25-125 HP / Up to 250 P.S.I.G. FSCURTIS has taken world-class compressed air power to a new level with our low speed, heavy cast iron, Large Industrial air compressor packages. The Large Industrial Series gives you unsurpassed reliability by featuring low speed compressor pumps and
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: Up to 250 psi
- Horse Power: 25 to 125 HP
Find Suppliers by Category Top
Featured Products Top
-
disposal facility: the AERZEN Turbo Generation 5. Unbeatable, AERZEN’s mix of blower, hybrid and Turbo technology. Designed for large intake volume flows of between 1,200 m³/h and 16,200 m³/h. Variable frequency controlled, 100% oil-free, and tailor-made for the most demanding (read more)
Browse Datasheets for Aerzen USA Corp. -
Next-level recycling with digital innovations: Cologne-based plastics processor igus invests in startup cirplus Recycling platforms designed by igus and cirplus jointly promote the regenerative plastics industry of the future June 15 (read more)
Browse Cable Carriers Datasheets for igus® inc. -
vacuum pumps own their robustness to proven rotary vane technology with recirculating oil lubrication. This guarantees a constant high vacuum level that can handle the toughest operating conditions. When fitted with a gas-ballast valve (optional), vapours can be pumped without condensing. Learn More (read more)
Browse Rotary Vane Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
withstand nuclear-level extreme temperatures, pressures, and radiation levels. Together, we can ensure safe, efficient operation and minimal downtime in these critical facilities. OIL & GAS Under constant pressure from multiple parties, the (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
international quality standards, we constantly endeavour to ensure a high level of quality. These Forged parts (Forgings) are widely used in the field of oil, chemical, machinery, ship building, spaceflight, electricity etc. and have gained wide spread reputation. High efficiency management, advanced (read more)
Browse Uncategorized Products Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
applications where it is inconvenient or impossible to directly connect to your instruments to view or retrieve data or where constant monitoring is required. Typical industries include manufacturing, power, water, wastewater, oil & gas, parking garages. The system is equipped with the Web (read more)
Browse Process Monitors Datasheets for Arjay Engineering -
directly connect to your instruments to view or retrieve data or where constant monitoring is required. Typical industries include manufacturing, power, water, wastewater, oil & gas, parking garages. The Remote Monitoring System is equipped with the WebAdvantage reporting system to allow (read more)
Browse Process Monitors Datasheets for Arjay Engineering -
use today aboard a wide range of civilian, commercial and military aircraft, as well as on spacecraft including the International Space Station. Their wide range of applications include monitoring engine oil and coolants, landing gear oil, hydraulics, fuel level, cabin air and climate control (read more)
Browse Liquid Level Sensors Datasheets for Fluid Components Intl. (FCI) -
, wastewater, oil & gas, parking garages. The system is equipped with the WebAdvantage reporting system to allow constant monitoring of multiple controllers and data access from your devices. Advance customization and relay logic allow operators (read more)
Browse Process Monitors Datasheets for Arjay Engineering -
MEMs (micro-mechanical chip) sensors. Circuit cards and flex-circuits usually support these devices and offer a wide range of applications. When needed, the sensor cards can activate plungers to open and or close devices, move flaps, turn on cooling devices and alert of oil level problems Read More or Connect with Omnetics (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation
Conduct Research Top
-
How to Use a Constant Level Oiler
A constant level lubricator is used to maintain the oil level in a piece of equipment that naturally depletes fluid through use, wear, friction, or evaporation.
-
Saving Energy with Intelligent Vacuum Technology
It is a dry, oil-free vacuum pump, which can run with pressure control or at a constant rotational speed, making it exceptionally energy-efficient. The COBRA PLUS can thus precisely maintain the desired pumping speed at a prescribed rotational speed. It can also accurately sustain the required
-
How to Maintain the Gearbox Lubrication System
WorldWide Independent Power, June 2007 -- The reliability, operation and life-expectancy of power equipment are all largely dependent on the constant supply of lubrication oil. Jules DeBaecke, Vice President of Philadelphia Gear, explains how to maintain the lubrication system. The ultimate goal
-
Detecting Hydrogen Sulfide and Understanding Its Danger in the Field
Many oil fields, especially mature ones, can produce high levels of Hydrogen Sulfide (H2S), which is deadly at even low concentrations. As drilling and completions are often in remote locations, getting to the nearest hospital in time to respond to an exposure event could be impossible
-
CABINET COOLERS END COSTLY SHUTDOWNS
experienced scorching heat last summer where temperatures soared to record levels. For Lasercraft, June brought the expected heat wave. The building was uncomfortably warm but production ran without a hitch. However, as the days pushed into mid-July, the temperatures continued to rise. The 90°F+ days
-
What Is The Industrial Internet Of Things?
are classified as " smart" because they are constantly receiving and emitting data. This data includes information about operational states and reports about the environmental conditions registered by embedded sensors. Where does all this data go? It gets transmitted over a network-cellular, wireless