Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Renold Canada
Description: Renold provides a broad selection of chains and components for the environmental industry. We manufacture 720 and 78 class chains and sprockets from steel, cast, plastic and stainless steel material. Fiberglass flights, laminated wood flights, UHMW wear strips, wear shoes, jaw
- Chain Material: Stainless Steel, Steel / Hardened Steel, Other Metal Material, Other Plastic Material
- Chain Type: Roller Chain
- Features: Attachment Chain
- Links / Sidebars: Offset Link / Sidebar, Straight Link / Sidebar
-
Supplier: Renold Jeffrey
Description: Double Pitch Conveyor Series chains are ideally suited for light to medium duty material handling applications. These chains are similar to standard chain, except the plates are straight and the pitch is twice as long. Double Pitch Conveyor Series chains are
- Chain Type: Roller Chain
- Features: Double Pitch
- Rollers: Rollers
- Strand Configuration: Single
-
Supplier: Omni Metalcraft Corp.
Description: Chain Driven Live Roller (CDLR) conveyors are ideal for transporting loaded pallets, tires, drums, or other heavy items. The welded construction makes them rugged and durable enough to handle even the toughest conditions. The sprocketed rollers and roll to roll chain
-
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: RS 40 Chain with .500 Pitch, .156" Pin Diameter Crossrod conveyor chain consists of two parallel strands of standard RS40 or RS50 chains, joined by crossrods on every link. RS40 chain is used for light loads such as conveying bread through coolers, wrappers and
- ANSI Pitch (ANSI Roller Chain only): 40 (1/2")
- Chain Width: 18 inch
- Features: Attachment Chain
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: RS 50 Chain with .625 Pitch, .200" Pin Diameter Crossrod conveyor chain consists of two parallel strands of standard RS40 or RS50 chains, joined by crossrods on every link. RS40 chain is used for light loads such as conveying bread through coolers, wrappers and
- ANSI Pitch (ANSI Roller Chain only): 50 (5/8")
- Chain Width: 30 inch
- Features: Attachment Chain
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Consult us for sprocket selection.
- Chain Type: Flat-top Chain
- Maximum Allowable Load: 660 lbs
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Consult us for sprocket selection.
- Chain Type: Flat-top Chain
- Maximum Allowable Load: 660 lbs
-
Supplier: Accuris
Description: CONVEYOR CHAINS, ATTACHMENTS AND SPROCKETS
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send
- Bore Diameter: 0.5512 to 1.18 inch
- Number of Strands: Single
- Number of Teeth: 11 to 40 Teeth
- Sprocket Pitch: 0.7874 to 3.94 inch
-
Description: interchangeability of complete chains and individual links for repair purposes. It is applicable to sprockets with from 6 to 40 teeth. Control criteria for sprockets are defined to ensure correct meshing, operation and transmission of load in use under normal operating
-
Description: Specifies the requirements for a range of sprocket assemblies for use in twin outboard chain assemblies. These assemblies incorporate sprocket rings designed to accept chains complying with ISO 610, shackle type connectors complying with ISO 1082, and scraper bars
-
Supplier: Diamond Chain Company
Description: Diamond Chain British Standard Series Chains are manufactured to the International Standards Organization metric dimensions (IS 606, BS228, DIN 8187) for dimensions, interoperability, and sprocket fit.
- Chain Material: Steel / Hardened Steel
- Chain Type: Roller Chain
- Features: O-ring Chain
- Strand Configuration: Single, Double
-
Supplier: Diamond Chain Company
Description: Diamond Chain Standard Series Chains are built to ASME / ANSI B29.1 standards for dimensions, interoperability, and sprocket fit. Though it's referred to as standard chain, it's anything but. Our Standard Series chains, built to ANSI B29.1 standards, are
- Chain Material: Steel / Hardened Steel
- Chain Type: Roller Chain
- Features: O-ring Chain
- Strand Configuration: Single, Double
-
Supplier: Renold Jeffrey
Description: conveyed goods. Klik-Top features a synthetic U-Type attachment with rounded edges. When the chain passes over the sprocket the rounded edges of the new clip ensure that the goods will not be damaged. This also provides protection for the chain itself. Fitting over the slightly
- Chain Type: Roller Chain
- Rollers: Rollers
-
Supplier: Diamond Chain Company
Description: Diamond Chain British Standard Series Chains are manufactured to the International Standards Organization metric dimensions (IS 606, BS228, DIN 8187) for dimensions, interoperability, and sprocket fit.
- Chain Material: Steel / Hardened Steel
- Chain Type: Roller Chain
- Features: O-ring Chain
- Strand Configuration: Single, Double
-
Description: ISO/TC 100 Chains and chain sprockets for power transmission and conveyors
-
Supplier: Accuris
Description: French Language - CONVEYOR CHAINS, ATTACHMENTS AND SPROCKETS
-
Supplier: Accuris
Description: German Language - CONVEYOR CHAINS, ATTACHMENTS AND SPROCKETS
-
Supplier: Span Tech LLC
Description: conveyors Durable acetal chain provides long life, is completely self-tracking, is nearly silent running, and may be taken apart at any link Two-piece drive and idler sprockets for ease of replacement without shaft removal Non-corroding stainless steel drive shaft, idler
- Conveyor Type: Chain Conveyor
- Features: Sanitary
- Load Capacity: 50 lbs/ft
- Speed: 75 ft/min
-
Supplier: Span Tech LLC
Description: Increased load carrying capacity compared to belt conveyors Durable acetal chain provides long life, is completely self-tracking, is nearly silent running, and may be taken apart at any link Two-piece drive and idler sprockets for ease of replacement without shaft removal
- Conveyor Type: Chain Conveyor
- Features: Sanitary
- Load Capacity: 50 lbs/ft
- Speed: 75 ft/min
-
Supplier: RegalRexnord
Description: Bar Cap in Polyethylene UHMWPE Material, 20 Feet Long. Clips Onto 1/4 Inch Flat Bar for Chain and Belt Support. 0.75 Inch Top Surface Area.
-
Supplier: RegalRexnord
Description: Bar Cap in Polyethylene UHMWPE Material, 20 Feet Long. Clips Onto 3/8 Inch Flat Bar for Chain and Belt Support. 0.75 Inch Top Surface Area.
-
Supplier: RegalRexnord
Description: Bar Cap in Polyethylene UHMWPE Material, 100 Feet Long. Clips Onto 11 or 12 Gauge Flat Bar for Chain/Belt Support or Neck Guides
-
Supplier: RegalRexnord
Description: Bar Cap in Polyethylene UHMWPE Material, 10 Feet Long. Clips Onto 7 Gauge Steel. Chain and Belt Support and Retention With 1.13 Inch Top Surface Area.
-
Supplier: Habasit America
Description: Product Type: Chain Product Sub-Group: Solid sprockets
-
Supplier: Habasit America
Description: Product Type: Chain Product Sub-Group: Solid sprockets
-
Supplier: Habasit America
Description: Product Type: Chain Product Sub-Group: Split sprockets
-
Supplier: Habasit America
Description: Product Type: Chain Product Sub-Group: Solid sprockets
-
Supplier: Span Tech LLC
Description: & Benefits Multiple belt widths and curve angles available for a wide variety of applications Speed range of 5 to 75 fpm (1.5 to 22.9 mpm), with custom speed ranges available Increased load carrying capacity compared to belt conveyors Durable acetal chain
- Conveyor Type: Chain Conveyor
- Features: Sanitary
- Load Capacity: 50 lbs/ft
- Speed: 75 ft/min
-
Supplier: ASME
Description: This Standard includes information for Steel Roller Type Conveyor Chains, Attachments and Sprocket Teeth: A series of roller links having steel bushings with rollers to contact the sprocket teeth, alternating with links comprised of sidebars and pins, which articulate in
-
Supplier: ASME Standards and Certification
Description: This Standard includes information for Steel Roller Type Conveyor Chains, Attachments and Sprocket Teeth: A series of roller links having steel bushings with rollers to contact the sprocket teeth, alternating with links comprised of sidebars and pins, which articulate in
-
Supplier: Ramsey Products Corporation
Description: Extended pitch conveyor was developed in cooperation with glass industry engineers looking for a lightweight, long-lasting chain that would operate on existing 1\2" pitch sprockets. This was achieved by increasing the average thickness of individual links from 0.060" to 0.090"
- Chain Pitch: 1 inch
- Chain Type: Silent Chain
- Rollers: Rollerless
-
Supplier: Ramsey Products Corporation
Description: availability. Performance Guidelines In general, larger sprocket diameters will provide for smoother operation, less vibration, and longer life. We recommend using sprockets with at least 21 teeth whenever possible. Also, to assure proper meshing of sprockets and chain we
- Hub Diameter (if applicable): 5.75 inch
- Material: Other
- Number of Strands: Single
- Number of Teeth: 95 Teeth
-
Supplier: CSA Group
Description: interchangeability of complete chains and individual links for repair purposes. It is applicable to sprockets with from 6 to 40 teeth. Control criteria for sprockets are defined to ensure correct meshing, operation and transmission of load in use under normal operating
-
Supplier: DME Company
Description: Unique Features: Three-year, limited warranty Direct Drive 1/4 hp 90V DC Variable Speed Drive Package. Standard speeds 20, 40, 60 FPM (specify) NO ROLLER CHAIN OR SPROCKETS SEALED GEAR REDUCER 8 different motor locations (specify) 1/8” anodized aluminum sheet Double V-guided, 3’-30’
- Conveyor Type: Belt Conveyor
- Speed: 20 to 60 ft/min
Find Suppliers by Category Top
Featured Products Top
-
Chain manufacturer & exporter in China, we specialize in: Transmission chain(Driving Chain), Conveyor Chain - roller chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also supply chain products according your (read more)
Browse Conveyor Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
typically does not wear evenly, and measuring in multiple areas will provide the most accurate measurements Replacing the chain before reaching 1.5%-2% elongation will prevent significant sprocket wear, thus preventing costly downtime There is a chain wear indicator kit (read more)
Browse Conveyor Chain Datasheets for U.S. Tsubaki Power Transmission, LLC -
2. European Series Sprockets DIN Stock sprockets & Platewheels, ASA Stock Sprockets & Platewheels, DIN Finishing Bore Sprockets, Stainless Steel Sprockets, Taper Bore Sprockets, Cast Iron Sprockets, Platewheels For Conveyor Chain, Table Top Wheels, Idler (read more)
Browse ANSI Roller Chain Sprockets Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd is a group of factories, give customer one stop solution of power transmission and industrial products. We are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
. Tsubaki Chain is Found in Diverse Applications including food packaging, forklift trucks, oilfield drilling, motorcycles, and any other application that requires durable conveyors and maximum power transfer in a compact space. (read more)
Browse ANSI Roller Chain Sprockets Datasheets for U.S. Tsubaki Power Transmission, LLC -
. Decreased System Downtime Cablevey disc conveyors offer several advantages over Chain disc conveyors, the most significant being their reduced system downtime. Chain systems require frequent maintenance, particularly in relation to chain tension adjustment and sprocket replacement (read more)
Browse Industrial Conveyors Datasheets for Cablevey Conveyors -
. The conveyor forms a circuit where the product can enter and exit through multiple chutes. When the drag chain conveyor is in motion, the discs drag material through the circuit which is driven by a sprocket at one end. More sprockets can be added to the circuit to provide frictionless direction (read more)
Browse Bulk Handling Conveyors Datasheets for Spiroflow Systems, Inc. -
Drum Sprockets Extend Wear Life for Industrial Drag Chain Conveyors The right sprocket assembly allows conveyor systems to run smoothly without damaging equipment. If your sprockets are showing signs of wear – including chipped or broken teeth – it could (read more)
Browse Industrial Conveyors Datasheets for U.S. Tsubaki Power Transmission, LLC -
designed for accessibility, cable drag conveyors have an edge in terms of maintenance. As mentioned, chain disc conveyors require more maintenance particularly with adjusting chain tension and replacing the sprockets. The chain’s displacement or damage due to wear and tear can lead to (read more)
Browse Industrial Conveyors Datasheets for Cablevey Conveyors -
an endless loop that is pulled by a motor-driven sprocket within an enclosed tube. The system is designed to transfer flowable bulk materials from in-feed points to discharge points through an enclosed conduit. While chain disc conveyors are a popular choice in many industries, they have some (read more)
Browse Industrial Conveyors Datasheets for Cablevey Conveyors
Conduct Research Top
-
Simplifying bottle conveyor chain replacement
William Hall offers some basic guidelines that simplify the job of replacing conveyor chains. When replacing conveyor chains, today's bottle producers can choose from a wide array of chain options. Replacement chains are available in many different widths, different pitches, different link designs
-
Conveyor Maintenance Guidelines
: the conveyor chain, sprockets, idler sprockets or rolls, wear or dead plates, and guides. All applicable safety procedures should be followed whenever performing chain maintenance and installation. Do not attempt to service a chain while it is operating. Figure 1 shows a typical glassware conveying
More Information Top
-
A dual sprocket chain as a noise control for a continuous mining machine - Document Summary
A dual sprocket conveyor chain was tested as a potential solution.
-
Joy ships its 6,000th continuous miner to Patriot Coal |
This product combines multiple technologies such as Joy’s patented Dual Sprocket Conveyor Chain and auto-tensioning features to improve the operating environment. .
-
Optimizing Variable Rate Granular Fertilizer Spreader Performance for Single-Tree Prescription Zones
The Cherry GS1012 (The Cherry Corporation, Pleasant Prairie, WI) inductive proximity sensor attached to the gearbox of the chain drive motor measures the rotation of the conveyor chain sprocket by detecting the 67 teeth of a rotating gear.
-
Trail-Type Harvester for Burley Tobacco
Stalks are released from the grasping conveyor at the proper point on the rear sprocket by means of guides and a pneumatic tire (12 x 10 x 20 cm) located slightly above the conveyor chain sprocket and mounted on the same shaft …
-
Sugarbeet Yield Monitoring for Site-Specific Farming Part I–Laboratory Tests and Preliminary Field Tests
In practice, the sprockets and conveyor chains are typically replaced as a set and would generally wear equally.
-
Mechanisms in Ancient Chinese Books with Illustrations
All of them have the upper and lower sprockets and conveyor chains as the main parts.