Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Eastman Chemical Company
Description: Eastar™ Copolyester GN078 has superior water clarity. It also has superior chemical resistance among the copolyester portfolio and is an excellent product for large tough bottles. Eastar™ Copolyester GN078 is an environmentally responsible material that contains no halogens or
- Chemical / Polymer System Type: Polyester (PET, PBT)
- Deflection Temperature (@ 264 psi, 1.8 MPa): 145 F
- Elongation: 5 %
- Material Type / Grade: Thermoplastic
-
Supplier: Eastman Chemical Company
Description: Eastar™ Copolyester MN058 has been tested for FDA/ISO 10993 and USP Class VI Biological Evaluation testing after Gamma and EtO sterilization. Eastar™ copolyesters are brilliantly clear polymers that have excellent impact strength, chemical resistance, dimensional stability, and low
- Chemical / Polymer System Type: Polyester (PET, PBT)
- Deflection Temperature (@ 264 psi, 1.8 MPa): 145 F
- Elongation: 4 %
- Industry: Medical / Food (FDA)
-
Supplier: Eastman Chemical Company
Description: Eastar™ EN001 Copolyester is a thermoplastic polyester copolymer. Eastar™ EN001 Copolyester has a relatively slow crystallization rate. This broadens the operating window for extrusion and forming processes and helps maintain good clarity when processing much thicker sheet
- Chemical / Polymer System Type: Polyester (PET, PBT)
- Deflection Temperature (@ 264 psi, 1.8 MPa): 149 F
- Industry: Industrial
- Material Type / Grade: Thermoplastic
-
-
Supplier: Eastman Chemical Company
Description: Eastman Spectar™ Clear is a copolyester, developed by Eastman to achieve measurably improved sheet clarity and edge color while maintaining the performance characteristics for which Eastman Spectar™ copolyester has become known in the industry. It offers the thermoformability and
- Chemical / Polymer System Type: Polyester (PET, PBT)
- Deflection Temperature (@ 264 psi, 1.8 MPa): 163 F
- Elongation: 5 %
- Material Type / Grade: Thermoplastic
-
Supplier: Accuris
Description: COPOLYESTER ELASTOMER - 200 MPA FLEXURAL MODULUS
-
Supplier: Teknor Apex Company
Description: Terraloy MB-20001A is a Thermoplastics Starch/Biodegradable Copolyester masterbatch that contains up to 50% of TPS renewable content and is 100% biodegradable. Biodegradable Copolyester melt index in the masterbatch is 5. This compound is for blown film application as well as injection
- Chemical / Polymer System Type: Polyester (PET, PBT)
- Compound Type: Pellets
- Material Type / Grade: Thermoplastic
- Melt Flow Index (MFI): 2.1 g / 10 minutes
-
Supplier: Ellsworth Adhesives
Description: Bostik Vitel® 2700B Clear is a one component, high molecular weight, linear saturated copolyester resin. Exhibits high tensile strength, low elongation, and superior scuff resistance. Compatible with other Vitel® resins and can be cross-linked with an isocyanate system for applications that
- Chemical / Polymer System Type: Polyester (PET)
- Cure Type / Technology: Thermoplastic / Hot Melt, Single Component System
- Elongation: 3 %
- Tensile Strength (Break): 6500 psi
-
Supplier: ASTM International
Description: 1.1 This classification system covers segmented block copolyester elastomers suitable for molding and extrusion. 1.2 This classification system allows for the use of segmented block copolyesther elastomers that are recycled provided that the requirements as stated in this
-
Supplier: DigiKey
Description: 3D Printing Filament Gray TPC (Thermoplastic Copolyester) 0.112" (2.85mm) 2.205 lb (1.00 kg)
-
Supplier: Titeflex Corporation
Description: Outer jacket Hytrel® co-polyester, para-aramid reinforcement
- Construction Options: Reinforced
- Inside Diameter: 0.1900 inch
- Material: Fluoropolymers / Silicone
- Outside Diameter: 0.3500 inch
-
Supplier: U.S. Plastic Corporation
Description: Multi-purpose scoops designed for better weight distribution, improved handling. Made of clear Tritan Copolyester for visibility, durability and stain-resistance with a temp range of -40F to 212F. Smooth surfaces for easy cleaning. Dishwasher safe. USDA Meat & Poultry Equipment Group Listed.
-
Supplier: Richardson RFPD
Description: The Antenna Specialist® multi-band antenna is designed to match wide frequency-ranging synthesized radio equipment. It features a heavy duty stainless steel spring and black textured co-polyester base that provides maximum durability and long-lasting performance in rugged operating
- Gain: 0.0 dB
- Polarization Type: Vertical Linear
- Primary Frequency Range: 108 to 512 MHz
- Technology Type: Whip / Vertical Monopole
-
Supplier: U.S. Plastic Corporation
Description: For those who prefer a roomy bottle with a smaller opening, Nalgene offers a narrow-mouth loop-top bottle. It offers all the same advantages as the wide-mouth, with a top that minimizes the chance of spills and a cap that never gets lost. Printed graduations for easy measuring. Made from Eastman
- Type: Bottle / Jar
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of T Connector, Male Luer with Spin Lock and Two Female Luer Locks with PC, Copolyester. Get fast shipping and volume discounts on T Connectors parts.
- Type: Tee
-
Supplier: U.S. Plastic Corporation
Description: one hand for easy drinking, on the go. But, this easy, one-handed access means the OTG can't be 100% leakproof. This bottle is made from Eastman Tritan copolyester that is manufactured without Bisphenol A (BPA) This bottle has a recycling code of #7, which means other. It does not contain
-
Supplier: Win Source Electronics
Description: Manufacturer: Kimya Win Source Part Number: 888853-PE2012TQ Operating Temperature Range: 160°C Features: 3D Printing Filament Blue TPC (Thermoplastic Copolyester) 0.112" (2.85mm) Package: Box Categories: Prototyping ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply
-
Supplier: ACE Controls Inc.
Description: For even more protection: the profile dampers from the TC range of the ACE TUBUS-Series can also be used as safety dampers. These maintenance-free, ready-to-install damping elements made of co-polyester elastomer have been specially developed for use in crane systems and meet the
- Absorber Stroke: 2.44 to 7.8 inch
- Absorption / Damping Action: Compression
- Body Material: Other
- Dampening Method: Mechanical
-
Supplier: Cole-Parmer
Description: • Easy-to-use, economical pumps feature reversible pumping, remote start/stop, and rapid tubing changes • Polyphenylene sulfide (PPS), acetal, and copolyester pump head with four stainless steel (SS) rollers • Max button runs pump at 100% of maximum
- Maximum Discharge Flow: 4.36E-4 GPM
- Power Source: AC Powered
-
Supplier: U.S. Plastic Corporation
Description: Reduce food spoilage costs. Available in two materials: clear Tritan Copolyester for visibility, durability and stain-resistance with a temp range of -40F to 212F, and white polyethylene with a temp range of -20F to 150F., for more economical storage and transport applications. Tight
-
Supplier: RS Components, Ltd.
Description: Whatever your needs, we have various eye-catching colours and compounds so you get the right filament for your print. And rest assured, our filaments have been endlessly tested to ensure that they are up to the job Ultimaker CPE (co-polyester) materials are chemical resistant, tough and
- Applications: Printing / Graphic Arts, Other
- Overall Width / OD: 0.1122 inch
- Type: Specialty / Other
-
Supplier: RS Components, Ltd.
Description: Whatever your needs, we have various eye-catching colours and compounds so you get the right filament for your print. And rest assured, our filaments have been endlessly tested to ensure that they are up to the job Ultimaker CPE (co-polyester) materials are chemical resistant, tough and
- Applications: Other
- Diameter: 0.1122 inch
- Type: Specialty / Other
-
Supplier: Kuriyama of America, Inc.
Description: copolyester inner tube and cover provides superior low temperature flexibility. Piranhaflex™ PFLT364 Series is the ideal hose for medium pressure hydraulic lines commonly used on Fork Trucks to extend hose service life in cold storage applications. Twin/Multi Line MTO are available upon
- Application: Hydraulics
- Construction Options: Reinforced
- Inside Diameter: 0.3750 inch
- Outside Diameter: 0.6500 inch
-
Supplier: Total Plastics, Inc.
Description: paints and powder coats and to hard-to-bond plastics such as acrylic, polycarbonate, and high temperature co-polyester. Very conformable, black, .045” thickness, red PE film liner. Available Sizes 1/2” x 36 yds. 1” x 36 yds.
- Adhesive: Acrylic
-
Description: (cyclohexylenedi methylene terephthalate) (PCT), poly(ethylene naphthalate) (PEN), poly(butylene naphthalates) (PBN) and other TP-types and copolyesters of various compositions for moulding and extrusion. The types of thermoplastic polyester are differentiated from each other by a
-
Supplier: RS Components, Ltd.
Description: temperature flexing, High Impact resistance. Very high UV resistance. High flexibility. High fatigue life. Self-extinguishing. Halogen free. Modified Co-Polyester, flame retardant, heat stabilised material. Black finish. Compatible with Adaptalok / ATS, Adaptaseal and Adaptaring fittings
- Material: Polyester
- Temperature Rating: -13 to 275 F
-
Supplier: RS Components, Ltd.
Description: plastic shell. UL 94V-0 plastic outer shell. Suitable for use with IDC plugs stock no. 163-3285 (typically) Number of Contacts = 68 Housing Material = Copolyester Elastomer Body Orientation = Straight Colour = Beige Strain Relief = Yes Series = 103
- Cover / Plug Shape or Application: Rectangular
- Material: Other
- Wire entry: Top Entry
-
Supplier: Total Plastics, Inc.
Description: Clear, White Frosted and Custom Colors VIVAK is a transparent copolyester that offers a unique balance of physical properties and ease of fabrication. VIVAK is the ideal material for applications that require deep draws, complex die cuts and precise molded-in details without
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Ensinger, Inc.
Description: Ensinger TECADUR MT TR natural is made from Eastman Tritan copolyester resin, and is a clear, high impact resistant plastic, with very low extractables under various solvents. It has the impact resistant plastic properties of Polycarbonate, combined with the advantage of being BPA free. This
- Chemical / Polymer System Type: Polycarbonate (PC), Polyester (PET / PBT), Specialty / Other
- Elongation: 160 %
- Industry: Medical / Food (FDA, USDA)
- Material Type / Grade: Biocompatible
-
Supplier: Ensinger North America
Description: rolls are held in stock as master coils for slitting strips to customers’ width requirements. Rolls of plastic and cut to width strip are regularly produced in Nylon 6, 612, heat stabilized nylon, super tough nylon, nylon 11, 12, Hytrel copolyester elastomer, ABS, PET, Noryl®,
- Chemical / Polymer System Type: Polypropylene (PP), Polysulphide / PPS, Fluoropolymer (PTFE / PVDF), Polyamide / Nylon, Polyethylene (PE), Polyester (PET / PBT), ABS, Acetal
- Form / Shape: Rod / Round Stock
- Overall Thickness: 0.0100 to 0.1250 inch
- Overall Width / O.D.: 0.2500 to 24 inch
-
Supplier: CSA Group
Description: (cyclohexylenedi methylene terephthalate) (PCT), poly(ethylene naphthalate) (PEN), poly(butylene naphthalates) (PBN) and other TP-types and copolyesters of various compositions for moulding and extrusion. The types of thermoplastic polyester are differentiated from each other by a
Find Suppliers by Category Top
Featured Products Top
-
Ensinger TECADUR MT TR natural is made from Eastman Tritan copolyester resin, and is a clear, high impact resistant plastic, with very low extractables under various solvents. It has the impact resistant plastic properties of Polycarbonate, combined with the advantage of being BPA free (read more)
Browse Plastic Plate, Rod, and Stock Shapes Datasheets for Ensinger, Inc.
Conduct Research Top
-
Beer Tubes switches to Eastman Tritan copolyester
Beer Tubes switches to Eastman Tritan copolyester to meet demands for high-quality beverage dispensers.
-
Baby Brezza selects Eastman Tritan copolyester
Baby Brezza selects Eastman Tritan copolyester to meet demand for healthy, cost-effective homemade baby food.
-
Cuisinart and Eastman Tritan copolyester deliver cutting-edge solutions for the housewares industry
Cuisinart and Eastman Tritan copolyester deliver cutting-edge solutions for the housewares industry.
-
Heelys and Eastman Tritan copolyester create a radical transformation in wheeled footwear
Heelys, creator of the world's first shoe with a removable stealth wheel in the heel, has developed a new line of portable skateboards using Eastman Tritan copolyester.
-
?Ongoing French BPA Legislative Developments Driving Brand Owners to Alternative Materials for Food Contact Applications
French company Saint Romain uses BPA-free Eastman Tritan copolyester in drinkware and tableware.
More Information Top
-
Handbook of Engineering and Specialty Thermoplastics Volume 3 Polyethers and Polyesters Complete Document
1.4.8 Thermoplastic Copolyester .
-
Biodegradable Polymers
… that are commercially available: • Starch-based polymers • Poly(lactic acid) • Polyhydroxyalkanoates • Aliphatic/aromatic copolyesters .
-
High Temperature Polymers
Most thermotropic LCPs are classified generically as wholly aromatic polyester/ copolyester systems and have straight, densely packed …
-
Transesterification‐induced cocrystallization of poly(trimethylene terephthalate) and poly(butylene succinate) blends
Abstract A series of copolyesters were prepared by the direct melt transesterification of poly(trimethylene terephthalate) (PTT …
-
Eastman product list for all Polymers
Eastman Aspira™ Copolyester EB062 .
-
Biodegradable Copolyesters of Poly(hexamethylene terephthalate) Containing Bicyclic 2,4:3,5‐Di‐ O ‐methylene‐ d ‐Glucarate Units
A set of copolyesters (PHTxGluxy) with compositions ranging between 90/10 and 50/50 in addition to the parent …