Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: -pressure intensifier pump unit with piping Cabinet mounted integral control system All components in contact with the pressure fluid are made of high-quality corrosion-resistant stainless steels. Essential components are subjected to an autofrettage treatment, which increases the
- Type Of Pump: Hydraulic Pumps
-
Supplier: Radicon
Description: economic and reliable solution to lubrication and fluid transportation problems. Features & Benefits Roloid Gear Pumps are suitable for pumping a wide variety of liquids which have some lubricating property. Radicon's Systems Engineers will gladly assist with your choice of
- Maximum Discharge Pressure: 290 psi
- Maximum Discharge Flow: 1.03 to 278 GPM
- Power Source: None, Pump Only
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: -pressure intensifier pump unit with piping Cabinet mounted integral control system All components in contact with the pressure fluid are made of high-quality corrosion-resistant stainless steels. Essential components are subjected to an autofrettage treatment, which increases the
-
-
Supplier: Cole-Parmer
Description: high-viscosity fluids • Stainless steel and PTFE construction handles some of the toughest fluids Lever drum pump model 06511-05 is able to dispense kerosene, antifreeze, lightweight oils, non-water-based and non-corrosive detergents, waxes, or disinfectants. High viscosity
- Type Of Pump: Drum Pumps
-
Supplier: Cole-Parmer
Description: high-viscosity fluids • Stainless steel and PTFE construction handles some of the toughest fluids Lever drum pump model 06511-05 is able to dispense kerosene, antifreeze, lightweight oils, non-water-based and non-corrosive detergents, waxes, or disinfectants. High viscosity
- Type Of Pump: Drum Pumps
-
Supplier: U.S. Plastic Corporation
Description: Large pump provides 22 oz. per stroke and fits 15, 30, and 55 gallon drums with 1/2" or 2" openings. Pump is not to be used with acids or flammable or explosive chemicals. Use for soaps, detergents, liquid waxes, light oils, light oils, cutting fluids, anti-freeze and
-
Supplier: Cole-Parmer
Description: high-viscosity fluids • Stainless steel and PTFE construction handles some of the toughest fluids Lever drum pump model 06511-05 is able to dispense kerosene, antifreeze, lightweight oils, non-water-based and non-corrosive detergents, waxes, or disinfectants. High viscosity
- Type Of Pump: Drum Pumps
-
Supplier: Cole-Parmer
Description: high-viscosity fluids • Stainless steel and PTFE construction handles some of the toughest fluids Lever drum pump model 06511-05 is able to dispense kerosene, antifreeze, lightweight oils, non-water-based and non-corrosive detergents, waxes, or disinfectants. High viscosity
- Type Of Pump: Drum Pumps
-
Supplier: Jet Edge
Description: ECO-JET Direct Drive Waterjet Pump - 30HP, 60KSI Energy efficient and economical, Jet Edge's ECO-JET direct drive waterjet pump produces up to 1 GPM of 55,000 psi ultra-high pressure water for precision waterjet cutting and surface preparation applications. Like all Jet Edge
- Bore Size - HP Outlet: 0.0150 inch
- Drive Type: Electric Motor
- Fluid Compatibility: Water-based Hydraulic Fluid
- Maximum Outlet Flow: 231 in³/min
-
Supplier: United Bio Lube
Description: Provides excellent ROI through long service life/energy conserving formula
- Applications / Function: Compressors / Piston Pumps, Food Grade / Contact (FDA H1), Marine
- Chemistry / Constituents: Specialty / Other
- Features: EP (Extreme Pressure / Active), Biodegradable, Corrosion Inhibitor / Rust Preventative
- Flash Point: 446 F
-
Supplier: United Bio Lube
Description: Provides excellent ROI through long service life/energy conserving formula
- Applications / Function: Compressors / Piston Pumps, Food Grade / Contact (FDA H1), Marine
- Chemistry / Constituents: Specialty / Other
- Features: EP (Extreme Pressure / Active), Biodegradable, Corrosion Inhibitor / Rust Preventative
-
Supplier: Jet Edge
Description: . Matched-metal components prevent galling of hydraulic system components. Jet Edge water jet pumps feature hydraulic accumulators, which reduce wear on the hydraulic pump. Hydraulic fluid also is cooled and filtered. Jet Edge waterjet pumps feature a rugged hydraulic
- Blast / Jet Pressure: 60000 psi
- Machine Mounting: Floor / Skid
- Power: 100 HP
- Process / Operation: Cleaning / Surface Preparation, Cutting / Sectioning
-
Supplier: Dupont Molykote
Description: : Cutting tools – broaches, gear cutters, milling cutters, taps, drills, reamers, chasers, punches, etc. Railroad pins – brake pins and levers, roll stabilizer pins, trip pivots, eccentric bolts Splines, threaded connections, disconnects Aircraft engines for air
- Applications: Aerospace, Machine / Gears
- Chemistry / Constituents: Graphite, Molybdenum / Metal Sulphide
- Composition / Chemistry: Micro-dispersion
- Density / Specific Gravity (@15.6°C, 60°F): 0.9700 specific gravity
-
Supplier: Nilfisk Industrial Vacuums
Description: Nilfisk CFM is pleased to introduce the new VHO 200 Industrial Vacuum, replacing the WST100. Designed for the metalworking industry, this vacuum collects metal chips, oily cuttings, lubricants and coolant spills. The new design is constructed of 304 stainless steel, with additional upgrades
- Airflow: 150 SCFM
- Applications: Metalworking Chips / Fluids
- Capacity: 19.8 gallons
-
Supplier: Jet Edge
Description: Pump produces up to 1.8 gpm (6.8 L/m) of 36KSI (2500 bar) ultra-high pressure (UHP) water for precision cutting, cleaning and surface preparation applications. It includes three modules with lifting eyes. The modules can be stacked to save space during operation or storage. The
- Blast / Jet Pressure: 36000 psi
- Machine Mounting: Floor / Skid
- Power: 50 HP
- Process / Operation: Cutting / Sectioning
-
Supplier: Pump Solutions Group
Description: Blackmer sliding vane hand pumps provide a safe, convenient method of dispensing or transferring non-corrosive liquids from drums, barrels, tanks or vats. They are designed for easy, efficient operation in handling a wide range of liquids in industrial, construction and agricultural
-
Supplier: Jet Edge
Description: low price without sacrificing quality. The iP60-100S waterjet intensifier pump produces 2.0 gpm (7.6 lpm) of ultra-high pressure water for precision waterjet cutting, water blasting, cleaning and surface preparation applications. It supports orifices up to .021" (.53 mm). Like all Jet
- Blast / Jet Pressure: 60000 psi
- Machine Mounting: Floor / Skid
- Power: 100 HP
- Process / Operation: Cleaning / Surface Preparation, Cutting / Sectioning
-
Supplier: Hydraulic Institute (HI)
Description: , maximizing efficiency, cutting energy costs or trimming maintenance expenses. The fact is, all components of pumping systems are interdependent. Design, operation, maintenance, energy, piping, controls, flows, fluid dynamics … everything in the system can be optimized to
-
Supplier: Dupont Molykote
Description: lubrication of machine elements which are submitted to slight or intermittent movement only, as well as for drilling, sawing and thread-cutting. Used to lubricate threaded spindles, splined shafts, tooth gearing, worm gearing, moving screws, fittings, pumps, guides on machine tools, as
- Chemistry / Constituents: Petroleum / Mineral Oil
- Function / Application: Grease, Lubricant, Metal Cutting, Rust / Corrosion Preventative
- Micro-dispersion: Yes
- Operating / Use Temperature: -31 to 842 F
-
Supplier: Hydraulic Institute (HI)
Description: , maximizing efficiency, cutting energy costs or trimming maintenance expenses. The fact is, all components of pumping systems are interdependent. Design, operation, maintenance, energy, piping, controls, flows, fluid dynamics … everything in the system can be optimized to
-
Supplier: Sanborn Technologies
Description: feed pump lifts the fluid into the centrifuge where the fluid is cleaned and then flows by gravity into the existing sump to be returned to the cutting surface. The LDC does not include a clean tank or supply pump. Your existing sump is transformed into a clean
- Application / Industry Use: Heat Transfer Fluids, Waste / Sludge, Other
- Configuration: Centrifuge
-
Supplier: CECOR
Description: Reduce, Reuse and recycle coolants and oils. Increasing costs for the purchase, use and disposal of cutting fluids have made extending their life mandatory in most shops. High suction lift the SE50 sucks out fluid, chips and sludge fast. Patented filter separates solids from
- Application / Industry Use: Heat Transfer Fluids, Other
- Clarifiers: Suction Clarifier
-
Supplier: CECOR
Description: machine tool sumps. Effectively filter the solids (chips, swarf and sludge) from expensive industrial fluids eg: coolant, metalworking fluids, and cutting fluids. SE30 Series operates on three-phase electric. Higher nozzle velocity Large filter capacity
- Application / Industry Use: Heat Transfer Fluids, Other
- Clarifiers: Suction Clarifier
-
Supplier: CECOR
Description: machine tool sumps. Effectively filter the solids (chips, swarf and sludge) from expensive industrial fluids eg: coolant, metalworking fluids, and cutting fluids. SE30 Series operates on three-phase electric. Higher nozzle velocity Large filter capacity
- Application / Industry Use: Heat Transfer Fluids, Other
- Clarifiers: Suction Clarifier
-
Supplier: AccuStream, Inc.
Description: Intensifier Pumps The AccuStream A-Series was developed from an economical standpoint. Designed with all the essential functions of our larger pumps, the A-Series brings a more streamlined approach to waterjet cutting applications without compromising on performance. The
- Bore Size - HP Outlet: 0.0070 inch
- Drive Type: Hydraulic
- Fluid Compatibility: Water-based Hydraulic Fluid
- Maximum Outlet Flow: 55.44 in³/min
-
Supplier: ASTM International
Description: guide indicates that a water-based drilling fluid is pumped through a drill-rod column to a rotating bit. The drilling fluid transports cuttings to the surface through the annulus between the drill-rod column and the borehole wall. Note 2-This guide does not include
-
Supplier: ASTM International
Description: guide indicates that a water-based drilling fluid is pumped through a drill-rod column to a rotating bit. The drilling fluid transports cuttings to the surface through the annulus between the drill-rod column and the borehole wall. Note 2-This guide does not include
-
Supplier: ASTM International
Description: guide indicates that a water-based drilling fluid is pumped through a drill-rod column to a rotating bit. The drilling fluid transports cuttings to the surface through the annulus between the drill-rod column and the borehole wall. Note 2--This guide does not include
-
Supplier: ASTM International
Description: guide indicates that a water-based drilling fluid is pumped through a drill-rod column to a rotating bit. The drilling fluid transports cuttings to the surface through the annulus between the drill-rod column and the borehole wall. Note 2: This guide does not include
-
Supplier: Sanborn Technologies
Description: aluminum bowl or stainless steel. Turbo T10's are in service on a wide range of applications from classical metalworking cutting and grinding processes to ceramic, glass and plastic cutting and grinding applications. The Turbo T10 is available as a standalone unit, in a 3-Phase
- Application / Industry Use: Heat Transfer Fluids, Oil / Fuel, Waste / Sludge
- Configuration: Centrifuge
-
Supplier: Sanborn Technologies
Description: applications from classical metalworking cutting and grinding processes to ceramic, glass and plastic cutting and grinding applications. The Turbo T6 is available as a standalone unit or as a system with tanks and pumps (see our Custom Turbo Systems). Typical Applications
- Application / Industry Use: Heat Transfer Fluids, Oil / Fuel, Waste / Sludge
- Configuration: Centrifuge
-
Supplier: Sanborn Technologies
Description: classical metalworking cutting and grinding processes to ceramic, glass and plastic cutting and grinding applications. The Turbo T5b is available as a standalone unit or as a system with tanks and pumps (see our Custom Turbo Systems). Typical Applications Metal
- Application / Industry Use: Heat Transfer Fluids, Oil / Fuel, Waste / Sludge
- Configuration: Centrifuge
-
Supplier: EXAIR
Description: Filter the chips out of your used coolant and cutting oils! Vacuums in the liquid with solids, pumps out only the liquid! The new Chip Trapper™ (patent #8153001 and #8268179) offers a fast, easy way to clean chips, swarf and shavings out of used coolants and other
- Airflow: 19 SCFM
- Applications: Metalworking Chips / Fluids
- Capacity: 30 to 110 gallons
- Media: Wet
-
Supplier: Nilfisk Industrial Vacuums
Description: Simultaneously extract sump waste while recovering and recycling coolants and lubricants with the new ECO OIL Industrial Vacuums. These powerful, large capacity workhorses are also easy to use and maintain. They are ideal for the cleanup of lathes, milling machines as well as cutting and
- Airflow: 219 SCFM
- Applications: Coolant / Oil Mist, General Cleaning, Metalworking Chips / Fluids, Reclaim / Recycle
- Capacity: 48 gallons
- Media: Wet
-
Supplier: Nilfisk Industrial Vacuums
Description: Simultaneously extract sump waste while recovering and recycling coolants and lubricants with the new ECO OIL Industrial Vacuums. These powerful, large capacity workhorses are also easy to use and maintain. They are ideal for the cleanup of lathes, milling machines as well as cutting and
- Airflow: 105 SCFM
- Applications: Coolant / Oil Mist, General Cleaning, Metalworking Chips / Fluids, Reclaim / Recycle
- Capacity: 19.8 gallons
- Media: Wet
-
Supplier: Stoelting Cleaning Equipment
Description: Automatically cleans printed circuit boards and other parts to a high degree of cleanliness, removing all flux types as well as light oils, waxes, and cutting fluids, using a simple, fast, and efficient process. Utilizes touch screen operator interface. Standard Features
- Application / Operation: General Cleaning / Surface Prep, Critical / Pharmaceutical Cleaning
- Automation: Automatic / CNC
- Cleaning Process / Operation: Aqueous Cleaning
- Features: Integral Drying, Integral Rinsing
-
Description: members have access to updates and insight into cutting-edge topics and issues facing the safety profession. Career Enhancement Employers can connect with thousands of safety, health and environmental professionals through the ASSE Career Center at jobs.asse.org, which enables
- Applications: Building / Construction, Chemicals / Raw Materials, Concrete / Cement, Electrical Distribution / Wiring, Environmental / Waste, Facilities / Plants, Fire Characteristics / Flammability, Food & Beverage, Government / Military, Machinery / Machine Tools, Material Handling, Motors / Motor Drives,
- Capability: Certification / Qualification, Consulting / Training
- Organization Type: Standards Developer, Standards Provider (Database / Distributor)
- Specific Standard / Organization: Other
-
Supplier: Henkel Corporation - Industrial
Description: .g. pumps, gear boxes or presses Works on all metals, including passive substrates (e.g. stainless steel, aluminum, plated surfaces) Proven to tolerate minor contamination by industrial oils, e.g. motor oils, corrosion prevention oils and cutting fluids Permits disassembly with
- Features: Thread Locker / Retainer
- Substrate / Material Compatibility: Metal
- Use Temperature: 65 to 360 F
-
Supplier: Henkel Corporation - Industrial
Description: fluids. Convenient stick format prevents dripping Prevents loosening on vibrating assemblies, e.g. pumps, gear boxes or presses Works on all metals, including passive substrates (e.g. stainless steel, aluminum, plated surfaces) Proven to tolerate minor contamination by industrial oils,
- Features: Thread Locker / Retainer
- Substrate / Material Compatibility: Metal
- Use Temperature: 65 to 300 F
-
Supplier: RS Components, Ltd.
Description: Specialist d-Limonene based non aqueous solvent designed for cleaning and degreasing of surfaces. Effectively removes most greases, oils, lubrication fluids, metal cutting fluids, etc. Pump spray applicator. Fast drying. Contains no ozone depleting chemicals. Suitable for
- Industry Applications: Other
- Solvent / Solvent-based: Yes
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent
-
Supplier: Henkel Corporation - Industrial
Description: passive substrates. Slight contamination by industrial oils, corrosion prevention oils and cutting fluids is tolerated. Its key differentiator is the “White” Material Safety Data Sheet. LOCTITE 2400 carries no hazard symbols, risk or safety phrases and does not contain any declarable
- Features: Thread Locker / Retainer
- Substrate / Material Compatibility: Metal
- Use Temperature: 65 to 300 F
- Viscosity: 3070 cP
-
Supplier: Henkel Corporation - Industrial
Description: disassembly, e.g. aluminum or brass. The product works on all metals, including passive substrates such as stainless steel, aluminum and plated surfaces. t is proven to be tolerant of minor contamination due to industrial oils, e.g. motor oils, corrosion prevention oils and cutting
- Features: Thread Locker / Retainer
- Substrate / Material Compatibility: Metal
-
Supplier: Mile-X Equipment, Inc.
Description: system make operation extremely fast, clean and easy. Simple connection to upper radiator hose with universal step adapters. Absolutely no hose cutting. Coolant Handling Expertise RTIs global company supplies the equipment that fills new vehicles with coolant and other fluids in
-
Supplier: Mile-X Equipment, Inc.
Description: and easy. Simple connection to upper radiator hose with universal step adapters. Absolutely no hose cutting. Coolant Handling Expertise RTIs global company supplies the equipment that fills new vehicles with coolant and other fluids in some of the most advanced
-
Supplier: Mile-X Equipment, Inc.
Description: connection to upper radiator hose with universal step adapters. Absolutely no hose cutting. Coolant Handling Expertise RTIs global company supplies the equipment that fills new vehicles with coolant and other fluids in some of the most advanced automotive assembly plants
-
Supplier: Electro Optical Components, Inc.
Description: EOC-SI-7000 Fully-automated, Rapid spectrophotometer is designed in order to improve detect throughput, reduce work load and protect operator health. It employs accurate sampling pump, anti-corrosive sampling pin and fluid tube, and in combination with the cutting-edge
- Absorbance: 3 (#)
- Computer Interface Options: Serial Interface
- Detector Type: Charge Coupled Device (CCD)
- Display Options: None
-
Supplier: Hydro Quip, Incorporated
Description: stay on station removing pollutant. The equipment must be easy to use, rapidly deployable and efficient. Our method employs a standard ocean going barge used to transport fluids from oil and gas platforms back to land. Many of these exist and are in service everyday moving spent drilling
- Primary Function: Oil Filtering / Removal, Oil Recovery
- Technology: Gravity
-
Supplier: Kaeser Compressors, Inc.
Description: created customized systems for a wide variety of applications including: Gas for metal welding and laser cutting Detecting gas for leak tests Cooling fluid for machines, reactors and generators Heat treating metallic parts Medical nuclear magnetic
- Compressor Technology: Rotary Screw
- Discharge / Operating Pressure: 72 to 217 psi
- Flow Capacity: 10 to 3002 SCFM
- Gases: Air / Plant Air, Helium, Nitrogen (N2)
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: cleaning technology and, as such, possesses a degree of environmental and personal safety that exceeds typical cleaners for similar applications. AmberClean L12As powerful surface active agents cut through and remove combinations of grease, oil, dirt, waxes, cutting fluids, lubricants
- Aqueous / Water-based: Yes
- Concentration (As Used, by Volume): 5 to 25 %
- Features: Biodegradable, VOC Compliant
- Industry Applications: Other
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: cleaning technology and, as such, possesses a degree of environmental and personal safety that exceeds typical cleaners for similar applications. AmberClean L12Hs powerful surface active agents cut through and remove combinations of grease, oil, dirt, waxes, cutting fluids, lubricants
- Aqueous / Water-based: Yes
- Concentration (As Used, by Volume): 5 to 25 %
- Features: Biodegradable, VOC Compliant
- Industry Applications: Other
Find Suppliers by Category Top
Featured Products Top
-
The FSH-FMI2020-AP standard series by Guangzhou Ascend offers a cutting-edge solution for fluid dispensing and spraying applications. Featuring sapphire grade high precision ceramic pump technology, this system ensures exceptional accuracy and reliability. Advanced Fluid (read more)
Browse Metering Pumps Datasheets for Guangzhou Ascend Precision Machinery Co., Ltd. -
diameter (depending on the model), rags, or entrained air. Our pumps have capacities of 34 liters per second (540 gpm) at heads to 90 meters (300 feet). K-S has pump installations that are over 55 years old. Self-priming Can pump viscous fluids Can run dry (read more)
Browse Piston Pumps and Plunger Pumps Datasheets for Komline -
Discover the FSH-CF Metering/Injection Large Volume Pump: At Guangzhou Ascend, we're proud to introduce the FSH-CF series – a cutting-edge pulse-free, high-efficiency constant flow metering pump system. This innovative system combines a digital controller with a (read more)
Browse Metering Pumps Datasheets for Guangzhou Ascend Precision Machinery Co., Ltd. -
Guangzhou Ascend presents the FSH-CF10, the latest in pulse-free, high-efficiency constant flow metering pump systems. This cutting-edge solution comprises a digital controller and a pulse-free constant flow pump body, offering unparalleled performance in various industries. Key (read more)
Browse Metering Pumps Datasheets for Guangzhou Ascend Precision Machinery Co., Ltd. -
Guangzhou Ascend introduces the FSH-CF10, the latest advancement in pulse-free constant flow metering pump systems. This cutting-edge solution comprises a digital controller and a pulse-free constant flow pump body, embodying high efficiency, precision, and reliability through micro (read more)
Browse Metering Pumps Datasheets for Guangzhou Ascend Precision Machinery Co., Ltd. -
removal of particulates will eliminate smoking. The systems are ideally suited for batch processing and are available with 50 GPH or 75 GPH capacities. Applications: Allows reliable reclaiming of the following fluids: hydraulic fluids, cutting oils, castor oils, quench (read more)
Browse Filtration Equipment Datasheets for Hilliard Corporation (The) -
Magnetic couplings, a breakthrough in torque transmission, rely on magnetic fields instead of physical connections. Ideal for liquid pumps and propeller systems, these couplings facilitate separation between shafts with a static barrier, ensuring fluid isolation from the air-operating motor (read more)
Browse Industrial Magnets Datasheets for Essen Magnetics Pty Ltd -
powder • Tool manufacturing • Grinding, finishing, polishing and lapping • Wear protection • Rotary cutting • Can making • Metal forming • Hot rolling • Flow control and fluid handling • Exploration and production of (read more)
Browse Carbon, Graphite, and Diamond Materials Datasheets for Hyperion Materials & Technologies -
bushings for rotary steerable systems and seats for pressure pumping are few examples of products we customize and supply. Hyperion is committed to offering high quality, reliability, and consistency in its products resulting in enhanced performance for you (read more)
Browse Mining Wear Parts and Excavating Wear Parts Datasheets for Hyperion Materials & Technologies -
turbine. Thermal and Heat Transfer Performance: Thermal Conductivity Aluminum and copper tubing are useful materials in condensers, heat exchangers, radiators, heat pumps, and other heat transfer applications due to their high-thermal conductivities as compared to (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc.
Conduct Research Top
-
The Top 5 Trends In Medical Device Manufacturing In 2019 And Beyond
satisfaction. 3) Employ real-time monitoring and cutting-edge analytics to streamline supply chain activity. This trend is used by device companies that are focused on identifying the factors that are the greatest influence on their Cost of Quality. Key decisions related to suppliers and production
More Information Top
-
A production planning in highly automated manufacturing system considering multiple process plans with different energy requirements
The following activities fall under this category: the accelerations/decelerations and steady-state running of the spindle and feed axes, the tool changes, cutting fluid pumping and removal of the chips from the machine tool area.
-
The Improvement in Grinding of Inlet Engine Valves by the Adoption of the Most Effective Cuting Fluid Type
Figure 7 Round nozzles developed based on [1] (6mm-Dn nozzle in detail) Figure 8 Conventional nozzle (top) and the new round nozzle during grinding tests A new cutting fluid pump was installed, in order to match the grinding wheel and coolant …
-
Los Alamos National Laboratory corregated metal pipe saw facility preliminary safety analysis report. Volume I
The band saw control systemwill automatically turn offthe blade when a cut iscompleted, when a blade breaks, or when the cutting fluid pump ceases operation.
-
Handbook of Manufacturing Engineering and Technology
After the workpiece is secured, the operator then turns on the main spindle along with the automatic tool changer and cutting fluid pump .
-
Toward the development of process plans with reduced environmental impacts
… operating parameters, Ebasic,i is the “basic” energy consumed by fundamental activities of the manufacturing equipment (e.g., NC controller, machine lighting, and way lube system), Eidle,i is the “idle” energy consumed (e.g., cutting fluid pump and rapid traverse of …
-
Glocalized Solutions for Sustainability in Manufacturing
For the idle power level, the main spindle is turned on and power is also provided to the automatic tool changer and cutting fluid pump .
-
Environmentally-Friendly Product Development
cutting fluid pump .
-
Abstracts of Metalworking literature
Factors to be considered in the cutting fluid system design include type of cutting fluid such as antiweld, antirust or lubricating; cutting fluid pump requirements with respect to flow rates and pressures; proper filtration system; dissipation of heat; and chip removal.
-
Fundamental Aspects of Metal Cutting and Cutting Fluid Action
The heart of this apparatus is a small-diameter stainless steel tube, about 35" long and of a 0.085" bore, which is heated by passing a heavy current along it and cooled by pumping cutting fluid through it at an accurately …
-
Extrusion in Ceramics
The use of vacuum pumps that do not require pump fluid cuts the costs of maintenance and operating materials.