Products/Services for Decorative Outdoor Drain Grates
-
Grating - (227 companies)Grates consist of a metal or fiberglass lattice that provides a slip-resistant floor or semi-open surface. Metal grates are usually made of aluminum, steel, stainless steel, or galvanized steel. They are available in a variety of shapes, mesh types...Material
-
Drains and Drain Systems - (365 companies)Products and components include: Screens. Strainers. Grease traps. Wet waste interceptors. Grease gutters. Grease absorbent materials. Grates. Grate guards. Passive skimmers. Grate lifters. Drain pipes. Check valves. Pressure relief valves. Types...
-
Planters - (60 companies)Specifications. In addition to product type, specifications for plants and planting products include shape, material, color, and features. Commercial planters are large, outdoor planters used to display flowers, foliage and native grasses near driveways...
-
Industrial Floor Mats - (462 companies)...an actual drain, or simply air-dry. Entrance mats are designed for the heavy traffic and aesthetic requirements of building entrances. Non-conductive mats resist electrical conductivity. Runners are special mats designed for lengthy halls or walkways...
-
Stair Treads and Nosings - (91 companies)...surface that is suitable for both indoor and outdoor environments. Diamond stair treads are also self-cleaning and self-draining. They have a long life-capacity and openings that can catch falling items such as tools. Stair treads with larger...
-
Screens - (130 companies)...for a clean environment and flying objects, debris, or insects. Heavy duty screens can be used as a grate or grid, which may provide flooring on stairways or catwalks, or as security grates over open floor vents or drains. Screens are also used in bulk...
-
Drain Valves - (186 companies)Drain valves are designed to automatically remove liquids from process lines as necessary. Drain valves remove media from process lines and process or storage tanks. They are used in applications such as compressed air systems where liquid, gas...
-
Drain Cleaning Machines - (26 companies)Drain cleaning machines are mechanical devices for alleviating clogs in drains. Drain cleaning machines are tools that unblock pipes and alleviate clogs in drains. Applications for drain cleaning equipment include sinks, tubs, showers, sewer...
-
Plugs, Stoppers, and Inserts - (345 companies)Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes.
-
Cast Irons - (85 companies)Cast irons are a large group of ferrous alloys which contain a large amount of carbon and solidify with a eutectic (chemical carbide which solidifies at a lower temperature).
Product News
-
Shenzhen Milvent Technology Co., Limited
Smart Drain Plug: Defending Outdoor Enclosures In extreme weather conditions, preventing condensation or water droplet entry into outdoor enclosures is crucial. Milvent's innovative solution, the M12x1.5 Plastic Drain Plug with Nut, goes beyond the capabilities of standard breather plugs. Designed for fast water drainage, ventilation, and waterproofing, this drain plug ensures optimal performance even in the toughest environments. Key Features: Fast Water Drainage: Specially engineered design allows rapid water evacuation, maintaining a dry... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Hangzhou X-mag Inc.
Magnetic grate . Applications: Magnetic Grate is installed or simply laid-inside of hoppers, housings, and bins to trap and hold ferrous fines, fragments. (read more)Browse Magnetic Separator Components Datasheets for Hangzhou X-mag Inc. -
Able Electropolishing Company, Inc.
Ultracleaning & Decorative Finishing Electropolishing is capable of removing heat tint from welding and heat treating operations. Removing heat tint and the embedded oxides from machining and polishing compounds is achieved by removing controlled amounts of material. After electropolishing, the part is clean, passive, in tolerance and ready for assembly. An electropolished part has the following characteristics: Non-Coating. Non-Distorting. Stain/Corrosion Resistant. Improve Weldability (read more) -
MultiDimension Technology Co., Ltd.
AMR40x0 series magnetic grate sensors AMR4020 High Accuracy Analog Magnetic Scale Sensor. The AMR40x0 series magnetic grate sensors integrate two push-pull Wheatstone bridges, each of which contains four high-sensitivity anisotropic magnetoresistance (AMR) sensing elements. Such a design effectively compensates temperature drift to ensure high accuracy under wide temperature range. As the AMR40x0 moves along the magnetic scale,sensor outputs two orthogonal sets of analog voltage signals (sine and cosine), the period of which... (read more)Browse Linear Position Sensors Datasheets for MultiDimension Technology Co., Ltd. -
New Pig Corporation
PIG® Over-The-Drain Sediment Filter Remove sediment and debris from stormwater before it enters your drains and inlets; ideal as a Best Management Practice (BMP) to help avoid violations. Integrated magnetic strips on underside of filter allow easy installation in seconds; just set it in place -- no lifting grate, no cable ties, no pinched fingers. Natural coconut fibers are densely woven and vertically oriented to maximize sediment removal and flow rate. Designed and tested to remove 99% of particulate size 0.425mm and larger... (read more)Browse Absorbents and Adsorbents Datasheets for New Pig Corporation -
New Pig Corporation
PIG(TM) Storm Drain Filter Stainless steel adjustable frame adds strength and secures filter in place, so you 'll never have to fish out a failed insert again. Holds up to 60 lbs. of oil, sediment, debris and trash; stays in place even when grate is not installed. Frame easily adjusts by hand to perfectly fit your square or rectangular drains from 23" x 34" up to 36" x 48". Installation, maintenance and removal are now easy, one-person jobs to reduce your labor costs. Four-stage filtration: PET construction removes... (read more) -
Excelitas Noblelight America LLC
IR heat & UV curing for decorative plastic parts Producing plastic parts using in-mold decorating (IMD) benefits from infrared emitters and UV curing technology from Heraeus Noblelight. Heraeus Noblelight cooperates in the IMD technique with the specialist for thin-film technology LEONHARD KURZ and presents IR and UV technology for the optimization of IMD decoration and other intelligent manufacturing processes at the Fakuma trade fair. The entire plastic part production process benefits from IR heating and UV curing technology. The coated... (read more)Browse UV Curing Equipment Datasheets for Excelitas Noblelight America LLC -
General Pipe Cleaners
Drain Cleaning – The Importance of Training Advice for training to operate drain cleaning equipment. Manufacturers usually have a wealth of knowledge, including instructional videos and training programs, that can help companies with training to safely operate drain cleaning equipment. In addition to manufacturers, area reps, as well as the wholesalers and distributors that sell and support drain cleaning equipment, are another great source for training, especially for one-on-one training in the field. Often, learning best is by example... (read more)Browse Drain Cleaning Machines Datasheets for General Pipe Cleaners -
Belden Inc.
Indoor/Outdoor Stadium Cables Belden Indoor/Outdoor Stadium Cables feature a CMR rating for indoor riser requirements between stadium levels, as well as advanced water protection, which allows the cables to be used in outdoor, below-grade applications. These dual-purpose cables eliminate the need for splice points when transitioning from outdoor to indoor riser-rated environments. Benefits: Saves time and reduces installation costs with no splicing necessary. Reduces signal loss and errors. Reduces SKUs, with only one cable... (read more)Browse Video Cables Datasheets for Belden Inc. -
All Shore Industries
Outdoor Displays for Extreme Temperatures All Shore Industries provides a variety of displays suitable for use in extreme temperatures. Most are viewable in direct sunlight. These displays are perfect for various outdoor applications such as Outdoor POP and kiosks, building controls including intercom and entry for multi-unit apartment buildings, Industrial controls, aviation, tools and instrumentation for outdoors etc. All are suitable for designs requiring displays used in extreme temperatures. The following are a few of our popular... (read more)Browse Touch Screen Displays Datasheets for All Shore Industries
-
Popular Products In Air Cleaners, Heating & Cooling - Big Bruin
…Pagoda Patio Fireplace This Rectangle Pagoda Patio Fireplace makes the perfect free standing outdoor fireplace for patio .... Click to View Product Video Features : Unique decorative design Black steel with heat resistant finish Steel grate for logs & wood 360 degree view of fire Fire tool included High temperature painted screen on all four sides Assembled Dimensions: 28.37 L … and water level probes provide years of trouble-free operation, while standard manual drains or optional ADK…
-
New Products - Masonry Construction Page 1 of 2
…features three evenly spaced outlets and has a heavy-duty, 14-ga STW outdoor rated cord that .... Drainage system serves several markets. .... The Dura Slope trench drain system for decorative grates is engineered to intercept and collect surface water runoff and is compatible with 3-, 4-, 6-, and 8-in. pipe.
-
States > Iowa > State > Regulations > Title 641 - Public Health Department > [IA AC 641 chapter 15] 015 - Swimming Pools and Spas
The main drain cover/ grate shall be designed to be securely fastened to the pool so that the cover/grate is not removable without tools. .... Where fully submerged outlets for play or decorative features or water slides are in the swimming pool … on the recirculation flow rate required in 15.5(5)"b" for an outdoor swimming pool and…
-
ICanGarden.com - Gardening Resource Site
…are like most gardeners, you probably don't think of your garden as an outdoor living space or .... In her book Decorating Your Garden, author and designer Tessa Evelegh, shows us how to do this .... Even old floor grates and road drain covers can be laid in a pattern, or used for stepping pavers.
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/AFA3954C-E4DC-4370-870...
…otology ottoman ourself ousting ousters outages outback outbids outcast outcome outcrop outdate outdoes outdoor outdone outface outfits … decisive deckling declaims declared declares declasse declined declines decoying decocted decoding decoders decorous decorate decorums decrying decrease … doxology dozenths drabbest dracaena drafting draftier draftees dragging draggers draggles draggled dragnets dragoons draining drainage dramatic dramatis … granules granular graphing grapheme graphics graphite grapnels grapples grappled grasping grassing grassier grateful gratings gratuity graveled graviton…
-
Learning Plan Networks in
Conversational Video Games
…dec, decadance, decarating, deci, decides, decie, deciede, decieded, deciso, declaring, decorate, decorated, decoratih, decorating , decreases, dedication, dedichi … downstairs, downtown, downunder, dpo, dpois, dqnitm, dracula, drafts, drafty, dragged, dragon, dragqueen, drags, drained , dramaaaa, dran, drankz … gras, grasses, grassy, gratefully, gratituty, gratu, gratuit, gratuite, gratuiyu, gratze, gratzi, grave, gray, grate , grazed, grazias, gre … ouais, ouchhh, ouchy, oue, oughh, oull, oure, ourself, ousp outaa, outburst, outch, outdiise, outdoor , outers, outi, outisde…
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/3948/MeganBryan2010.pdf?sequence=1
…not to exceed eight percent -Connect with other paths/sidewalks -Separated bike path -Encourage outdoor dining at local .... -Planters four foot in width, at the minimum, to support healthy plant growth -Eight foot in length, at the minimum -Twelve inch curb cuts every eight feet, or in between planting beds - Decorative grates to allow pedestrian access over BMP Source: ASLA. .... For plaza and sidewalk drainage , impermeable surfaces should be sloped toward the landscaped areas.
-
How Big a Role Cement Plays in Your Home – from British Cement Association
• Improving Sustainability in Buildings Using Molded Gratings . .... posts will not rot in the ground and provide a rigid fixing for outdoor elements such as .... • Main Drainage - Concrete pipes play a major role in mains drainage. .... Smooth, levelled concrete, laid over a damproof membrane, provides an ideal surface for subsequent decorative floor finishes.
-
States > Rhode Island > State > Regulations > Department of Health > [RI Regs doh - lswphts] Rules and Regulations for Licensing Swimming and Wading Pools̵...
15.1 The water of the swimming and wading pools, hot tubs and spas, shall be sufficiently clear so that the main drain grate (s) and the bottom of the pool and hot tub and spas are clearly visible when in use. .... Outdoor Swimming Pool. .... Where there are decorative cutouts within vertical members, spacing within the cutouts shall not exceed 1: inches…
-
http://dspace.mit.edu/bitstream/handle/1721.1/75810/6-831-fall-2004/contents/assignments/words.txt
…decomposed decomposes decomposing decomposition decompositions decompress decompression decorate decorated decorates decorating decoration decorations decorative decorum decouple decoupled … drafty drag dragged dragging dragnet dragon dragonfly dragonhead dragons dragoon dragooned dragoons drags drain drainage drained drainer .... grasses grassier grassiest grassland grassy grate grated grateful gratefully gratefulness grater grates gratification gratified gratify gratifying grating … outbound outbreak outbreaks outburst outbursts outcast outcasts outcome outcomes outcries outcry outdated outdo outdoor outdoors outer outermost…